Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: Kollmorgen Corporation
Description: The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: Rotomation, Inc.
Description: The PA22 pick & place actuator features a rotary section similar to our A22 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 227.5 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: simultaneous operations. If your application features a load that would exert a pull force on the indexer’s shaft or requires washdown protection, consider using an X3 indexing actuator instead. If independently-controlled linear motion is desired, combined with the X22 rotary
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: Progressive Automations
Description: The dual Hall Effect actuator control box allows for synchronized control of two Hall effect actuators. The control box comes with all the necessary hardware for wireless operation, including two FCC approved wireless remotes with momentary and non-momentary motion
- Maximum Output Voltage: 12 volts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 12 volts
- Operating Temperature: -25 to 65 C
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A22 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A22 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 367.5 In-lbs
- Shaft / Table Axial Load Capacity: 100 lbs
- Shaft / Table Radial Load Capacity: 85 lbs
-
Supplier: Moog Animatics
Description: customer’s total need.VLCT's are fully enclosed rod-type actuators. Features Semi-open frame ballscrew based actuator Dual internal rails for improved straightness and loading capabilities Available strokes 50-600mm in 50mm steps Leads of 5mm/rev and 10mm/rev
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Rated Speed: 35.8267716535433 in/sec
- Features: Adjustable Stroke
- Drive Type: Ball Screw
-
Supplier: Rotomation, Inc.
Description: pulling its shaft, instead consider a bigger indexer such as the X3 indexing actuator. Washdown protection option is not currently available for this actuator or its dual rack counterpart, the X22. If you don't need accurate positioning, consider the S2 stepping actuator.
- Operating Pressure Range: 0 to 150 psi
- Maximum Torque: 73.5 In-lbs
- Shaft / Table Axial Load Capacity: 20 lbs
- Shaft / Table Radial Load Capacity: 612 lbs
-
Supplier: PHD, Inc.
Description: PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications. Benefits Drop-in metric
- Rated Speed: 1.96850393700787 to 19.6850393700788 in/sec
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Shock Absorbers
- Orientation: Horizontal
- Motor Type: None
-
Supplier: H2W Technologies
Description: This is a high force, high acceleration, voice coil driven, closed loop XY positioning stage precision bearing system. This minimizes the amount of pitch, yaw, and roll in the system. The stage is driven by three NCC moving coil type linear actuators and is guided by dual
- Stroke or X-Axis Travel: 0.8 inch
- Y-Axis Travel: 0.8 inch
- Bearing Type: Ball/Roller Bearing
- Drive Type: Direct Drive
-
Supplier: RS Components, Ltd.
Description: The MLT series linear position transducers have a small diameter yet are still rugged enough to withstand hostile factory environments. The MLT provides a usable output at high vibration levels over long periods of time thanks to its proprietary dual wiper, internal ball joint and the
- Measurement Range: 0.75196891 inch
- Operating Temperature: -40 to 176 F
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4207G is a protected Dual-Half-Bridge-Driver designed specially for automotive and industrial motion control applications The part is built using the Infineon bipolar high voltage power technology DOPL. The actuator (DC motor) can be connected direct between the
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Broadcom Inc.
Description: ±10% Tolerance On-board Decoupling Capacitor for Enhanced Noise Immunity Applications The AEDL-5xxx is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Diameter or Width: 1.18 inch
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
-
Supplier: OMEGA Engineering, Inc.
Description: DPP Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with "Dual-V" roller bearings to provide low friction motion and are preloaded for maximum
- Gripping Force: 111 to 214 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Broadcom Inc.
Description: including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics Unmanned Aerial Vehicles (UAV) or Drones
- Resolution (counts per revolution): 5,000 (counts/revolution)
- Count Rate: 1,000 kHz
- Diameter or Width: 1.040158042 inch
- Operating Temperature: -40 to 239 F
-
Supplier: Design Tool, Inc.
Description: offers three different types of torque arm designs to meet varying customer requirements. The three basic types offered are linear, articulating, and air assist torque arms. Choosing the correct arm is dependent upon the application requirements. The DTI 400 linear torque arm features
-
Supplier: R&I Manufacturing Co.
Description: provides a smooth transition of rotary motion to linear movement. QUALITY CONSTRUCTION Dual rods are used in both horizontal and vertical planes to ensure smooth movement and positive alignment. Rod bearings are oil impregnated bronze bushings which eliminate the need for
-
Supplier: Broadcom Inc.
Description: mm (L) x 20.8 mm (W) x 10.16 mm (H) Applications The AEDL-981x is suitable for a wide range of commercial & industrial motion control applications including, but not limited to: DC Servo Motors Linear and Rotary Actuators Factory Automation Equipment 3D Printers Robotics
- Resolution (counts per revolution): 1,000 to 5,000 (counts/revolution)
- Operating Temperature: -40 to 239 F
- Encoder Type: Incremental
- Encoder Technology: Optical
Find Suppliers by Category Top
Featured Products Top
-
ensures tailored solutions for prototyping and production. With over a century of expertise, Bansbach Easylift’s electric linear actuators set the standard for precision, reliability, and innovation in motion control (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Linear Actuator Design Guide to learn more. Are you unsure of what actuator to use on your project? Please fill out our application analysis form, and our support team will contact you with (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
ETEL launches TELICA, its new multi-axes platform primarily dedicated to semiconductor back-end applications. Its dual gantry architecture provides motion along 3 degrees of freedom, X, Y and Z, for a total number of 8 controlled (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
and designers seeking advanced motion control features in compact applications. The Linear Actuator Attachment combines a lead screw and resin nut into a streamlined, gearhead-style mounting adapter. Now integrated with the AZ Series, users benefit from simplified return-to-home functions (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
requiring sub-micrometer precision — such as alignment, adjustment, or fine positioning — PI’s M-235, L-220, and M-230 series linear actuators deliver reliable, high-performance motion. These compact actuators are ideal for demanding applications in optics, photonics, semiconductor (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
industrial quality for a range of linear motion and automation applications. Plug-and-Play Belt Driven Actuators Plug-and-play actuators and belt drives provide users with ready out-of-the box automation functionality. Each unit comes complete with actuator/belt drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Increasing Dependence on Precision Actuation Modern medical and dental devices rely heavily on controlled linear motion to perform critical functions. Applications include: Hospital beds and patient lifts (height adjustment, articulation (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and (read more)
Browse Linear Actuators Datasheets for ElectroCraft
Conduct Research Top
-
Dual Motion Can Stack Actuator
This new motor concept from Portescap is capable of providing linear and rotary motions simultaneously which is ideal for applications needing robotics automation. If you go the conventional way of selecting motion solutions for your linear and rotary needs, then it would require multiple products
-
Innovative Dual Motion Can Stack Actuator Solution
Some applications require rotary motion, such as ventilators. Others require linear motion, such as medical pipettes or syringes. When it comes to combining a rotary and a linear motion in the same application, designers often need to integrate 2 motorized solutions so they can control both degrees
-
Portescap's Innovative Dual Motion Can Stack Actuator Solution
Some applications require rotary motion, such as ventilators. Others require linear motion, such as medical pipettes or syringes. When it comes to combining a rotary and a linear motion in the same application, designers often need to integrate 2 motorized solutions so they can control both degrees
-
How to Estimate Your Linear Actuator Needs with Minimal Application Data
Choosing linear motion components during the development phase of a project has been a source of frustration for designers and application engineers for decades-especially when it comes to complex subassemblies such as linear actuators. Consider for a moment the influence that a linear actuator has
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Stepper Motor Theory
○ Dual Motion Linear Actuators .
-
Selecting the Proper Motor
○ Dual Motion Linear Actuators .
-
Hybrid Linear Actuators: Technical Overview
○ Dual Motion Linear Actuators .
-
High precision feedback control design for dual-actuator systems
The first one is a simple two-mass system exemplifying a single- axis linear - motion dual - actuator system.
-
Development of a Shift By Wire Synchronized 5-Speed Manual Transmission
ACTUATOR CONTROL The actuator used in this program is a dual motion linear /rotary motor actuator .
-
A kinematic-coupling-based adaptive fixture for high precision positioning applications in flexible manufacturing systems
The ARKC is a kinematic coupling in which each of the three balls is equipped with a dual motion ( linear and rotary) actuator .
-
Ultra-Precision Linear Actuator for optical systems
Constraining the output shaft laterally for the relatively large axial motion of the dual -stage linear actuator is very difficult.
-
Designing and operating electrostatically driven microengines
Microelectromechanical engines that convert the linear outputs from dual orthogonal electrostatic actuators to rotary motion were first developed in 1993 [l].
-
Access time minimization of a moving coil actuator with volumetric, magnetic and current constraints
This system is referred to as a dual coil, linear - motion , moving coil actuator .
-
Design of a precision rotary-linear dual-axis positioning system with a surface encoder
A new θ-Z actuator that can realize the rotary- linear dual -axis motion with the same driving mechanism will be developed to simplify the control of the rotor.
Indicates content that may require registration and/or purchase.