-
Supplier: Intel Corporation
Description: The Intel® Gigabit ET Dual Port Server Adapter and Intel® Gigabit EF Dual Port Server Adapter are Intel's third generation of PCIe* GbE network adapters. Built with the Intel® 82576 Gigabit Ethernet Controller, these new adapters showcase the
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® Gigabit ET Dual Port Server Adapter and Intel® Gigabit EF Dual Port Server Adapter are Intel's third generation of PCIe* GbE network adapters. Built with the Intel® 82576 Gigabit Ethernet Controller, these new adapters showcase the
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1403828-FUJITSU QLOQL41262HLCU - Dual Port 10 Gigabit Ethernet Controller QL41262HLCU Manufacturer: Fujitsu Electronics America, Inc.
-
-
Supplier: Win Source Electronics
Description: Category: Controllers Win Source Part Number: 1401704-FUJITSU QLOQL45212HLCU - Dual Port 25 Gigabit Ethernet Controller QL45212 Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1424787-LENOVO 44W4466 - Broadcom Dual-Port 10 Gigabit Ethernet Expansion C Card (CFFh) for IBM BladeCenter Manufacturer: Lenovo
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's U336-002-GB USB 3.0 to Dual Gigabit Ethernet Adapter allows you to quickly add two Gigabit Ethernet ports to your computer through a single USB 3.0 port - no need to open up your computer case to add an internal Ethernet
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI Express*
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Intel Corporation
Description: The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These are high performing, PCI Express*
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: The PMC402 is a 9-port Gigabit Ethernet unmanaged PMC switch including a combination of front and rear I/O plus network interface card (NIC) connections. Four front Gigiabit Ethernet ports via RJ45 connectors Four rear Gigabit Ethernet
- Number of Ports: 9
- Other Products: Networking Module
- Technology: PMC
-
Supplier: WINSYSTEMS, INC.
Description: The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the
- Number of ports: 2
- Other Products: Network Module
- Technology: PC/104, PC/104Plus
-
Description: RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connectors Four USB 2.0 ports Two SATA ports Mini DisplayPort interface Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 serial ports to
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ELMA Electronic Inc.
Description: Features: cPCI form factor, also available in VME64x Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000 MAC addresses Static or automatic MAC address management Broadcast
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: RJ-45
-
Supplier: ELMA Electronic Inc.
Description: Features: VME64x form factor, also available in cPCI Provides 16 Fast and 8 Gigabit Ethernet front panel ports with extension capabilities Single and dual slot configurations Store and forward 8000 MAC addresses Static or automatic MAC address management Broadcast
- Number of Ports: 24
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Supplier: American Portwell Technology Inc.
Description: Dual-Port 64-bit Gigabit Ethernet Network Accelerator Card with Fiber Bypass Function Adaptor
- Data Rate: 1,250,000 kbps
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Lightwave Link, Inc.
Description: LLI’s Dual Port Gigabit Ethernet Fiber Bypass Module is a compact module that contains two Gigabit Ethernet ports and can integrated with LAN ports controllers to be a Network Interface Card (NIC). The LLI’s Dual Port SX
- Wavelength Range: 850 to 1,300 nm
- Number of Input Ports: 4
- Number of Output Ports: 4
- Switching Time: 5 ms
-
Description: audio inputs and outputs routed to 3.5 mm stereo jacks accessible internal to the card. Features 6U VPX Rear Transition Module (RTM), VITA 46.10 Two 10/100/1000BASE-T Ethernet ports Two RS-232 serial ports Five USB ports Six SATA ports USB audio codec with
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: QLogic Corporation
Description: 10GbE on the same device. 57810 – Dual-port 10GbE device. 57811 – Single-port 10GbE device. 57840 – Dual-port 10GbE/20GbE or quad port 10GbE device.
- Data Rate: 10,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: Tripp Lite by Eaton
Description: systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC632 module provides up to two 10-GbE XAUI interface ports. Different models are available for VITA 42/61 connector options to support a PCIe Gen 3 interface. The rugged, rear I/O design is ready for use in conduction-cooled systems for extreme temperature environments. •
- Number of Ports: 2
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Broadcom Inc.
Description: physical interfaces, and an x8 PCI Express (PCIe) 2.0 host bus interface. Dual 10GbE network ports can be configured as active/active or active/passive modes of operation. XE4310R also supports quad-port 1GbE and a mix of dual-port 10GbE and 1GbE. The XE4310R
- Data Rate: 1,000,000 to 10,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Cisco
Description: Power over Ethernet (PoE) or PoE Plus (PoE+) support for in-line power to up to 24 devices Cisco IOS Software features for smooth IT integration and policy consistency Robust resiliency enabled by a dual-ring design with 4x Gigabit Ethernet uplink ports, Resilient
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: ELMA Electronic Inc.
Description: Supports four transparent/non-transparent links Configurable control plane fabric interface (VITA 46.6) supports: 2 x Gigabit Ethernet and 2 x 1000Base-BX interfaces via P4 1 x Gigabit Ethernet port via front panel 2 x PMC/XMC module interfaces: 32/64-bit,
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: American Portwell Technology Inc.
Description: Mini-ITX Form Factor Carrier Board For Qseven Module with Dual Displays and Two GbE Features Qseven carrier board accepts Portwell Qseven modules Intel®Atom™ Z5XX and SCH US15W Mini-ITX form factor for embedded applications Dual PCI interface Gigabit Ethernet ports
- Operating Temperature: 0 to 60 F
- Operating Humidity: 5 to 90 %
- Ports / Buses: IEEE 1394 (FireWire®), PCI, PCI Express, SATA, Serial Ports, USB
- Processor / CPU: Intel® AtomTM
-
Supplier: Hewlett Packard Enterprise
Description: ports or (96) HP Smart Rate Multi-Gigabit or (24) 40GbE ports, or a combination. Pre-configured models, some with PoE/PoE+, can support 10/100/1000GbE, 10GbE and 40GbE. Memory and processor Freescale P2020 dual core @ 1.2 GHz 16 MB flash 1 GB SD Card 4 GB DDR3
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: American Portwell Technology Inc.
Description: ATCA node card featureing Intel® E7520 chipset supporting dual Intel®LV Sossaman processor, two gigabit ethernet and AMC expansion
- Memory: 16,000,000 k
- GbE / 10 GbE Ports: 2 #
- Form Factor: AdvancedTCA
- Processor Type: Intel® XeonTM
-
Supplier: QLogic Corporation
Description: The BR-1020 (dual port) Converged Network Adapter (CNA) integrates 10Gbps Ethernet Network Interface Card (NIC) functionality with Fibre Channel technology—enabling transport over a 10 Gigabit Ethernet (GbE) connection through the new Data Center Bridging
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Network Access Control Web filter Anti-spam/virus Features 1U 10 LAN Ports Network Appliance Intel Xeon Quad Core 3200 Series & Dual Core 3000 Series CPU 240-Pin Dual-Channel ECC DDR2 667 SDRAM DIMM x 4 Up To 8 GB Fiber Ethernet x 4 & Optional Gigabit
-
Supplier: Aaeon Systems Inc.
Description: The EPIC-HD07 can be equipped with Onboard AMD G Series T56N/T44R/T40R Dual/Single supported by AMD G Series CPU + A55E chipset. In addition, up to 4GB of DDR3 memory is possible in a small SODIMM. With two SATA 2.0 ports, eight USB2.0 ports, six COM ports and a 8-bit
- RAM: 384 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 10 to 80 %
- Features: Other, RJ-45 Connectors, Watchdog Timer
-
Supplier: Computer Express L.L.C.
Description: • Dual Intel 82541PI 10/100/1000 Base-T Ethernet Controller • Compliant with PCI Bus Specification Rev. 2.2 • 2 x 2-pin Header for Indicator LAN Active and Link Status • Pin Header for Dual LAN Ports • Operating Temperature: -25 - 70 degrees C (-13 - 158 degrees
- Operating Temperature: -25 to 70 C
- Protocol / Network: Gigabit Ethernet
- Operating System: Linux, Windows 2000
- Host Bus: PC/104
-
Supplier: ZyXEL Communications, Inc.
Description: High-speed VDSL2 Gateway for Triple Play Services Dual-mode VDSL2/ADSL2+ functionality The ZyXEL VSG1432-B101 offers dual-mode VDSL/ADSL2+ functionality in one box. The dual-mode function can detect the configuration of central side line card and adapt to the service mode
- Network Equipment: Gateway
-
Supplier: Aaeon Systems Inc.
Description: space. Additionally, this board offers six USB2.0 ports, two USB3.0 ports, one keyboard/mouse and four COM ports. Users can increase board functionality with one PCIe[x16], one Mini Card and one CFast™ slot. EMB-QM77 has two Gigabit Ethernet ports to
- Memory Capacity: 0.256 GB
- Chipset: Intel® Chipset
- On Board Features: On-board Ethernet Controller, Serial Interface (RS232, RS422, RS485)
- Features: Other
-
Supplier: NETGEAR Inc.
Description: Transform your NETGEAR AirCard mobile hotspot into a powerful LTE router with this AirCard Smart Cradle. With high-gain internal 4G/3G antennas and external Wi-Fi antennas, 1 USB port and 5 Gigabit Ethernet ports, users can maximize the power of their mobile Wi-Fi network
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Router
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
Pleora’s iPORT™ NTx-Ten Embedded Video Interface hardware provides a straightforward way to integrate 10 Gigabit Ethernet (GigE) video connectivity into cameras and imaging products. The NTx-Ten converts video data to Ethernet packets and sends it with low, consistent latency (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
Pleora’s iPORT CL-Ten External Frame Grabbers use a high-performance GigE Vision 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
redundant control architectures in harsh or demanding environments. Designed for secure, high-speed control, the controller features dual 1-Gigabit Ethernet ports with CIP Security™ and supports both EtherNet/IP and modern communication protocols such as (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
MemX: Virtualization of Cluster-Wide Memory
The network interfaces consist of a mix of onboard nVidia nForce Gigabit Ethernet, onboard Broadcom Gigabit Ethernet, and Intel 82546GB Dual Port Gigabit Ethernet cards .
-
An innovative packet process methodology: policy-based flow switching
Note 1:The test card is dual - port Gigabit Ethernet card Note 2:The test traffic is mixed with 64+78+228+740+1508 packets .
-
Architecture of Computing Systems – ARCS 2014
The x4 Root Port is connected to a PCIe slot where we put in an SR-IOV capable, dual port gigabit Ethernet extension card with an Intel 82576 controller.
-
SensorConnect Performance and Scalability Experiments
One dual - port gigabit Ethernet card • .
-
http://www.cisco.com/en/US/prod/collateral/video/ps9159/ps9195/ps9828/7018133.pdf
The unit can be configured with up to two gateway cards, with each card having dual Gigabit Ethernet ports and up to six SDI video ports.
-
Testbeds and Research Infrastructure. Development of Networks and Communities
Our testbed consisted of four identical commodity workstations, each with Intel Xeon E5530 quad-core processors, 8 GB of RAM, and dual - port Intel Gigabit Ethernet card dedicated to experiment traffic.
-
Citrix XenDesktop 5.5 Built on Cisco UCS B-Series Blade Servers, Cisco Nexus 5000 Series Switches, and VMware ESXi 5.0: Reference Architecture and Deployment G...
● 1 Storage Array, 2 Controllers, 2 dual-port 8-Gbps Fibre Channel cards, and 2 dual - port 10 Gigabit Ethernet cards with at least 26 600GB 15,000-rpm SAS drives and 2 100 GB SSDs for cache .
-
Sonnet Presto Gigabit Server PCIe - network adapter | Softchoice
…need to add more Gigabit Ethernet ports to your server for improved performance and reliability or the ability to connect your computer to more networks get a Sonnet Presto Gigabit PCIe server dual - port Gigabit Ethernet adapter card for PCI express for…
-
http://www.cisco.com/en/US/docs/ios/12_2sx/system/messages/sm2sxovr.pdf
Dual - port Gigabit Ethernet back card subsystem .
-
High-Speed Imaging System - Nasa Tech Briefs :: NASA Tech Briefs
The SA-Z high speed camera also has two SD card slots and dual Gigabit Ethernet ports to enable image transfer/off load.
Indicates content that may require registration and/or purchase.