Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN, SECONDARY VOLTAGES:2 X 14V, POWER RATING:56VA, FREQUENCY RANGE:50HZ / 60HZ, WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY, CURRENT RATING:4A, ISOLATION VOLTAGE:4KV, OUTPUT CURRENT:4A ROHS COMP.
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER, SINGLE PRIMARY, 24V, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:48VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 12V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:-; Product Range:SW Series
-
Supplier: Newark, An Avnet Company
Description: BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:1.75kV RoHS Compliant: Yes
-
Supplier: Radwell International
Description: POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:2 X 6V; POWER RATING:24VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:4A; TRANSFORMER TERMINALS:SOLDER LUG ROHS COMPLIANT: YES.
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: 115V, 230V Current - Output (Max): Parallel 1.8A, Series 900mA Voltage - Secondary (Full Load): Parallel 17V, Series 34V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 68.00mm L x 57.50mm W ECCN: EAR99 Fake Threat
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: POWER TRANSFORMER, POWER RATING: 25 VA, SECONDARY VOLTAGES: 2 X 18 V, ISO TRANSFORMER VOLTAGE:, 1 X 115 VAC, 2 X 230 VAC, INPUT VOLTAGE: 115 VAC, OUTPUT CURRENT: 1.4 AMP, CHASSIS MOUNT, QUICK CONNECT TERMINATION STYLE, DUAL PRIMARY & SECONDARY WINDING. FREE 2 YEAR
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Current Rating: 1.4 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: replaces our older 182 Toroid Series. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding.
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Two versions available: Primary 115 VAC, 50/60 Hz. or Primary 117/234 VAC, 50/60 Hz. At 2,000 VAC and above, secondary leads are through rubber bushings (figure B). Units can be run full wave bridge or full wave C.T. V.A. is a C.C.S. rating Current ratings are CCS
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 200 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
-
Supplier: Radwell International
Description: LAMINATED TRANSFORMER, MPI SERIES, 100/115/200/215/230 VAC, 50\60 HZ, PARALLEL 12 VOLTS / SERIES 24 VOLTS SECONDARY FULL LOAD, PARALLEL 20.8 AMP / SERIES 10.4 AMP CURRENT OUTPUT, DUAL / MULTIPLE TAPS PRIMARY, DUAL SECONDARY, 250 VA, 4000 VRMS ISOLATION. FREE 2 YEAR
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 10.4 to 20.8 amps
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: for dual primary transformer applications. The fuse holder can hold one or two 1⁄4" × 11⁄4" or 5 × 20 mm fuses. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz in H models is 2 μA, and in S models is 0.25 mA. For 250 VAC/60 Hz the H models maximum is 5 μA
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,750 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 7,500 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hz Current Low Profile, Split Bobbin Design Dual Winding Secondaries, Non-Concentrically Wound Low Primary to Secondary Coupling — No Electrostatic Shield Required High Insulation — Hipot of 2500 VRMS Class B Insulation — 130°C c UL us Recognized
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hz Current Low Profile, Split Bobbin Design Dual Winding Secondaries, Non-Concentrically Wound Low Primary to Secondary Coupling — No Electrostatic Shield Required High Insulation — Hipot of 2500 VRMS Class B Insulation — 130°C c UL us Recognized
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input
-
Supplier: PR electronics
Description: PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48 VDC or
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Littelfuse, Inc.
Description: The ACBC-120 is a dual purpose alarm controller/battery charging unit. When there is a loss of 120VAC power, the ACBC-120’s primary function as an alarm controller activates. When this power loss occurs, input power is switched to a 12VDC, lead-acid, rechargeable backup battery and a
- Standards and Compliance: Other
-
Supplier: Littelfuse, Inc.
Description: The ACBC-120 is a dual purpose alarm controller/battery charging unit. When there is a loss of 120VAC power, the ACBC-120’s primary function as an alarm controller activates. When this power loss occurs, input power is switched to a 12VDC, lead-acid, rechargeable backup battery and a
- Standards and Compliance: Other
-
Supplier: LayerZero Power Systems, Inc.
Description: The Type-P design provides switching between two independent power sources on the primary side of two transformers providing dual power-path distribution capability. Prior to 2003, because of transformer inrush from out-of-phase transfers, you would have found the static
- Number of Electrical Outlets: 12
- Current Rating: 800 amps
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Advanced Energy Industries, Inc.
Description: The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: Infineon Technologies AG
Description: 200 W HB-LLC 500 kHz evalulation board with 2ED2101S 650 V HS+LS driver and 2ED24427N 24 V low side driver The EVAL-2ED2101-HB-LLC features the 2ED2101S06F SOI level-shift gate driver for driving the primary-side half bridge and the dual-channel low-side gate driver 2ED24427N01F with
- Category: Development Board
- Features: Other
-
Supplier: Analytic Systems
Description: circuitry on the AC input so it will work from any standard AC voltage anywhere in the world. LLC Resonant Converter Technology allows Zero Voltage/Zero Current switching on the Primary or high voltage side of the main power transformer, and Active Rectification on the Secondary
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Infineon Technologies AG
Description: MOSFETs, such as CoolMOSTM, the hybrid flyback XDPS2201 is able to drive both high- and low-side MOSFETs in an asymmetric half-bridge flyback topology. ZVS (zero voltage switching) on primary side and ZCS (zero current switching) on the secondary side are achieved through the means of
- Operating Temperature: -40 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Advanced Power Solutions
Description: Isolation, Creepage, Clearance and Leakage current. All medical power supplies, regardless edition must provide dual fused input protection with reduced leakage currents of ≤300µA to earth ground and ≤100µA to the chassis to meet any of the legislated medical power supply
- DC Output Voltage: -15 to 48 volts
- DC Output Power: 100 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Caterpillar Oil & Gas
Description: Elbows Mufflers Flange and exhaust expanders Fuel System Primary fuel filter Fuel cooler Generator Oilfield spec twin-bearing, close-coupled Generator Attachments Air filter Low voltage extension box Potential transformer Manual voltage control Current droop transformers
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Infineon Technologies AG
Description: The EiceDRIVER™ 1EDI3030AS is an automotive qualified single channel high voltage gate driver optimized for SiC MOSFET. The EiceDRIVER™ 1EDI3030AS uses robust Infineon Coreless Transformer Technology to provide bi-directional signal transfer across the galvanic isolation barrier.
- Peak Output Current: 20 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
the secondary winding. Compared to standard voltage transformers, current sense transformers vary slightly with regard to the principle of operation. The key differences between the two are the primary winding design and the relationship between the primary current and the secondary load (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
sense transformer may have both primary and secondary windings, or it may utilize a wire from the circuit to serve as the primary winding. Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Autotransformer Power Transformers Triad Magnetics’ autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, including CSA, IEC, TUV, and UL requirements, Chassis Mount Quick-Connect World Series™ power transformers are among the most versatile transformers manufactured by Triad Magnetics. Our Quick-Connect World Series™ transformers include a dual bobbin design positioned within an (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
connections. Virtually any combination of voltage and current, at any frequency, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to accommodate the windings. Transformers in this range can also have fuses fitted on the top panel. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
brass stud connections. Virtually any combination of voltage and current, at 50Hz, 60Hz or 400Hz, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co.
Conduct Research Top
-
Comparing Harmonics Mitigating to K-Factor Transformers
of the offending harmonic currents. In the tables below, output voltage distortion has been calculated for 3 different types of transformers (K13, MIRUS Harmony-1 TM and the dual output MIRUS Harmony-2 TM) under varying load conditions. They clearly show how K-rating alone is insufficient
More Information Top
-
Ring main distribution switchgear-latest trends in use, control, and operation
Dual ratio primary current transformers enable the relay to protect a wide range of distribution transformers.
-
Improvement of light load efficiency of Dual Active Bridge DC-DC converter by using dual leakage transformer and variable frequency
In order to document the improvements associated with the dual leakage transformer , the primary current waveforms were also measured.
-
Design of a combined digital global differential and volt/hertz relay for step-up transformers
To account for primary current transformer saturation, a dual -slope differential percentage has been implemented following the pattern shown in Fig. 4.
-
A new ZVS-ZCS multilevel DC/DC converter with current fed dual active circuits for traction applications
By adding these current fed dual active circuits to reset the primary current in the transformer and achieve ZCS operation for all switches (S1, S2, and S3, S4).
-
Advanced Test Accelerator (ATA) pulse power technology development
The dual resonance transformer requires a bilateral current switch in the primary circuit.
-
The analysis of time-varying resonances in the power supply line of high speed trains
Controlling with the dual PWM theory, the current expression of the transformer primary side winding is .
-
A fault tolerant dual inverter configuration for islanded mode photovoltaic generation system
…l pole voltage (b) Inverter-2 pole voltage (c) Pole to pole voltage of the inverter-I [X-axis: time(sec), Y-axis: voltage(V)] (d) The current drawn by the primary of open ended transformer from dual inverters[X-axis: time…
-
A passive reduced rating output rectifier snubber for plasma cutting power supply
circuits serve the dual purpose of: 1) Eliminating the circulating transformer primary current to achieve ZCS (Zero Current Switching) for the lagging-leg switches in a soft-switched full-bridge PWM phase-shift converter.
-
An improved Three-Level Zero-Voltage and Zero-Current Switching PWM DC-DC converter for battery charger
The reflected dual secondary voltage is transferred to the transformer leakage inductance and the primary current decreases very fast.
-
Principles of Ground Relaying for High Voltage and Extra High Voltage Transmission Lines
Two ground relays are installed at each terminal - a dual -polarized directional overcurrent ground relay connected to the primary relaying current transformers , and a non- directional overcurrent ground relay (device 50/51) connected to the secondary relaying current trans- formers.
Indicates content that may require registration and/or purchase.