-
Supplier: Newark, An Avnet Company
Description: Power Transformer; Secondary Voltages:2 x 17V; Power Rating:6VA; Current Rating:340mA; Transformer Mounting:PC Board; Product Range:-; Isolation Transformer Primary Voltages:1 x 230V, 2 x 115V; Output Current:340mA; Primary Type:Dual
-
Supplier: Allied Electronics, Inc.
Description: Key Features Economical Single Primary 115 VAC, 60 Hz. (or 117 VAC, 50/60 Hz.) — (If You Require Dual Primary 117/234 Operation, Use the 266 Series) All Secondaries Center Tapped, VAC (RMS) Open Style, Channel Bracket, Two Hole Chassis Mount Minimum 6" Long Leads Dual Bobbin Design —
-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 5V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:6A; Isolation
-
-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER, 20VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A RoHS Compliant: Yes
-
Supplier: Standex-Meder Electronics
Description: TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual primary/secondary
- Power Rating (VA): 2.5 to 56 VA
- Standards / Compliance: CSA, UL
- Mounting: PC / PCB Mount
- Features: Power / Power System / Distribution Transformer, Through Hole Technology (THT)
-
Supplier: Standex-Meder Electronics
Description: TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A operation with economical channel frame mounting. Split/dual bobbin operation. All
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Standex-Meder Electronics
Description: TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that is 4000 V RMS dielectric tested. 25VA to 175VA. CSA certified LR15697 and UL
- Standards / Compliance: CSA, UL
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Rectifier Transformer
-
Supplier: Premier Magnetics, Inc.
Description: Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with most 10 Base T Chips
- Operating Temperature: 0 to 70 C
- Insertion Loss: 1 dB
- Features: Bulk Pack, Secondary Side Only, Through Hole Technology (THT)
- Other Transformer Types / Applications: Interface Transformer, Telecom / LAN Transformer
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 5V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES.
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 6.3V; POWER RATING:5VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:800MA; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES.
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TOROIDAL TRANSFORMER, MEDICAL, 2.5KVA; POWER RATING:2.5KVA; SECONDARY VOLTAGES:2 X 50V; WINDING TYPE:MULTI PRIMARY, DUAL SECONDARY; TOROID CENTER:POTTED; TRANSFORMER MOUNTING:CHASSIS MOUNT; TRANSFORMER TERMINALS:WIRE LEADED ROHS COMPLIANT: YES. FREE 2
- Features: Power / Power System / Distribution Transformer
-
Supplier: Win Source Electronics
Description: 115V, 230V Current - Output (Max): Parallel 1.8A, Series 900mA Voltage - Secondary (Full Load): Parallel 17V, Series 34V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 68.00mm L x 57.50mm W ECCN: EAR99 Fake
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Service) & ICAS ratings (Intermittent Commercial or Amateur Service). Enclosed, 4 hole chassis mount. Minimum 6" long leads. Class A insulation (105 degrees C). Hi-Pot test at a minimum of twice secondary voltage Conservative designs - CSA certified (209651). For other H.V.
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 293 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,750 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 3,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Primary: 208 or 240 VAC, 50/60 Hz Secondary: Dual for parallel or series connection Insulation Class: Class F, 155 ºC Dielectric Isolation (Pri to Sec): 4 KV for 60 secs Low leakage current and low stray fields
- Maximum Primary Voltage Rating: 208 to 240 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 7,500 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: RoMan Manufacturing, Inc.
Description: Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application’s requirements. Our standard
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Generation Brands
Description: 11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING MOUNTING TYPE CEILING/CLOSET USED ON DUAL FEED CANOPY APPROVAL ETL (CANADA AND US)
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Features: Lighting Transformer, Power / Power System / Distribution Transformer
-
Supplier: Avel Lindberg, Inc.
Description: AVEL's polyester tape finish with dish mounting has proved the most popular method of constructing toroidal transformers for modern day electronics. Primaries: 120V 120V Frequency 50/60 Hz Operating Range: 47 to 400 Hz Secondary voltage tolerance: Within 3% at normal input and
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 30 volts
- Maximum Secondary Current Rating: 2.67 amps
- Power Rating (VA): 160 VA
-
Supplier: Allied Electronics, Inc.
Description: Features: CSA Certified (File #LR3902) UL Recognized (File #E50394) Universal Dual Primary 115/230 V, 50/60 Hz Low Primary to Secondary Coupling Balanced Windings No Electrostatic Shield Required Low EMF Radiation Due to Semi-Toroidal Design Dual — Split Bobbin Design High
-
Supplier: Allied Electronics, Inc.
Description: 117⁄234 VAC Primary Voltage, Dual Primary Type, Chassis Mount, 6 in. Lead Length, Power Transformer Secondaries can be used as a center tapped secondary, parallel connected or used individually Open style No electrostatic shield required Hi-pot test of 2000 V (RMS)
-
Supplier: Allied Electronics, Inc.
Description: The new CPT Industrial Control Transformers series is the newest offering in the Phoenix Contact industrial power supply product family. The CPT Series is designed for industrial applications where higher single-phase voltages need to be converted down to usable AC line voltages
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 530V (265-0-265) at 200mA center tapped, 6.3V at 1.5A, 5V (2.5-0-2.5) at 3A center
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 530 volts
- Standards: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: The ZE2774-BE iso-buck boost converter transformer is optimized for the STEVAL-6986YT2DL reference design and built around the A6986I from STMicroelectronics. It supports a 5 V to 24 V input voltage range and delivers dual isolated outputs with two secondary windings. The
- Operating Temperature: -40 to 125 C
- DCR: 0.17 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5071 and LM5072 PD Controllers Specified in TI application note AN-1430 Designed to operate in continuous mode at 250 kHz with input voltage of 14 – 60 V Can accept 12 V input from auxiliary sources. Dual secondaries, separate aux and gate windings
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: PR electronics
Description: PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: TelephoneStuff.com
Description: of a full range of power line noise in all modes - Isolation transformer with Faraday Shield offers 100% isolation from the input AC line - Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Littelfuse, Inc.
Description: pressing the “test” button located on the front of the unit or by activating an external switch via the “alarm contact” pin. The device has the ability to signal low battery voltage if the voltage drops below 10.5VDC. The device can also detect if no battery is present or if the
- Standards and Compliance: Other
-
Supplier: Littelfuse, Inc.
Description: pressing the “test” button located on the front of the unit or by activating an external switch via the “alarm contact” pin. The device has the ability to signal low battery voltage if the voltage drops below 10.5VDC. The device can also detect if no battery is present or if the
- Standards and Compliance: Other
-
Supplier: Infineon Technologies AG
Description: High-efficiency 65 W USB-C dual-port charger reference design with ATQ transformer The reference design REF_65W_2C_GAN_PAG1 was developed for USB-PD multiport charger application with a wide input range and out voltage from 3.3 V to 21 V. Each USB-C port output power is 65 W
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Advanced Energy Industries, Inc.
Description: The PEII series of power supplies are the trusted standard for dual-magnetron sputtering, as an effective vacuum cleaning tool, and in multiple PECVD applications. Reliable water-cooled design Delivers tight output regulation on power, voltage, or current, with a measurement accuracy
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: Analytic Systems
Description: circuitry on the AC input so it will work from any standard AC voltage anywhere in the world. LLC Resonant Converter Technology allows Zero Voltage/Zero Current switching on the Primary or high voltage side of the main power transformer, and Active Rectification on the
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
needs, including rated current, voltage, rated speed, operating temperature, number of channels, shell material, color and wire outlet direction. It can be flexibly adapted to different working environments and equipment requirements, helping professional buyers avoid the trouble of secondary (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding. Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable (read more)
Browse Transformers Datasheets for Automationdirect.com -
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
, including CSA, IEC, TUV, and UL requirements, Chassis Mount Quick-Connect World Series™ power transformers are among the most versatile transformers manufactured by Triad Magnetics. Our Quick-Connect World Series™ transformers include a dual bobbin design positioned within an (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
V, 415V, 440V, 460V, 480V, 575V, and 600V systems, with customized primary and secondary voltages. Popular Keywords: Custom Transformer 480V Transformer 600V (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
the secondary winding. Compared to standard voltage transformers, current sense transformers vary slightly with regard to the principle of operation. The key differences between the two are the primary winding design and the relationship between the primary current and the secondary load (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Rapidly deployable recovery transformers
Developing dual sec- ondary voltage transformers was considered, but the subopti- mal size and leakage flux issues made this approach impractical.
-
Countries > Canada > National > Gazette > 2006 Documents > Part II > [CANADA Gazette Part ii, 2006-1115] Part II, November 15, 2006, Vol. 140, No. 23
Consequently, NRCan decided not to ex- empt dual secondary - voltage transformers .
-
McGraw-Hill's National Electrical Code® 2014 Handbook, Twenty-Eighth Edition > Chapter Two
To put this another way, no conductors connected to a dual - voltage transformer secondary can be protected on the primary side by relying on a turns ratio.
-
McGraw-Hill's National Electrical Code 2011 Handbook, 27th Edition > ARTICLE 240. OVERCURRENT PROTECTION
To put this another way, no conductors connected to a dual - voltage transformer secondary can be protected on the primary side by relying on a turns ratio.
-
Elements of the applied electronics
By the center circuit, therefore a transformer with the double secondary voltage is needed that must also have a middle tap.
-
IEEE Guide for Application of Transformer Connections in Three-Phase Distribution Systems
…phase 208 V service must be installed and only an open-Y primary is available, and the expense of adding the third-phase conductor is considerable, resort may be had to a connection of two single-phase transformers with dual - voltage secondaries .
-
Applied, Electromechanical Électronique under Simscape & SimPowerSystems (Matlab / Simulink)
In the following model Simulink, we use a transformateur duplicate the voltage of which of the secondary is rectified by a bridge at diodes (Universal Bridge) that we specified in the unwinding menu of the block as the following figure shows it.
-
Thyristor Controlled, 4300-kW Power Supply System for a Mixed Melter Glass Furnace
It includes high- voltage switchgear, dual secondary power transformers , and water-cooled power cables along with the thyristor (SCR) equipment.
-
An improved Three-Level Zero-Voltage and Zero-Current Switching PWM DC-DC converter for battery charger
The reflected dual secondary voltage is transferred to the transformer leakage inductance and the primary current decreases very fast.
-
Federal Register > Friday, February 10, 2012 > [77 FR 7282] Energy Conservation Program: Energy Conservation Standards for Distribution Transformers
Interested parties commented that DOE should not change the current test requirement to permit compliance testing in any secondary configuration at the lowest BIL rating for transformers with dual /multiple- voltage secondary windings, and that these transformers should comply with an energy…
Indicates content that may require registration and/or purchase.