-
Supplier: PREMA Semiconductor GmbH
Description: Two Triangular shaped Silicon Junctions PR5030 is a dual silicon photodiode with two separate cathodes and one common anode. Each photodiode has a triangular shape to form an interface along the diagonal of the die. Therefore, the two segments allow to resolve a
- Sensitivity: 0.5 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.044 nA
- Photodiode Spectral Response: IR, Visible
-
Supplier: Allied Electronics, Inc.
Description: resistance can be made to switch between ""on"" and ""off"" state or made to track the input signal in an analog manner. High input-to-output voltage isolation. True resistance element output. SIngle or dual element outputs available. Low cost Suitable for AC or DC use Wide range of input to
-
Supplier: PREMA Semiconductor GmbH
Description: Dual-Photodiode with a common Cathode PR5010 is a double silicon photodiode with two symmetrical anodes and a common cathode, sensitive for visible light. The cathode forms an additional photodiode to the substrate that is sensitive for infrared light. Key features
- Sensitivity: 0.43 A/W
- Operating Temperature: -40 to 85 C
- Dark Current: 0.008 nA
- Photodiode Spectral Response: IR, Visible
-
-
Supplier: RS Components, Ltd.
Description: Photodiode PSD Metal Dual Axis
- Spectral Response Range: 320 nm
- Photodiode Spectral Response: IR
- Features: Other
- Photodiode Material: Silicon
-
Supplier: Hamamatsu Photonics Europe
Description: Dual-element, plastic package photodiode The S4204 is a dual-element Si PIN photodiode molded into plastic packages. Having high sensitivity and low noise, this photodiode has low crosstalk between the elements. Custom devices (with different element shapes, number
- Sensitivity: 0.65 A/W
- Spectral Response Range: 320 to 1,100 nm
- Dark Current: 1 nA
- Array: Array
-
Supplier: OSI Optoelectronics
Description: moving within the field of view. These detectors can also be used inch applications where wide wavelength range of detection is needed. OSI Optoelectronics offers three types of dual sandwich detectors. The Silicon-Silicon sandwich, in which one silicon photodiode
- Sensitivity: 0.12 A/W
- Spectral Response Range: 950 to 1,060 nm
- Active Area Diameter or Length: 2.54 mm
- Active Area Height: 2.54 mm
-
Supplier: OSI Optoelectronics
Description: The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratio metric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light
- Sensitivity: 0.33 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1.02 mm
- Operating Temperature: -25 to 85 C
-
Supplier: Hamamatsu Photonics Europe
Description: Back-illuminated photodiode array for X-ray non-destructive inspection, slender board type The S11299-121 is a back-illuminated type 16-element photodiode array specifically designed for non-destructive X-ray inspection. It has improved sensitivity uniformity and smaller
- Rise Time: 6,500 ns
- Dark Current: 0.03 nA
- Array: Array
- Photodiode Material: Silicon
-
Supplier: DigiKey
Description: 2.1X0.6MM SILICON DUAL PD
- Sensitivity: 0.32 A/W
- Spectral Response Range: 400 to 1,100 nm
- Rise Time: 500 ns
- Operating Temperature: -40 to 80 C
-
Supplier: Universal Semiconductor, Inc.
Description: Dual axis type, diffused junction technology
- Spectral Response Range: 400 to 1,170 nm
- Active Area Diameter or Length: 11.280000000000001 mm
- Rise Time: 2,000 ns
- Dark Current: 2,000 nA
-
Supplier: Renesas Electronics Corporation
Description: The ISL29006, ISL29007, and ISL29008 are light-to-current silicon optical sensors combining a photodiode array and a current amplifier on a single monolithic IC. The photodiode's spectral sensitivity approximates the human eye response peaking at 550nm with virtually no infrared
-
Supplier: Hamamatsu Photonics Europe
Description: For visible to IR, general-purpose photometry S12915 series have high sensitivity in the visible range to near IR. They provide higher sensitivity than the S2387 series and can be used in high-humidity environments. Features - High sensitivity in visible to infrared range - Low dark current - High
- Photodiode Spectral Response: IR, Visible
- Photodiode Material: Silicon
-
Supplier: Hamamatsu Photonics Europe
Description: Low bias operation, for 800 nm band, TE-cooled type This is a TE-cooled type APD with low-bias operation, capable of high accuracy detection. Features - Stable operation at low bias - High-speed response - High sensitivity and low noise
- Sensitivity: 0.5 A/W
- Spectral Response Range: 400 to 1,000 nm
- Active Area Diameter or Length: 3 mm
- Active Area Height: 3 mm
-
Supplier: Electro Optical Components, Inc.
Description: Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm Hermetic sealed in TO-8
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2.5000000000000004 to 7.900000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Electro Optical Components, Inc.
Description: EOC offers a variety of silicon photodiode options from IFW Optronics: Silicon Photodiodes with an Integrated Low Noise JFET Amplifier Quadrant Photodiodes
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 4.800000000000001 to 7.000000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 350 to 950 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 5 ns
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 2 ns
- Dark Current: 2 to 10 nA
-
Supplier: Marktech Optoelectronics
Description: Marktech offers a broad line of silicon photo diodes in a variety of package types ranging from through-hole plastic and metal-can to surface mount. These devices are available with standard silicon die having a spectral sensitivity of approximately 400nm - 1100nm or with special UV
- Active Area Diameter or Length: 5.000000000000001 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Supplier: MOXTEK, Inc.
Description: The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or digital pulse
- Photodiode Type: PIN Photodiode
- Photodiode Material: Silicon
- Photodiode Spectral Response: X-ray
-
Supplier: Clairex Technologies, Inc.
Description: Photodiodes
- Active Area Diameter or Length: 2.0319989027205927 mm
- Active Area Height: 2.0319989027205927 mm
- Dark Current: 30 nA
- Photodiode Package: Leaded
-
Supplier: Micropac Industries, Inc.
Description: The 61058 is an N-P-N Planar Silicon phototransistor in a lensed TO-46 three-lead package. It is available in a range of sensitivities and is ideal for use wherever high response, low dark current leakage, and low saturation characteristics are required. Available custom binned to customer
- Sensitivity: 100 A/W
- Spectral Response Range: 290 to 1,200 nm
- Rise Time: 7,000 ns
- Operating Temperature: -55 to 125 C
-
Supplier: PREMA Semiconductor GmbH
Description: Single Photodiode with identical Outer Dimensions PR5040 is a single silicon photodiode with rectangular shape having the same outer dimensions as the segmented types PR5001-PR5030. The photodiode has a low dark current combined with a high sensitivity. The dies are
- Photodiode Spectral Response: IR, Visible
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
- Photodiode Package: Surface Mount Technology (SMT)
-
Supplier: Ophir-Spiricon Inc.
Description: Recommended for measurement of low energies and high repetition rates
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Photodiode Spectral Response: IR, UV, Visible
- Photodiode Material: Silicon
-
Supplier: Quantum Devices, Inc.
Description: Quantum Devices offers the ability to customize a planar silicon photodiode with either single or multiple diode structures on a single chip. This configuration is a p-on-n structure and can be used to detect the presence and absence of minute quantities of light. The linearity of this
- Photodiode Type: PN Photodiode
- Photodiode Material: Silicon
-
Supplier: First Sensor AG
Description: Wavelength-sensitive photodiodes utilize the effect of the wavelength-specific absorption depth of radiation in silicon. For this purpose, two p-n junctions are aligned vertically in the silicon crystal, thus enabling separate signal detection within vertically adjacent ranges.
- Spectral Response Range: 450 to 950 nm
- Rise Time: 10,000 ns
- Dark Current: 0.015 to 0.1 nA
- Features: Other
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 350 to 800 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- Rise Time: 1.8 ns
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Active Area Diameter or Length: 3 mm
- Active Area Height: 2.2 mm
- Rise Time: 6 ns
- Photodiode Spectral Response: IR
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: Photonique SA
Description: No Description Provided
- Spectral Response Range: 400 to 950 nm
- Active Area Diameter or Length: 2.1 mm
- Active Area Height: 2.1 mm
- Rise Time: 2.5 ns
-
Supplier: IDEA, Inc.
Description: No Description Provided
- Active Area Diameter or Length: 4.800000000000001 mm
- Active Area Height: 6.6000000000000005 mm
- Rise Time: 10 ns
- Photodiode Spectral Response: IR
-
Supplier: First Sensor AG
Description: Due to their high gain and speed, these APDs are suitable for many industrial applications such as distance measurement, laser scanning and optical communication. Special features Maximum sensitivity at 800 nm Optimized for high speeds Low temperature coefficient Fast rise time Potentially low bias
- Spectral Response Range: 650 to 850 nm
- Active Area Diameter or Length: 0.5 mm
- Rise Time: 0.35 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: Ophir-Spiricon Inc.
Description: Scanned or static beams , dynamic background response
- Spectral Response Range: 633 to 675 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Active Area Height: 10.000000000000002 mm
- Photodiode Material: Silicon
Find Suppliers by Category Top
More Information Top
-
Sampling and analysis of rain: methods and results of the Venice regional network
Light not absorbed by the sample in the flowcell is transmitted to the dual silicon photodiode detec- tor.
-
Ultrafast photoresponsive materials and molecular photonics applications by guided wave mode geometry
‘The probe light was split by a beam splitter into two beams, which were detected with a dual silicon photodiode array in the visible region or with two InGaAs photodiode arrays in the NIR region [26].
-
Development of a portable digital radiographic system based on FOP-coupled CMOS image sensor and its performance evaluation
RadEyeTM 2 sensor contains dual silicon photodiode arrays .
-
Development of a portable digital radiographic system based on FOP-coupled CMOS image sensor and its performance evaluation
The RadEye2 sensor of standard grade (less than three line defects) contains dual silicon photodiode arrays of a 512 .
-
OGO-IV Ultraviolet Airgiow Spectrometer
A prefocused tungsten lamp and dual silicon photodiodes are used with the fiducial wheel to initiate the 01, 02, and 04 calibration periods.
-
Laser Communication Data Relay From A Low-Earth Orbiting Satellite To A Geostationary Satellite
comprises a demultiplexer together with a dual Silicon avalanche photodiode (9).
-
Multifunctional Electro-Optical Sensors For Precision Munitions
The optical portion of the sensor utilizes a modulated light emitting diode (LED) and a dual element silicon photodiode to provide a stand -off distance up to three feet, with an accuracy of ± 0.25 inch independent of target reflectivity.
-
Multi-walled carbon nanotubes-g -[poly(ethylene glycol)-b -poly(ε-caprolactone)]: synthesis, characterization, and properties
The instrument was equipped with a 150 W xenon lamp and dual monochromaters ( silicon photodiode for excitation and photomultiplier for emission).
-
Utilizing a nano‐sorbent for the selective solid‐phase extraction of vanillic acid prior to its determination by photoluminescence spectroscopy
The instrument is equipped with a 150 W xenon lamp, 1.0 cm quartz cell, dual monochroma- tors ( silicon photodiode for excitation and photomultiplier for emission) and Peltier thermostatted single cell holder (model ETC.-272), and is supported by PC-based WindowsW …
-
d ‐penicillamine capped cadmium telluride quantum dots as a novel fluorometric sensor of copper(II)
The instrument was equipped with a 150 W xenon lamp and dual monochromaters ( silicon photodiode for excitation and photomultiplier for emission).
Indicates content that may require registration and/or purchase.