-
Description: ISO 7682:2003 specifies the requirements for solid-wall acrylonitrile-butadiene-styrene (ABS) pipes and fittings for soil and waste discharge (low and high temperature) inside buildings, as well as the system itself. It does not include buried pipework. It is applicable to pipes and
-
Supplier: CSA Group
Description: ISO 7682:2003 specifies the requirements for solid-wall acrylonitrile-butadiene-styrene (ABS) pipes and fittings for soil and waste discharge (low and high temperature) inside buildings, as well as the system itself. It does not include buried pipework. It is applicable to pipes and
-
Supplier: CSA Group
Description: ISO 19220:2004 specifies the requirements for solid-wall styrene copolymer blend (SAN + PVC) pipes and fittings for soil and waste discharge (low and high temperature) above ground inside buildings, as well as the system itself. It does not include buried pipework. It is applicable to
-
-
Description: ISO 19220:2004 specifies the requirements for solid-wall styrene copolymer blend (SAN + PVC) pipes and fittings for soil and waste discharge (low and high temperature) above ground inside buildings, as well as the system itself. It does not include buried pipework. It is applicable to
-
Description: ISO 7675:2003 specifies the requirements for chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings for soil and waste discharge (low and high temperature) inside buildings, as well as the system itself. It does not include buried pipework. It is applicable to pipes and fittings
-
Supplier: CSA Group
Description: ISO 7675:2003 specifies the requirements for chlorinated poly(vinyl chloride) (PVC-C) pipes and fittings for soil and waste discharge (low and high temperature) inside buildings, as well as the system itself. It does not include buried pipework. It is applicable to pipes and fittings
-
Supplier: Evident Scientific
Description: combined with a contoured removable delay line and irrigation features provides excellent sound transmission on piping surfaces as small as 4 inches in diameter. The DLA corrosion probe is also available in a high temperature version capable of inspecting surfaces up to 150°C (300°F).
- Probe Frequency: 7,500 kHz
- Measurement Range: 1 mm
- Features & Format: Array
- Probe Style: Dual Element
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: options Designed for closed water loops Dual heat recovery - from water loop and refrigerant circuit Self-cooling cabinet design Inlet water temperature range: 23-113° F Max. Total Refrigerant Piping Length: up to 2,460 feet based on model Connects to CITY MULTI indoor units;
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CSA Group
Description: combination potable water heating and space heating (combo) systems; f) integrated mechanical systems; g) indirect-fired domestic water heating; h) pool and spa heating; i) snow and ice melt systems; and j) other auxiliary systems. 1.3 The terms "pipe" and
-
Supplier: Oil-Rite Corp.
Description: filtration system. This system is plumbed for continuous operation with dual filtration systems. The (2) 23 micron, 1000 beta filters located near the outlets help maintain liquid quality . One filter can be serviced while maintaining continuous system operation
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Travaini Pumps USA
Description: operation Inlet check valve installed on pump suction flange Vacuum gauge, liquid filled, dual scale All components mounted on fabricated steel base plate include. Interconnecting piping Systems are painted Travaini gray as standard All systems are factory tested and
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 380 CFM
- Motor Power: 25 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Assured Automation
Description: containment systems Acid waste systems and wastewater High purity systems Municipal pressure and gravity piping systems Plumbing and mechanical pipe systems Electrical systems Irrigation systems Radiant heating systems Custom Butterfly
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: KRAL AG
Description: The new DKB Dual Stations are an Impressive Example of the Competence of KRAL in Building Modules! KRAL expands its product range with the addition of compact pump stations series DKB. Dual stations series DKB save valuable space, complicated pipe work and provide an optimum level of
- Maximum Discharge Flow: 15.312000000000001 to 74.97600000000001 GPM
- Media Temperature: 482 F
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: CoorsTek
Description: CoorsTek is a recognized worldwide leader in pulsation products for severe-service systems. The Inline pulsation stabilizer is a viable solution for extreme-duty applications. Reduce maintenance and operating costs Extends valve, piping, and gauge life Eliminate vibration causing
- Type: Liquid Filled Dampener
-
Supplier: Polyguard Products, Inc.
Description: corrosion from advancing on existing systems, it requires minimal (wire brush off the scale) preparation. • FORMULATED TO BE APPLIED ON SYSTEMS UP TO 350°F (177°C) • FOR WELD PACKS ON PRE-INSULATED PIPE SYSTEMS • FOR USE ON ANY SYSTEM UP TO 350°F (177°C) • CAN TAKE 400°F
-
Supplier: Chromalox
Description: Self-Regulating, Energy Efficient 16 AWG Buss Wire Process Temperature Maintenance to 302°F (150°C) Maximum Continuous Exposure Temperature, Power Off, 420°F (215°C) Industrial Process Maintenance Applications Industrial Freeze Protection Applications Single or Dual Monitor
- Maximum Operating Temperature: 420 F
- AC Voltage Required: 120 to 277 volts
- Maximum Operating (Sheath) Temperature: 420 F
- Features: Electric, Other
-
Supplier: ThermOmegaTech®
Description: Operation The 1″ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned
- Valve Size: 1 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: ASTM International
Description: inch-pound units are to be regarded as the standard. The values given in parentheses are for information only. Note 2-Changes in ground, water, or air temperature will produce expansion or contraction forces in PVC piping, and these will result in longitudinal shear stresses in the
-
Supplier: Tripp Lite by Eaton
Description: with digital display and diagnostic LEDs for local management System-lock function disables all other buttons to prevent accidental input Advanced Network Monitoring Included SRCOOLNET2 accessory allows remote monitoring of temperatures, alerts, logs and control settings from anywhere
- Cooling Capacity: 23,882.633913340156 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: jbj Techniques Limited
Description: The BPHE allows media at different temperatures to come into close proximity separated by channel plates that enable heat from one media to be transferred to the other with very high efficiency. The concept is similar to the older plate and frame technology but without the gaskets and frame
- Maximum Working Pressure: 449.61687 psi
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
Up to 2 m/s speed in X and Y and 1 m/s in Z ISO 5 cleanroom compatible Click here to see the data sheet and interface drawing of the TELICA Dual Gantry Motion System (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
pumps feature a dual inlet construction. Single inlet construction will put higher pressure on the drive side of the pump, which will cause leaks and breakage. The dual inlet system provides a balanced load. LIQUID RING VS. ROTARY VANE Liquid ring compressors offer (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Pulsation Dampeners provide six piping system safeguards Pulsation dampeners are multifaceted safeguards in a piping system: Smoothing pump flow, increase (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
Available in 3-asix to 6-axis variants for single- and dual-sided fiber and fiber-array applications. PI (Physik Instrumente) offers a new 6-axis variant of its successful F-141 PINovAlign automated fiber alignment system. The F-141 is a compact, cost (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
detectors. To meet these unique needs, Environics designed a modified version of our Series 4040 gas dilution system which included a dual chassis design. The electronics enclosure includes the power supply and PC boards (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Alignment System for Photonics and Fiber Optics, F-141 PINovAlign Cost-Optimized 4-DOF/6-DOF System with (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Dual Cover Options for Different Operating Conditions – Available in both wrapped cover and smooth cover finishes. The wrapped cover features a textured fabric-like surface that provides superior (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
HVAC Equations, Data, and Rules of Thumb, Third Edition > Part 2: Definitions
…shall mean for the purposes of these contract documents the temperature of conveyed solids, liquids, or gases that can be either hot or cold depending on the season of the year (heating and air conditioning supply air ductwork, dual temperature piping systems ).
-
Integration of Nature and Technology for Smart Cities
Two- pipe dual - temperature water systems Two-pipe natural cooling systems Three-pipe systems Four-pipe systems Condenser water systems Once-through systems Cooling tower systems .
-
Handbook of Air Conditioning and Refrigeration, 2/e > WATER SYSTEMS
In a dual - temperature two- pipe system , changeover refers to when the operation of one zone or the entire water system in a building changes from heating mode to cooling mode, or vice versa.
-
Project Management for Building Construction
The most energy efficient distribution system is the dual - pipe system , as low- temperature heating, with a maxi- mum flow temperature of 75 °C.
-
Company Analysis: OEM Perspective: Product Strategy: Product Strategy Overview - Hyundai
…gasoline engines, and as part of its efforts, it has developed ultra high heat resistant catalysts, hydrocarbon absorption catalyst technology, ultra thin ceramic carriers, zone flow coating technology, and a dual pipe exhaust system to optimise low- temperature catalyst activity and to…
Indicates content that may require registration and/or purchase.