Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Guide for the Properties of Identifiable Jackets for Underground Power Cables and Ducts
-
Description: " Identification markings of jacketed underground power cables and ducts are establishedin this guide. Included are various methods of identifying underground power cables and ducts, andthe visual, chemical, and mechanical properties of the identification materials and/or methods,
-
Supplier: GAF
Description: Heavy black polyethylene jacket with UV inhibitors 1 1/4” thick, 3/4 PCF density glass fiber R-Value: 4.2 For use outdoors or indoors
- R-Value: 4.2
- Type: Fiberglass Duct Board, Flexible Ducting
- Features: Insulated, Jacketed
- Application: Residential
-
-
Supplier: Owens Corning
Description: Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time.
- Overall Thickness: 1 to 2 inch
- Use Temperature: 150 to 250 F
- Performance Features: Flame Retardant, UL Approved / Listed
- Material: Glass / Fiberglass
-
Supplier: Polyguard Products, Inc.
Description: Alumaguard® is a composite membrane consisting of a multiply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. The rubberized asphalt acts as the substrate adhesive and
- Material: Aluminum
- Type: Ductwork Jacketing
- Application: Thermal Insulation
-
Supplier: Zotefoams, Inc.
Description: The clean technology insulation system for 21st Century cleanroom environments; designed to improve cost efficiency and eliminate risk T-FIT® Clean is the new name for T-TUBES® outside North America. T-FIT® Clean is an advanced, high performance insulation system designed to meet the exacting
- Service Temperature: -112 to 320 F
- Application: Insulation Cover
- Type: Pipe and Fitting Jacketing
-
Supplier: Polyguard Products, Inc.
Description: Alumaguard® All-Weather is a composite membrane consisting of a multi-ply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct and piping applications. A metalized polyester film coated with a
- Material: Aluminum
- Type: Ductwork Jacketing
- Application: Thermal Insulation
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Pipe and Duct Lag is a 1 lb per sq. ft. mass loaded barrier with a reinforced foil facing. It is typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it as well as to
- Width: 54 inch
- Height: 360 inch
- Mounting: Adhesive / Tape
- Description: Pipe / Duct Lagging
-
Supplier: IES2000
Description: A flexible one pound per square foot reinforced foil faced loaded vinyl noise barrier used to wrap noisy pipes, ducts, valves and fans housings. Standard roll sizes is 48” x 30’L Easy to cut, wrap and install with matching lag tape Applications: Typically used to wrap noisy pipes and
- Thickness: 0.09 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: Polyguard Products, Inc.
Description: systems either between layers of insulation on sub-freezing projects like LNG piping, or as the outer vapor-barrier jacket on ammonia, brine or glycol systems under mechanical jacketing, either metal or PVC. Zero-Perm can also be used on chilled water systems replacing ASJ and PVDC
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Budnick Converting, Inc.
Description: 348 is a 8.8mil, all service jacket sealing tape with tri-directional fiberglass backing, primarily used for ASJ faced duct and pipe systems.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Glass / Fiberglass
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: AF990 is a 11.0 mil, UL listed backing, HVAC all service jacket. It is used for butt joining cold and all temperature duct and pipe systems.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 6 lbs/in
- Features: Specialty / Other
-
Supplier: Polyguard Products, Inc.
Description: application over every insulation; each type of insulation application has its own intricacies; consult your design engineer and Polyguard for technical assistance or detail drawings. ZeroPerm is not intended as a mechanical fastener or a mechanically protective jacketing system. Insulation
- Thickness: 0.09842525 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: IES2000
Description: long Extremely easy to install 100% adhesion coverage between barrier and quilt Class A (or 1) flammability rating per ASTM E-84 Applications: Typically used to wrap noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents
- Thickness: 2 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: IES2000
Description: flammability rating per ASTM E-84 Standard roll is 48”wide x30’ long Applications: Typical uses include: wrapping noisy pipes and ducts to block the noise that transmits through the walls of the pipe or duct as air or other contents move through it as well as to increase the sound
- Thickness: 1 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
-
Supplier: Budnick Converting, Inc.
Description: 428 AWF is a conformable foil/skrim/kraft lamination or all service jacket used for sealing cold and dual temperature duct & pipe systems where the basic insulation uses ASJ facing.
- Thickness: 0.011 inches
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Armacell LLC
Description: ArmaTuff is the one-step installation solution for thermal mechanical insulation and UV protection of exterior ducts, tanks, vessels and large pipes. ArmaTuff is a combination of a tough metal cladding laminated to Armaflex® elastomeric foam insulation to provide heavy-duty, year-round
-
Supplier: Acoustical Solutions, Inc.
Description: AudioSeal™ Pipe and Duct Wrap is an insulation composite material featuring a flexible one pound per square foot reinforced foil-faced faced loaded vinyl noise barrier bonded to a 1" thick quilted fiberglass sound absorber. It is typically used to wrap noisy pipes and ducts to block
- Mounting: Adhesive, Other
- Outlet: End
- Port: Exhaust Silencer, Inlet Silencer
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Industrial process control systems Power limited alarm circuits Petrochemical refineries Intrinsically safe wiring Installations in cable trays, raceways, ducts, troughs, conduit, or free air when supported by a messenger CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 105 C
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
-
Supplier: Allied Electronics, Inc.
Description: Solid bare copper, twisted pair, jacketed. Recommended for ducts and interconnections between buildings. These cables are resistant to ozone, moisture and sunlight. The cables have water-blocking gel and black polyethylene jackets. Designed Application: 3078M5GE — Direct burial, armored;
-
Supplier: Zippertubing Co. (The)
Description: AST-25 is a conductive Carbon loaded, fire retardant, PVC coated Polyester fabric material. It is an excellent abrasion jacket combined with anti-static properties. A properly grounded AST-25 jacket has an electrical resistance of less than 25 meg-ohms and will eliminate static charge buildup and
- Sleeving: Wrap Around Sleeving
-
Supplier: BRIM Electronics, Inc.
Description: 22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black Polyethylene jacket overall. Color code per IPCEA. OPER. TEMP.: 60°C Std. P-U: 100',1000'
- Operating Temperature: 60 C
- North American (AWG): 22 to 19 AWG
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Other
-
Supplier: Douglas Electrical Components
Description: JacketSeal™ sealed electrical feedthroughs provide a liquid/fluid/water-tight sealing solution where a true hermetic seal is not required. Sealed electrical feedthroughs are commonly used applications that require mild water blocking or sealing to IP-67, IP-68, NEMA, and explosion-proof standards.
- Temperature Range: 200 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Shurtape Technologies, LLC
Description: All Service Jacket (ASJ) tape for use in cold and dual temperature systems to seal, seam and join scrim-reinforced pipe and duct insulation. AF 990CT is linered and offers an acrylic adhesive, performs in temperatures ranging from -20 F to 260 F and is tested in accordance with UL 723.
- Width: 2.8346456692913384 to 3.779527559055118 inches
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 5 lbs/in
- Temperature Resistance: -28.88888888888889 to 126.66666666666666 C
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Direct burial in wet or dry locations Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemetering, relaying, etc. CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded, soft annealed
- Cable Conductor: Copper and Copper Alloys
- Product Type: Multiconductor Cable
- Cable Insulation: Polyvinyl Chloride (PVC)
- Standards / Approvals: RoHS
-
Supplier: Kuriyama of America, Inc.
Description: Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25°F to +185°F. Double and Single Jacket Options - Available with a double jacket
- Inside Diameter: 1.575 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 200 psi
- Temperature Range: 185 F
-
Supplier: ASTM International
Description: 1.1 This guide covers criteria for selecting thermal insulation jacketing materials and is not intended for use as a performance or product specification. 1.2 This guide applies to jacketing materials applied over thermal insulation for piping, ducts, and equipment. 1.3 This
-
Supplier: Kuriyama of America, Inc.
Description: Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25°F to +185°F. Double and Single Jacket Options - Available with a double jacket
- Inside Diameter: 2.598 inch
- Outside Diameter: 2.5 inch
- Working Pressure: 200 psi
- Temperature Range: 185 F
-
Supplier: TelephoneStuff.com
Description: ALTOS Double-Jacket Single-Armored Cables are enhanced for below ground installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any telecommunications grade optical fiber.
-
Supplier: Kuriyama of America, Inc.
Description: Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25 ºF to +185 ºF. Double and Single Jacket Options - Available with a double jacket
- Inside Diameter: 4.055 inch
- Outside Diameter: 4 inch
- Working Pressure: 150 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: Versatile Natural Rubber Tube - Exhibits a good combination of strength and extreme flexibility for ease-of-use. Wide Service Temperature Range - Hose may be used in a wide range of service temperature ranges from - 25 ºF to +185 ºF. Double and Single Jacket Options - Available with a double jacket
- Inside Diameter: 3.15 inch
- Outside Diameter: 3 inch
- Working Pressure: 150 psi
- Temperature Range: 185 F
-
Supplier: TelephoneStuff.com
Description: ALTOS Gel-Free, Double-Jacket, Single-Armor Cables are rugged armored cables designed for direct-burial installation while suitable for duct and aerial (lashed) installation. The loose tube design provides stable performance over a wide temperature range and is compatible with any
-
Supplier: TelephoneStuff.com
Description: -40˚F to +158˚F - Minimum Bend Radius: 10 X OD—In-Service - Maximum Crush Resistance: 125 lbs/in - Applications: Interbuilding Voice/Data Communication Backbones as well as Installations in ducts, underground conduits, aerial/lashed, or direct buried needs - Compliances: - ANSI/TIA/EIA 568B.3
-
Supplier: TelephoneStuff.com
Description: ALTOS Loose Tube, Gel-Free, Double-Jacket, Single-Armored Single-mode 12-Fiber Cable is a rugged, armored cables designed for direct-buried installation while suitable for duct and aerial (lashed) installation. Features: - Gel-free waterblocking technology for craft-friendly cable preparation
- Fiber Mode: Single Mode
-
Supplier: ASTM International
Description: 1.1 This practice lists significant properties of thermal insulation jacketing materials and test methods for determining them. 1.2 This practice applies to jacketing materials applied over thermal insulation for piping, ducts, and equipment operating at temperatures from -40 to
Find Suppliers by Category Top
Featured Products Top
-
Robot Covers with Ducting Ports: A Solution for Thermal Management and Airflow Harsh manufacturing environments can be unforgiving, especially for industrial (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
geometry without restricting motion. • are customizable to provide full protection of the robot (cables, cords, ducts (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-point temperature sensor consists of a number of RTDs (Pt100s) or thermocouples encased at various points inside a sleeve, sheath, jacket or tube with a single access point at a junction enclosure. Multi-point sensors can be various lengths, sizes in diameter, made of a variety of materials, and (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
-Seal Layouts: Combines proprietary DuctorSeal® wire/cable feedthroughs for high-vacuum sealing with JacketSeal™ technology to prevent downstream transfer fluid leaks in high (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
All About Tray Cable
Tray cable is a multipurpose and multiconductor cabling used in industrial power/control, communications systems, traffic control, switching, lighting, and signal transmission. You will find tray cable installed in conduits, ducts, raceways, and cable tray systems. Tray cable jackets are resistant
-
How to Select Your Insulation Facing
kinds of facing offered by JM: foil scrim kraft (FSK), poly scrim kraft (PSK), all service jacket (ASJ), and polypropylene-coated ("poly-top") ASJ. In terms of functionality, facing is often used to limit vapor drive with the ultimate goal of preventing condensation. This is a two-part function
More Information Top
-
Technical development of buildings
As körperschallentkoppelnde measure, a tube envelope of insulating materials withdraws (and for casting as well as for plastic tubes).
Indicates content that may require registration and/or purchase.