-
Supplier: Trelleborg Sealing Solutions Americas
Description: 60 Durometer EPDM Supplied in 12LF Lengths
- Width: 1.125 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Gasket Strip
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 50 durometer
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 75 durometer
-
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 60 durometer
-
Supplier: Accuris
Description: EPDM RUBBER, 70 DUROMETER "A" HARDNESS, SEAL
-
Supplier: Accuris
Description: EPDM RUBBER, 80 DUROMETER A HARDNESS
-
Supplier: Accuris
Description: THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, 87 DUROMETER A HARDNESS
-
Supplier: Accuris
Description: THERMOPLASTIC ELASTOMER (TPE), POLYOLEFIN, EPDM RUBBER MODIFIED, 50 DUROMETER D HARDNESS
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: (Ethylene Propylene Diene Monomer) rubber has excellent resistance to ozone, sun and oxygen. Peroxide cured EPDM can be used in applications where temperature ranges from -53ºC to 150ºC (-65F to 302F). Available in Economy grade, High grade and Peroxide Cure grades - Durometer ranges
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM)
-
Supplier: Atlantic Rubber Company, Inc.
Description: WE HAVE BROUGHT IN A STOCK OF EPDM ,60 DUROMETER TUBING, IN 50 FT LENGTHS Sizes Available: 1/8" ID X 1/16” WALL 3/16" ID X 1/16” WALL 1/4" ID X 1/16” WALL 1/4" ID X 1/8” WALL 3/8" ID X 1/8” WALL 1/2" ID X 1/8” WALL
- Maximum Inside Diameter / Size: 0.125 to 0.5 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Design Units: English
- Features: Other
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 75 durometer
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 80 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT)
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are also available
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: RegalRexnord
Description: 3.35 Inch Wide Black D Shape SideGrip™ Gripper Made EPDM Material With a Durometer Of 50 Shore A
- Chain Width: 3.35 inch
- Chain Pitch: 1.5 inch
-
Supplier: RegalRexnord
Description: 2.55 Inch Wide White D Shape SideGrip™ Gripper Made of EPDM Material With a Durometer Of 50 Shore A
- Chain Width: 2.55 inch
- Chain Pitch: 1.5 inch
-
Supplier: RegalRexnord
Description: 3.35 Inch Wide White Jaw Shape SideGrip™ Gripper Made of EPDM Material With a Durometer Of 80 Shore A
- Chain Width: 3.35 inch
- Chain Pitch: 1.5 inch
-
Supplier: Eberhard Mfg. Company
Description: Black, 60/75 durometer
- Thickness: 0.063 inch
- Material: Ethylene Propylene (EPDM)
- Gasket Type: Sheet / Die-cut
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O' rings are available in both
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: Advanced Antivibration Components - AAC
Description: MATERIAL: (50 ±5 Durometer) Black EPDM Rubber APPLICATIONS: • COMPUTERS • MEASURING INSTRUMENTS • ELECTRIC APPLIANCES • TELECOMMUNICATION DEVICES • DUSTPROOF WITH APPROX. 0.5 mm (.02) THICK MEMBRANE • EASY TO INSTALL
- Inside Diameter: 0.17716545 inch
- Groove Width: 0.09055123 inch
- Groove Diameter: 0.3543309 inch
- Outside Diameter / Length: 0.6299216 inch
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13038 (AS-014) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/2 inch inner diameter, 5/8 outer diameter and 1/16 inch cross
- Inside Diameter (ID): 0.5 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.625 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13034 (AS-010) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/4 inch inner diameter, 3/8 outer diameter and 1/16 inch cross
- Inside Diameter (ID): 0.25 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.375 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13031 (AS-006) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 1/8 inch inner diameter, 1/4 outer diameter and 1/16 inch cross
- Inside Diameter (ID): 0.125 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.25 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of O-rings that are in stock and ready for immediate delivery. Sold in bags of 100, Qosina part #13030 (AS-004) is a bulk, non-sterile EPDM O-ring defined by its o-shape and circular cross section. With a 5/64 inch inner diameter, 13/64 outer diameter and 1/16 inch
- Inside Diameter (ID): 0.078125 inch
- Cross-section: 0.0625 inch
- Outside Diameter (OD): 0.203125 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: Parker Hannifin / Seal Group
Description: O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN
- Inside Diameter (ID): 0.029 to 26.004 inch
- Cross-section: 0.04 to 0.275 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polyacrylate (ACM), Polychloroprene (CR) (Neoprene)
-
Supplier: Precision Polymer Engineering Ltd.
Description: Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can be manufactured in both small and large volumes, from just 1 O-ring up to 1 million+.
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification, Peroxide Cured
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil &
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE PPE manufactures O-rings, hygienic gaskets and custom-designed components from a range of over 40 FDA-compliant rubber material grades:- Class A-D (dry foods): EPDM, NBR, Silicone, FKM Class A-E (aqueous foods): EPDM Class A-F (fatty foods): EPDM, HNBR, Silicone, FKM, FFKM
- Outside Diameter (OD): 96 inch
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Novaflex Group
Description: Novaflex 5164TG Tan Gum Tubing. Rubber, wrapped finish, mandrel made tan gum tubing designed for a variety of industrial, construction and chemical applications. Construction: Tube: Tan gum Length: 50 ft Temperature Range: -40°F to +140°F Durometer: 42 durometer Available in
- Inside Diameter: 1.25 to 24 inch
- Temperature Range: -40 to 140 F
- Media: Chemicals
- Material: Elastomers
Find Suppliers by Category Top
Featured Products Top
-
Electrical / Medical Low temperature EPDM/EPR (Ethylene Propylene) 70 Durometer Black (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Accelerated aging of EPDM and butyl elastomers
A 70 Shore A durometer EPDM originally requested from the University of Akron was finally supplied for evaluation.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Highly extended, low durometer EPDM ; exc. elastomer for thermo- plastic blends .
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
A 60 durometer EPDM rubber for a pure bleach will not produce black speck contamination.
-
Design Issues in the Use of Elastomers in Automotive Tuned Mass Dampers
Figure 10 shows the curve fit resulting from a practical elastomer, a 40 durometer EPDM .
-
The Effects Of Contaminated Engine Coolants On The Service Life Of Elastomers
However, at increased temperature the addition of oil decreases the durometer of EPDM significantly whereas HNBR shows only small decreases.
-
Single-Ply Synthetic Rubber Roofing Membranes
Tensile, MPa M-lOO, MPa Elongation, % Durometer A EPDM .
-
Long-Term Serviceability of Elastomers in Modern Engine Coolants
FIG. 9--Shore M durometer for EPDM at I 50~ -o.- EPDM Q 150"C, OAC1 .-=-EPDM ~ 150~ .
-
K-Basin isolation barrier seal
Deformed Shape Data for Presray J-Seal PR15415, EPDM , Durometer 60 Nominal Size: 1.750 in. O.D.
-
A Comparison of Various Polymers in Select Organic Acid Technology (Oat) Coolants
The coolant with 2-mono-acids resulted in a slight decrease in durometer of the EPDM compound evaluated and low and elevated temperatures.
Indicates content that may require registration and/or purchase.