Products/Services for Dutch Cheese Red Paraffin Waxes
-
Waxes and Wax Compounds - (147 companies)There are many different types of waxes and wax compounds. Examples include: beeswax paraffin wax soy wax carnauba wax mineral wax stearate wax Beeswax is most often used as a binder in lotions and candles; however, it is also used... -
Bags and Sacks - (826 companies)Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials. -
Mold Releases and Release Agents - (263 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming... -
Solid and Dry Film Lubricants - (192 companies)...in powder, sprayable coating, and solid machinable forms. Products that are based on halogenated hydrocarbons include chlorofluorcarbon (CFC), halogenated fluorocarbon (HFC), halogenated chlorofluorocarbon (HCFC), and perfluorocarbon (PFC). Wax... -
Bricks - (120 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
-
Petroleum and Mineral Oil Products - (299 companies)...paraffinic fluids, making them useful for low pour point applications. Paraffins. Paraffin is an alkane hydrocarbon with the general formula (CnH2n+2). Paraffin or paraffinic petroleum derivatives include paraffin oils and paraffin wax. Paraffin wax consists...
-
Rapid Prototyping Equipment - (269 companies)Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical...
-
Paper and Paperboard Materials - (563 companies)...system in which one axis is the paper 's brightness from 0 to 100%, another axis is the green/red direction, and the third axis is the blue/yellow direction. Brightness, opacity, and clarity are important considerations. In terms of special features...
-
Industrial Greases - (602 companies)...or polishing compounds contain abrasive powders. High water content fluids (HWCF) and high water base fluids (HWBF) are used in industrial greases where leakage is likely to cause ignition. Wax, paraffin and stearate compounds are well-suited...
-
Drum Heaters - (90 companies)Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...
Product News
-
M-Squared Innovations & Insights
Making planes, not cheese So let 's cut through the cheese. Many organizations still use cotton cheesecloth or cellulose-based wiping materials, leading to rework, foreign object damage (FOD), and increased waste. M-Squared Innovations offers three proprietary next standard setting nonwoven wiping materials that meet SAE AMS3819D standards, available in both dry and pre-saturated options. We have a strong record with the military and OEMs, providing sustainable solutions that improve operational efficiency and lessen... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Running Industry Co., Ltd
lost wax casting Process: 3D input- > mold R &D- > wax injetion- > wax tree making- > mould shell making by 7layer sand and glass water adhesive- > harden the shell- >lost wax- > mould shell baking- >pour the melted steel- > cut from the tree- > grind the gating- > normalizing- > sand blast. Material: Carbon steel, alloy steel, stainless steel, wearable steel, heat resistance steel, high tension steel. Characterise: Max size: 800mm. weight: 0.05-100kg. tolerance: CT7-9. roughness: Ra6.3-25. Post machining... (read more) -
Hamilton Company
Spark Holland Autosampler Syringe Line The World Famous Hamilton Syringe is now available for your Spark Holland AutoSampler!!! * Rugged polytetrafluoroethylene (PTFE) plunger tip for GASTIGHT (R) applications * Economically designed to give true value at an affordable price * Strictly machined tolerances for reproducible results from injection-to-injection * Hamilton glass barrel surface finish for superior syringe life and excellent cost savings * Nothing says quality in a syringe like the Hamilton Company name. Spark Holland... (read more)Browse Syringes and Needles Datasheets for Hamilton Company -
Plast-O-Matic Valves, Inc.
PVDF red piping systems Red Kynar (R) PVDF. PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of traditional natural Kynar PVDF with no pigmentation. Natural unpigmented PVDF is unaffected by ultraviolet light (UV). But it does permit UV to pass through it and affect the media within the pipeline. Since UV passes through natural Kynar PVDF, when chlorine or peroxide chemistries are present, the UV can... (read more)Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
World Star Tech
Ushio red laser diodes Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications. HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments. USHIO LASER DIODES. Ushio Laser Diodes are available from 375nm to 850nm at various power levels. Ushio Laser Diode HL40033G ( 1000mW, 405nm) violet diode is ideal for imaging, biomedical... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Lowell Corporation
Red, White & Blue Series Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell's wrenches, these models also include the Bolt-Thru design which allows long bolts to pass entirely through the wrench head. Our Red, White, and Blue 100TDE has 5 sockets in a single wrench! It features Square = 3/4... (read more)Browse Wrenches Datasheets for Lowell Corporation -
World Star Tech
Red Laser for Therapy, Diagnostics & Sensing USHIO LASER DIODES. HL65303HD is a high power red laser diode by USHIO, distributed by World Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences. Key Specifications: Wavelength: 665 nm. Optical Output Power: 1.3W (CW). Package Type: 9 mm CAN. High Wall Plug Efficiency: 40%. Emitter Size: 80 mm width. Applications: Photodynamic Therapy. Life Sciences. Laser... (read more)Browse Diode Lasers Datasheets for World Star Tech -
Federal Signal Corporation - Industrial Signaling and Systems
Globally performing warning devices - Now in red Trusted worldwide for rugged high-performance signaling and modular design, our new red finish enhances visibility, ensuring quick recognition in environments where urgent action and clear communication are critical. More Info... (read more)Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Interpower
Manufacturing Red Danish Hospital-Grade Cord Sets Interpower (R) is now manufacturing red Danish hospital-grade cord sets at its Iowa facility, expanding the current line of customizable international products. Red is the preferred color for select medical facilities in Denmark for hospital-grade cord sets. The Interpower manufactured Danish cord set (part number 86281160) consists of a Danish hospital-grade plug and a straight IEC 60320 C13 connector with H05VV-F 1.00mm2 cable --all in red. Custom options include power cords, custom lengths... (read more)Browse AC Power Cords Datasheets for Interpower -
Federal Signal Corporation - Industrial Signaling and Systems
Global Performance. Trusted Worldwide. Now in red. We are excited to introduce the Global Series (R) Signal Platform in RED, expanding our high-performance signaling solutions to meet the critical demands of industrial environments. Why Red?. ?? Universally recognized as the color of urgency and action. ?? Enhances visibility for quicker recognition in emergency situations. ?? Ideal for fire, gas detection, and safety response applications. Engineered for reliable performance in the toughest conditions, the Global Series (R) is trusted across... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
-
Food Industries Manual
Dutch cheeses are famous for their dressing; indeed, to the lay mind a Dutch cheese is a red cheese. .... Edam and sometimes Gouda are treated by washing in hot water and then dipped in melted paraffin wax containing a red dye.
-
Determination of the lactose and galactose content of cheese for use in the galactosaemia diet
The term Gouda is a generic name and is not restricted to cheese of Dutch origin. .... Exported Gouda is usually the young variety (matured for only between 1 and 6 months; and yellow in colour with a red or yellow wax coating) (Big Block of Cheese, 2007). .... 12–18 months, orange– yellow in colour and sometimes identified by a black wax paraffin coating) is more…
-
DUTCH METHODS OF CHEESE STORAGE WITH SPECIAL REFERENCE TO THE PREVENTION OF MITE INFESTATION
About six weeks after making, the cheese is oiled with a paraffin -type mineral oil. .... The surfaceis then coated with red wax . .... It is used only for protection during transport, when Dutch cheese is already mature.
-
72 333 | Sigma-Aldrich
Download PDF Product Name PDF file size No. of Pages Subject NEW Literature T209004-SPME Reporter Article 211 KB 2 The Analysis of Resveratrol in Red Wine by On-Fiber Derivatization/SPME … 3 Determination of Triglycerides and Waxes in Food Products Using … quality is a crucial first step in acquiring meaningful data from formalin-fixed paraffin -embedded (FFPE) tissues … / Common Names / Related Terms Aubepine, bei shanzha, bianco spino, bread and cheese tree, Cardiplant®, Chinese … dictyopterol, blue mountain tea, Canadian goldenrod, cinnamate, clerdane diterpene, early goldenrod, echte guldenroede ( Dutch ), elongatolide C, elongatolide…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…dumps dumpy dunce dunes dunks dupes duped duple durum dusks dusky dusts dusty dutch dwarf dwell dwelt … wares warms warns warps warts wasps waste watch water watts waves waved waver waxed waxen waxes weals … chaser chases chasms chasse chaste chatty cheats checks cheeks cheeky cheeps cheers cheery cheese cheesy chemin cherry … recipe recite reckon recoil record recoup rectal rectos rector rectum recurs redact redcap redder redden redeem redoes … panthers pantheon pantries pantsuit papacies papering papillae papooses parables parabola parading paradigm paradise paraffin paragons paraguay parakeet…
-
Commercial Waxes
…adhesion to many materials and papers or films, coated with fairly heavy coatings, have found widespread appli- cation, such as in bags for wet-pack frozen foods, in cheese wrap- pers and in … the sealed ends of waxed bread paper, individual frankfurters .... Among the waxlike bodies are paraffin and ceresin, as well as the higher fatty acids, such as … most frequently employed have been those based on soaps, sulfonated oils, saponified Turkey- red oil and some … tropical climates, such as are encoun- tered around the Gulf of Mexico, the Dutch East Indies, Ecuador…
-
Fundamentals of Cheese Science
It was probably used for many other varieties but its use has been discontinued for most of them except Dutch -type cheeses for which its main func- tion now is to reduce the lactose content of the cheese curd and thereby control … moulds are aerobic, their growth can be prevented by covering the cheese with wax or plasticote or … they were rubbed with oil (e.g., butter oil or olive oil) or coated with paraffin wax. .... Sometimes, wax of a particular colour is used, e.g., red for Edam, black for extra-mature…
-
Handbook of Adhesive Chemical and Compounding Ingredients
Properties: Red color; sp.gr. .... for plastics (PE, PP, PS, styrene copolymers, polydienes, polyesters, PVC), adhesives, hot melts, waxes , lubricating oils, cables,. .... copolymers and EVA and polyolefin copolymers; compat. with amorphous polyalpha olefins, polyisoprene, PE, paraffin and microcrystalline waxes .... Regulatory: FDA 21CFR §176.200; Dutch compliance. .... wrap, cereal and deli wrap, corrugated containers, household wrap, nursery stock, candles, textiles, cheese and vegetable coatings…
-
Handbook of Food Packaging Chemicals and Materials
…blown and cast film extrusion and coextrusion equipment for meat, poultry, seafood, and cheese pkg., cereal liners .... (aluminum/plastic film); mold release; in polishes; coatings; emollient, gellant, film- former for pharmaceuticals; wax for fruit. .... Dichloroethylene; Dutch liquid; Dutch oil. .... modifier for waxes, industrial asphalts and tar; pigment dispersant for resin systems; polyamide- paraffin coupling agent; visc .... Colloidal ferric oxide; Ferric oxide red ; .
-
A Clinician's Guide to Dermatologic Differential Diagnosis, Volume 1
…buttocks, perianal nodules, ears, lips, gingival hyper trophy, hyperpigmentation, flexion contractures of joints, juxta-ar ticular nodules (knuckle pads), osteopenia, osteolytic defects, stunted growth; diarrhea, frequent infections, facial red papules JAAD 50:S61–64 … bony densities resembling candle wax ) BJD 86:297–301, 1972 .... Foreign body granuloma Sclerosing lipogranuloma of penis and scrotum due to paraffin or mineral oil injection Rook … disease Gout BJD 148:388–401, 2003 Homocysteinemia Ned Tijdschr Geneeskd 142:2706–2707, 1998 ( Dutch ) Hyperoxaluria – livedo … yellow, white; familial Am J Med Genet 39:201–203, 1991 Food – eggs, cheese , fruits, fish, milk…
Indicates content that may require registration and/or purchase.