-
Supplier: Toshiba Imaging Systems Division
Description: compact (approx I.75” x 1.75” x 3”) one-piece system Outputs full 1920 x 1080 pixels at 60 frames per second Output selectable between 1080p, 1080i and 720p Utilizes 1/3” CMOS 2.1 megapixel HD sensor On-screen menu Weighs only 4.3oz. (without lens) Digital DVI Auto and manual white
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ PT1000-LV External Frame Grabbers allow system manufacturers and integrators to treat LVDS cameras as native GigE Vision® cameras. With these external frame grabbers, LVDS cameras enjoy the long-distance reach of Gigabit Ethernet (GigE) and can be mixed
- Digital Input Pixel Acquisition Depth: 16 bits
- Number of Video Inputs: 1
- Operating Temperature: 32 to 158 F
- Color / Mono: Color, Monochrome
-
Supplier: Pleora Technologies Inc.
Description: Pleora’s iPORT™ CL-Ten External Frame Grabbers use a high-performance GigE Vision® 2.0 over 10 Gigabit Ethernet (10 GigE) link to transmit video simultaneously from two Camera Link Base or Medium cameras, or a single Camera Link Full camera at maximum data rates, with low, predictable
- Number of Video Inputs: 2
- Operating Temperature: 32 to 158 F
- Color / Mono: Color
- Analog / Digital: Digital Camera Inputs
-
-
Supplier: Pleora Technologies Inc.
Description: Enhance the usability of Skoopia® 21Z30S block cameras allowing designers to incorporate them as native GigE Vision® cameras. Pleora’s iPORT™ SKB-GigE External Frame Grabber provides an intuitive approach to add GigE Vision® connectivity to Skoopia™ 21Z30S block cameras to assist
- Digital Input Pixel Acquisition Depth: 8 to 16 bits
- Operating Temperature: 41 to 140 F
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: Teledyne DALSA
Description: The Xtium series delivers higher bandwidth to sustain Camera Link 80-Bit modes over longer cable distances and supports a wide variety of area and line scan color and monochrome cameras, all in a compact, single slot solution.
- Digital Input Pixel Acquisition Depth: 80 bits
- On-board Video Memory: 512 MB
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: Teledyne DALSA
Description: The Next Generation of Frame Grabbers Building on the field proven Teledyne DALSA’s Xtium family of frame grabbers, the Xtium™ 2 CLHS PX8 features CameraLink HS standard on the PCI Express™ Gen 3.0 platform. The Xtium2-CLHS supports Active Optical Cable (AOC) and industry
- Digital Input Pixel Acquisition Depth: 16 bits
- On-board Video Memory: 512 MB
- Overlay Buffer Memory: 512 MB
- Operating Temperature: 50 to 122 F
-
Supplier: Pleora Technologies Inc.
Description: in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7 applications. A start-up time of only a few seconds provides an additional advantage over
- Operating Temperature: 32 to 158 F
- Analog / Digital: Analog Camera Inputs, Digital Camera Inputs
- Color / Mono: Color, Monochrome
- Acquisition Features: Line Scan Capture
-
Supplier: Teledyne DALSA
Description: Xtium3-CLHS PX8 for Camera Link HS 7-lanes operations using CX4 connector. The CX4 connector supports Active Optical Cables (AOC) for greater flexibility and extended cable lengths. A dedicated CX4 connector enables distributed image processing at the maximum input bandwidth (72.2 Gbps in total).
- Number of Video Inputs: 6
- On-board Video Memory: 8,000 MB
- Analog / Digital: Digital Camera Inputs
- Acquisition Features: Line Scan Capture, Trigger Input
-
Supplier: BitFlow, Inc.
Description: unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed
- Digital Input Pixel Acquisition Depth: 160 bits
- Number of Video Inputs: 4
- Features: Accepts Video Timing Signals, Dual Screen Operation, Generates Video Timing Signals, Hardware Image Processor
- Color / Mono: Color, Monochrome
-
Supplier: BitFlow, Inc.
Description: unlimited DMA destination size. The Karbon-CL is the first member of BitFlow's Karbon family, a platform that will host a wide variety of virtual frame grabbers. These virtual frame grabbers can be customized to meet your specific needs. The Karbon-CL has been designed
- Digital Input Pixel Acquisition Depth: 160 bits
- Number of Video Inputs: 2
- Features: Accepts Video Timing Signals, Dual Screen Operation, Generates Video Timing Signals, Hardware Image Processor
- Color / Mono: Color, Monochrome
-
Supplier: Matrox Imaging
Description: Matrox Solios eV-CL is a value-packed x4 PCIe™ frame grabber that supports the full-range of Camera Link® interfaces (dual-Base, single Medium/Full, 10-tap and PoCL) and offloads typical pixel pre-processing tasks.
- Digital Input Pixel Acquisition Depth: 24 bits
- Number of Video Inputs: 2
- Overlay Buffer Memory: 256 MB
- Operating Temperature: 0 to 55 F
-
Supplier: Matrox Imaging
Description: Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
- Number of Video Inputs: 2
- Overlay Buffer Memory: 64 MB
- Operating Temperature: 32 to 131 F
- Color / Mono: Color, Monochrome
-
Supplier: BitFlow, Inc.
Description: BitFlow designed the Road Runner from the ground up to support demanding digital imaging applications. Since it's initial development, the Road Runner has been designed into 100s of successful applications and continues to solve the most demanding interface and application requirements. The
- Digital Input Pixel Acquisition Depth: 32 bits
- Number of Video Inputs: 1
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: Matrox Imaging
Description: Matrox Helios eCL/XCL is a complete Camera Link® x4 PCIe™/PCI-X® frame grabber that offers powerful pre-processing capabilities.
- Number of Video Inputs: 4
- Overlay Buffer Memory: 256 MB
- Operating Temperature: 32 to 131 F
- Features: Accepts Video Timing Signals, Hardware Image Processor, Single Screen (Pass through) Operation
-
Supplier: BitFlow, Inc.
Description: BitFlow designed the Road Runner from the ground up to support demanding digital imaging applications. Since it's initial development, the Road Runner has been designed into 100s of successful applications and continues to solve the most demanding interface and application requirements. The
- Digital Input Pixel Acquisition Depth: 8 bits
- Number of Video Inputs: 4
- Color / Mono: Color, Monochrome
- Analog / Digital: Digital Camera Inputs
-
Supplier: Matrox Imaging
Description: Matrox Radient eCL-F dual-Full Camera Link® frame grabber with 1 GB DDR2-667 SDRAM, Altera® Stratix® III EP3SL340-C4 processing FPGA and 32 MB SRAM.
- Number of Video Inputs: 2
- On-board Video Memory: 1,000 MB
- Operating Temperature: 32 to 131 F
- Color / Mono: Color
Find Suppliers by Category Top
Featured Products Top
-
and outputs it in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7 applications. A start-up time of only a few seconds provides an additional advantage over using a (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
inside (mounting them either flush or recessed). Four rear options are available: flat panel with lock and external hinges; simple bolted flat panel; framed rear door with lock and internal hinges in depths of either 0.59" or 2.36". New multiPANEL is available in three depths – 2 (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
) Industrial equipment 3D Automated Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Military systems Unmanned Aerial Vehicle (UAV) (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Defense systems Unmanned Aerial Vehicles (UAV) (read more)
Browse Cable Assemblies Datasheets for TE Connectivity -
-resolution sensors to capture digital images, which are then processed by vision software and algorithms for object recognition, barcode reading, and pattern recognition. The process begins with a light source illuminating the subject, followed by frame grabbers capturing high (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
struggled with how we’d get a motorized chopper high enough so that our container could fit underneath it, but at the same time, be able to feed the material into it, because it feeds at the top of the equipment. We’d have to have a weird tall loop going down into our equipment to be able (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
manufacturing, office and warehouse space. Its product line includes truss- and rigid-framed metal buildings, roofing, carports and patio covers. Plant manager Allen Krausse describes the operation. “Indaco Metals is [like] a lumberyard for metal building products, including a (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Features :: NASA Tech Briefs
Foresight Imaging, Chelmsford, MA, offers the AccuStream Express HD+™ frame grabber and video streamer, featuring a high performance PCI Express x4 board design. .... The device acquires video from non-standard and standard video formats including HDMI video, DVI - D , RGBHV, YPbPr, HDTV, S-video, composite color, and monochrome video sources up to 170 MHz pixel rates.
-
Products :: NASA Tech Briefs
Foresight Imaging, Chelmsford, MA, offers the AccuStream Express HD+™ frame grabber and video streamer, featuring a high performance PCI Express x4 board design. .... The device acquires video from non-standard and standard video formats including HDMI video, DVI - D , RGBHV, YPbPr, HDTV, S-video, composite color, and monochrome video sources up to 170 MHz pixel rates.
-
Features :: NASA Tech Briefs
Foresight Imaging, Chelmsford, MA, offers the AccuStream Express HD+™ frame grabber and video streamer, featuring a high performance PCI Express x4 board design. .... The device acquires video from non-standard and standard video formats including HDMI video, DVI - D , RGBHV, YPbPr, HDTV, S-video, composite color, and monochrome video sources up to 170 MHz pixel rates.
-
Articles :: NASA Tech Briefs
Foresight Imaging, Chelmsford, MA, offers the AccuStream Express HD+™ frame grabber and video streamer, featuring a high performance PCI Express x4 board design. .... The device acquires video from non-standard and standard video formats including HDMI video, DVI - D , RGBHV, YPbPr, HDTV, S-video, composite color, and monochrome video sources up to 170 MHz pixel rates.
-
Frame Grabber/Video Streamer - Nasa Tech Briefs :: NASA Tech Briefs
Foresight Imaging, Chelmsford, MA, offers the AccuStream Express HD+™ frame grabber and video streamer, featuring a high performance PCI Express x4 board design. .... The device acquires video from non-standard and standard video formats including HDMI video, DVI - D , RGBHV, YPbPr, HDTV, S-video, composite color, and monochrome video sources up to 170 MHz pixel rates.
-
Features :: NASA Tech Briefs
Foresight Imaging, Chelmsford, MA, offers the AccuStream Express HD+™ frame grabber and video streamer, featuring a high performance PCI Express x4 board design. .... The device acquires video from non-standard and standard video formats including HDMI video, DVI - D , RGBHV, YPbPr, HDTV, S-video, composite color, and monochrome video sources up to 170 MHz pixel rates.
-
Remote RadEye Sensor Needs Lesser Space
The sensor head is connected to the camera module by a 1 m covered cable or 2m DVI - D cable. .... One sensor module can be paired with either Shad-o-Snap USB interface which is microprocessor controlled, Shad-o-Box LVDS frame grabber interface which has high speed, or a Gig# Ethernet camera interface.
-
Actel Drives Industry's Lowest Power FPGAs into Portable Displays
The IGLOO Video Demo Kit combines the Video Demo board with an LCD adaptor board, software and demo, power supply and DVI - D cables to enable users to rapidly start building their LCD controller applications. .... display offerings, Actel has worked with its partners to offer a broad range of reference blocks that include video timing generation, color conversion, single-channel LVDS transmitter, on-screen display, alpha blending of two image/video source, frame grabber , frame buffer, frame rate…
-
High-speed dual-stream transport solution for uncompressed HD video over gigabit network
In doing this, we may use another converter like AJA HDP (converts HD-SDI video into DVI - D ) to link the rendered output and display devices such as HD PDP/LCD/Projectors. .... Frame grabber .
-
Video / Analog
The Extron DVI-RGB 150 converts single link DVI - D signals to analog RGB signals for convenient integration of digital video sources into conventional analog A/V systems. .... Nexeon HD is a full-featured video frame grabber for high-definition video display and capture.
Indicates content that may require registration and/or purchase.