-
Supplier: Beckhoff Automation LLC
Description: External braking resistors for AX5000 The integrated braking resistor of the AX5000 is sufficient for most applications. In multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking
-
Supplier: Beckhoff Automation LLC
Description: External braking resistors for AX5000 The integrated braking resistor of the AX5000 is sufficient for most applications. In multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking
-
Supplier: Beckhoff Automation LLC
Description: External braking resistors for AX5000 The integrated braking resistor of the AX5000 is sufficient for most applications. In multi-axis systems the overall braking capacity of all braking resistors is available. The AX5021 brake module enables external braking
-
-
Supplier: Richardson RFPD
Description: Standard Duty UL Braking Resistor Modules. Overvoltage Solutions for AC Drives. Bonitron's M3575R Resistive Braking Modules provide drive protection from overvoltage faults, due to regenerated voltage, by dissipating the excess energy as heat. M3575R Resistive Braking Modules
- Features: Dynamic Braking Resistor
-
Supplier: Eaton Hydraulics Group
Description: Water-Cooled Third Generation Brake The Water-Cooled Third Generation Brake is disc type, externally water cooled dynamic brake designed to dissipate extremely high thermal loads. The improved internal design and increased water flow allow improved fluid dynamics with better energy
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
Supplier: Beckhoff Automation LLC
Description: brake module unit with internal braking resistor (250 W) and connection option for an external braking resistor up to 6 kW as well as an additional DC link expansion capacity for storing of braking energy The integrated braking resistor of the AX5000 is sufficient
-
Supplier: Force Control Industries, Inc.
Description: higher speeds requiring some kind of gear reduction for low speed applications, require oversizing for dynamic stopping, and do not have holding capability especially if a loss of electrical power occurs. The Positorq braking system is designed as totally enclosed system with air or
- Torque Rating: 300,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Force Control Industries, Inc.
Description: controllable. Transmission fluid in the brake transmits torque between the friction disc and drive plates providing the torque. As this fluid is heated it is pumped back through a Forced Lube Cooling Unit that has oil-to-water or oil-to-air cooling, filters, pumps and reservoir. The FLCU
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Eaton Hydraulics Group
Description: WCB2 & WCBD Even the most severe clutch and brake applications are no match for Eaton Airflex WCB2 and WCBD disc-type, externally-cooled units. Featuring a specially formulated friction material that interfaces with a copper alloy surface to virtually eliminate stick-slip, these water-cooled
- Torque Rating: 604,537.5 Ft-lbs
- Power: 5,200 HP
- Configuration: Disc
- Engagement: Friction
-
Supplier: Force Control Industries, Inc.
Description: as packaging and food processing with minimal maintenance and no adjustment. The totally enclosed rugged housings keep dirt and moisture out while reducing noise and extracting heat. Dry friction brakes are typically designed as holding brakes. Using them for dynamic stopping wears friction
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: SAE International
Description: dynamics simulation software to reproduce the real behaviour of brake linings friction coefficient. The resulting improvements in brake control functions will be analysed against longitudinal base braking cases involving blending functions also in presence of failure of the electric
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE AND DEPENDABLE TORQUE Since torque is transmitted via a hysteresis field, there is minimal difference between the static and the dynamic torque. These units are unaffected by friction and wear, therefore torque is substantially more accurate and repeatable than friction
- Torque Rating: 0.15 to 1.08333333333333 Ft-lbs
- Bore Diameter: 0.5905515 inch
- Diameter: 3.2283482 inch
- Length: 2.25196972 inch
-
Supplier: ROLLON Corporation
Description: The Rollon Cobot transfer Unit is a plug and play system that increases UR robots productivity by extending their operating range over more than 5m stroke. Choose from a complete range of Cobot Transfer Units to improve the reach of each size of cobot. Certified by Universal Robots, It
- Load Capacity: 3 kg
- Robot Type: Collaborative / Cobot
- Drive System: Electric, Pneumatic
-
Supplier: SAE International
Description: This paper will outline the technical challenges experienced and the engineering methods used to overcome them during the endeavor to reduce wheel hub units mass and friction. Results achieved by the project team are significant and have meaningful contributions both to the unsprung mass,
-
Supplier: SAE International
Description: Aim of this work is the development of a lumped parameters simulation model of single-vane vacuum pumps for pneumatically actuated brake boosters. Kinematic and fluid-dynamic models are integrated in a simulation environment to create a tool aimed at evaluating the vacuum pump performance and
-
Supplier: SAE International
Description: brake systems. Besides that, key figures which not only focus on the dynamics but also on the efficiency of the system are introduced. As braking maneuvers are often short term and extremely dynamic processes, measurement equipment, like flow meters, can hardly be integrated
-
Supplier: Gefran
Description: The AFE200 offers a number of advantages: • “Clean Power” thanks to the unit power factor and reduced harmonic distortion (<5%) • Enhanced system dynamics during drive and regeneration • Considerable energy savings during regeneration transients • Improved stability of the DC Bus
- Rated Power: 21,999.99999999997 to 1,199,999.999999997 watts
- Supply Voltage (AC): 380 to 500 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Ohmite Manufacturing Co.
Description: High Current Oval Edgewound The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for
- Resistance Range: 0.0426 to 6.13 ohms
- Tolerance: 10 +/- %
- Power Rating: 525.0000000000005 to 1,750.0000000000039 watts
- Operating DC Voltage: 550 volts
-
Supplier: FactoryMation
Description: Features: TECO Dynamic Brake Resistor, 460V, 5HPTECO Dynamic Brake Resistor, 460V, 5HP All TECO AC Drives provide up to 150% torque for up to one minute. When additional braking torque is required, an optional braking resistor can be added to improve deceleration times.
-
Supplier: FactoryMation
Description: Features: TECO Dynamic Brake Resistor, 460V, 2HPTECO Dynamic Brake Resistor, 460V, 2HP All TECO AC Drives provide up to 150% torque for up to one minute. When additional braking torque is required, an optional braking resistor can be added to improve deceleration times.
-
Supplier: FactoryMation
Description: Features: TECO Dynamic Brake Resistor, 230V, 1HPTECO Dynamic Brake Resistor, 230V, 1HP All TECO AC Drives provide up to 150% torque for up to one minute. When additional braking torque is required, an optional braking resistor can be added to improve deceleration times.
-
Supplier: FactoryMation
Description: Features: TECO Dynamic Brake Resistor, 230V, 10HPTECO Dynamic Brake Resistor, 230V, 10HP All TECO AC Drives provide up to 150% torque for up to one minute. When additional braking torque is required, an optional braking resistor can be added to improve deceleration times.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DYNAMIC BRAKING UNIT, DBU-200, INPUT: 460/415V, OUTPUT: 750/680VDC, 200A, 150 KW, WITHOUT DIAGNOSTIC CARD BUD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Brookfield Industries, Inc.
Description: against damaging wind loads by applying a dynamic brake to slow the door down. In addition to protecting door and hardware, this feature reduces the risk of personnel injury. What does all this mean? When set to the 15 lb stall, the operator will move a 3-0 x 7-0 door through wind velocities
-
Supplier: Ohmite Manufacturing Co.
Description: starting, dynamic braking and other similar applications. Special order units are available to accommodate up to 1500 watts. Corribs® are manufactured with corrugated resistive wire. To accelerate cooling, the wire is securely fused to the ceramic core by the protective vitreous
- Resistance Range: 0.02 to 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Power Rating: 300 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO DRIVE, SERVO CONTROL, SERVO DRIVE UNIT, 11 AMP, 3 PHASE, 200-230 VAC, 50/60 HZ, IP20, W/ BUILT IN DYNAMIC BRAKE, (B70505), REPLACED BY MDS-D-SVJ3-10NA. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 11 amps
- Supply Voltage (AC): 230 volts
-
Supplier: American Control Electronics
Description: actuated by the closing of the inhibit terminals, the LGD series allows you to choose either to open or close to inhibit. Other user selectable features include inhibiting to zero or to minimum speed, and torque mode or speed mode operation. With the unit set up to run in torque mode, you can
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 1.5 amps
-
Supplier: Gefran
Description: management, braking, output contactor and door control. • Easy to read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Gefran
Description: read parameters in customer units Availability of different engineering units for the main parameters, rpm or m/s for speed, m/s², m/s³ for cabin acceleration. • Lift mechanical parameters Mechanical system parameters such as pulley diameter and speed ratio for converting system
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Aerospace, Air Cooled, Audio / Video, Automotive, Axial Leads, Coiled Wire Resistor, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case,
-
Supplier: Gefran
Description: important advantages in terms of plant design and ease of startup as well as economic benefits. Specific configurations and application macros and parameters in engineering units cater to the wide-ranging technological requirements of the Water Treatment and HVAC sectors and guarantee easy,
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
Supplier: SEYI America Inc.
Description: progressive die applications. No inherent angular deflection, which significantly extends die life and reduces cost of tooling maintenance. High rigidity structure ensures consistent dynamic precision High torque, enclosed wet clutch brake unit requires minimal maintenance, eliminates
- Capacity / Operating Force: 160 tons
- Stroke: 5.118113 to 7.87402 inch
- Rate: 30 to 85 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: BUG-O Systems, Inc.
Description: The UNIVERSAL BUG-O-MATIC is a compact unit which combines a powerful drive and precision oscillator all in one housing. The unit is lightweight and can easily be handled by one operator. The machine works in all positions and can be used for vertical and overhead welds. By simply
- Axis Weight Rating: 30 lbs
- Features: Ground Teeth
- Preload: Mechanical Preload
- Gearing: Straight Tooth
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available.
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Ivie Enterprises, Inc.
Description: speed with dynamic braking Machine stops when accelerator is released Horn and backup alarm and safety beacon Durable construction with industrial components yields long life Includes brush, pad and pad holder assembly User-friendly instrument panel CE approved
- Scrubber Type: Ride-On
Find Suppliers by Category Top
Featured Products Top
-
In robotic systems, joint modules must balance torque, precision, and compact integration. Traditional multi-component designs often introduce transmission errors, increase system complexity, and reduce dynamic (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
A, offering precise resolution during typical operation. When the current exceeds nominal (i.e. in a fault condition), the unit automatically adapts, switching to a second gain range that maps current up to 11x nominal, using a signal range of 16 to 24 mA (or 6x nominal if a control system has (read more)
Browse Current Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
Regenerative Power Units Save Energy
be returned to the grid or quickly dissipated by a braking resistor. Otherwise, the dc bus will be overcharged and an over-voltage fault can occur. Dynamic braking resistors have been widely used to convert regenerated energy into heat loss because of simplicity and low installation cost, as illustrated