Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Measurement Computing
Description: USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features
- Analog Input Channels: 1 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Digital-to-Analog Converter
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The VIBbox dynamic signal analyzer system is designed for highly accurate and portable sound, vibration, and force response measurements. Features include an A/D per channel, up to eight analog outputs, up to four tachometers, and IEPE signal conditioning
- Analog Input Channels: 64 #
- Digital I/O Channels: 64 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
-
Supplier: Measurement Computing
Description: Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS The DT8837
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 52.734 kHz
- Resolution: 24 bits
-
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 2 IEPE AI, 2 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features
- Analog Input Channels: 2 #
- Sampling Frequency: 216 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Vibration and Acceleration
-
Supplier: ValueTronics International, Inc.
Description: The SR780 is a 100 kHz signal analyzer from Stanford Research. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements
- Frequency Range: 100 kHz
-
Supplier: ValueTronics International, Inc.
Description: The 89610S is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power,
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The high-performance R&S®FSW signal and spectrum analyzer was developed to meet demanding customer requirements. Offering low phase noise, wide analysis bandwidth and straightforward and intuitive operation, the analyzer makes measurements fast and easy. Key Facts Frequency
- Frequency Range: 0.002 to 85,000,000 kHz
- Frequency Resolution: 1 Hz
- User Interface: Hand-held / Remote Programmer
- Analyzer Type: Instrument
-
Supplier: ValueTronics International, Inc.
Description: The 2784 is a 40 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency
- Frequency Range: 40,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The 70908A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need
-
Supplier: Rohde & Schwarz USA, Inc.
Description: the R&S®UPP audio analyzer. The R&S®UPV audio analyzer – the high-end instrument from Rohde & Schwarz – has held a solid position in all audio T&M applications for years. Measurement accuracy and dynamic range at the limits of what is possible, combined with unique measurement
-
Supplier: Siglent Technologies NA, Inc.
Description: The SIGLENT SSA5000A spectrum analyzers are powerful and flexible tools for complex RF spectrum and signal analysis. With the capability of real-time spectrum analysis, the analyzer can provide multi-dimensions data displays, and advanced triggering to solve modern RF spectrum
- Frequency Range: 9 to 13,600,000 kHz
- Dynamic Range: 200 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: OROS
Description: exceptional robustness ensures to succeed in any environment.OR35 strikes perfect balance of features selected for optimum acquisition efficiency. This set of functions makes OR35 the most all-round solution for mobile dynamic signal measurement and analysis.OR35 is based on OR3x
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 2 to 8
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: Wayne Kerr Electronics
Description: A frequency response analyzer measures the gain and phase response characteristics with respect to frequency of the device or system under test, by applying a frequency swept sine-wave to it and examining its response signal. The FRA5022 supports for measurement frequencies of 0.1 mHz
- Frequency Range: 0.00000010000000000000001 to 100 kHz
- Dynamic Range: 120 dB
- Display: Digital Readout
- User Interface: Front Panel & Display
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna
-
Supplier: OROS
Description: time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR36 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Frequency Range: 2 to 102.4 kHz
- Number of Input Channels: 4 to 16
- Dynamic Range: 120 dB
- Number of Output Channels: 2
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna
-
Supplier: Wayne Kerr Electronics
Description: ZGA5920 was developed as a comprehensive analyzer for measuring impedance and gain-phase, and for accurately determining the responses and performance of measurement objects. To provide the measurement information that researchers and engineers need, we offer a measurement environment that
- Frequency Range: 0.00000010000000000000001 to 15,000 kHz
- Dynamic Range: 140 dB
- User Interface: Front Panel & Display
- Analyzer Type: Instrument
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Instrument Concept The R&S®ZVA contains one source per each pair of ports. In addition four source models are available for R&S®ZVA24 and R&S®ZVA40. TheR&S®ZVA67 has one source per port. A special switch arrangement allows parallel signal output, i. e. signals can be output to the DUT
- Frequency Range: 300 to 110,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Display: Video Display
-
Supplier: RIGOL Technologies, Inc.
Description: span sweep to quickly identify signals of interest. Quickly evaluating a broad spectrum for signals of interest and possible signs of interference or unwanted transmissions can be time consuming as many of these signals are moving to shorter and shorter durations. The RSA5000
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: 1 millisecond full span sweep to quickly identify signals of interest. Quickly evaluating a broad spectrum for signals of interest and possible signs of interference or unwanted transmissions can be time consuming as many of these signals are moving to shorter and shorter
- Frequency Range: 4,500,000 kHz
- Analyzer Type: Instrument
-
Supplier: Fluke
Description: Series consists of the Fluke Norma 4000 Three-Phase Power Analyzer and the Fluke Norma 5000 Six-Phase Power Analyzer. These rugged, high-precision analyzers provide unmatched price performance for easy and reliable use in the field, or as a bench unit in laboratories and on test
-
Supplier: Transcat, Inc.
Description: Product Highlights Option 233 adds a high performance, full-band spectrum analyzer including four traces, different detector types, radio standard selection and flexible limit lines. The option offers channel power measurements, AM/FM tune and listen, field strength measurements, antenna
-
Supplier: Erbessd Instruments
Description: The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users.
- Acceleration: 0.0001 to 100 g
- Linear Velocity: 0.000078740157480315 to 118.110236220473 in/sec
- Frequency Range: 0.32 to 15,000 Hz
- Number of Input Channels: 2 #
-
Vibration Measurement Instruments and Vibration Analyzers - Dynamic Measurement System -- Spider-80XSupplier: Crystal Instruments
Description: dynamic range•Voltage, IEPE, AC/DC coupling, TEDS •Continuous recording for all channels at full speed •Power over Ethernet, AC/DC power •Signal source, digital I/O and hardware control panel •Extremely compact and rugged design •Configurable Signal Analysis: Digital filters,
- Frequency Range: 102,400 Hz
- Number of Input Channels: 8 #
- Signal Inputs: Voltage
-
Supplier: Tradeport Electronics Group
Description: DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under Windows.
-
Supplier: Teledyne LeCroy
Description: signal fidelity. Using precision measurements, the entire electrical signal path from the coherent receiver input to the oscilloscope input is de-embedded. A dynamic self- calibration between the IQS receiver and the oscilloscope enables field disconnection of the oscilloscope
- Bandwidth: 65 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 113 F
-
Supplier: Erbessd Instruments
Description: The most complete, reliable and productive Dynamic Balancing and Vibration Analysis Device The DigivibeMX M30 is the Vibration analyzer and dynamic balancer with more functions in the market. It is built with an intuitive interface and designed also for the most demanding users.
- Features: Automatic Test Reporting, Data Acquisition Capability, Parallel Multiple Testing, Remote Access (LAN, WAN)
- Applications: Shock & Vibration Test
-
Supplier: Unigraf
Description: includes support the following CTS versions. HDCP 1.4 + 2.3 HDMI 1.4b + 2.1b CEC 1.4b + 2.0 For detailed information about available CTS tests, please contact us directly. HDMI Link Analyzer HDMI Link Analyzer is a tool for capturing Main-link Data Events and I2C Transactions. For each
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: MCC DT9837A Dynamic Signal Analyzer, 4 C
- Analog Input Channels: 4 #
- Resolution: 24 bits
-
Supplier: TSI Incorporated
Description: The FSA series of signal processors is the most accurate and fast, designed for LDV and PDPA applications. FSA 1 ch, LDV, Hi speed TSI’s Flow and Size Analyzer sets the standard in digital signal processing. Firmware-based, it is the fastest, most accurate signal
-
Supplier: ECON Technologies Co.,Ltd
Description: The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing convenience for
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, Input Module, Signal Filter, Vibration and Acceleration
-
Supplier: ASTM International
Description: non-contacting microphone) senses the resulting mechanical vibrations of the specimen and transforms them into electric signals. (See Fig. 1.) The transient signals are analyzed, and the fundamental resonant frequency is isolated and measured by the signal analyzer, which
-
Supplier: ASTM International
Description: non-contacting microphone) senses the resulting mechanical vibrations of the specimen and transforms them into electric signals. (See Fig. 1.) The transient signals are analyzed, and the fundamental resonant frequency is isolated and measured by the signal analyzer, which
Find Suppliers by Category Top
Featured Products Top
-
variety of general-purpose field and lab environments. With dynamic range of greater than 105 dB at 2.4 GHz, the MS2070A can capture and measure HF, VHF and UHF signals common in commercial and military applications. Typical DANL with a built-in optional preamplifier of -167dBm, coupled with (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
analysis, which are essential for identifying and troubleshooting complex signal issues. Key Features • Wide Frequency Range: Covers 9 kHz to 6 GHz, suitable for various applications. • High Dynamic Range: Ensures detection of weak signals in the (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
as signal identification, modulation analysis, and troubleshooting in wireless communication networks. With a high dynamic range and fast sweep speeds, the MS2720xA ensures accurate and reliable spectrum management, capable of detecting even the faintest signals in the presence of strong (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
Features • Wide Frequency Range: Covers 9 kHz to 6 GHz, suitable for various applications. • High Dynamic Range: Detects weak signals amid strong interference. • Fast Sweep Speeds: Enables rapid identification and analysis of RF signals (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
engineers. Key Features • Broad Frequency Range: Covers 9 kHz to 6 GHz, suitable for a wide variety of applications. • High Dynamic Range: Ensures accurate detection and analysis of weak signals even in the presence of strong interference (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
• Wide Frequency Range: Covers 9 kHz to 6 GHz, suitable for various applications. • High Dynamic Range: Detects weak signals amid strong interference. • Fast Sweep Speeds: Enables rapid identification and analysis of RF signals (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company -
broadcast but still might. But the analyzer will always require an antenna to receive whatever signal there might be, whether undertaking emissions, enclosure, or field testing. In many, if not most, testing scenarios, the antenna for reception will need a preamplifier (preamp). Technicians and (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
benchtop analyzers are often bulky, power-hungry, and impractical for outdoor or mobile use. The MI-7208 Dynamic Signal Analyzer is designed to address these challenges by combining (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
measurements, outputting individual carrier aggregation and MIMO downlink signals for Over-The-Air (OTA) testing, and providing ports for interfacing with external instruments like signal generators and spectrum analyzers. The MT8821C's capabilities extend beyond basic RF testing. It is also (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
to hundreds of channels Ideal for portable and distributed multi-channel dynamic signal acquisition (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
Characterizing mixed-signal DSP Designs with SigLab
Getting the ultimate performance from a mixed signal design usually requires bench time and. honest-to-goodness test equipment. Simulation of a DSP design can provide answers to many. questions, but not all. Eventually hardware must be built and tested. The SigLab 50-21. Dynamic Signal Analyzer
-
Fundamentals of Dynamic Signal Analysis
This note is a primer for those who are unfamiliar with the advantages of analysis in the frequency and modal domains and with the class of digitizers and analyzers designed for Dynamic Signal Analysis. The traditional way of observing signals is to view them in the time domain. The time domain
-
Principles of lock-in detection and the state of the art
and phase relative to a periodic reference. A lock-in measurement extracts signals in a defined frequency band around the reference frequency, efficiently rejecting all other frequency components. The best instruments on the market today have a dynamic reserve of 120 dB, which means they are capable
-
PT 102: Low Frequency Vibration Measurements on a Compressor Gear Set
and hunting tooth vibrations-returning the compressor to proper operation. Chlorine manufacturers liquefy chlorine gas for transportation to pulp and paper plants. Dynamic Signal Analysis performs vibration testing for a Canadian chemical company and evaluates their critical compressor trains prior
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10940/ADA393679.pdf?sequence=1
The new acoustic impedance measurement tube is shown with the Stanford Research Systems SR-785 dynamic signal analyzer , the Philips PM-3384 oscilloscope, and the Techron 5507 power amplifier (below the impedance tube .
-
Fundamentals of Dynamic Signal Analysis
Dynamic Signal Analyzer .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2012-08-6333/KIM-DISSERTATION.pdf?sequence=1
… 3.1: Characteristics of the Individual Geophones in a 3-D Receiver and of the Completed 3-D Receiver (from Stokoe et al., 2009a) ......................40 Table 3.2: Example Calibration Records of the Data Physics Dynamic Signal Analyzer for Channels 1 through …
-
Dynamic Signal Analyzers
Results for Dynamic Signal Analyzers .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-05-823/PARK-DISSERTATION.pdf?sequence=1
… for Field Linear and Nonlinear Dynamic Shear Modulus Measurements ...............................................................................................99 5.1 Introduction..........................................................................................99 5.2 Mobile Shakers ....................................................................................99 5.3 Geophones..........................................................................................100 5.4 Linear Potentiometers........................................................................111 5.5 Load Cells..........................................................................................112 5.6 Dynamic Signal Analyzer ..................................................................114 5.7 Power …
-
http://dspace.mit.edu/bitstream/handle/1721.1/28280/53283173-MIT.pdf?sequence=2
We use a Hewlett Packard (HP) model #35665A Dynamic Signal Analyzer (DSA) to collect this data, inputting a 100 mVp_, sinusoidal signal from the HP DSA to the FTS through JP15 (pin b) on the amplifier I/F board with ground referenced to …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/71578
Following that, a pair of recently updated iLabs, the MIT Dynamic Signal Analyzer and NI-ELVIS iLabs, which incorporate design and troubleshooting capabilities, will be detailed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8820/48368739-MIT.pdf?sequence=2
The Dynamic Signal Analyzer .
-
Experimental verification of the active front-end converters dynamic model and control designs
The frequency response of the AFE converter system is measured by an Agilent 35670A dynamic signal analyzer to validate the performance of the AFE converter system .
-
Mechanical Vibrations
• a transducer for vibration measurement, again with the required bandwidth • a dynamic signal analyzer to record the time-domain force and vibration inputs and convert these into the desired FRF.
Indicates content that may require registration and/or purchase.