-
Supplier: Black Box
Description: Straight-Pinning RJ-48C-RJ-48C 1-1 Orange/White 2-2 White/Orange 3-3 NC 4-4 Blue/White 5-5 White/Blue 6-6 NC 7-7 NC 8-8 NC
- Features: Other
-
Supplier: Black Box
Description: Straight-Pinning: RJ-48C-RJ-48C 1-1 Orange/White 2-2 White/Orange 3-3 NC 4-4 Blue/White 5-5 White/Blue 6-6 NC 7-7 NC 8-8 NC
- Features: Other
-
Supplier: Westek Electronics, Inc.
Description: 3 Conductor single bantam to RJ45 modular 8 position 2-wire 3, 4 Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
-
Supplier: Black Box
Description: NOTE: For custom lengths and plenum jackets, contact our FREE Tech Support.Straight-Pinning: RJ-48C-RJ-48C 1-1 Orange/White 2-2 White/Orange 3-3 NC 4-4 Blue/White 5-5 White/Blue 6-6 NC 7-7 NC 8-8 NC
- Features: Other
-
Supplier: Black Box
Description: Connects your CSU/DSU to DDS lines. Suitable for 56K, T1, Frame-Relay, and ISDN line connections. PVC construction. Guaranteed for life!
- Features: Other
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Category 5e RJ21 to RJ45 48-Port Patch P / PC
-
Supplier: Westek Electronics, Inc.
Description: 9 pin "D" to RJ48 modular T1 plug. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: TelephoneStuff.com
Description: 48-Port 8-Pin Modular Jack to RJ-21 Data Modular Panel is designed for premises single-pair voice networks. Features: - Equipped with (48) 8-pin modular jacks. - Designed to accommodate modular plug-ended jumper cords - Rear of panel is equipped with two RJ-21 type 50-pin jacks -
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: Westek Electronics, Inc.
Description: 310 "Y" (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DS1/T1. Wired 1,2,4,5 Call 1-800-526-2673 for additional lengths and other custom assemblies
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: Newark, An Avnet Company
Description: COIL CORD, RJ45 PLUG-RJ45 PLUG, 48FT; LAN Category:Cat5e; Cable Length - Metric:14.63m; Cable Length - Imperial:48ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Teal; Product Range:- RoHS Compliant: Yes
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7365 Dual Channel RJ45/48 T1 Interface A/B Switch with Contact Closure, Telnet and GUI allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports, for each channel, with
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 12 mm
- Length: 24 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 12 mm
- Length: 24 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 12 mm
- Length: 24 mm
-
Supplier: KHK USA, Inc.
Description: Have excellent strength and wear resistance which allow your designs to be more compact. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued, but will be
- Number of Teeth: 48
- Pitch Diameter: 72 mm
- Face Width: 12 mm
- Length: 24 mm
-
Supplier: Westek Electronics, Inc.
Description: 310 "Y" (Transmit and Receive) to RJ45 modular plug. (Transmit and Receive) from network interface unit DSO. Wired 1,2,7,8. Call 1-800-526-2673 for additional lengths and other custom assemblies
- Gender: Male-Male
- Features: Other
- Product Type: Patch Cable / Cord
-
Supplier: Newark, An Avnet Company
Description: Patch Panel, Cat 5e, RJ21 to RJ45, Angle / PC
-
Supplier: Heilind Electronics, Inc.
Description: CABASSY, RJ.5 TO RJ45 FEM CAT 5E, 1M
-
Supplier: Tripp Lite by Eaton
Description: lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface
- Cable Length: 5 ft
- Product Type: Patch Cable / Cord
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface
- Cable Length: 10 ft
- Product Type: Patch Cable / Cord
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: lengths. Custom lengths available...consult your reseller. Also available in Crossover wiring configuration...see Tripp Lite N266- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic Interface
- Cable Length: 3 ft
- Product Type: Patch Cable / Cord
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: lengths. Custom lengths available...consult your reseller. Also available in Straight-through wiring configuration...see Tripp Lite N265- Series T1 patch cables. Features ANSI certified T1 cable, Levels 1, 1A, and 1C Complies with ANSI T1.403 Carrier-to-Customer Installation-DS1 Metallic
- Cable Length: 10 ft
- Product Type: Patch Cable / Cord
- Connector Type: RJ-45
-
Supplier: Heilind Electronics, Inc.
Description: CABASSY, RJ.5 TO RJ.5, 1M
-
Cable Assemblies - Plug Convertor Cable, Rj45 To Rj11, 1.5M; Connector To Connector Videk -- 89T3888Supplier: Newark, An Avnet Company
Description: PLUG CONVERTOR CABLE, RJ45 TO RJ11, 1.5M; Connector to Connector:RJ11 Plug to RJ45 Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.92ft; Jacket Colour:-; Product Range:-; Cable Assembly Type:Network; Connector Type A:RJ45RoHS Compliant: Yes
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7358 RJ45/48 T1 Interface A/B Switch with Telnet and GUI Remote Control allows the user the capability of sharing a single port interface device connected to the COMMON port among two other devices connected to the A and B ports with remote access functionality.
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Heilind Electronics, Inc.
Description: CABASSY, RJ.5 TO RJ45 FEM CAT 5E, 500MM
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire
- Cable Length: 1 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Supplier: Qualtek Electronics Corp.
Description: RJ45 to RJ45 Features: Enhanced Category 5 350 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring Short 50u" Gold Plated Connectors Molded Strain Relief 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 5e UTP 26AWG Stranded Wire
- Cable Length: 1 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Product Type: Patch Cable / Cord
-
Supplier: PHOENIX CONTACT USA
Description: Module, RJ45 to RJ45, consisting of two housings each with 6 x RJ45 10 Gbps (Class E A pre-assembled with multi-cable, length: 2 m, GHMT-certified.
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: RJReceptacle Unshielded 1 cat3 Without LED Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1388016-CISCO DCS-7010T-48-F - Arista 7010T, 48x RJ45 (10/100/1000), 4 x SFP+ (1/10GbE) switch, front to rear air, 2x AC Manufacturer: CISCO
- Network Equipment: Other, Switch
-
Supplier: DigiKey
Description: Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3
- Features: Board Mount Connector, Other
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: DOUBLE-ENDED RJ45 TO RJ45
- Cable Length: 3.28 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Application: LAN / Ethernet
-
Supplier: L-com, Inc.
Description: over-voltages that are present on each pair relative to each other and relative to ground. Continuous bi-polar, bi-directional, non-interrupting protection is provided. It also includes a ground stud that must be connected to the system ground. Note: Cut ground lead as short as
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Pulse Electronics Corporation
Description: RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for “lay-flat” applications! (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Options: – Power budget – Poe, no PoE – Quantity and type of uplinks (OPT (read more)
Browse Access Points Datasheets for Larch Networks -
high-density memory device into one clearly defined orderable device. Engineers can use its capacity (8 GB managed NAND), interface (e.MMC 5.1 with HS400), and sequential performance (up to 300 MB/s read and 40 MB/s write) to judge functional fit, performance headroom, and system-level margins (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
workbench, inside a test rack, between nearby modules, or across a laboratory test setup. A 48 inch RF cable is often long enough to allow comfortable routing between instruments and devices under test, while still remaining manageable for organized cable layouts. In RF and microwave environments (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
Qorvo’s QPC0045 is an ultra-wide band SOI 6-bit digital step attenuator (DSA). It operates over 0.01 to 48 GHz and provides 31.5 dB attenuation range with a LSB of 0.5 dB. It also achieves a low step error of less than 0.1 dB typical. The (read more)
Browse RF Attenuators Datasheets for Qorvo -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r1.1/command/reference/88cr11.PDF
is a number that points to a length: For T1: 10–15 For E1 with SMB module: 8 For E1 with RJ48 module: 9 .
-
Omnitron iConverter T1/E1 - fiber media converter | Softchoice
The RJ45/ RJ48 port supports T1/ E1 , and a DCE/DTE switch eliminates the need for a crossover cable and facilitates connectivity to devices such as PBXs and CSUs.
-
Omnitron Introduces the FlexPointTM T1/E1 Copper to Fiber Converter
The T1/ E1 copper ports feature RJ45/ RJ48 and BNC connectors with a built-in crossover switch that eliminates the need for crossover cabling when connecting to DTE or DCE equipment such as PBXs, CSUs or Routers.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r1.1.2/installation/guide/1110ic.PDF
reboot command 5-5 reboot command 5-4 receive direction, relative to switch B-1 redundancy 1 to N for AUSM T1 and E1 6-13 FRSM E1 mode 6 … … 6-24 redundancy back cards R- RJ48 -8E1 6-43 R …
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r1.1.3/mgx_8230/installation/guide/8230IC.pdf
E1 redundancy requires the AX-R- RJ48 -8E or AX-R-SMB-8E1 line module, and T1 redundancy requires the R-RJ48-8T1 line module. • For bulk distribution, the T3 lines connect to an external multiplexer.
-
http://www.cisco.com/en/US/docs/switches/wan/mgx/mgx_8850/software/mgx_r1.1.3/mgx_8850/installation/guide/8850ic.pdf
E1 redundancy requires the AX-R- RJ48 -8E or AX-R-SMB-8E1 line module, and T1 redundancy requires the R-RJ48-8T1 line module. • For bulk distribution, the T3 lines connect to an external multiplexer.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1926/c2001/ccmigration_09186a0080088c44.pdf
The IMATM can also be used to connect a remote MGX 8220 shelf to a BPX 8620 … Front card: Back card: T1 Line interface connector: T3 Line interface connector: IMATM-8T1 RJ48 -T3T1 Miniature RJ-48C BNC Front card: Back card: E1 Line interface connector: E3 Line interface connector: IMATM-8E1 RJ48-E3E1 Miniature RJ-48C BNC, 75 Front …
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps1926/c1099/ccmigration_09186a0080088bd8.pdf
This application supports ATM ports over single T1/ E1 line and IMA ports over multiple T1/E1lines (connected to IMA based CPE). The following back cards are compatible with the AUSM-8T1/E1: • RJ48 -T1 back card for T1 …
-
Cisco MGX 8850 Multiservice Switch Installation and Configuration, Release 1.1.3 - Module and Service Descriptions [Cisco MGX 8800 Series Switches] - Cisco
E1 redundancy requires the AX-R- RJ48 -8E or AX-R-SMB-8E1 line module, and T1 redundancy requires the R-RJ48-8T1 line module. •For bulk distribution, the T3 lines connect to an external multiplexer.
-
Cisco Frame Relay Services (FRSM/MPSM-8-T1E1) Configuration Guide and Command Reference for MGX Switches, Release 5.2 - Introduction [Cisco MGX 8800 Series Swi...
The FRSM-8E1 and FRSM-8E1-C each provide eight E1 interfaces for full-duplex communications at up to 2.048 Mbps per interface, with a total card throughput of 16.384 Mbps. The physical connectors for each card can be either RJ48 connectors or SMB connectors.
Indicates content that may require registration and/or purchase.