-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.20 E71T-11 Shielding Gas None Welding Positions All-Positions (H, F, VU, OH) DC- Straight Polarity (electrode negative) Sizes and Packaging .035” (0.9mm) 10 lb. (4.5 kg) spools, 25 lb. (11.34 kg) spools .045” (1.2mm) 10 lb. (4.5 kg) spools, 25 lb.
-
Supplier: Princess Auto Limited
Description: 11 lb Mild Steel Welding Wire
- Diameter / Thickness: 0.025 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: Accuris
Description: STEEL WIRE, WELDING, CORROSION AND MMODERATE HEAT RESISTANT 15Cr-7.1Ni-2.4Mo-1.1Al
-
-
Supplier: Accuris
Description: STEEL WIRE, WELDING, CORROSION AND MODERATE HEAT RESISTANT 15Cr - 7.1Ni - 2.4Mo - 1.1Al
-
Supplier: Accuris
Description: TITANIUM WELDING wire Commercially pure
-
Supplier: Accuris
Description: Steel, Corrosion-Resistant, Welding Wire 17Cr - 7.1Ni - 1.0Al
-
Supplier: SAE International
Description: This specification covers one grade of commercially pure titanium in the form of welding wire.
-
Supplier: ASTM International
Description: This specification covers welded wire lath, flat or self-furring, with or without backing, designed for use as a base to receive Portland cement-based interior plaster and exterior stucco. Welded wire lath shall be fabricated from cold-drawn, galvanized steel wire, conforming to
-
Supplier: SAE International
Description: This specification covers procedures for identification and marking of bare welding wire.
-
Supplier: SAE International
Description: This specification covers a corrosion-resistant steel in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers procedures for marking bare wire for welding to provide positive identification of cut lengths, regardless of length, and of spools, and to ensure that the wire is clean and free from foreign materials and corrosion.
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Smooth arc transfer and low spatter Designed for welding with either 100% CO2 or 75-82% Argon/balance CO2 shielding gases Good bead appearance Fast freezing slag for out-of-position welding Meets AWS D1.8 seismic lot waiver requirements Notes: FEMA 353 and AWS D1.8
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 84,846.5510239602 to 98,625.050762894 psi
- Yield Strength: 79,045.0774496724 to 91,373.2087950341 psi
- Elongation: 25 to 28 %
-
Supplier: ASTM International
Description: deformed wire. 1.2 This specification is intended to be applicable to cold-worked wire, drawn or rolled, plain or deformed, coated in a continuous process. 1.3 An alternative to a continuous coating process of wire before fabrication is a hot-dip process, where the welded
-
Supplier: ASTM International
Description: wire fabric, WWF, fabric, and mesh. The wire reinforcement industry prefers the term "welded wire reinforcement" (WWF) as being more representative of the range of products being manufactured. Therefore, the term "welded wire fabric" has been replaced with the term
-
Supplier: CSA Group
Description: CSA Preface This is the second edition of CAN/CSA-E60974-5, Arc welding equipment - Part 5: Wire feeders, which is an adoption, with Canadian deviations, of the identically titled IEC (International Electrotechnical Commission) Standard 60974-5 (second edition, 2007-11). It
-
Supplier: ESAB Welding and Cutting Products
Description: Features Coreshield 11 is an all-position self-shielded flux cored welding wire meeting all requirements for the E71T-11 classification.Coreshield 11 is excellent for use on single or multiple pass lap, fillet and butt welds on mild steels in all
- Tensile Strength (UTS): 89,922.84040146213 psi
- Yield Strength: 63,091.0251203807 psi
- Elongation: 22 %
- Approvals / Conformance: ABS, ASME, AWS, CWB
-
Supplier: Newark, An Avnet Company
Description: SLEEVE FOR #6 SOLID WIRE F/WELD
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 1/2 in T at face plate
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 1 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: Gullco International Limited
Description: fully automated welding cell. The control uses a tach feedback system to ensure smooth and accurate rotation of the workpiece and has the ability to activate pneumatic welding gun holder and wire-feed/arc activation signals, based on an operator defined welding cycle. The
- Equipment Type: Complete System
- Process Capability: Friction Welder (Inertia / Rotary), Welding Equipment
-
Supplier: Weiler Abrasives
Description: The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for cleaning filler and cap passes as well as for other surface prep and cleaning applications 5/8 in in T at face plates
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 1 inch
- Width: 6 inch
- Length: 6 inch
-
Supplier: ESAB Welding and Cutting Products
Description: relief. When used with OK 10.62 weld deposits meet ASME A No. 1 chemistry requirements. Spoolarc 71 is used for welding pressure vessles and can be used for other applications requiring good mechanical properties after stress relieving. Industries Pipe Construction Pressure Vessels
- Approvals / Conformance: AWS
- Features: Other
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: Mini-Circuits
Description: The TC1-182T-75X+ is a balanced-to-unbalanced 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/ lead solder systems.
- Operating Frequency Range: 5,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 1 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: CSA Group
Description: Preface This is the second edition of CAN/CSA-ISO 14341, Welding consumables - Wire electrodes and weld deposits for gas shielded metal arc welding of non alloy and fine grain steels - Classification, which is an adoption without modification of the identically titled ISO
-
Supplier: Certex UK
Description: Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. The engineered flat makes it simple to insert wire rope thimbles on our links. Suitable for omega links. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with
- Load: 25,353.13 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand HOBART® Category Self-Shielded Wires, Carbon Steel, All Position Description This wire is used for almost any general purpose welding application and in any position. Works well on coated steels. Applications Single or multiple pass applications, no shielding gas required
- Diameter / Thickness: 0.0625 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: Certex UK
Description: Welded Master Link designed for 1-2 legs Wire Rope and Chain Slings. At least 25% greater WLL than traditional Grade 8 products. Proof Load tested at 2.5 times the WLL with certification for each batch manufactured. Fatigue rated to 20.000 cycles at 1.5 times the WLL.
- Load: 25,353.13 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
- Material: Steel
-
Supplier: ESAB Welding and Cutting Products
Description: Features Dual Shield II 71 Ultra is an all-position flux cored wire that displays exceptional impact properties when used with CO2. The improved properties qualify this wire to the Navy's "HY" classification. The "Ultra" series produces smoother arc characteristics and lower
- Tensile Strength (UTS): 78,319.89325288638 psi
- Yield Strength: 71,793.23548181252 psi
- Elongation: 28 %
- Approvals / Conformance: ABS, ASME, AWS, DNV, MIL-SPEC
-
Supplier: Gullco International Limited
Description: Protection Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece This tile is used when two plates to be welded are of a different thickness and is suitable for MIG welding with solid wire, metal core wire and can also be used with flux core
- Process / Type: MIG (GMAW)
- Accessory: Weld Backing
-
Supplier: ESAB Welding and Cutting Products
Description: Features Designed for both Single (AC or DC) and Tandem (DC/ AC or AC/AC) wire welding in parallel or almost parallel joints, ranging in width from 18 mm (0.71 in.) and in depth down to 350 mm (13.8 in.). Meets the demands for a fully automatic welding process with accurate
- Output Current Range: 8 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: environments. Moreover, we have developed a patented drawn arc tack and TARC® welding system for use in high volume robotic welding applications. Our full range of systems include portable equipment for electric arc, capacitor discharge and gas arc or short cycle stud welding
- Output Current Range: 200 to 1,500 amps
- Output Power Capability: DC Output
- Equipment Type: Power Source / Station
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: General Cable
Description: applications with a broad range of products that provides high-quality, reliable solutions to meet specific communications and electrical power requirements. Wire Harnesses & Assemblies Providing custom designed cable assemblies and wire harnesses meeting rigorous quality standards.
- Temperature Range: -76 to 392 F
- Elements / Pairs: 1 to 50
- Gauge Thickness: 20 to 16 Gauge
- Thermocouple Type: E, J, K, T
-
Supplier: Ultra Energy
Description: Welded Fitting TC, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203 is a Reduced Tip/Fast Response temperature sensor.
- Sensed Temperature: -328 to 2,300 F
- Sensor Termination Type: Bare or Insulated Lead Wires
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: Mi-Tech Metals
Description: excellent choices for die inserts and electrode facings, flash and butt welding dies, and hot upsetting. If resistance welding is a critical application in your business, contact a Mi-Tech Metals professional today to put the power of our tungsten composites to work for you.
- TIG / Resistance / Cutting Electrodes: Cutting / Gouging Electrode
- Features: Other
- Approvals / Conformance: RWMA
- Joining Process / Product Form: Solid Wire
-
Welding, Brazing, and Soldering Equipment - Diesel Generator Site Arc Welding Systems -- Series 6500Supplier: Nelson Fastener Systems
Description: environments. Moreover, we have developed a patented drawn arc tack and TARC® welding system for use in high volume robotic welding applications. Our full range of systems include portable equipment for electric arc, capacitor discharge and gas arc or short cycle stud welding
- Output Current Range: 400 to 2,150 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, SAVBIT, 0.71MM, 500G; Flux Type:Rosin; Solder Alloy:-; External Diameter - Metric:0.71mm; External Diameter - Imperial:0.028"; Melting Temperature:215°C; Weight - Metric:500g; Weight - Imperial:1.102lb; Product Range:-; RoHS Compliant: No
Find Suppliers by Category Top
Featured Products Top
-
The B 110 C is designed for adapting DUTs (devices under test) to test bench systems, as a power supply line for large electric motors or generators, and wherever high currents need to be transmitted safely and reliably. This makes the cable a versatile solution for e-mobility development and (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. T (Tip Length): Small T: Short wire length, insufficient tensile strength. Large T: Risk of contact with adjacent wires, affecting bond integrity. CD (Capillary Depth): (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum. Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing. Precision cut-to-length - Eagles manufacuturing facility enables (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
isn’t required. Any allen socket tool may also be used. The modified XB wire clamp connector designed to fit onto this extension tool is soldered onto the 236XB-7 test lead to stacking banana plug, but the banana plug can be replaced by any other E-Z-Hook connector upon request (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
isn’t required. Any allen socket tool may also be used. The modified XB wire clamp connector designed to fit onto this extension tool is soldered onto the 236XB-7 test lead to stacking banana plug, but the banana plug can be replaced by any other E-Z-Hook connector upon (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the lift and nobody else. Keep wire rope slings away from welding and flame cutting operations. The Law requires that all lifting equipment must be examined by a competent person at regular intervals. This includes wire rope slings. (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Empowering the Next Generation of Electricians at E-Z-Hook E-Z-Hook proudly partners with Independent Electrical Contractors (IEC) to elevate hands-on electrical training. Our durable, precision (read more)
Browse Wire Terminals Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies
More Information Top
-
Shopping - Best Prices On The Harris Hobart E71T-11 Gasless Welding Wire - 2# Spool H222106-R19 - Big Bruin
Hobart E71T-11 Gasless Welding Wire - 2# Spool H222106-R19 E71T-11 Flux Cored/Carbon Steel Welding Wire Hobart Gasless Welding Wire E71T - 11 is particularly suited for welding on thin gauge of mild and galvanized steels in all positions.
-
The right welder machine for my project (45' steel sailboat)
What is your experience with weld quality using E71T - 11 wires ?
-
MIG Welders Selling Leads, MIG Welders Manufacturers, MIG Welders Exporters & Suppliers
E71T-GS Gasless flux cored mild steel welding wire 030/0.035 E71T - 11 E71T-GS Gasless flux cored mild steel welding...
-
Popular Products In Power - Big Bruin
…car repair, short assembly welds, tanks and general fabricationWorks well on thin-gauge mild or galvanized steelWhat's In The Box:One 10-Pound Spool of Hobart H222106-R22 E71T - 11 .030-Inch Carbon Steel Flux-Cored Welding Wire Rated: 0/10 0 Reviews…
-
is flux core messy?
What is the maximum plate thickness which can be welded with Innershield NR-211-MP ( E71T - 11 ) wire ?
-
my first mig tough choice want a 180?
With the correct E71T - 11 fluxcore wire the Hobart or Lincoln unit will be able to weld 1/2" in multiple passes.
-
Sell welding electrode
For TIG & MIG Flux cored welding wire (gas shield,gasless,stainless steel) E71T-1, E71T - 11 ,E8...
-
News & Views
E71T - 11 (7) wire contains typically 60% metal powders and 1%AI is recovered in the weld deposit.
-
Help with coreshield 8 vertical up - Page 3
And just a reminder folks, Lincoln's NR-211 wire is NOT-NOT-NOT 'structural' rated (it and the class of E71T - 11 have no listed requirement for CVN properties, unless you somehow call it structural welding even with no impact CVN requirements).
-
Help with coreshield 8 vertical up - Page 2
And just a reminder folks, Lincoln's NR-211 wire is NOT-NOT-NOT 'structural' rated (it and the class of E71T - 11 have no listed requirement for CVN properties, unless you somehow call it structural welding even with no impact CVN requirements).
Indicates content that may require registration and/or purchase.