-
Supplier: CertainTeed Corporation
Description: designed for use in standard wood stud assemblies. Installing EasyTouch fiber glass insulation is an easy cost-effective method to help conserve energy in the residential and commercial, remodeling and reinsulation markets. In addition to its thermal properties, EasyTouch
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Supplier: Johns Manville Corp.
Description: where codes permit. The FSK-25 batts are a lightweight fire-resistant thermal and acoustical fiber glass insulation made of long, resilient glass fibers bonded with a bio-based binder.
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
- Type: Blanket / Batt
-
Supplier: Accuris
Description: INSULATION FELT, THERMAL, GLASS FIBER
-
-
Supplier: Johns Manville Corp.
Description: 36", 48", 93" Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) which enables the insulation to carry a fire hazard classification rating of 25/50 per ASTM E 84 and serves as an excellent vapor retarder. Extra-wide tabs extend full length along both
- Overall Thickness: 6.5 to 10.25 inch
- Overall Width / OD: 23 to 24 inch
- Overall Length: 0.6666666666666666 to 2.5833333333333335 yd
- Applications: Architectural / Construction, Fire Proofing / Thermal Protection
-
Supplier: Accuris
Description: Standard Specification for Duplex, Base Metal Thermocouple Wire With Glass Fiber or Silica Fiber Insulation
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DUPLEX, BASE METAL THERMOCOUPLE WIRE WITH GLASS FIBER OR SILICA FIBER INSULATION (R 1982)
-
Supplier: ASTM International
Description: This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. This specification presents the requirements for impregnated and
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR DUPLEX, BASE METAL THERMOCOUPLE WIRE WITH GLASS FIBER OR SILICA FIBER INSULATION - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification covers the composition, size, dimensions, and physical properties of glass fiber blanket thermal and acoustical insulation for use up to 700°F (370°C) in aircraft applications. For specific applications, the maximum temperature shall be agreed upon between
-
Supplier: ASTM International
Description: 1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as
-
Supplier: ASTM International
Description: This specification covers mineral fiber pipe insulation that are formed into hollow cylinders for standard pipe and tubing sizes. The pipe insulation may be molded or precision v-grooved with one or more walls split longitudinally and used up to a specified temperature. The
-
Supplier: CertainTeed Corporation
Description: Fiber Glass Metal Building Insulation is a flexible blanket insulation furnished in unfaced rolls. Its primary use is in exterior walls and standing seam roofing systems of pre-engineered metal buildings. It is intended to be laminated with an appropriate vapor retarder
- Type: Blanket / Batt
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types:
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, Glass / Fiberglass, S-glass
- Performance Features: Flame Retardant
-
Supplier: CertainTeed Corporation
Description: traditional stone wool marine insulation. It is available unfaced or faced on one side with fiber scrim-reinforced aluminum facing (FSK), black glass tissue, glass fiber fabric or wire mesh. PRODUCT BENEFITS: High-performance fire protection tested to the most
- Overall Thickness: 1.181103 to 3.93701 inch
- Type: Blanket / Batt
- Material: Glass / Fiberglass
- Features: Specialty / Other, Thermal Insulation / Fireproofing
-
Supplier: CertainTeed Corporation
Description: temperatures up to 1000°F (538°C). High Temperature Blanket is composed of rotary glass fibres bonded together using a thermosetting resin and formed into plan, flexible and resilient insulation. Can be used on industrial equipment operating at temperatures up to 1000°F (538°C). May be
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 24 to 72 inch
- Overall Length: 10 to 33.333333333333336 yd
- Type: Blanket / Batt
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 12 to 48 inch
- Use Temperature: 2,199.2 F
- Fabric Strength: 60 to 90 lbs/in
-
Supplier: Mid-Mountain Materials, Inc.
Description: a wide variety of textiles used as thermal insulation seals and barriers across numerous industries. Made with a wide variety of substrates, HYTEX® High-Temperature Resistant Textiles have a continuous operating temperature from 400°F • 204°C to 5000°F • 2760°C (no oxygen present). Many
- Overall Thickness: 0.06 to 0.125 inch
- Overall Width / OD: 0.0625 to 40 inch
- Use Temperature: 653 F
- Diameter: 0.0625 to 40 inch
-
Supplier: Norplex-Micarta
Description: well as thermal insulation properties equivalent or superior to those of expensive engineering thermoplastics. The product is mainly used as high temperature electrical insulation or thermal insulation in applications such as oven, welding, and plasma-cutting insulators. In
- Use Temperature: 338 to 428 F
- Water Absorption: 0.19 %
- Tensile Strength (Break): 21,700 to 24,300 psi
- Industry: Electronics
-
Supplier: Norplex-Micarta
Description: NP572 (NEMA G-11) is a high strength medium weight glass epoxy composite that offers excellent physical, mechanical, and electrical properties at both room temperature and elevated temperatures. The product retains at least 50 percent of its room-temperature flexural strength at 150°C
- Use Temperature: 356 F
- Water Absorption: 0.2 %
- Tensile Strength (Break): 3,500 to 47,300 psi
- Dielectric Strength: 679.9999999999992 to 759.9999999999994 kV/in
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.015 to 0.125 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.030287859 to 0.149997016 W/m-K
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 51 inch
- Use Temperature: 1,000.4 F
- Thermal Conductivity: 0.031730138 to 0.109613204 W/m-K
-
Supplier: Darco Southern, Inc.
Description: insulation, pipe insulation, power generating equipment plus many more.
- Overall Thickness: 0.75 inch
- Overall Width / OD: 60 inch
- Overall Length: 15 yd
- Use Temperature: 1,000 F
-
Supplier: Idemitsu Chemicals USA Corporation
Description: standard range of glass filler levels is offered within the EA522, EA533 and EA543 products. EA537 offers improved UL94 V0 performance for the most demanding applications at a standard 30% glass loading.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 440.6 to 462.2 F
- Coeff. of Thermal Expansion (CTE): 13.333333333333332 µin/in-F
- Tensile Strength (Break): 14,503.6839357197 psi
- Tensile Modulus: 1,174.7983987932998 ksi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Adhesive Paste No. 19 is an inorganic, odorless, nontoxic cement used for bonding glass, porcelain, wood, felt, cork, metals and ceramic fiber. Some typical applications include protection of exposed metal surfaces during heat treating, bonding wallboard to brick or concrete
- Use Temperature: 1,800 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Dissimilar Substrates, Metal, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
- Chemical System: Ceramic / Inorganic Cement
-
Supplier: Haida International Equipment Co., Ltd.
Description: thereby obtaining a quick drying effect, to shorten the production cycle, energy conservation, improve product quality and other purposes Structure The structure of the oven body made of Angle steel, steel sheet.Between the shell and studio filled glass fiber heat preservation and heat
- Temperature Range: 572 F
- External: Bench / Cabinet
- Application: Drying
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2. External material adopts stainless steel with paint spray. 3. Insulation material: high-density glass fiber 3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation. 4. Chamber door adopts
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: IES2000
Description: IES 2000 standard Acoustical/Thermal Panels are fabricated with an 18 gauge G90 galvanized solid steel outer skin and 16 gauge galvanized solid steel channel frames filled with mineral-glass fiber acoustic/thermal fill; and are protected Options by an inner skin which consists of a 22
- Thickness: 2.25 to 4.25 inch
- Description: Acoustic Enclosure
- Mounting: Free Standing
- Features: Other
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
Supplier: Paragon Industries, L.P.
Description: The deluxe Pearl-44 Professional Series glass kiln will help you to unlock your potential as a glass artist. The kiln quickly pays for itself by producing large glass panels or production loads of small pieces. The Pearl-44 is proudly made in America by skilled workers. It is
- Temperature Range: 1,700 F
- Capacity: 7.279999999999999 cubic feet
- Application: Industrial
-
Supplier: Mettler-Toledo Technologies GmbH
Description: measured value + 25 μS) Measurement range 0...2000 mS/cm Temperature range -20 to 100 °C (-4 to 212 °F) Max. pressure (bar) 8 bar Max. pressure (psi) 116 psi Sensor material PEEK, glass-fiber reinforced (GF30) O-rings, insulation Viton® Temperature sensor Pt1000 Application
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 212 F
- Operating Pressure: 116.03016 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: Global After Sales Service Chamber Structure And Features: Internal material adopts high quality mirror stainless steel for ozone resistance. Insulation material: high-density glass fiber Use long axial fan motor and high and low temperature resistant aluminum alloy wing type
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Hartzell Air Movement
Description: ester resin and glass fibers. All nuts, bolts and fasteners in contact with the airstream are stainless steel and encapsulated with fiberglass. Resin has a Class I flame spread rate of 25 or less. External fiberglass housing surfaces are protected with a minimum 10-mil UV resistant
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
Find Suppliers by Category Top
Featured Products Top
-
fiberglass fabrics, typically E-glass (electrical-grade) or S-glass (high-strength structural glass), with silicone rubber coatings designed to provide reliable adhesion and long-term environmental protection. Material performance is influenced through the consistency and control of the manufacturing (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
to offer superior performance. These are some examples of the mats available: CERMEX® MT1000 Needled Fiberglass Mat Lightweight and resilient, this mat is crafted from high-purity E-glass fibers and provides thermal insulation up to 1000°F (538°C) with (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. It offers significant increases in energy efficiency and major reductions in operating noise levels compared to other backward curved fans. The E-Series features special airfoil blades made from glass-fiber (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
batteries, lightweight materials like carbon fiber are needed, which increases cost and complexity. Environmental Concerns: If eVTOLs are charged using energy from fossil fuels, they may actually be less eco-friendly than conventional aircraft (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc. -
contain high levels of silica. Firstly, glass fibers, like e-glass or s-glass fibers, go through a chemical leaching procedure. This process takes away non-silica elements, like aluminum and boron, through an acid solution. It can enhance the levels of silica to around 90-96%, transforming the (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
fibers, and therefore fiberglass, are extremely versatile and can be woven, flattened or formed into various shapes for use in textiles, blankets, and insulation. The raw materials must be measured precisely so that when mixed together and melted into glass, their properties are suitable for their (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
/200oC. PROPERTIES OF HIGH HEAT ROPE The properties of high heat ropes certainly make them stand out compared to other materials. At Mid-Mountain Materials, Inc. (Mid-Mountain), our high heat ropes are made with E-glass fiberglass yarn and aramid fibers such as Kevlar (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
. SC900FG is engineered to meet these challenges. Built with a reinforced glass fiber or PI film base, this 0.2 mm thermal insulating film offers low thermal resistance, excellent dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
conductive insulating film is built for that kind of job. With a glass-fiber or PI film reinforced structure, it offers good electrical insulation, thermal conductivity from 0.8 to 5.0 W/m·K, and strong cut resistance for reliable use in demanding (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
More Information Top
-
Metal Stud Wall Systems — Thermal Disaster, or Modern Wall Systems With Highly Efficient Thermal Insulation?
R-11 full width glass fiber insulation , e .
-
Development of New Generation of Thermally-Enhanced Fiber Glass Insulation
Development of New Generation of Thermally- E nhanced Fiber Glass Insulation .
-
A 0.2 MJ cryogen free Nb3Sn SMES in UPS application
Insulated ( E - glass fibre braid) diameter (mm) .
-
Revising the goals and means for the base-to-air cooling stage for semiconductor heat-removal-experiments and their results
e (a) - channel side walls (b) - heat sink (c) - holes for pressure taps (d) - fiber glass insulation ( e ) - wooden support .
-
RADIOISOTOPE POWERED CARDIAC PACEMAKER PROGRAM. Second Term Report, Phase I.
… required large nximbers (528) of long (9 inch), small diameter (0.002 and 0.0025 inch) themo- oDiple wires, the thermoelectric wires were first woven longitudinal- ly into 1-3/8 inch wide cloth tapes using borosilicate E - glass fibers as insulation material.
-
Appendix: Bibliography and Abstracts on Stress-Corrosion Cracking of Stainless Steel, 1935–1957
Afte r 200 days of exposure, no statistically sig- nificant differenc e i n crackin g tendenc y was present between calcium silicat e an d glass fiber insulations .
-
Superconducting wiggler for adone: Design and present status
The cable has 312 filaments of NbTi embedded in a high-conductivity copper matrix, it is electrically insulated with E - glass fibre and epoxy impregnated.
-
Metal Building Systems: Design and Specifications, Third Edition > TYPICAL SPECIFICATION FOR METAL BUILDING SYSTEMS
(2008; E 2008) Flexible Glass Fiber Insulation for Metal Buildings .
Indicates content that may require registration and/or purchase.