-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple Connector, 1 Pair, Type E Spade-style Connector, Air-side, Rated to 125 deg C
- Thermocouple Type: E
- Size: Miniature
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, E TYPE; Gender:Socket; Thermocouple Type:E; Product Range:-; Accessory Type:Panel Jack; For Use With:E Type Thermocouple RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, TYPE E, PLUG; Gender:Plug; Thermocouple Type:E; Product Range:OSTW Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, TYPE E, JACK; Gender:Jack; Thermocouple Type:E; Product Range:OSTW Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE CONNECTOR, SOCKET, TYPE E; Gender:Jack; Thermocouple Type:E; Product Range:OST Series RoHS Compliant: Yes
-
Supplier: MPF Products, INC.
Description: Miniature Thermocouple In-Vacuum Connector, 1 Pair, Type E Spade-style Connector, Vacuum side, Rated to 300 deg C
- Thermocouple Type: E
- Size: Miniature
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/8" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance Class
- Sensitive Length: 8 inch
- Base, Noble and Refractory Metal Type: E
- Features: Thermocouple
-
Thermocouple Temperature Probes - Mini Quick Disconnect 1/16" Thermocouple Probe, Type E -- TMPEQD02Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter Inconel 600 Meets or Exceeds SLE and EN 60584-2: Tolerance Class 1
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: E
- Features: Thermocouple
-
Supplier: Red Lion Controls, Inc.
Description: Thermocouple Probe, Type E Quick Disconnect, Standard Universal Female Connector Compatible Mating Connector (with "write on label") and PLCM Cable Clamp with Locking Clip 1/16" Sheath Diameter 304 Stainless Steel Meets or Exceeds SLE and EN 60584-2: Tolerance
- Sensitive Length: 16 inch
- Base, Noble and Refractory Metal Type: E
- Features: Thermocouple
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type E, 2 Pairs, Miniature Connectors, 2.75″ Conflat Flange Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: MPF Products, INC.
Description: Thermocouple Feedthrough, Type E, 5 Pairs, Miniature Connectors, 2.75 Conflat Flange Thermocouple Tabs for Convenient Connections, UHV Rated, Feedthrough Bakeable to 450 degrees C, Air and Vacuum-side Connectors Included
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The new UTC-USB universal thermocouple connector accepts the signal from any of 8 thermocouple types, and lets you display actual temperature readings on your PC, through a standard USB port. The UTC-USB provides automatic cold junction compensation and linearization; the
- Thermocouple Type: B, E, J, K, N, R, S, T
- Connector Gender: Female / Socket, Male / Plug
- Size: Miniature, Standard
- Features: Other
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini connector: type
- Sensed Temperature: 1,800 F
- Sensitive Length: 12 inch
- Base, Noble and Refractory Metal Type: E
- Configuration: Grounded Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body
- Sensed Temperature: 419 F
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, K
- Process Connection: None or Hand held
-
Supplier: Cole-Parmer
Description: • Measures and simulates from nine types of thermocouples: J, K, T, E, R, S, B, L, and U • Calibrates linear transmitter with mV source function •
F or C user-selectable • Includes mini-jack connector Available for sale in the United States and Canada - Calibrator Style: Battery Powered
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Sealevel Systems, Inc.
Description: type E, J, and K thermocouples. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Communicate using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Inputs: Thermocouple Input
-
Supplier: Radwell International
Description: THERMOCOUPLE CONNECTOR, TYPE R/S, JACK; GENDER:JACK; THERMOCOUPLE TYPE:R, S; PRODUCT RANGE:SMPW SERIES. FREE 2 YEAR RADWELL WARRANTY
- Thermocouple Type: E
-
Supplier: Thermometrics Corporation
Description: Accurate thermocouple types E, J, K, N & T with standard size connectors attached with metal sheaths (sizes from 1/16 inch to 1/4 inch diameter).
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: jack with ANSI color code Type K Yellow, Type J Black, Type T Blue, Type E Purple, Type N Orange, Type R/S Green,Type C Red ,Thermocouple Connector Color Codes with compensating alloy per ANSI, ASTM and IEC are stocked. This
- International (mm2): 4.75 mm2
- North American (AWG): 14 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini connector: type
- Sensed Temperature: 500 F
- Sensitive Length: 12 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Cole-Parmer
Description: Time: .85 seconds or greater • Type “K†and “J†probes feature ICONEL 600 sheaths • Type “T†probes feature 316 Stainless Steel sheaths • Fiberglass insulated cable with stainless steel overbraid • Each probe comes with a color coded ANSI mini connector: type
- Sensed Temperature: 500 F
- Sensitive Length: 25 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types of instruments
- Voltage Range (Output): 0.012 to 0.1 volts
- Voltage Accuracy: 0.009 +/- %
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 9 volts
-
Supplier: Gefran
Description: Temperature limits: - 40 ... + 310° C for type T - 40 ... + 550° C for type J - 40 ... + 600° C for type E - 40 ... + 1050° C for type K (see table for sheath diameters) Tolerance (IEC standard 584.2/Class 1): for type T: ± 0,5° C (- 40 ... + 125° C) ± 0.004
- Sensed Temperature: -40 to 1,922 F
- Diameter or Width Range: 0.0393701 to 0.3149608 inch
- Sensitive Length: 3.93701 to 393.701 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: ASTM International
Description: 1.1 This standard describes a thermal emf test method for base-metal thermocouple connectors including Types E, J, K, N and T. Standard connectors such as found in Specifications E1129/E1129M and E1684 as well as non-standard connector configurations and
-
Supplier: Pyromation
Description: The ring type assemblies pictured below have the thermocouples embedded either into a stainless steel stamping for grounded junctions (figure 1) or a brass ring for ungrounded junctions (figure 2). Various ring sizes are available to measure the surface temperature of nozzles, extruder
- Diameter or Width Range: 0.33 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Durex Industries
Description: Rotating bolt, fixed immersion, 90° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus.
- Sensed Temperature: 900 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 1 inch
- Probe Configuration: Angled Probe, Straight Probe
-
Supplier: B&Plus USA, Inc.
Description: DC-2Wire type: Possible to connect with DC2W or mechanical limit switch through resistance.
- Operating Distance: 0.1574804 inch
- Operating Temperature: 32 to 176 F
- Electrical Output: Current
- Body Shape: Cylindrical
-
Supplier: Status Instruments, Inc.
Description: during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • SIMPLE
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -22 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The TC-Link®-OEM Wireless Thermocouple Node provides a low cost way to embed wireless temperature sensing in industrial systems. TC-Link®-OEM features six standard thermocouple input connectors with an embedded cold junction temperature compensation sensor. On-board
- Sensed Temperature: -346 to 3,308 F
- Operating Temperature: -40 to 185 F
- Thermocouple: B, E, J, K, N, R, S, T
- Local Interface: Computer Interface
-
Supplier: Campbell Scientific, Inc.
Description: The FW05 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouples is less susceptible to solar loading; therefore, a radiation shield is not required. One differential analog input per sensor is required.
- Diameter or Width Range: 0.0005 inch
- Sensitive Length: 14.5 inch
- Base, Noble and Refractory Metal Type: E
- Sensor Termination Type: Other, Plug or Quick Connect
-
Supplier: Campbell Scientific, Inc.
Description: The FW3 Fine Wire Thermocouple is typically used to measure atmospheric temperature gradients or fluctuations. The small mass of the thermocouple is less susceptible to solar loading; therefore, a radiation shield is not required. One differential analog input per sensor is required.
- Diameter or Width Range: 0.003 inch
- Sensitive Length: 14.5 inch
- Base, Noble and Refractory Metal Type: E
- Sensor Termination Type: Other, Plug or Quick Connect
-
Supplier: Vaisala
Description: put in the type of thermocouple you are using and calculates accordingly. • Used with multiple thermocouple types • Compatible with type J, K, T, E, R and S thermocouples depending on application temperature range.
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Pyromation
Description: The nozzle-melt temperature sensors listed below are typically placed into the nozzle of a plastic injection molding machine and sense the temperature of the molten plastic prior to being injected into the mold. They are offered in a variety of thermocouple types as listed below. The
- Diameter or Width Range: 0.125 inch
- Probe Configuration: Angled Probe, Flexible Probe, Straight Probe
- Probe Features: Available as an Assembly, Tip Sensitive
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
-
Supplier: Dataforth Corporation
Description: Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
- Mounting Options: DIN Rail Mounting
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview The TC-Link® -6CH -LXRS™ 6 Channel Wireless Thermocouple Node features six standard thermocouple input connectors, an embedded cold junction temperature compensation sensor, and an optional relative humidity sensor. On-board linearization algorithms are software
- Sensed Temperature: -346 to 3,308 F
- Operating Temperature: -4 to 140 F
- Thermocouple: B, E, J, K, N, R, S, T
- Local Interface: Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. Available with RTDs or thermocouple types J, K, T and E. Download our Miniature Bearing Temperature Sensors brochure. To learn more (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
the industry leader in the design and fabrication of temperature measurement devices. Conax temperature and control sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
, and drop-in replacements for existing connectors such as Deutsch DM5623. DuctorSeal feedthroughs seal directly to stranded wire, shielded cable, multi-conductor cable, and thermocouple wires, reducing voltage drops and minimizing wiring errors while improving reliability. Douglas supports (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
This document provides a comprehensive overview of TVAC systems, their critical function in the aerospace product lifecycle, the types of tests performed, and the key specifications engineers must consider when selecting a chamber for their specific mission requirements. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ratings • Connector types (e.g., terminal blocks, flying leads, specific connector brands) • Special materials for corrosive environments • Specific shaft diameters or mounting flange configurations • Integrated (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Sensing Elements: Transmitting microvolt or millivolt signals from thermocouples, strain gauges, or encoders without introducing noise or offset drift. Video (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
MEASUREMENT OF TEMPERATURES IN A TUBULAR WORKPIECE DURING CUTTING WITH AN ARRASIVE WATERJET
A single Type E thermocouple was embedded in the zone box along with the connector pair.
-
Plant Maintenance Product | Omega Engineering's UTC-USB universal thermocouple connector accepts signals from nine thermocouple types | Plant Services
Omega’s UTC-USB universal thermocouple connector accepts signals from nine thermocouple types (J, K, T, E , R, S, B, C and N).
-
New products
Omega’s new UTC-USB universal thermocouple connector ac- cepts signals from 9 thermocouple types (J, K, T, E , R, S, B, C and N).
-
MERIAM Process Monitoring - Test Instruments - Grainger Industrial Supply
• Thermocouple Wiring Kit, For Use With M130 (5ENL1), Includes Connectors for Type E , J, N, T, R/S, B Thermocouples and Simulator Cable .
-
Boundary‐layer growth over snow and soil patches: field observations
A series of fine-wire type - E thermocouple air temperature sensors were constructed; these consisted of a male thermocouple connector , a thin 15 cm fibreglass or plastic tube to carry the thermocouple wire, and a 1Ð5 cm coated metal ‘fork’ to hold …
-
Thermocouple Thermometers - Temperature and Humidity Measuring - Grainger Industrial Supply
• Digital Temperature Logger, Thermocouple Type Type J, K, T, E , Number of Inputs 4, Probe Connector Mini-Type, Temp.
-
Appendices
E 1129 Specification for Thermocouple Connectors E 1159 Specification for Thermocouple Materials, Platinum-Rhodium Alloys, and Platinum E 1223 Specification for Type N Thermocouple Wire E 1350 Practice for Testing Sheathed Thermocouples Prior to.
-
EXTECH Temperature and Humidity Measuring - Test Instruments - Grainger Industrial Supply
• Thermocouple Datalogger, Thermocouple Type J, K, E , T, R, S, Number of Inputs 12, Probe Connector Thermocouple, Temp.
-
Test Instruments - Grainger Industrial Supply
• Thermocouple Thermometer, Thermocouple Type Type J, K, E , T, R, S, Number of Inputs 4, Probe Connector Mini-Type, Temp.
Indicates content that may require registration and/or purchase.