-
Supplier: McWane Plant and Industrial
Description: Hardware - All fasteners are316 SS Plug - Ductile Iron and Fully Encapsulated with Buna-N (NBR) for extended life in demanding applications. Grit Seals - Buna-N Grit Seals on lug journals prevent debris from entering bearing areas. Thrust Bearing - PTFE thrust bearings on plug journals
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
- Actuation: Electric, Pneumatic
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug.
- Features: Control Valves, Directional Valves, Plug Valves
-
Supplier: TrimTeck
Description: High performance eccentric plug valve for a wide range of applications. The Optimux OpEXL™ is characterized by its innovative eccentric plug. Its ‘not-through’ shaft allows uninterrupted fluid flow and delivers higher Cv’s . Regular maintenance cycle surpasses five
- Valve Size: 1 to 12 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 750 F
- Flow (Cv): 1.2 to 408
-
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug.
- Features: Control Valves, Directional Valves, Plug Valves
- Actuation: Electric, Pneumatic
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Eccentric Plug Valves are used to handle clean and dirty liquids, sludge, slurries and gases. They can be used for either isolation/shutoff or throttling/control services. The quarter turn eccentric action and resilient plug facings ensure lasting
- Features: Plug Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug.
- Media: Air, Steam
- Features: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: Accuris
Description: Resilient-Seated Cast-Iron Eccentric Plug Valves
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Soft Rubber Lined Eccentric Plug Valve has proven to be an excellent valve selection for on-off corrosive and abrasive slurry service. The internal valve body, flange faces, plug and cover surfaces are lined with soft rubber to resist abrasion.
- Features: Plug Valves
-
Supplier: Accuris
Description: Ductile Iron, Metal-Seated, Non-Lubricated, Eccentric Plug Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication system,
- Valve Size: 0.75 to 20 inch
- Media Temperature: -320.8 to 1,202 F
- Media: Gas
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Victaulic Co. of America
Description: Only eccentric grooved end plug valve made specifically for throttling services Available without handle, with lever operator or gear operator Sizes from 3 - 12″ | DN80 - DN300
- Valve Size: 3 to 12 inch
- Pressure Rating: 175 psi
- Features: Balancing Valves, Plug Valves
- Material Of Construction: Ductile Iron
-
Supplier: TrimTeck
Description: Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300,
- Valve Size: 2 to 36 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 1,200 F
- Flow (Cv): 2.4 to 20,200
-
Supplier: DeZURIK, Inc.
Description: can provide custom-designed and engineered PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves for pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse flow and backspin. Typical applications
- Valve Type: Check Valves
-
Description: Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded.
-
Supplier: CSA Group
Description: Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded.
-
Description: Gives the overall lengths of following types: segmental ball, eccentric rotary plug, and barstock globe; wafer butterfly valves are excluded.
-
Description: Establishes a theoretical method to predict the external sound-pressure level generated in a control valve by the flow of compressible fluids. Applies to the following single-stage valves: globe (single and double seated), butterfly, angle, rotary plug (eccentric,
-
Description: Establishes a theoretical method to predict the external sound-pressure level generated in a control valve by the flow of compressible fluids. Applies to the following single-stage valves: globe (single and double seated), butterfly, angle, rotary plug (eccentric,
-
Standards and Technical Documents - SP-108-2012 -- Water Works Valves and Fittings Standard Document
Description: Resilient-Seated Cast Iron Eccentric Plug Valves This Standard Practice covers 1/4 turn eccentric cast iron plug valves having flanged, threaded, mechanical joint, or grooved end connection. This standard is intended for resilient seated valves with
-
Supplier: CSA Group
Description: is assumed that the downstream piping is straight for a length of at least 2 m from the point where the noise measurement is made. The method is applicable to the following single-stage valves: - globe (straight pattern and angle pattern), - butterfly, - rotary plug (eccentric,
-
Supplier: DeZURIK, Inc.
Description: DeZURIK Manual Gear Actuators are available on BHP High-Performance Butterfly Valves, BOS-US Resilient Seated Butterfly Valves, RCV Rotary Control Valves, VPB V-Port Ball Valves and .5-3″ Eccentric Plug Valves. Manual gear cast iron actuators feature
- Actuation Method: Manual
- Valve Motion: Rotary Motion Valve
Find Suppliers by Category Top
Featured Products Top
-
Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
Plug valve orientation may seem to be a complicated question, especially when solids are involved, but it can be simplified by first eliminating what’s not important to the equation. Before we get into the orientation rules, let’s cover the basics of an Eccentric Plug Valve (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
The glass lining on the interior of the eccentric plug valves created an ultra-smooth nonstick surface to handle the 10% solids thickened sludge. The high-solids sludge was unable to stick to the surface of the valve thereby preventing media buildup. For more information visit DeZURIK.com. (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments. DeZURIK offers eccentric plug valves in a variety of materials and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
. . . Eccentric Plug Valves: DeZURIK Eccentric Plug Valves can be used for either isolation / shutoff or throttling / control services. They are ideal for handling clean and dirty liquids, sludge, slurries and gases. Eccentric plug valves are available in sizes from .5 to 72 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
. Combines the functions of air release and vacuum valves. Cone Valve – A full-bore, high-performance control valve with a cone-shaped plug that moves axially to modulate flow. Known for its ability to handle high pressures and flow rates with minimal (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Valve Handbook, Third Edition > Control Valves
Generally, control valves are divided into four types: globe, butterfly, ball, and eccentric plug valves .
-
eccentric plug valve - offers from eccentric plug valve manufacturers, suppliers, exporters & wholesalers
eccentric plug valve .
-
ISA CNTRL VALVES - Control Valves
Eccentric plug valves are generally .
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Eccentric plug valve with handwheel actuator, 5 .
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Valve elements (rectangular butterfly valve), 4 Eccentric plug valve with handwheel actuator, 5 Eccentric plug valve with hydraulic actuator, 6 Globe valve, 11 Butterfly valve, 12 Cone valve, 14 .
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
The difference between a standard plug valve and an eccentric plug valve is that the plug is not cylindrical in shape and the rotational operation is not concentric but rather eccentric.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > PROCESS CONTROL VALVES
Applications ranging from NPS 4 to NPS 6 or DN 100 to DN 150 are best served by such transitional valve styles as the eccentric plug valve or the ball valve.
-
53 year old Valves in Municipal System
• 100% Port Eccentric Plug Valves .
Indicates content that may require registration and/or purchase.