-
Supplier: Ogura Industrial Corp.
Description: ACCURATE AND DEPENDABLE TORQUE Torque is transmitted via a hysteresis field resulting in consistent torque over time. Units are unaffected by friction and wear, therefore, torque is substantially more accurate and repeatable than friction tensioners. ADJUSTABLE TORQUE GAIN Each unit torque setting
- Bore Diameter: 0.3149608 inch
- Diameter: 2.755907 inch
- Length: 1.67716626 inch
- Weight: 0.85 lbs
-
Supplier: SAE International
Description: clutches. The potential of eddy current clutches is assessed from a representative case study consisting of a \u223c190 Nm clutch for a seamless two-speed AMT. The clutch design is based upon Wouterse's model, which is further refined using a Finite Element Analysis (FEA)
-
Supplier: SAE International
Description: motor during gearshifts. This paper studies the feasibility of a seamless AMT architecture for EVs and Hybrid Electric Vehicles (HEVs) using an eddy current torque bypass clutch that is highly controllable, robust, low cost, and has no wearable parts. A system-level study using
-
-
Supplier: Froude, Inc.
Description: specific Emission Test application software for passenger car, truck and off-road regulatory exhaust emission tests. These include FTP75, Euro III, Euro IV and Euro V. In combination with an AC dynamometer, Texcel enables the vehicle characteristics such as gearbox, clutch and road load model
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EDDY CURRENT CLUTCH CONTROL, 8 AMP 110 VDC OUT, 125 VAC 9 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 8 to 9 amps
-
Description: hysteresis clutches according to the function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Slip Clutch / Disengagement Torque Limiter
-
Description: function principle in use. The hysteresis clutch With this type of clutch, one half of the clutch is coated with a hysteresis lining instead of permanent magnets. This hysteresis material works similar to the permanent magnets, but through the hysteresis lining, poles can be
- Torque Rating: 0.884955752212389 to 110.619469026549 Ft-lbs
- Bore Diameter: 0.1181103 to 1.2598432 inch
- Diameter: 2.4409462 to 9.055123 inch
- Length: 2.1653555 to 5.7480346 inch
-
Supplier: Dover Flexo Electronics, Inc.
Description: drives. The output is electrically isolated for compatibility and reliability. Used in all tension zones; unwind, rewind and intermediate. V - 0-90 VDC output. For use in all types of electrical brakes and clutches, including eddy current clutches. Also available with 24 and 45 VDC
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Dover Flexo Electronics, Inc.
Description: electric brake or clutch, including eddy current clutches. 24Vdc Output is a standard configuration choice that does not require an optional High-voltage output module. FEATURES Large 5-inch graphic display Choice of wall-mount full enclosure or panel mount for control panel
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: ATS Automation
Description: drivetrain for dyno testing of motors Torque transducer to monitor loading Encoder to monitor angular position Hysteresis, eddy current or particle brakes to apply resistive loading Clutch to couple / decouple drivetrain Servomotor to apply backdrive / engage spring coupling
- Input Voltage: 650 volts
- Features: Computer Interface
- Form Factor: Floor Mount
- Online Test Parameters: Speed, Torque
-
Supplier: Dover Flexo Electronics, Inc.
Description: 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Large 4.3-inch graphic display Menu scroll knob and soft keys for choice selection Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs:
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: 90Vdc to operate any electric brake or clutch, including eddy current clutches. FEATURES Large 4.3-inch graphic display Menu scroll knob and soft keys for choice selection Choice of wall-mount full enclosure or panel mount for control panel installation. Choice of power inputs:
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: CSA Group
Description: eddy-current, rigid, radial spline, chain and bellows types.
-
Description: eddy-current, rigid, radial spline, chain and bellows types.
-
Supplier: CSA Group
Description: proprietary devices). ISO 14691:2008 does not apply to special types of couplings, such as clutch, hydraulic, eddy-current, rigid and radial-spline types. ISO 14691:2008 does not define criteria for the selection of coupling types for specific applications.
-
Description: proprietary devices). ISO 14691:2008 does not apply to special types of couplings, such as clutch, hydraulic, eddy-current, rigid and radial-spline types. ISO 14691:2008 does not define criteria for the selection of coupling types for specific applications.
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY – SDP/SI offers a new, low backlash variant on its existing line of multi-plate in-line slip clutches. Both versions feature an all mechanical design, which makes them considerably cheaper than electromechanical alternatives (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
ring is the basic component of a one-way sprocket, overrunning clutch, (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
wrenches, clutches, specialty tools, and clamps are the standard in many critical utility, industrial and military applications. Lowell Corporation offers a large array of tools to help bring your design to fruition. Lowell Corporation machine components and devices make tough jobs easier for (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
Hangzhou Chinabase Machinery supplies friction, pilot ball, and bronze torque limiters with reliable overload protection and precise torque control. Suitable for conveyors, packaging, agriculture, automation, and industrial machinery, with customized couplings, adapters, and integrated transmission solutions available.
(read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Placid magnetic particle clutches are used for precise torque and tension control. Torque is proportional to input current, and independent of RPM. Rated torque: Small series: 0.3 to 130 lb.-inches; Large series: 15 to 300 lb.-feet. Popular Applications: providing adjustable slip (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc.
More Information Top
-
FAST FLUX TEST FACILITY. Quarterly Progress Report, April--June 1968.
Two-second eddy current clutch time constant.
-
Temperature and frequency effects in a high-performance superconducting bearing.
The 1-kWh FES was tested with a motor/generator and with an eddy current clutch to determine the motor/generator losses.
-
Subject index
Briz, F., + , IAS 00 1842-1849, vol.3 MV ASD for eddy current clutch extruder retrofit.
-
Roloff / Matek machine elements
480 synchronous clutch 13.4.6, asynchronous and eddy current clutch .
-
AWWA M2 - Instrumentation and Control
The two most common types in use today are eddy current clutches and liquid clutches.
-
CR4 - Thread: Stopping a flexo printing press
Unfortunately the press uses an eddy current clutch drive and when an e-stop is pressed, the clutch disengages and the press slowly comes to a stop in about 5 seconds.
-
Eddy Current Couplings for Mild Hybrid Trucks
The eddy current clutch is an axial type of coupler.
-
Large antenna systems for propagation studies
As a major control component, it would be fairly safe to say that the use of the eddy current clutch in the closed loop control .
-
Uninterruptible Power Supplies in the Textile Industry
2) Motor-Generator Set with Flywheel and Eddy Current Clutch : For longer transient protection, an eddy current clutch can be added to the motor-generator set described in the preceding paragraph 1) (see Fig. 2).
-
Roloff / Matek machine elements
451 synchronous clutch 13.4.6, asynchronous and eddy current clutch .
Indicates content that may require registration and/or purchase.