Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: Eddy Current Probe Driver, 9.0 Meter
- Diameter / Width: 49.53 mm
- NDT Probe Technology: Eddy Current
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1442 Eddy Current Probe, Standard Mount Probe, 5 mm / 2 mm(80 mils) probe diameter, 30 mm body length, 1 Meter cable length, No Armor
- Measurement Range: 2 to 5.000000000000001 mm
- Diameter / Width: 207.01000000000002 mm
- NDT Probe Technology: Eddy Current
-
Supplier: Evident Scientific
Description: TEE/TEF - Attached/Detachable The eddy current titanium probes offer ultimate durability with titanium protective cover for the coils and stainless steel wear guides at front and rear ends. They are ideal for heaters, coolers, and heat exchangers.
- NDT Probe Technology: Eddy Current
-
-
Supplier: Evident Scientific
Description: The eddy current bobbin probes are lightweight, economical, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. They are ideal for the inspection of heaters, coolers, and heat exchangers. Features
- Features & Format: Absolute, Differential, Non-contact, Replaceable / Detachable Tip
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
- Probe Style: Inside Diameter (Tubing / Holes)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Eddy Current Probe Extension Cable, 8.5 Meter, Armored
-
Supplier: Evident Scientific
Description: TEC/TED - Attached/Detachable The eddy current air conditioner probes offer solid construction for durability. They include a differential bobbin set and a circumferentially sensitive pancake array. They offer better detection capability at the transition zone in addition to
- NDT Probe Technology: Eddy Current
-
Supplier: Evident Scientific
Description: TXE - Attached The new TXE probe series is the best at detecting circumferential cracks, particularly those located at the edge of supports or tube sheets. The output display is an intuitive C-scan image, and in addition, the probe can be used to scan the whole length of the tube at
- Features & Format: Array
- NDT Probe Technology: Eddy Current
-
Supplier: Accuris
Description: Standard Practice for Determining the Impedance of Absolute Eddy-Current Probes
-
Supplier: ASTM International
Description: methodology to measure the impedance of eddy-current probes prior to receipt of these probes by the purchaser or the specifier. 1.2 Limitations - This practice does not address the characterization or measurement of the impedance of differential, a-c coupled, or
-
Supplier: Hottinger Brüel & Kjær A/S
Description: AC current probe SR661 AC current probe; 100 mA to 2000 A peak; 1 Hz-100 kHz; BNC output cable 2m No calibration report included.
- NDT Probe Technology: Eddy Current
-
Supplier: DigiKey
Description: Current Meter, Clamp/Probe CAT III 300V DMM Functions Include Frequency and Current to 400A
- NDT Probe Technology: Eddy Current
-
Supplier: Accuris
Description: PROBES, EDDY CURRENT, UNSHIELDED, SINGLE COIL, ABSOLUTE
-
Supplier: Hottinger Brüel & Kjær A/S
Description: AC current probe M1V20-2 High accuracy AC current probe; 50 mA to 20 A; 30 Hz - 40 kHz; BNC output cable 2m
- NDT Probe Technology: Eddy Current
-
Supplier: Lion Precision
Description: ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail mountable electronics
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Body Shape: Cylindrical
-
Supplier: CSA Group
Description: ISO 20339:2017 identifies the functional characteristics of eddy current array probes and their interconnecting elements and provides methods for their measurement and verification. The evaluation of these characteristics permits a well-defined description and comparability of
-
Supplier: Lion Precision
Description: ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Features: AC Powered, DC Powered
-
Description: A reference manual for those already involved in eddy current testing. Worked examples after each chapter help the reader to understand complicated test results. Contents: eddy current fundamentals, electrical circuits and probe impedance, instrumentation, testing
-
Supplier: Centurion NDT
Description: The Model Visual Eddy, eddy current test system utilizes the eddy current test technique method which very effectively locates SUSTAINED LOAD CRACKING (SLC) in high pressure aluminum cylinders. These aluminum cylinders are used for SCUBA diving, fire-fighting,
-
Supplier: CSA Group
Description: ISO 15548-2:2013 identifies the functional characteristics of a probe and its interconnecting elements and provides methods for their measurement and verification. The evaluation of these characteristics permits a well-defined description and comparability of eddy current
-
Description: ISO 15548-2:2008 identifies the functional characteristics of a probe and its interconnecting elements and provides methods for their measurement and verification. The evaluation of these characteristics permits a well-defined description and comparability of eddy current
-
Supplier: Fischer Technology, Inc.
Description: life Spring-loaded system ensures virtually constant contact pressure, even during manual measurement Individual factory calibration runs through each probe – ultimate precision, guaranteed A wide choice of high quality measurement probes with different properties and geometries
- Probe Style: Angled / Curved Tip
- Application: Coating Thickness, Conductivity
- NDT Probe Technology: Eddy Current, Inductive, Magnetic / Hall Effect
-
Supplier: Radwell International
Description: PROBE EDDY CURRENT 7MM PRB 2.25. FREE 2 YEAR RADWELL WARRANTY
- Probe Type: Current
-
Supplier: Hitachi High-Tech America
Description: set of NIST traceable calibration shims CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration
- Measurement Range: 0 to 1.52 mm
- Diameter / Width: 9.143995062242666 mm
- Probe Style: Angled / Curved Tip, Surface Probe
- Application: Coating Thickness
-
Supplier: Hitachi High-Tech America
Description: Oxford Instruments CMI511 is a temperature compensating gauge for measuring Plated Through Hole (PTH) Cu thickness using Eddy Current technology. The CMI511 system is a hand held, battery operated instrument capable of measuring Plated Through Hole Cu prior to and after etching. It
- Measurement Range: 0.002 to 0.10200000000000001 mm
- Accuracy: 0.0002539998628400741 mm
- Application: Coating Thickness
- NDT Probe Technology: Eddy Current
-
Supplier: Hitachi High-Tech America
Description: ADVANCED METALLIC COATING MEASUREMENT The CMl243® is an essential tool for any metal finisher. It has a flexible and easy-to-use design with the ECP-m probe which uses phase-sensitive eddy current technology. With the CMI243® using the ECP-m probe it is possible to
- Measurement Range: 0.002539998628400741 to 1.2699993142003705 mm
- Application: Coating Thickness
- NDT Probe Technology: Eddy Current, Inductive
- Features: Specialty / Other
-
Supplier: Hitachi High-Tech America
Description: and eddy current) is durably designed with a rubberized cover and IP52 environmental protection. The CMI255 has an integrated probe for single-handed operation. For measuring hard-to-reach locations, consider the CMI257 with a tethered probe offering equivalent
- Application: Coating Thickness
- NDT Probe Technology: Duplex / Multiple Technology, Eddy Current, Inductive
-
Description: Non-contact application-specific sensors designed to check thread presence/absentce displacement sensing system > Universal electronics for any probe/material combination > Four internal probes from 4mm to 10mm > Two external probes: 6mm and 8mm > DIN rail mounting option > CE
- Measuring Technology: Eddy Current
-
Supplier: AENOR
Description: Non-destructive testing - Eddy current examination - Equipment characteristics and verification - Part 2: Probe characteristics and verification
-
Supplier: AENOR
Description: Non-destructive testing - Equipment for eddy current examination - Array probe characteristics and verification (ISO 20339:2017)
-
Supplier: AENOR
Description: Non-destructive testing - Equipment for eddy current examination - Part 2: Probe characteristics and verification (ISO 15548-2:2008)
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain.
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: Fischer Technology, Inc.
Description: material fatigue can thus be established. For this, the phase-sensitive eddy current method is used, which is approved for the measurement of conductivity according to DIN EN 2004-1 and ASTM E 1004. Features: Fast, non-destructive and precise measurement of the electrical conductivity
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Radwell International
Description: PHOTOELECTRIC SENSOR, 42 MM, DOUBLE SHEET DETECTOR, WITH INTEGRATED EDDY CURRENT PROBE, SENSOR WITH THREAD M 42 X 1.5 / INCLUDES 2 FLAT NUT, FOR USE ON UDK20 ONLY / FERROUS AND NON-FERROUS MATERIAL UP TO 4.0 MM. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Kett US
Description: These handheld units provide great portability with cable probes. Up to eight on-line calibrations can be stored as well as 1500data points with a full statistical package (average, standard deviation, hi/lo measurement) that is easy for any operator to use. The full 80 character LCD displays
- Graduation / Resolution: 0.0001 inch
- Resolution: 0.0001 inch
- Features: Coating Thickness, Eddy Current / Electromagnetic, Magnetic
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Fischer Technology, Inc.
Description: graphical touchscreen Intuitive handling with the Windows™ CE operating system Measurement of coatings on iron and non-ferrous metals, by means of both magnetic induction and eddy current methods Measure according to standards, with special modes for IMO PSPC, SSPCPA2, QUALANOD or
- Features: Coating Thickness, Eddy Current / Electromagnetic, Magnetic
- Display: Digital Display
- Gaging Technology: Electronic
- Mounting / Loading Options: Handheld / Portable
Find Suppliers by Category Top
Featured Products Top
-
Eddy Current Probes to Check Surface Faults and Material Properties NDT PROBES Marposs's eddy current probes, have been developed to (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
. Features: Highest resolution High long term stability Reproducible temperature course Extremly robust mechanics Ideal for high temperatures up to 350°C Application in vacuums The eddy (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The eddyNCDT 3001 is a cost-effective eddy current sensor with housing (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
NDE Professionals, Inc performs NDT testing on metals and non-metals for flaws by use of Conventional and Phased Array Ultrasound, Magnetic Particle, Liquid Penetrant, EddyCurrent and Visual testing. This testing is (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
NDE Professionals, Inc. is a non-destructive testing laboratory that performs testing on metals and non-metals for flaws by use of Conventional and Phased Array Ultrasound, Magnetic Particle, Liquid Penetrant, Eddy Current, Computed Radiography and Visual testing. This testing is available (read more)
Browse Inspection Services Datasheets for NDE Professionals Inc.
Conduct Research Top
-
Eddy Current Probes and Application Guide
This paper is intended to provide information to help the user in selecting the right E.C. probe(s) for a given inspection. Using this data, best results will be achieved by optimizing the frequency and choosing a suitable instrument.
-
Probe Types and Their Usage
These are the probes normally used for surface crack detection, also known as High Frequency Eddy Current probes (HFEC). They have a small coil that can be made shielded or unshielded. Most are absolute types, although they can be made with the balance coil built into the probe body to ensure good
-
Linear Position and Displacement Measurement With Capacitive and Eddy-Current Sensors
applications. Capacitive sensors work in clean environments and provide highest precision. Eddy-Current sensors can work in wet, dirty environments. They provide an economical replacement for laser interferometers when the probes can be mounted near the object and total displacements are small.
-
Shaft Displacement Measurement Using A PROTOR System
Shaft displacement is an important vibration measurement for rotating machines. Shaft displacement is usually monitored by non-contact shaft displacement probes such as eddy-current probes. These probes produce a voltage proportional to the distance of the shaft surface relative to the tip
-
Nondestructive Testing of Nonferrous Tubes, In Particular Copper Tubes
with thinner and thinner walls are being used in order to reduce the quantity of material used and in order to cut costs. These more stringent requirements can be met only with eddy-current testers with rotating scanning probes.
-
Z-Height Measurement with Noncontact Sensors
and implementation problems caused by limited space, temperature changes, vacuum, target surface interference, and damage to measurement probes resulting from incidental contact with the target. Capacitive and eddy-current noncontact displacement sensors are becoming a standard technology for z-height
More Information Top
-
Aeronautical Applications of Non-destructive Testing
6.3 Eddy Current Probes 118 .
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Glock, H.-W., + , T-MAG Jul 00 1841-1845 eddy current probe calib., sig. simulator.
-
Investigation of Eddy Current Testing of Weld Zone by Uniform Eddy Current Probe
Investigation of Eddy Current Testing of Weld Zone by Uniform Eddy Current Probe .
-
Computational Electromagnetics and Model-Based Inversion
• O. Baltzersen, Model-based inversion of plate thickness and lift-off from eddy current probe coil measurments, Materials Evaluation (1993).
-
Eddy current flaw testing probe with high performance in detecting flaws during in‐service inspection of tubing
New eddy current probe for detection of axial flaws (new axial flaw detection probe).
-
Detecting weld line of steel material through anticorrosion paint by an electromagnetic induction probe
The method uses a special eddy current probe and detects the position and direction by utilizing the difference of electromagnetic characteristics between the base material and the heat affected zone.
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
132 4-32 ECL202 Eddy Current Probe Drivers . . . . . . . . . . . . . . . . . .
-
Eddy Current Nondestructive Evaluation Of Laser Glazed Metallic Surfaces
This paper addresses the experimental parameters of laser glazing of metallic surfaces, eddy current probe suitability for reliable measurement of thin layers, ranges of operating conditions, sensitivity, speed of response and feasibility of eddy current nondestructive sensors for use in process control.
Indicates content that may require registration and/or purchase.