Products/Services for EIA 606 Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
-
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy... -
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer... -
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Distribution Transformers - (93 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
-
Transformer Test Equipment - (64 companies)Transformer Test Equipment consists of specialized test modules or systems used to test and/or monitor electrical and mechanical parameters of transformers and other related devices. Transformers can provide reliable service for extended periods...
-
Telecom Transformers - (80 companies)Telecom transformers are used in applications which require high bandwidths and fast switching speeds. They isolate the signal between primary and secondary grounds. This product area includes DSL, xDSL, T1, E1, ISDN, LAN, WAN, Ethernet, ATM...
Product News
-
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
TPS Elektronik GmbH
Transformers - Three Phase Pad Mounted Transformer The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH -
Majestic Transformer Co.
What is the transformer inrush current Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Triad Magnetics
Custom RF Transformers Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more) -
Majestic Transformer Co.
Guide to Transformer kVA Ratings Guide to Transformer kVA Ratings: Choose the Right One for Your Needs. Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you 're working with a high insulation class-rated transformer for a critical industrial application or simply need a reliable unit for your home, knowing how transformers are rated is the first step in ensuring your equipment can handle the required power capacity. Keep Reading (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Majestic Transformer Co.
Custom Designed Electrical Transformers Since the early 1940's Majestic Transformer Co. have been manufacturing electrical transformers. Initially, most of these were replicas or repairs for existing equipment, but over the years, a design facility was introduced to enable us to manufacture new components for new pieces of equipment. Now, the majority of our products are custom designed and manufactured to meet the requirements of a particular application. Whether your requirement is for a one-off control panel transformer... (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Triad Magnetics
Looking for Current Sense Transformers Current sense transformers "transform " AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or control circuit on the other side, thereby protecting them... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics
-
1981 Index IEEE Transactions on Consumer Electronics Vol. CE-27
…high-density CMOS read-only memory; Kamuro, Setsufumi; T-CE Nov 81 600- 606 Receivers; cf. Radio … Tomoki; T-CE Aug 81 410-416 Tracking loops; cf. Phase-locked loops Transformers TV receiver flyback … T-CE Aug 81 366-371 multichannel sound for stereo; proposal submitted to EIA /BTS; Eilers, Carl…
-
Solar PV and Wind Energy Conversion Systems
Energy efficiency, 2, 6–7 Energy Information Administration ( EIA ), 20 Energy poverty, 2 Energy storage capability and autonomy … FRT) capability FRT systems, 580 Fuel cell, 597 Fuel cell stack, 600, 605, 606 Full-bridge converter … integration issues, 31–32 Grid integration of large wind farms, 477–479 Grid synchronization algorithms, 494 Grounding transformer , 303 .
-
Molecular biology of human pathogenic viruses
…of its sequence, which can, as an independent unit, bind to T and EIA with the same … Research Institute, Toronto, Ontario, Canada M5G 1x5, 4KyotoUniversity, 53 Kawahara-Machi,Shogoin, Sakyo-ku,Kyoto, Japan 606 . .... for inducing transformation in chicken embryo fibroblast cultures, while the viral Jun is an effective oncogenic transformer .
-
Principles of Construction of a Structured Cable System for Communication Networks
Standard TIA/ EIA - 606 specifies that each terminal unit must have its unique identifier. .... The TR must be isolated from sources of electromagnetic emission, i.e., from transformers , motors, radio transmitters…
-
1979-1980 Conference Index
…Thomas J.; ICC 79 Vol 4 Paper 54.2 Digital Data System, direct EIA access to D4 … device; real-time system; Spencer, Donald J.; NAECON 79 Vol 3 1218-1231 Transformers com9uter-aided lightweight … telemetry for velocity measurement of free-fall penetrometer; Zielinski, A.; OCEANS 79 603- 606 Underwater acoustic telemetry…
Indicates content that may require registration and/or purchase.