-
Supplier: J&S Machine, Inc.
Description: Orbital brush deburring machine type ROTOR enables to remove burrs, slags and sharp edges, both inside and outside, resulting on pieces subject to cut. It has been designed for inside and outside tube ends deburring, both on parts with perpendicular or angular/irregular cut. It is also
- Type: Deburring Machine
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Materials Abraded: Metals / Metalworking
-
Supplier: Abtex Corporation
Description: The Abtex Three-Brush Planetary (Tri-Ten) Head deburring machine has been designed to produce optimal brushing action in through-feed applications. Three, 10" disc deburring brushes offer 207 sq. in. total of abrasive surface area, compared to 151 sq. in. with six, 6" brushes or 75 sq.
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Power Source: Electric Motor / Vibrator
-
Supplier: Precision Surfacing Solutions
Description: PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent
- Power: 7.37121211696551 HP
- Automation / Material Handling: Automatic / Indexing, PLC
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
-
Supplier: Abtex Corporation
Description: Inbound conveyor.
- Industry Applications: Cleaning / Surface Preparation
- Automation / Material Handling: Conveyor / Continuous Feed
- Features: Deburring Machine, Dust Collection / Filtration System
- Power Source: Electric Motor / Vibrator
-
Supplier: Abtex Corporation
Description: Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4." Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500.
- Surface / Linear Speed: 0 to 50 ft/min
- Power: 1 HP
- Industry Applications: Cleaning / Surface Preparation
- Automation / Material Handling: Conveyor / Continuous Feed, None / Manual
-
Supplier: Abtex Corporation
Description: This system is capable of deburring both sides of a fine blanked part in a single pass using 4- planetary heads.
- Automation / Material Handling: Automatic / Indexing, Conveyor / Continuous Feed
- Industry Applications: Cleaning / Surface Preparation
- Features: Deburring Machine, Dust Collection / Filtration System
- Power Source: Electric Motor / Vibrator
-
Supplier: Cleaning Technologies Group
Description: leader in the production of small to large-scale high pressure wash and deburring systems. Utilizing our industry-recognized Technology Center customers repeatedly acknowledge our level of experience and professionalism when concepting, designing and qualifying the automated water-tooled
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Weiler Abrasives
Description: Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's For use on high speed electric rotary tools and air powered pencil die grinders
- Shank / Bore Diameter: 0.3 inch
- Width: 0.3 inch
- Length: 2.05 inch
- Rotary Speed: 37,000 rpm
-
Supplier: Walter Surface Technologies
Description: the ergonomic housing minimizes fatigue. You need speed for deburring applications? This is the perfect tool to use with carbide burrs. FEATURES DIALSPEED electronic speed control DYNAMAX for maintaining selected speed constant Exclusive spindle lock More powerful, high torque motor
- Rotary Speed: 10,000 to 30,500 rpm
- Current: 6.4 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, MRO / Resurfacing, Metals / Metalworking
-
Supplier: Gesswein Co., Inc.
Description: Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks Finish narrow slots Finish flat and curved surfaces Precise deburring A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one
- Features: Belt Sander - Contact Wheel, Deburring / Deflashing Machines, Sander, Wood / Woodworking
- Industry Applications: Cleaning / Surface Preparation
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Gesswein Co., Inc.
Description: Use the high torque Z-15X for especially tough jobs, for hand grinding, heavy deburring, cutting and polishing, and finishing operations on all types of materials. Z-15X is a real workhorse with the highest torque rating of all Power Hand handpieces. Operates from 1,500 – 15,000rpm using the
- Rotary Speed: 1,500 to 15,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Gesswein Co., Inc.
Description: Designed to handle the toughest jobs. This workhorse has the highest torque rating. Use it for hand grinding, heavy deburring, cutting, polishing and finishing all types of material. Operates from 800 – 8,000rpm using the Standard Controller and from 0 – 8,000rpm using the Single or Dual
- Rotary Speed: 800 to 8,000 rpm
- Applications / Materials Abraded: Cleaning / Surface Preparation, Deburring / Deflashing, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Type: Die Grinder / Rotary Tool
- Power Source: Electric Motor / Vibrator
-
Supplier: Gesswein Co., Inc.
Description: easy reach Increase accuracy of finishing Reduce operator fatigue Special V-shape chucking system secures a wide variety of tools They hold 1.5 to 6.35mm diameter tools as well as 4mm or 6mm threaded Ultramax ultrasonic tools with appropriate adapters and clamp tool
- Applications / Materials Abraded: Cleaning / Surface Preparation, Hobbing / Gear Grinding, Metals / Metalworking, Plastics / Composites, Tool and Die (e.g., Punches), Wood / Woodworking
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
- Features: Multiple Heads / Spindles, Specialty / Other, Variable / Multi-speed
-
Supplier: DCM Tech Inc.
Description: is less than 5 minutes. Look to the PDG Punch and Die Grinder for: Reduced replacement tooling costs by as much as 40% Reduced or eliminate deburring operations Gained labor efficiencies Payback period as soon as one year View Alternate Machine Selections: MINI PDG Punch and Die Grinder
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: KUKA
Description: The Kuka KR 100 comp brings high level sophistication to the toughest application. With light-weight frame components and versatility, the KR 100 KR C2 robot can handle many tasks such as spot welding, plasma cutting, and machine tending. This robot offers a user-friendly PC interface for easy
- Number of Axes: 6 #
- Load Capacity: 100 kg
- Reach: 2,400.0000000000005 mm
- Robot Type: Articulated Robot
-
Supplier: Flexovit USA, Inc.
Description: Flexovit carbide burs feature precision ground flutes. These flutes are manufactured on five axis CNC fluting machines resulting in precise control of tool geometry. This eliminates chatter and premature wear. Flexovit miniature burs can be used on a wide range of pneumatic, electric
-
Supplier: Walter Surface Technologies
Description: is the perfect tool for a professional job. Features Dialspeed electronic speed control Exclusive spindle lock More powerful, high torque motor New slim-line design with recessed spindle housing Applications Cleaning Deburring, brushing, polishing Line finishing
- Rotary Speed: 2,500 to 8,700 rpm
- Current: 8.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Power Source: Electric Motor / Vibrator
-
Supplier: Bluetools
Description: The extended design of the Taylor 1/4" Extended Die Grinder T-7757REN allows the operator to reach deep into areas that would be impossible with other tools. The T7757REN long-nose die grinder cannot be damaged by overloading. Use the Taylor pneumatic 1/4" Extended Die Grinder to drill,
-
Supplier: J&S Machine, Inc.
Description: Metal sheet brushing machine with “wet” grinding process type GPS-Brush has been designed for deburring, brushing and satin finishing on profiles, metal sheets and plates made of stainless steel, iron, aluminum and brass, as well as other metals. Main feature of this unit is the possibility
- Type: Cylindrical / External (OD), Drum / Sleeve
- Features: Dust Collection / Filtration System, Wet Finishing
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: DME Company
Description: replaceable tools. The Ultraform units automatically adjust the proper frequency for all size tools, including diamond files up to 6 inches long. Two types of ultrasonic modules are available to fit your specific finishing needs. Select the UF-2600, a single function ultrasonic polisher,
- Current: 1 to 2 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
-
Supplier: KUKA
Description: KUKA linear units are translational motion units. The linear units can be used to extend a robot’s work envelope or alternatively to move workpieces or tools within the work envelopes of a number of robots. Therefore allowing applications such as the tending of more than one machine or
- Number of Axes: 1 #
- Industry / Application: Dispensing (e.g., Gluing, Sealing, Filling), Inspection, Metal Removal (e.g., Cutting, Deburring, Drilling), Welding
- Drive System: Electric
- Robot Type: Robot System
-
Supplier: J&S Machine, Inc.
Description: processing system; it is a simple and user friendly solution that can also be conceived for edge deburring and beveling operations.
- Type: Centerless Finishing, Cylindrical / External (OD), Polisher / Polishing Lathe
- Power Source: Electric Motor / Vibrator
- Mounting: Floor Mounted / Stationary (Machine Tools)
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: Bluetools
Description: Compact to work in close quarters, the Taylor 1/4" Straight Die Grinder T-7757R cannot be damaged by overloading. Use the pneumatic Taylor T7757 Inline Die Grinder to drill, brush, hone, deburr without hazard of electric shock. (Not for use with cast wheels or accessories not rated for 25,000
-
Supplier: Mikrolar, Inc.
Description: motion than the P1000, the P2000 can easily be applied to applications needing a longer reach. Whether mounted under or over the operation the P2000 provides the speed and dexterity of a conventional robot with the stiffness and accuracy of a machine tool.
- Number of Axes: 6 #
- Load Capacity: 91 kg
- X-axis Travel: 305.00000000000006 mm
- Y-axis Travel: 305.00000000000006 mm
-
Supplier: J&S Machine, Inc.
Description: Multitask grinding machine type DUO is among our range of special grinding machines that are suitable for different jobs or for special applications on tubes and profiles (such as grinding, deburring, drilling and notching). It has been designed to make two different types of jobs: Sheet
- Type: Cylindrical / External (OD), Surface Grinder
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Applications / Materials Abraded: Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Mikrolar, Inc.
Description: then a tool path is extrapolated. Specifically, the length of each sensor changes continuously as the platform is being driven. Our proprietary C2000 software makes use of this data to calculate the Cartesian position and directional vector of the probe. The resulting data can be used to
- Number of Axes: 6 #
- X-axis Travel: 350 mm
- Y-axis Travel: 350 mm
- Z-axis Travel: 350 mm
-
Supplier: Technic, Inc.
Description: industry in manual and automatic configurations. Each is custom designed and supplied with the tools and accessories necessary for successful operation. Regardless of the sophistication of the application, a design can be developed to deliver the precision and accuracy required. System
- Applications / Materials Abraded: Aerospace, Automotive, Biotech / Medical Devices, Cleaning / Surface Preparation, Metals / Metalworking, Semiconductors / Electronics
- Automation / Material Handling: Automatic / Indexing, None / Manual
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Walter Surface Technologies
Description: angle iron - and see for yourself the results. Features Spindle lock button Lock-on switch Ergonomic handle Exclusive DUSTGUARD - for outstanding motor life Exclusive QUICK - for fast tool-free wheel change Exclusive safety clutch, toolfree adjustable guard For changing wheels quickly without
- Rotary Speed: 11,000 rpm
- Current: 10.5 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz
- Type: Disc Grinder
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 14,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a
- Outer Diameter (OD): 0.75 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a
- Outer Diameter (OD): 0.5 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a
- Outer Diameter (OD): 0.75 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 17,000 rpm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: printing, CCD on-line inspection, precise positioning detection of soldering automation equipment, laser plus (laser cutting/laser marking/laser engraving/laser drilling, etc.) precision assembly, precision machine tools, semiconductor production equipment, location detection, electronic
- Number of Axes: 3 to 1 #
- Load Capacity: 50 to 100 kg
- Reach: 50 to 1,500 mm
- X-axis Travel: 50 to 1,500 mm
Find Suppliers by Category Top
More Information Top
-
Hayden
• Pneumatic & Electric Deburring Tools .
-
Versatile Tool Supports Flex Cables | CST content from Microwaves & RF
It provides consistently clean cuts of the di electric material for consistent cable VSWR performance, and includes a built-in debur tool .
-
Automation of casting products finishing works by a robot—development of a hammering tool and its compensation function
For example, in the case of rotary tools , we can estimate deburring quality by measuring processing load, rotary speed, or electric power con- sumption.
-
Automotive Industry Standard - AIS-024 - Version 4 - Safety and Procedural Requirements for Type Approval of CNG Operated Vehicles (Dedicated, Bi-fuel and Dual...
● ● ● ● ● ● ● ● ● ● ● ● ● ● ● ● ● ● ● ● ● Two post lift/ramp Electric hand drill machine and H … bits Tube bender Tube cutter Deburring tool for tube Set of…
-
Professional qualifications
They also estimate that very itself much: So designated apprentices of the electro training the insert in the large tool construction of automotive works with its large installations and products and comparatively "grobschlächtigen" processing methods (presses Debur ) as funnily, but throughout instructive.
-
Carbon Policy and Technical Change: Market Structure, Increasing Returns, and Secondary Benefits. Final Report
…device Aircraft Apparel and Related Products Apparel manufacture Assembly of electronic data processing Assembly of major units card punch Automatic Machine Tool Automobile assembly B-17 … Electrical Equipment Consumer electronics Deburring and Cleaning in Machine Shop Dishwasher Electric Clothes Dryers Electric Refrigerator…
-
Plastics and its properties
…316 metering 313 pressure vessels 317 nozzle tube 321 thickening 320 incidence positions 322 depositors 323 injection 313 electrical industry 320 electro dipping painting 323 endless fibers 317 trimming 314 EP resins 316 … plethoras 315 filling room tools 314 fillers, mineral 320…
-
NASA Aircraft Management Information System
4940010915101 EA $16.24 31 BD N 001130088 0 0 SMS TUBE DEBURRING BLADES 4940011064054 EA $10.29 31 BG … P 000000000 0 0 SMS HEAT GUN ELECTRIC 4940009110509 EA $300.00 … 0 0 L/P HEATING TOOL 4940012784142 EA $150.00…
-
Production technique
The EC trimming takes place similarly the EC depressions like that however without feed movement of the tool electrode. .... position and the activation of the electrolyte flow to process and the working current , projecting ridges are…
-
Manufacturing process 3
…Electrolytic In-Process dressing) 178, 182, 183 emission 205 - induced or stimulated 205-spontaneous 204 EMM (Electro-Chemical micro Machining) 184 energy density 318 trimming deburring chamber 130 deburring quality 129, electrochemical 171 … unloading distance 14 discharge current 6, 9, 14, 25 … focus 234, 248 molding electrode 90 mold construction 27 mold precision 91 molding tool 47 molding gear…
Indicates content that may require registration and/or purchase.