Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The high torque version of the revolutionary TPM+ servo rotary actuator. This product is the most compact, most dynamic actuator available, making installation and operation simple and reliable. The TPM+ has been developed as a product representing the highest level of
- Supply Voltage: 320 to 560 volts
- Maximum Torque: 2,035.3982300885 In-lbs
- Rotational Output: Table
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained
-
Supplier: Indelac Controls, Inc.
Description: ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been manufactured since 1991 and is well known for its dependability in harsh
- Supply Voltage: 12 to 460 volts
- Maximum Torque: 3,840 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 3,840 In-lbs
-
-
Supplier: Indelac Controls, Inc.
Description: The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 300 In-lbs
-
Supplier: Indelac Controls, Inc.
Description: The S series NEMA 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and 300 lb × in (model SX) torque range used in hazardous locations. These heavy-duty reversing actuators are used in place of model SD, SR, SDX and
- Supply Voltage: 12 to 230 volts
- Maximum Torque: 300 In-lbs
- Operating Temperature: -40 to 150 F
- Torque: 300 In-lbs
-
Supplier: Clark Solutions
Description: N-m) of torque. Models EN44B2 and EN88B2 direct coupled 24 VAC non-spring return rotary electronic actuators are designed for modulating control of dampers or valves. They may be used in applications requiring up to 44 in-lb (5 N-m) of torque or 88 in-lb (10 N-m) of
- Actuator Torque: 88 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -22 to 130 F
- Failsafe: Close at No Power
-
Supplier: Radwell International
Description: ELECTRIC DAMPER ACTUATOR, OPEN AIR, ROTARY, NON-SPRING RETURN, 310 LB-IN (35 NM) TORQUE, 24 VAC/DC, 50/60 HZ, FLOATING CONTROL, 125 SECOND RUN TIME, IP93. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: PROPORTIONAL ELECTRIC ACTUATOR, SPRING RETURN, 24V, TORQUE: 133 LB-IN, ROTARY MOVEMENT
-
Supplier: GF Piping Systems
Description: The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42
- Actuator Torque: 88.4955752212389 to 2,212.38938053097 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 100 to 230 volts
- Failsafe: Close at No Power, Open at No Power
-
Supplier: DynaQuip Controls
Description: The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers
- Actuator Torque: 150 to 300 In-lbs
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Duty Cycle: 50 (%)
-
Supplier: Conant Controls, Inc.
Description: Electric Operator Weatherproof Construction (also available in explosion proof housing). Lightweight and compact, these operators are specifically designed for automating and remote control operation of Conant 2 • 3 • 4 • 5 Way Precision Selector Valves — 1/8" through 1/2" I.P.S. Conant
- Actuator Torque: 80 In-lbs
- Features: Electric
- Location: Hazardous
- Full Range of Rotary Motion: Multiturn (+360 degrees), Quarter Turn ( 90 degrees)
-
Supplier: Festo Corporation
Description: Electric rotary actuator with stepper motor and built-in gearbox ServoLite – closed-loop operation with encoder Heavy-duty bearing for high forces and torques Backlash-free pre-stressed rotating plate with very good axial eccentricity and concentricity properties Quick
- Supply Voltage: 24 volts
- Shaft / Table Axial Load Capacity: 65.192 lbs
- Shaft / Table Radial Load Capacity: 67.44 lbs
- Operating Temperature: 32 to 122 F
-
Supplier: Indelac Controls, Inc.
Description: The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO
- Actuator Torque: 100 In-lbs
- AC Voltage: 115 volts
- Actuation Time: 2.5 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 22 rotary actuators offer excellent performance in a maintenance-free design, plus the added flexibility and features provided by microprocessor-based electronics. Ideally suited for large fan damper applications, these rotary actuators are capable of modulating
- Actuator Torque: 96,000 In-lbs
- AC Voltage: 208 to 575 volts
- Stem Diameter: 4.75 inch
- Operating Temperature: -40 to 185 F
-
Supplier: DynaQuip Controls
Description: The innovative JE series of reversible electric actuators delivers the latest technology at an unmatched value. This feature-rich line was designed for ease-of-use and reliability. JE Series actuators are multi-voltage capable with automatic voltage sensing for AC or DC power
- Features: Electric, Local Position Indication, Manual Override of Power Actuator, Overtorque Protection Options, Travel Stop (Limit Stop)
- Operation: Modulating
- Location: Non-hazardous
- Full Range of Rotary Motion: Quarter Turn ( 90 degrees)
-
Supplier: ABB Measurement & Analytics
Description: General specifications: With integrated electronic unit or for use with separate electronic unit Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 884.9557522123893 In-lbs
- Operating Temperature: 185 F
- Shaft or Table Diameter: 0.9448824 inch
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All models
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: Assured Automation
Description: The Assured Automation B Series Electric Valve Actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90°) ball valves, butterfly valves, plug valves and dampers. Available in a wide range of output torques and operating
- Actuator Torque: 150 to 20,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 220 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: Lika Electronic
Description: Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines
- Supply Voltage: 24 volts
- Maximum Torque: 132.743362831858 In-lbs
- Shaft / Table Axial Load Capacity: 44.96 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
-
Supplier: Honeywell International, Inc.
Description: ROTARY, PROPORTIONING CONTROL TYPE 5-1/2 INCH W X 8-3/4 INCH D X 6-7/16 INCH H SIZE 50/60 HZ FREQUENCY RATING SPRING RETURN OPERATION TYPE UL (CANADA AND US), CE APPROVAL DAMPER, VALVE APPLICATION 24 V VOLTAGE RATING NEMA 3 ENCLOSURE 1 AMPERE CURRENT RATING DIE-CAST ALUMINUM BODY MATERIAL 20
- Actuator Torque: 60 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -40 to 150 F
- Features: Electric
-
Supplier: Assured Automation
Description: The S4 Series is a 1/4 turn multi-voltage electric valve actuator which incorporates the latest advances in motor and control technology at an economical price. The S4 unit incorporates automatic voltage sensing and allows for AC or DC supply within each voltage range. The electronic
- Actuator Torque: 170 to 3,097 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 158 F
-
Supplier: Bray Commercial
Description: (HVAC) applications. The DCP Series Electric Non-Spring Return Actuators provide a running torque of 45 lb-in (5 Nm). The nominal travel time is 60-120 seconds at 60 Hz for 90° of rotation. When combined with a controller, the DCP Series Electric Non-Spring Return
- Actuator Torque: 45 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -22 to 122 F
-
Supplier: Hymark/Kentucky Gauge
Description: Rugged high torque positioning unit Up to 24 Nm starting torque Real 20 bit multiturn encoder Closed loop control Woodworking, packaging, bottling & labelling machines
- Supply Voltage: 24 volts
- Maximum Torque: 132.743362831858 In-lbs
- Shaft / Table Axial Load Capacity: 44.96 lbs
- Shaft / Table Radial Load Capacity: 44.96 lbs
-
Supplier: Assured Automation
Description: The K4 Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K4 Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad.
- Actuator Torque: 608 to 5,208 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 115 volts
- Operating Temperature: -4 to 131 F
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MERSA-0412 is a high quality and accurate product. It has been optimized for UAV requirements, such as temperature range from -40°C to +71°C, EMI RFI shielding and high reliability. The MERSA is a 28 VDC based electro-mechanical rotary servo actuator with redundant electronics,
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 53.0973451327434 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.3149608 inch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The ERSA-0311 is a high quality & accurate product, optimized for UAV requirements, such as temperature range from -40°C to 71°C, EMI RFI shielding and high reliability. The ERSA-0311 is a 28 VDC based redundant electro-mechanical rotary servo actuator with redundant electronics, dual
- Supply Voltage: 24 to 32 volts
- Maximum Torque: 221.238938053097 In-lbs
- Operating Temperature: -40 to 158 F
- Shaft or Table Diameter: 0.9448824 inch
-
Supplier: Sharpe Valves
Description: The Sea-Series Electric Actuator provides a complete solution for valve automation in applications requiring 600, 300 or 150 in. lbs. operating torque. Quarter-turn operation times are 45, 13, 8 and 4 seconds respectively. Control applications are not limited to on-off but also
- Actuator Torque: 600 In-lbs
- AC Voltage: 115 volts
- Stem Diameter: 0.3 inch
- Actuation Time: 4 seconds
-
Supplier: Bray Commercial
Description: The DCS-62 Series is a direct-mount, spring return line of electric actuators that operates on 24 VAC or VDC power and is available for use with floating, on/off, or proportional controllers. A 120 VAC on/off model is also available. These bi-directional actuators do not require
- Actuator Torque: 62 In-lbs
- DC Voltage: 0 to 24 volts
- AC Voltage: 20 to 120 volts
- Stem Diameter: 0.25196864 to 0.7480319 inch
-
Supplier: Hayward Flow Control
Description: The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered
- Actuator Torque: 300 to 177,000 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 480 volts
- Operating Temperature: -22 to 158 F
-
Supplier: ProMation Engineering, Inc.
Description: PAO Series 445 in lbs / 50 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit
- Actuator Torque: 450 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -22 to 150 F
-
Supplier: Ruskin Company
Description: The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ (-S) versions
- Supply Voltage: 120 volts
- Maximum Torque: 53 In-lbs
- Operating Temperature: -25 to 140 F
- Torque: 53 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Product Data Sheet L Series ICI‘s L series rotary electric actuator (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
R Series Nema 4 The R-Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Controls, Inc. Company Overview Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
by third party manufacturers. FOCUSING ON ELECTRIC ACTUATORS The development of electric actuators followed a different path. At first, the electric actuator was just a motor with a set of gears and some mechanical torque limit switches inside an enclosure. The controls (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
When to Select an Electric or Pneumatic Rotary Actuator with Quarter Turn Valves
Pneumatic and Electric Actuators each have advantages and disadvantages. The criteria in determining which is the best actuator includes the power source, on/off or modulating control valve function, media, hazard considerations, ambient temperature, environmental conditions, failure positon upon
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Valves Selling Leads (Page 10), Valves Manufacturers, Valves Exporters & Suppliers
Name: Control Valve Rotary Torque Electric Actuator Model No.:MAQ Stroke: 0~340 Degree Power: 110/220 VAC,1PH...
-
Rotary Actuator Exporters, Rotary Actuator Selling Leads
Name: Control Valve Rotary Torque Electric Actuator Model No.:MAQ Stroke: 0~340 Degree Power: 110/220 VAC,1PH...
-
Robot Grippers
For most rotary actuators such as electric motors, the torque MA can be assumed to be constant over the complete gripping range.
-
Small Business Innovation Research: Abstracts of Phase 1 awards, 1994
The concepts for efficient high- torque rotary actuators will be valuable in numerous electric drive applications, including industrial motors, material handling, and robotics.
-
New Brochure Covers Damper-Drive Solutions For Better Boiler Control
Next the brochure goes on to describe Contrac electric rotary actuators , available in a wide range of output torques .
-
New Brochure Covers Damper-Drive Solutions For Better Boiler Control
Next the brochure goes on to describe Contrac electric rotary actuators , available in a wide range of output torques .
-
Ratio Control for Continuously Variable Transmissions with Minimal Sensor Configuration
The generated electric torque kM iM leads to a rotary motion of the actu- ator motor and as a consequence to a linear motion x1 of the primary pulley along its axis.
-
ISA CNTRL VALVES - Control Valves
An electric motor actuator with gear reduction will produce torque or force with rotary motion.
-
An endoskeleton framework biped robot, “ADDAM” with coupled link mechanism
Most typical type is the electric rotary motor actuator , which involves in a few critical disadvantages: its low torque making it accompanied by a reduction gear that creates formidable trade-offs such as gear friction, back lash, and high cost.2 ADDAM’s…
-
Introduction to the Mechanics of Space Robots
Remark 7.1 A particular type of rotary actuators are those able to supply a torque during a continuous rotation, like electric , hydraulic or pneumatic motors.
Indicates content that may require registration and/or purchase.