Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Accuris
Description: Electric Motor Actuators for Valves and Slide Gates
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Media Temperature: 150 F
- Actuation: Electric
- Features: Gate / Knife Valves
-
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Media Temperature: 150 F
- Actuation: Electric
- Features: Gate / Knife Valves
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Rotolok Valves, Inc.
Description: to 1.8 x 1.4 m. The Rotolok industrial range of slide valves are simple, but robustly designed to handle powders, pellets and granules over a wide field of applications. They may be operated manually, or by pneumatic means or electric motors, and offer reliable, continuous
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Waterman Industries, Inc.
Description: and spigotback models. On embedded models, the headrail is bolted to the frame to allow easy removal of the slide should repair be necessary. The Model SR slide gates utilized the standard range of Waterman stems and lifts. Stem material can be matched to the gate. Lifts
- Features: Gate / Knife Valves
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 4 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: Infineon Technologies AG
Description: pad Potential Applications Pumps Low End Electric Power steering Power tail gate Power sliding Door Parking Brake Pretensioner Applications Door control module HVAC control module On-board charging (OBC) for electric vehicles Designers who used this product also designed with
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Festo Corporation
Description: For valve manifold VTSA/VTSA-F Robust metal housing
- Pressure Rating: -13.053393 to 145.0377 psi
- Power: 110 volts
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works efficiently with
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: VAT, Inc.
Description: Control gate valves with stepper motor for controlling and isolation. A valve in combination with an adaptive pressure controller PM4/5 is a pressure control system.
- Valve Size: 6 to 16 inch
- Pressure Rating: 17.404524 to 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
-
Supplier: AVK International A/S
Description: A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Gate / Knife Valves, Metal Seated Valve
- Connection Description: Bolt Flange, Socket Weld / Solder
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial plants, power
- Valve Size: 1.968505 to 19.68505 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,022 F
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or outside screw stem
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more – to meet the needs of even the most unusual applications or (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
?piece design offers reliable performance because the rolled seating surface naturally compresses the slide into the frame, creating a tight, dependable seal without the need for complex hardware. C-8 Advantage: Locking Mechanism The C-8 Ditch Gate’s cam (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates – or on any of our wide range of valves, pipes, gates or fittings – contact your local MPI representativecomplete and submit this form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
filter bypass system. The existing butterfly valves, with their central disc design, were unsuitable for dirty media and caused flow restrictions. The replacement required full-port valves to maximize flow, all within strict face-to-face and vertical space limitations. Adding electric actuators (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK emphasizes application-specific solutions—from rotary control and precision electric valves for accurate throttling, to heavy-duty knife gate valves for abrasive media. DeZURIK's product portfolio addresses key stages including pulping, bleaching, stock prep, and chemical recovery (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
-
) including: C540-93: AWWA Compliant* (5000 - 27000 in/lb) Standard for Power-Actuating Devices for Valves and Sluice Gates C542-09: AWWA Compliant* (5000 - 27000 in/lb) Electric Motor Actuators for Valves and Slide Gates Our full product line of electric (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
- Bearing solutions for hydropower gates turbines valves (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
efficiency our customers have come to expect from British-made door motors. In addition, we know a thing or two about designing drives that our customers can literally fit and forget. We also offer solutions for sliding doors, rotating doors gate opening systems, electric garage doors or (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Hydropower Dam Turbines -Wicket Gates -Servo-Motors -Operating Ring Sliding Segments -Linkages -Guide Vanes Pelton Turbines -Injectors -Deflectors Gates -Intake Gate Sliding Segments and Rollers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Maximize uptime for valves in wastewater treatment plants
actuator system on a slide gate, sluice gate/penstock, gate or knife gate valve. LINAK offers a highly reliable actuator solution ideal for valve automation in wastewater treatment plants.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
AWWA M49 - Butterfly Valves: Torque, Head Loss, and Cavitation Analysis
ANSI/AWWA C542-09: Standard for Electric Motor Actuators for Valves and Slide Gates .
-
Tribological properties of metal matrix-graphite particle composites
slider for electric cars, overhead railways, dams and flood gates ; slide bushing for discharge valves in hydraulic turbines; electrical contacts and brushes .
-
Tribology for Scientists and Engineers
… automobiles; drive shafts and roller bearings for stoker chain feeds in boiler furnaces; screw conveyors; roller conveyors; spherical bushings for automotive transmissions; sliders for electric cars; overhead railways for dams and flood gates ; slide bushings for discharge valves in hydraulic turbines; and …
-
Biomimetics in Materials Science
… for trucks, cranes, bulldozers, and automotives: drive shafts, bearings, stoker chain, screw conveyor, roller conveyor and roller bearings; spherical bushings for automotive transmission; slider for electric cars, overhead railways, dams and flood gates ; slide bushing for discharge valves in hydraulic turbines; electrical …
-
Green Tribology
… trucks, cranes, bulldozers and automotives; drive shafts, bearings; stoker chain, screw conveyor, roller conveyor and roller bearings; spherical bushings for automotive transmis- sion; slider for electric cars, overhead railways, dams and flood gates ; slide bushing for discharge valves in hydraulic turbines; electrical …
-
Upgrading the automatic control systems of T-250/300-240 turbines at the TETs-23 cogeneration station using software-and-hardware systems
The list of newly installed parts included cocking units ( slide valves for cocking protections and the over- speed governor, and automatic gates ) with an electric drive, two membrane separators, and two electromag- netic circuit breakers with electric drives for cocking them.
Indicates content that may require registration and/or purchase.