-
Description: standard to protect the motor from over-heating. Traverse gearing is housed in a heavy duty right angle drive reducer with output pinion meshing with machine cut wheel gears. Trolley controls are housed in a NEMA 1 enclosed panel mounted on the trolley side for easy access. The
-
Supplier: Demag Cranes & Components
Description: TROLLEY DESIGNS READY FOR INSTALLATION MPW (Multi Purpose Winch) open winch trolleys are precisely designed to meet the customer's specific requirements. MPW open winch trolleys feature: Modular design Few connection interfaces (drum, gearbox, motor and brake form a unit) Proven
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Demag Cranes & Components
Description: E 11 and E 22 electric travel drives were specially developed for operation with the new DC-Pro chain hoist. This provides you with additional benefits of this state-of-the-art hoist unit. The travel drives can be adapted to the U 11/U 22 trolleys. The drive is simply connected to the
- Load Capacity: 0.606375 tons
- Connection: Lug
- Type: Push Trolley
-
-
Supplier: Raymond Handling Consultants, L.C.
Description: HIGH CAPACITY ELECTRIC HOIST WITH MOTORIZED TROLLEY
- Load Capacity: 16,000 lbs
- Maximum Lift Speed: 7.5 ft/min
- Type: Electric
-
Supplier: Certex UK
Description: The LODESTAR is a tough and durable electric chain hoist, designed to keep working in the most arduous applications. This hoist is recognised and proven within the hire industry as the number one hoist, where high duty, combined with long heights of lifts are required. KEY FEATURES Tough
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: The LODESTAR is a tough and durable electric chain hoist, designed to keep working in the most arduous applications. This hoist is recognised and proven within the hire industry as the number one hoist, where high duty, combined with long heights of lifts are required. KEY FEATURES Tough
- Load Capacity: 2,204.62 lbs
-
Supplier: Certex UK
Description: The LODESTAR is a tough and durable electric chain hoist, designed to keep working in the most arduous applications. This hoist is recognised and proven within the hire industry as the number one hoist, where high duty, combined with long heights of lifts are required. KEY FEATURES Tough
- Load Capacity: 6,613.86 lbs
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance free Spark resistant
- Load Capacity: 1.5 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Certex UK
Description: The LODESTAR is a tough and durable electric chain hoist, designed to keep working in the most arduous applications. This hoist is recognised and proven within the hire industry as the number one hoist, where high duty, combined with long heights of lifts are required. KEY FEATURES Tough
- Load Capacity: 1,102.31 lbs
-
Description: The CM Series 635 Trolley was designed to be utilized with a lug mounted Lodestar where versatility and strength are key components. Additional features and benefits include: Fits wide range of beam sizes for maximum versatility Steel plate side frames Steel spur gearing for optimum strength
-
Supplier: C & C Lift Truck, Inc.
Description: and trouble-shooting. Nickel plated load chain for durability and corrosive resistance. 40 or 80 FPM trolley speed (specify). Includes electric trolley brake and 30' power cord. 208-230/460/3/60. Longer lifts and two-speed via under-the-cover Variable Frequency Drive models
- Load Capacity: 40,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 5.5 ft/min
- Type: Electric
-
Supplier: Demag Cranes & Components
Description: E 11 and E 22 electric travel drives were specially developed for operation with the new DC-Pro chain hoist. This provides you with additional benefits of this state-of-the-art hoist unit. The travel drives can be adapted to the U 11/U 22 trolleys. The drive is simply connected to the
- Load Capacity: 2.4255 tons
- Type: Electric Trolley, Push Trolley
- Connection: Lug
-
Description: With its very attractive price, the ability to be used with a multitude of hoists, and its long service life, the UT offers the greatest value of any trolley on the market today. CONVERTIBLE Plain trolleys equipped standard with geared trackwheels and side plate. Simply add a
-
Supplier: Conductix-Wampfler
Description: Compact round or flat cable trolleys center-loading, made of hot dipped galvanized steel for medium mechanical and dynamic loads. Main applications Bridge cranes Conveyor applications Electric hoists
- Load Capacity: 0.1378 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Demag Cranes & Components
Description: E 11 and E 22 electric travel drives were specially developed for operation with the new DC-Pro chain hoist. This provides you with additional benefits of this state-of-the-art hoist unit. The travel drives can be adapted to the U 11/U 22 trolleys. The drive is simply connected to the
- Load Capacity: 2.4255 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped with
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Columbus McKinnon Corporation
Description: Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted capacity
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Accuris
Description: Copper and Copper-Cadmium Trolley and Contact Wire for Electric Traction
-
Supplier: Ace Crane
Description: Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet.
- Load Capacity: 20,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 11 ft/min
- Line Type: Chain
-
Supplier: Electrolift
Description: Most popular single hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Description: overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop
-
Supplier: Electrolift
Description: See catalog for available lift speeds Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel
- Load Capacity: 20,000 lbs
- Load Hook: Double / Twin
- Type: Electric
- Mounting: Trolley Mount
-
Supplier: Electrolift
Description: applications Can be used to negotiate monorails with curved tracks Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Accuris
Description: Railway applications - Rolling stock - Electric equipment in trolley buses - Safety requirements and connection systems
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR electric trolleys are built for the most demanding applications
- Load Capacity: 10,000 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's MR three-phase motorized, PT manual push and GT manual geared trolleys easily couple with our (N)ER enhanced features electric chain hoists and provide excellent traversing motion and control. MR electric trolleys are built for the most demanding applications
- Load Capacity: 500 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: Accuris
Description: Railway applications - Rolling stock - Electric equipment in trolley buses Safety requirements and connection systems
-
Description: locomotives (including trolley, gasoline-electric and oil-electric coaches). In the second place, it has been found desirable to add new rules covering principally, rating, commutation, and over speed tests. In the third place, the old rules must be brought up-to-date as modern
-
Supplier: Wisconsin Oven Corporation
Description: Standard Overhead Trolley Conveyor Ovens (SCT Series) The ONLY Process Applied PRE-Engineered Conveyor Unit in the World 7,512 Different Standard Configurations in ALL Fuels! Unequaled in Quality & Features Features Temperatures To 500°F (260°C); Optional 650°F (343°C) Completely Factory
- Temperature Range: 500 to 650 F
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Dearborn Overhead Crane
Description: trolleys, lever hoists, manual hand chain hoists, push and geared trolleys, overhead cranes, crane accessories and a full line of replacement parts. Dearborn Overhead Crane provides many solutions to meet your Electric Chain Hoist needs. Dearborn Overhead Crane represents most
- Line Type: Chain
- Type: Electric
-
Supplier: David Round
Description: fastest and slowest speeds available for the specific electric hoist capacity and level of use. However the low speed setting may be increased and the high speed setting may be decreased in the field to meet specific application requirements. ADDITIONAL FEATURES Electric brake Upper
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 13.999999999999998 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Dearborn Overhead Crane
Description: provides many solutions to meet your Electric Chain Hoist needs. Dearborn Overhead Crane represents most every major electric chain hoist manufacturer available. We can provide electric chain hoists in any configuration available, whether you need a chain hoist utilizing lug,
- Line Type: Chain
- Type: Electric
-
Supplier: Dearborn Overhead Crane
Description: can provide electric wire rope hoists in any configuration available, whether it be single hook, twin hook or multiple hook models utilizing lug, floor, ceiling or trolley mounting, we can provide it for you. We provide: Electric Wire Rope Hoists Package hoist capacities up to
- Type: Electric
- Mounting: Trolley Mount
- Line Type: Wire Rope / Cable
-
Supplier: Konecranes Inc.
Description: components can be supplied with additional IECE X certificate. EXN Electric Chain Hoist for Hazardous Environments Konecranes’ EXN electric chain hoist family for hazardous environments is designed to meet the requirements of the user’s application. The EXN hoist is available as
- Load Capacity: 2,205 lbs
- Maximum Lift Speed: 19.685039370078748 ft/min
- Line Type: Chain
- Type: Electric
Find Suppliers by Category Top
Featured Products Top
-
Yale Y80 Brochure Yale Y80 Wire Rope Hoist Electric Wire Rope Hoists The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
pad eye, monorail system or other overhead structure from which the hoist will be suspended. In addition to the factors listed above for manual hoists, when determining the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Gas Springs for Medical Equipment: Hospital Beds: Our gas springs ensure smooth adjustments for patient comfort, allowing caregivers to optimize bed positioning effortlessly. Medical Carts: From medication trolleys to portable diagnostic (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
protection. SMOOTH OPERATION With an integrated motor management module and flywheel trolley motors, the SK features extremely smooth starting and braking with controlled starts and stops for extended brake life. RELIABLE PERFORMANCE IN (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
switches, the XCKMR54D1H29 combines a robust metal enclosure with a rotary operating head and a crossed-rod actuator. Its specialized construction makes it particularly suitable for applications in which a moving hook, trolley (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
History of Public person transport of beginnings to 2014
1895, started first experimental travels in Switzerland with a rotating current car .
-
Transport and storage logistics
The hand fork lift trucks effect the pallet transport between workplaces, tractors draw escalators in the airfield region, electric vehicles the production compartments connect to mounting regions, the fork lift trucks embed pallets in shelves and stackers equipped with a blade as …
-
Electric Railways, 1880-1990
The electric trolley system replaced horse-traction and steam-locomotion on light-duty passenger lines, though older traction modes survived on minor lines in country districts.
-
Research for the car of morning
built 1899 the Nürnberger firm Schuckert & Co. its first tricycles "Elektra" with battery operation and the Belgian Camille Jenatzy achieved with an electric vehicle the record speed of 105,88 km/h.26 .
-
Logistic-dictionary
tronic of find transfer electro-pallet-floor web f trackguided pallet transport vehicle of electrical engineering f electrical engineering elektrotechnisch adj. electrical electric vehicle m electric truck power tool n electric tool element n element elementary adj. elementary E-mail f e …
-
Manual mechanical engineering
… in driven and not driven, in gleisgebundene and gleislos movable, in floor conveying gear for pure transport tasks (car) and such with own bearing receiving devices and additional functions (fork lift truck), in manual (e.g., electric vehicle ) and automatically controlled (e …
-
CR4 - Blog Entry: Electric Amusement: The Trolley and Leisure
Electric trolleys did more than make it easy for urban residents to go to work.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84427/868074920-MIT.pdf?sequence=2
Such forceful move was certainly reminiscent of similar decisions taken several decades before, first to intervene (between 1914 and 1919), and later to take over (in 1946) the Compania de Tranvias, the foreign owned electric trolley company operating in Mexico City since …
-
Case Study: Ebus Hybrid Electric Buses and Trolleys
Ebus had recently begun developing a hybrid electric trolley using a Capstone MicroTurbine fueled by LPG.
-
Dubbel
4.2.1 cars W. Trucks electric vehicle EFW (ESW .
Indicates content that may require registration and/or purchase.