Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Armstrong International
Description: Python can accurately control your system. The Python 1100 Series Control Valve is constructed and equipped with state of the art materials. Series 1100 valves are globe two-way single seated body design valves, which satisfy the majority of control applications for HVAC,
- Valve Stem Stroke Length: 0.6875 to 2.25 inch
- AC Voltage: 24 to 240 volts
- Actuation Method: Electric
- Valve Motion: Linear Motion Valve
-
Supplier: Armstrong International
Description: outlet temperature variations. Valve Features ISO 5211, 5210 actuator flange mounting Nickel chrome and cobalt coated CF8M (316) stainless steel discs 1” valve flow coefficient Cv(max): 13.3 Valve constructed of CF8M (316) stainless steel End connection: 1-1/2” NPT inlets
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: temperature to the valve, the actuator controller aggressively minimizes outlet temperature variations, making the system ideal for use in industrial applications as a simple stand-alone or integrated mixing solution. Valve Features ISO 5211, 5210 actuator flange mounting
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for
- Valve Size: 2 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: DynaQuip Controls
Description: and mount in any position for maximum installation flexibility. Pigtail connections facilitate quick wiring. These NEMA4 light-duty valves have a 25% duty cycle and are suitable for water, oil, gas and other similarly viscous fluids. Valves are NSF61 (specify NSF61g for
- DC Voltage: 12 to 24 volts
- AC Voltage: 110 to 220 volts
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal, Voltage Control Signal
-
Supplier: KZVALVE
Description: performance • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion •
- Actuator Torque: 40 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 2.5 seconds
-
Supplier: Rotork plc
Description: PAX units are flexible, low voltage actuators that are designed for use in remote, explosionproof locations. They are ideal for midstream and downstream systems that demand precision and reliability, such as within natural gas. Many PAX actuators have been supplied to gas utility
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: KZVALVE
Description: performance • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion •
- Actuator Torque: 350 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 7 seconds
-
Supplier: Rotork plc
Description: linear actuators and motorised regulators. Common applications include pump stroke control, valve control, test equipment and the automation of mechanical spring-loaded pressure regulators. PAX1 linear actuators are low-powered; their use dramatically reduces power usage while
- Valve Stem Stroke Length: 0.9842525 inch
- Actuator Force (Seating Thrust): 649.672 lbs
- Air Supply Pressure: 0 to 3,000 psi
- Operating Temperature: 104 to 176 F
-
Supplier: KZVALVE
Description: performance • UV-modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing meets the IP68 rating of the ISO 60529 standard degree of protection provided by enclosures against water intrusion •
- Actuator Torque: 220 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 3 seconds
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance, and
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: DynaQuip Controls
Description: quick and easy maintenance and repair. The EVA6 series uses our DE Series electric actuators available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: NPT Female Threaded Ends Swing-Out
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: Watts
Description: The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to the
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: GF Piping Systems
Description: incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Red Valve Company, Inc.
Description: isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters, thermostats, position
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: Armstrong International
Description: The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop temperature control of
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control.
- Valve Size: 1 to 4 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: KZVALVE
Description: The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 43
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric
- Actuator Torque: 690 In-lbs
- Number of Turns (For Multi-turn Actuators): 10
- Actuation Time: 0.8125 seconds
- Actuation Method: Electric
-
Supplier: ASCO
Description: • Diaphragm poppet valves suitable for controlling air, inert gas, and liquids • Internal piloting controls large orifices to provide high flows • Can be used to pilot large actuators to provide quick closing of large control valves • Resilient seating for tight shutoff •
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Actuation Method: Electric
-
Supplier: Clippard
Description: These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available 3/8″ through 4″
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Marked IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available 3/8″ through 4″
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Stem Diameter: 0.375 to 4 inch
- Operating Temperature: -4 to 158 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: CE Marked, IP-67 water and dust proof enclosure. Options include Fail-Safe battery back up, 4-20 mA/0-10 VDC digital positioner for control valve applications with characterized profile ball designs. Has simple connections for remote operation and position indication. Now available
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Operating Temperature: -40 to 158 F
- Duty Cycle: 75 (%)
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 400 F
-
Supplier: KSB AG
Description: request. Overview of technical data Actuator effect Double- acting Actuator options available ex works Electric actuator type EA- B or EA-C Type of control Continuous- action and Open/Stop/Closed actuation Actuator movement Translatory motion Body design Straight
- Valve Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 248 F
-
Supplier: KSB AG
Description: Manual actuators for the operation of quarter-turn valves. MR range manual gearbox, irreversible worm gear or scotch-yoke kinematics. Standard operation by handwheel. Models MR 400 to 1600 can be retrofitted with electric actuators. Options include alternative operating
- Actuator Torque: 2,212.389380530973 to 141,592.92035398228 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Handwheel Actuator
- Actuation Method: Manual
-
Supplier: KSB AG
Description: remote control. Applications All applications in water, energy and industrial engineering. Overview of technical data Actuator effect Double- acting Manual override for actuator Yes Type of control On / Off function Actuator movement Rotation Actuator voltage 0, 00
- Operating Temperature: -4 to 158 F
- Actuation Method: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: Taco Comfort Solutions
Description: to 12 valves on (1) 40VA transformer Multi function LED assists with troubleshooting Bidirectional flow (you can't install the valve backwards) The actuator mounts on the valve in either direction 125 PSI shut-off pressure with industry leading Cv's Quick release
- Valve Type: Control Valves
- Actuation: Electric
- Media: Water
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
. Bonomi is one of the world’s leading producers of valves and actuators. The company’s electric actuators have been installed in the U.S. and globally for many years in commercial and industrial applications. CSA approval provides wholesalers and installers confidence to choose Valbia (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Rotork supply flow control solutions to Wessex Water for multi-million upgrade project Supporting UN Sustainable Development Goal 6, Clean Water and Sanitation, and keeping the world flowing for future generations. Intelligent electric actuators have been ordered (read more)
Browse Valve Actuators Datasheets for Rotork plc -
installed on knife gate and butterfly valves in the coke system in two coke batteries, each comprised of 45 individual coke ovens, feeding two blast furnaces. The actuators control the flow of fluid in the cooling water, coke gas, stripped water, coal water, deacidified water, H2S/NH3 vapours and crude (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Resource Library Indelac Controls, Inc. (ICI) Indelac Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
actuator springs the valve to the fully closed position. ICI’s Spring Return Electric Actuators Spring return electric actuators from Indelac Controls Inc. (ICI) are specially designed for fail-safe applications using quarter-turn valves and (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
How Electric Rotary Valve Actuators Can Optimize Ethanol/Gasoline Blending at Truck Terminals
room for problems or inconsistencies. Getting the needed control begins with accurate, consistent and reliable valve actuation.
-
Maximize uptime for valves in wastewater treatment plants
LINAK actuators are very easy to mount and integrate. They are also reliable and render maintenance obsolete. Using LINAK electric actuators may change the traditional operation of valves in water and wastewater treatment plants completely. Three simple steps! That is all it takes to mount a LINAK
-
Industry Solutions For The Most Common Solenoid Valve Challenges
knocks. Water ingress between the coil and armature. Shield the coil from water or relocate the valve to a dry location. When it comes to installing a solenoid valve, it's important to select the right solenoid framework for various protection systems. Engineers and buyers can trust Johnson Electric
-
Interphex 2006 Preview: The Best of the Phex
device if required by OSHA. The extension also allows the valve to be fitted with pneumatic or electric actuators for
More Information Top
-
Ultrasonic viscosity measurement using the shear-wave reflection coefficient with a novel signal processing technique
He has been working on several research projects, including ultrasonic characterization of liquids, ultrasonic pipeline inspection and inertial pig, acoustic data transmission for oil wells, underwater autono- mous vehicles, and deep- water electric valve actuators .
-
Thermal Characterization of an Ultrasonic Density-Measurement Cell
He has been working on several research projects, including the ultrasonic characterization of liquids, the ultrasonic pipeline inspection and inertial pig, the acoustic data transmission for oil wells, the underwater au- tonomous vehicle, and the deep- water electric valve actuator .
-
CR4 - Thread: KV Electric fence
I'll have to "globalspec" and find an electric 120v actuator water - valve .
-
Overheating in multifamily residential buildings in New York
Each apartment has one or two non- electric actuator zone valve controllers to regulate water flow through baseboard heaters.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9234.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-8552.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7258.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7382.pdf
• Commercial Water and Steam Valves • Valve Actuators ( Electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper Actuators (Electric or Pneumatic) • Variable Frequency Drives 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
• Commercial Water and steam Valves • Valve actuators ( electric or Pneumatic) • Commercial Control Dampers • Custom Dampers • Damper actuators (electric or Pneumatic) • Variable frequency Drives 1. submit your information in one of the following ways: a) email to …
-
Sell 1 inch motorized brass ball valve,two way
TF Fliud Control Systems Co.,Limited located in Tianjin,specialized in the production of miniature electric water valve /motorized valve and mini electric actuator with 12 years' experience.
Indicates content that may require registration and/or purchase.