Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PHYSICAL AND ELECTRICAL BREAKDOWN OF INSULATING
-
Supplier: Accuris
Description: Guide for the statistical analysis of electrical insulation breakdown data
-
Description: Describes, with examples, statistical methods to analyze times to break down and breakdown voltage data obtained from electrical testing of solid insulating materials, for purposes including characterization of the system, comparison with another insulator system, and prediction of the
-
-
Supplier: CSA Group
Description: Describes, with examples, statistical methods to analyze times to break down and breakdown voltage data obtained from electrical testing of solid insulating materials, for purposes including characterization of the system, comparison with another insulator system, and prediction of the
-
Description: Replaced by IEC 62539 Ed.1 (2007-07). This guide describes, with examples, statistical methods to analyze times to breakdown and breakdown voltage data obtained from electrical testing of solid insulating materials, for purposes including characterization of the system,
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR EVALUATION OF RESISTANCE TO ELECTRICAL BREAKDOWN BY TREEING IN SOLID DIELECTRIC MATERIALS USING DIVERGING FIELDS
-
Supplier: Accuris
Description: TEST OF AUTOMOTIVE ELECTRICAL CABLE FOR DURATION VOLTAGE AND BREAKDOWN VOLTAGE
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: ASTM International
Description: Test Method for Physical and Electrical Breakdown of Insulating Materials by Halogenated Organic Solvents and their Admixtures (Withdrawn 1985)
-
Supplier: ASTM International
Description: 1.1 This test method covers the evaluation and comparison of the resistance of solid organic dielectric materials to the initiation or growth, or both, of tubular tree-like channels resulting from partial discharge (corona) and molecular decomposition that occur in the region of very high,
-
Supplier: ASTM International
Description: 1.1 This test method covers the evaluation and comparison of the resistance of solid organic dielectric materials to the initiation or growth, or both, of tubular tree-like channels resulting from partial discharge (corona) and molecular decomposition that occur in the region of very high,
-
Description: This guide describes, with examples, statistical methods to analyze times to break down and breakdown voltage data obtained from electrical testing of solid insulating materials, for purposes including characterization of the system, comparison with another insulator system, and
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of dielectric breakdown voltage and dielectric strength of solid electrical insulating materials under direct-voltage stress. 1.2 Since some materials require special treatment, reference should also be made to ASTM specifications or to the
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) identifies the minimum requirements for the testing of insulated electrical wiring for on-aircraft, aeronautical and aerospace applications. The testing requirements defined herein, ensure that a wire fault can be found safely when using a high
-
Supplier: SAE International
Description: Establish justification for the use of breakdown voltage for product electrical properties instead of calculated dielectric strength.
-
Supplier: Allied Electronics, Inc.
Description: 15 A, Silver Plated Brass (Stud), Insulated Standard Binding Posts Binding Post, Insulated Standard, 15 A, 5700 V (RMS) (Breakdown), Nylon 6/6 For standard 0.175"" diameter banana plug. Flatted, insulated nylon body prevents turning. Silver-plated brass stud has turret termination. Comes with
-
Description: ISO 2376:2010 specifies test methods for the determination of the electric breakdown potential of anodic oxidation coatings on aluminium and its alloys, on flat or near-flat surfaces and on round wire. The methods are applicable to anodic oxidation coatings used primarily as electrical
-
Supplier: CSA Group
Description: ISO 2376:2010 specifies test methods for the determination of the electric breakdown potential of anodic oxidation coatings on aluminium and its alloys, on flat or near-flat surfaces and on round wire. The methods are applicable to anodic oxidation coatings used primarily as electrical
-
Supplier: Allied Electronics, Inc.
Description: Mounts in panels 0.218" thick. Breakdown Voltage: 5700 V RMS . Current: 10 A. Conform with MS-16108, Rev. F of MIL-STD-242A and MIL-C-39024/10. Metal clad contact resistance 0.004 Ohms (Max.).
-
Description: IEC 60156:2018 specifies the method for determining the dielectric breakdown voltage of insulating liquids at power frequency. The test procedure is performed in a specified apparatus, where the oil sample is subjected to an increasing AC electrical field until breakdown occurs.
-
Supplier: Allied Electronics, Inc.
Description: Insulated Tip Jack, Green Color, 10 A Current Rating, Nylon Body Material Formed contact with slotted terminal Hex socket head .188 (4.77) for ease in mounting Nylon UL approved for self extinguishing Tip jack contact resistance 0.010 Ohms (Max.).
-
Description: electrical insulation properties. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Uninterruptible Power Supplies (UPS) ◆
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 5 W/m-K
- Dielectric Constant (Relative Permittivity): 4
- Industry: Electronics
-
Supplier: CSA Group
Description: edition. IEC 60156:2018 specifies the method for determining the dielectric breakdown voltage of insulating liquids at power frequency. The test procedure is performed in a specified apparatus, where the oil sample is subjected to an increasing AC electrical field until
-
Supplier: Littelfuse, Inc.
Description: Littelfuse manufactures 15A rms to 25A rms rectifiers with voltages rated from 200V to 1000V. Due to the electrically-isolated TO-220 package, these rectifiers may be used in common anode or common cathode circuits using only one part type, thereby simplifying stock requirements.Teccor brand
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: CSA Group
Description: Is applicable to avalanche breakdown diodes (ABDs) which represent one type of surge protective device component (hereinafter referred to as SPDC) used in the design and construction of surge protective devices connected to low-voltage power distribution systems, transmission, and signalling
-
Supplier: Golden Collar Technology Co., Ltd .
Description: High insulation performance PTFE is a high-performance insulation material with a very high breakdown voltage and insulation resistance. This allows it to prevent current leakage, arc generation and protect the safety of electrical equipment. Excellent chemical resistance. PTFE is
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA), Semiconductors / ICs
- Features: Other, Thermoset / Crosslinked
-
Description: its high thermal conductivity, it has high thermal shock resistance. Excellent electrical properties: excellent high-temperature insulation; up to 1014Ω-cm at 25°C and 103Ω-cm at 2000°C. So it is the best high temperature. Insulating material in ceramics. When the breakdown voltage is
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Supplier: CableOrganizer.com, Inc.
Description: adhesive to prevent deterioration and breakdown of the tape once applied Gardner Bender’s liquid electrical tape is perfect for use in place of traditional electrical tape. This liquid compound has no messy adhesive and will not unravel during use. This provides a protective
-
Description: Specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor
-
Supplier: Win Source Electronics
Description: Peak Pulse (10/1000μs): 600mA Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 492V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 713V Alternative Parts (Cross-Reference):
- VR: 440 volts
- Tj: -55 to 150 C
- VBR: 492 volts
- Features: Avalanche Diodes
-
Supplier: Win Source Electronics
Description: Peak Pulse (10/1000μs): 1.4A Power - Peak Pulse: 400W Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 201V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 292V Alternative Parts (Cross-Reference):
- VR: 180 volts
- Tj: -55 to 150 C
- VBR: 201 volts
- Features: Avalanche Diodes
-
Supplier: Win Source Electronics
Description: Pulse (10/1000μs): 6.2A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ150CA Categories: Circuit Protection Minimum Breakdown Voltage: 167V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMC Maximum Clamping Voltage: 243V Alternative Parts
- Tj: -55 to 150 C
- Features: Other
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Current - Peak Pulse (10/1000μs): 2.2A Power - Peak Pulse: 600W Power Line Protection: No Family Name: SMBJ170CA Categories: Circuit Protection Minimum Breakdown Voltage: 189V Manufacturer Homepage: www.diodes.com Manufacturer Package: SMB Maximum Clamping Voltage: 275V Alternative Parts
- Tj: -55 to 150 C
- Features: Other
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Description: Specifies the following tests: - Test 5: Electrical resistance; - Test 13: Breakdown voltage; - Test 14: Continuity of insulation; - Test 19: Dielectric dissipation factor This consolidated version consists of the third edition (1996), its amendment 1 (1997) and its amendment 2 (2004).
Find Suppliers by Category Top
Featured Products Top
-
. Factory Inspection – UL representatives audit facilities for compliance with approved materials and processes. Dielectric & Electrical Testing – Verification that PCBs can withstand high voltages without breakdown (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Summit Interconnect -
. Failures can lead to system breakdowns, costly delays, or safety risks. Dielectric foam materials must retain their shape, resist weathering, and uphold electrical performance. Polyurethane dielectric foam reliably and (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
. With its compact dimensions, this ceramic heat sink insulator is ideal for applications with limited installation space. It offers excellent resistance to high temperatures, thermal aging, and electrical breakdown, delivering stable and long-term performance in continuous operating (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
electrical performance. Their advanced self-healing technology enables the capacitor to automatically repair dielectric breakdown, ensuring continuous operation and minimizing the risk of failure. This self-repair capability significantly extends capacitor (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. – 6. Thermal shock resistance, high electrical breakdown strength (3-4 times that of alumina), carbon atmosphere corrosion resistance is much stronger than alumina (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
providing electrical insulation.They feature high dielectric breakdown strength,good thermal conductivity,tear resistance,and more.These properties help prevent accidents such as leakage or breakdowns.Additionally,silicone insulator pads are highly temperature-resistant,preventing degradation or aging (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
An HVAC integrator designing a next-generation rooftop unit faced a common but critical trade-off: the electrical insulation layer between high-voltage busbars and nearby heat-generating components had to provide ≥9 kV breakdown strength, yet also offer low thermal resistance (read more)
Browse Thermal Insulating Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
: Electrical insulation to help prevent shorts and voltage breakdown Flame-retardant protection (read more)
Browse Shrink Tubing Datasheets for Pexco -
plug-free structure, it enables high voltage power to be safely introduced into vacuum chambers while maintaining reliable airtight sealing.The grounded shielding design helps suppress high voltage field interference, minimize leakage risk and prevent electrical breakdown, making it suitable for (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
electrostatic charge by equalizing the object’s electrical potential with respect to earth. Without grounding, static charge can accumulate on equipment like the ones listed during filling or mixing processes. This accumulation of charge can create a voltage rise that exceeds the breakdown voltage of (read more)
Browse Ionizers and Static Eliminators Datasheets for Newson Gale
Conduct Research Top
-
Infrared Inspection on Electrical Installations at Hospitals
of systems and equipment. For electrical systems, infrared thermography can identify problems such as overheated components, poor connections, overloading, unbalanced loads and overheating breakers, which if left unattended could lead to major breakdowns. Based on historical infrared inspection data we
-
The Megger Guide to Oil Breakdown Dielectric Testing
Oils that combine a high flashpoint with high dielectric strength have long been used as an insulating medium in. transformers, switchgear and other electrical apparatus. To ensure that the dielectric strength of the oil does not. deteriorate however, proper maintenance is essential, and the basis
-
What's Difference Between Pneumatic, Hydraulic and Electrical Actuator
A linear actuator moves a load, which can be an assembly, components, or a finished product, in a straight line. It converts energy into a motion or force and can be powered by pressurized fluid or air, as well as electricity.Here is a breakdown of common linear actuators, their advantages
-
Relays: Principle of Operation for Engineers
. In the quiescent state, permanent magnets provide the hold so that no power is drawn at all. Electrical isolation of the load within the contactor package is clearly an essential aspect of safety. Plastic barriers between switch parts carrying high and low voltages prevent flashover or breakdown even
-
THE IMPORTANCE OF MAINTENANCE: LUBRICATION
Proper lubrication prevents overheating, corrosion, and equipment breakdown. The correct amount of lubricant is important too. Too little doesn't provide enough coverage and too much can leak and short out electrical components.
-
Not All Distribution Boxes are Created Equal
malfunction due to short-circuiting, electrical and electronic component breakdowns or rusting and corrosion.
-
Arc Tracking and Silicone Self-Fusing Tape
Many electrical insulation applications are designed with dielectric breakdown strength (DBS), or the voltage potential required to break through an electrically insulating material, as a major factor. While this is a good test to determine how resistive a material is through its volume it does
-
Ground Fault Current Protection Devices Prevent Costly Production Shutdowns
An unintentional electric path between a source of current and a grounded surface is referred to as a "ground fault." Ground faults occur when current is leaking somewhere. It is frequently the result of insulation breakdown or loss when age or other environmental factors degrade the conductor
More Information Top
-
Electrical Degradation and Breakdown in Polymers
The fourth part covers statistical features of electrical breakdown .
-
Electrical discharges in vacuum 1877-1979
This bibliography covers the field of electrical discharges in vacuum, comprising both electrical breakdown in vacuum and vacuum arcs.
-
ASTM MONO2 - Engineering Dielectrics Volume III Electrical Insulating Liquids
Bartnikas CHAPTER 2 n Conduction Mechanisms in Liquids--W. F. Schmidt CHAPTER 3~ Electrical Breakdown in Dielectric Fluids--E. o.
-
Cryogenic Properties of Inorganic Insulation Materials for ITER Magnets: A Review
pressive and shear strengths and the electrical breakdown strength.
-
Impulse Breakdown of Liquids
Statistical Investigations of the Electrical Breakdown . . . . . .
-
The Lightning Flash
3.7 Electrical breakdown 66 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37987/20956807-MIT.pdf?sequence=2
In this thesis, the significance of the non-thermal mechanism of membrane electrical breakdown , often termed electroporation or electropermeabilization, is examined.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9302/45993667-MIT.pdf?sequence=2
Achievable off-state standoff voltages of a switch cell are investigated through experimental measurements of electrical breakdown in micron-sized air gaps.
Indicates content that may require registration and/or purchase.