-
Supplier: Accuris
Description: Connector, Plug, Electrical, Thread Coupling
-
Standards and Technical Documents - COUPLING DIMENSIONS, RECEPTACLE, ELECTRICAL CONNECTOR -- MS24243Supplier: Accuris
Description: COUPLING DIMENSIONS, RECEPTACLE, ELECTRICAL CONNECTOR
-
Supplier: Accuris
Description: Test for Electrical Connectors - Coupling Torque
-
-
Supplier: Accuris
Description: Connector, Plug, Electrical, Thread Coupling, Conductive Finish
-
Supplier: Newark, An Avnet Company
Description: THREADED COUPLING/CONNECTORS
-
Supplier: SAE International
Description: This specification covers environment-resisting, quick disconnect, EMI/RFI shielded and non-shielded umbilical, electric connectors and adapter assemblies with removable crimp or nonremovable solder-type contacts and accessories. Connectors are rated for operation from -55°C (-67°F) to
-
Supplier: LEMO USA, Inc.
Description: Screw coupling underwater connectors with alignment key suitable for pressure up to 30 bars. Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts Fluidic 1 to 14 contacts Fiber optic 1 to 14 contacts • Thermocouple 2 to 6 contacts • Fiber
- Number of Contacts: 1 to 64 #
- Connector Type: Circular / Cylindrical Connector, Coaxial Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Lovejoy, Inc.
Description: softness and an angular misalignment capability of up to 1.3°. The curved jaw type coupling provides highly reliable service for light, medium, and heavy duty electrical motor and internal combustion engine power transmission applications. Common applications for curved jaw type
- Bore Diameter: 2.9527575 to 7.87402 inch
- Angular Misalignment: 1.3 degrees
- Rated Torque: 247,800 In-lbs
- Coupling Type: Gear / Multi-Jaw, Spider Coupling, Torsionally Flexible Coupling
-
Supplier: Newark, An Avnet Company
Description: HAN PUSHPULL POWER L CABLE COUPLING, AIDA CONNECTOR, METAL
-
Supplier: Newark, An Avnet Company
Description: TC 449C COMBINATION COUPLING, COMBINATION COUPLING
-
Description: IEC 61076-2-011:2021 describes the bayonet coupling interface of circular connectors that are typically used for industrial process measurement and control. These connectors consist of fixed and free connectors either rewireable or non-rewireable, with
-
Supplier: binder USA LP
Description: Female cable connector, stainless steel coupling nut, IP67 protection
- Contact Size (AWG): 16 AWG
- Voltage Rating: 250 volts
- Current Rating: 9 to 12 amps
- Number of Contacts: 2 to 4 #
-
Supplier: Newark, An Avnet Company
Description: COUPLING
-
Supplier: COMPAERO, Inc.
Description: Connector, Receptacle, Electrical, Cable Connecting, (without Coupling Ring), Class L
- Connector Type: Military Connector
-
Supplier: Utmel Electronic Limited
Description: CONN COUPLING RING BLACK
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Beckhoff Automation LLC
Description: EMC resolver coupling, Series 615, socket, straight, male, 12-pin
- Coupling / Adapter: Coupling / Adapter
-
Supplier: COMPAERO, Inc.
Description: Connector, Plug, Electrical, Wall Mounting, (with Coupling Ring) Class L, (Equipment)
- Connector Type: Military Connector
-
Supplier: Beckhoff Automation LLC
Description: EMC power coupling (male), itec®, 9-pin, for linear servomotors AL8000/AL8100 (counterpart to motor cable ZK4704-0411-xxxx)
- Coupling / Adapter: Coupling / Adapter
-
Description: methods. Connectors according to this document are connectors with breaking capacity (CBC) according to IEC 61984 which are mainly used in DC power conduction, in the field of electrical and electronic equipment.
-
Supplier: Beckhoff Automation LLC
Description: EMC power coupling (male),itec®, 9-pol, for motor extension cable ZK4701-0421-xxxx/ZK4704-0461-xxxx (counter part for motor cable at: AM81xx with OCT feedback)
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Fiber Optic Coupling, LC LC, Panel Mount, Single-Mode, Simplex, Ceramic, Plastic The easy way to mate fiber optic connectors.
- Connector Type: Audio / Video Connector
-
Supplier: Utmel Electronic Limited
Description: CONN HOOD COUPLING BOTTOM ENTRY
- Coupling / Adapter: Coupling / Adapter
- Features: Other
- Geometry: Straight
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER GALVANIZED FINISH UL (CANADA AND US), UL 6, CSA C22.2 APPROVAL 9 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE THREADED END TYPE APPLICATION CONNECTS COATED CONDUIT SECTIONS WHILE MAINTAINING ELECTRICAL
- Conduit Size: 2.5 inch
- Fitting Type: Coupling
- Material: Steel
-
Supplier: Beckhoff Automation LLC
Description: M23, plug, metal, soldered, straight, male, 12-pin, 0.14…1.5 mm², Ø 4.5…8.5 mm
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Visual Sound, Inc.
Description: Bosch Conferencing and Public Address Systems The couplings are used to connect flush mount panels and end caps.
- Connector Type: Audio / Video Connector
-
Supplier: Galco Industrial Electronics
Description: Grid Coupling, Tapered Grid
-
Supplier: Amphenol Aerospace Corporation
Description: Quick positive coupling Audible, tactile, and visual indication of full coupling Waterproof - IP67 rated Inserts available in Neoprene and Viton* materials Low smoke/flame retardant inserts also available Operating temperature range: With Neoprene inserts: -55º to +125ºC With Viton**
- Contact Size (AWG): 0 to 16 AWG
- Voltage Rating: 200 to 3,000 volts
- Number of Contacts: 1 to 85 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Allied Electronics, Inc.
Description: 5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions Available in plug and receptacle versions for both male and female contacts Connectors and accessories are moulded
-
Supplier: Festo Corporation
Description: quick coupling plug NPHS-S6-M-G12 Nominal size=7,85 mm, Operating pressure complete temperature range=-0,95 - 10 bar, Operating medium=Compressed air in accordance with ISO8573-1:2010 [7:-:-], Note on operating and pilot medium=Lubricated operation possible, Corrosion resistance
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions Available in plug and receptacle versions for both male and female contacts Connectors and accessories are moulded
-
Supplier: Allied Electronics, Inc.
Description: 5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions Available in plug and receptacle versions for both male and female contacts Connectors and accessories are moulded
-
Supplier: Allied Electronics, Inc.
Description: 5000 Megohms (Min.) Insulation Resistance, Plastic Connector with Metal Coupling System Available in 8 shell sizes and 11 insert arrangements incl. 3 VDE versions Available in plug and receptacle versions for both male and female contacts Connectors and accessories are moulded
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
Find Suppliers by Category Top
Featured Products Top
-
autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
increasing tendency towards autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
optimal impedance levels. The Outer Conductor or Shield Contact: This component provides grounding and shielding against electromagnetic interference (EMI). The Connector Body and Coupling Mechanism: These (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the most (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Description M16 Metal Industrial Connector?Solder Type?, is built with high?precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement. Adopting anti?abrasion plating on contacts, it sustains good (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
High-Performance Subminiature Connectors by Molex SMA RF Connectors come in a wide range of products that operate at 27 GHz. The threaded couplings ensure uniform contact with (read more)
Browse Electrical Connectors Datasheets for bisco industries -
. Featuring a durable brass shell, metal screw coupling, solder contacts, and PA66 insulation, this M16 connector provides a secure and reliable connection for industrial equipment and electronic systems. Key Specifications (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
M SeriesConnectorsratchet coupling M series connectors are lightweight triplestart ratchet coupling type connectors designed for avionics, military, security, motorsport and heavy (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Amphenol’s EMI Wind-Lok is a single pole, high-power connector that features a 1/3 turn reverse bayonet coupling design with secondary coupling that allows for audible, tactile and visual confirmation of secure mating. Its double-dead front, finger-proof inserts help to protect the pin as (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Designs We offer a variety of bayonet connectors, including female or male connectors and with or without strain reliefs. These bayonet-style connectors offer excellent electrical performance as well as mechanical durability. The bayonet locking mechanism provides positive locking action (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable