-
Supplier: RS Components, Ltd.
Description: Ni Plated Brass IP65 M16 90o Elbow For F
- Conduit Size: 0.6299216 inch
- Material: Galvanized Steel
- Features: Other
-
Supplier: Madison Electric Products
Description: THREADED MALE TYPE GALVANIZED STEEL MATERIAL 3 INCH RIGID CONDUIT USED ON UL APPROVAL 25 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE
- Conduit Size: 1.5 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Fitting Type: Nipple
-
Supplier: Producto Electric Corp.
Description: GALVANIZED STEEL MATERIAL 4.15 INCH 0.87 INCH 1.63 INCH RIGID CONDUIT/IMC USED ON 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSTALLATION 2 HOLE TH MODEL
- Conduit Size: 1.25 inch
- Conduit Type: EMT, IMC
- Material: Galvanized Steel
- Features: Other
-
-
Supplier: Calpipe Industries, Inc.
Description: Bollards • Industrial Piping Products • Structural Steel Bending and Rolling Our Conduit Product Lines • CalbriteTM– Stainless Steel Conduit & Fittings • CalbondTM– PVC & PPA-Coated Conduit Fittings • CalConduitTM– Steel Conduit & Fittings •
- Conduit Size: 4 inch
- Fitting Type: Elbow
- Conduit Type: GRC
- Material: Galvanized Steel
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY, ZINC PLATED LOCKNUT MATERIAL 2-1/8 INCH RUBBER/PLASTIC INSULATED CABLE, EXPOSED WIRE USED ON 2.28 INCH WIRE SIZE CSA C22.2 APPROVAL 4-3/8 INCH DIAMETER 3 INCH CONDUIT SIZE GPE MODEL
- Conduit Size: 4.375 inch
- Material: Galvanized Steel
- Features: Other
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: THREADED FEMALE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE TOTAL LENGTH OF THREAD TO VANISH POINT 0.7935 INCH EFFECTIVE LENGTH 0.5457 INCH PITCH DIAMETER 0.9677 INCH THREAD PER INCH 14
- Conduit Size: 0.75 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Material: Galvanized Steel
-
Supplier: O-Z/Gedney
Description: HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH EXPOSED WIRE, RUBBER/PLASTIC INSULATED CABLE USED ON (1) 1.53 INCH/(2) 0.81 INCH/(3) 0.73 INCH/(4) 0.65 INCH WIRE SIZE CSA APPROVAL 3-1/8 INCH DIAMETER 2 INCH CONDUIT SIZE WITH NEOPRENE RING SEAL ZINC PLATED LOCKNUT HRE MODEL
- Conduit Size: 3.125 inch
- Material: Galvanized Steel
- Features: Other
-
Supplier: O-Z/Gedney
Description: SCREW TYPE PRE-GALVANIZED NATURAL FINISHED STAMPED STEEL BODY, STAINLESS STEEL SCREW MATERIAL UL 514A, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE SPEC 5[TM] BRAND APPLICATION COVERS CONDUIT BODY OPENING TOP DESIGN DOME BS-S MODEL
- Conduit Size: 0.5 inch
- Fitting Type: Cap
- Material: Galvanized Steel, Stainless Steel
-
Supplier: L.H. Dottie Company
Description: THREADED TYPE ZINC PLATED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 25 STANDARD PACKAGE
- Conduit Type: EMT
- Material: Galvanized Steel
- Fitting Type: Reducer
-
Supplier: O-Z/Gedney
Description: THREADED, SET SCREW TYPE HOT DIP/MECHANICALLY GALVANIZED ASTM A-153 MALLEABLE IRON BODY, STAINLESS STEEL SCREW MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 250 TO 500 MCM STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 3-1/4 INCH DIAMETER 2-1/2 INCH TRADE SIZE
- Conduit Size: 2.5 inch
- Material: Galvanized Steel, Stainless Steel
- Features: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: BUSHING PENNY TYPE GALVANIZED STEEL MATERIAL RIGID AND IMC CONDUIT USED ON 5-3/16 INCH DIAMETER 5 INCH TRADE SIZE ROHS COMPATIBLE
- Conduit Size: 5 inch
- Fitting Type: Cap, Plug
- Conduit Type: EMT
- Material: Galvanized Steel
-
Supplier: Madison Electric Products
Description: THREADED TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE
- Conduit Size: 0.75 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Material: Galvanized Steel
-
Supplier: Madison Electric Products
Description: REDUCING WASHER TYPE GALVANIZED STEEL MATERIAL 1 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 500 STANDARD PACKAGE
- Conduit Size: 1 to 2 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Fitting Type: Reducer
-
Supplier: L.H. Dottie Company
Description: THREADLESS TYPE ZINC PLATED STEEL MATERIAL RIGID CONDUIT USED ON UL APPROVAL 25 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE NT MODEL
- Conduit Size: 2 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Features: Other
-
Supplier: L.H. Dottie Company
Description: ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 25 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE USED ON CONDUIT SERIES LN MODEL
- Conduit Size: 2.5 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Features: Other
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE ZINC PLATED STEEL MATERIAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE DOTTIE. BRAND
- Conduit Size: 1.25 inch
- Material: Galvanized Steel
- Fitting Type: Liquid Tight Connector
-
Supplier: Ebinger Manufacturing Corp.
Description: GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON 25 STANDARD PACKAGE 2 INCH TRADE SIZE INSTALLATION 2 HOLE RIBBED E2 MODEL
- Conduit Size: 2 inch
- Conduit Type: EMT
- Material: Galvanized Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Halogen-Free Shielded Flexible Conduits, Types HFSLA, HFEMS and HFEMCS, are ideally suited for applications requiring both shielding protection and halogen-free properties. These applications include: Aerospace Cell Towers Data Centers Defense (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
listings are all available for various applications in these industries. Flexible metal conduits accept standard liquidtight fittings. Conduit Ideal for Mining and Oil/Gas Refineries: (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
NPT (National Pipe Thread) is a widely used tapered mechanical interface in electrical feedthroughs, valued for its simplicity, low cost, and ease of installation. Sealing is achieved by tightening threaded fittings with tape or sealant, creating a pressure-tight interface. Compared to SAE (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
(500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic 1/4” male quick connect or #8 screw terminals for electrical connections A variety of mounting pan and pressure fitting materials; plated steel, stainless steel or injection molded plastic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Chico® and similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically sealed Conax HL Fitting, you won’t need to worry about: Cracks in compound sealant or incorrectly installed compound sealants that allow (read more)
Browse Cable Glands Datasheets for Conax Technologies -
other electrical equipment uses. Fixture whips help reduce jobsite labor and material costs. They consist of six feet of UL listed flexible metal conduit, stranded THHN wire with 6" leads, and internal, zinc die-cast fittings with steel locknuts. Standard sizes include 12, 14 and 18 gauge wire and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn
More Information Top
-
CR4 - Thread: Price per Square Meter - Electrical Installation
Re: Price per Square Meter - Electrical Installation It depends upon a)country,location b)wiring method(pvc/ GI conduit ),trunking (plastic, GI,powder coated),MI/pvc wires,FR wiring, quality of fittings used, Main cables(cables/bus trunking),c)type of air conditioning(central/room type),d)associated services(telephone,fire alarm …
-
Chemistry engineer technique. Current messages 12 · 1976 (A 838-A 856)
Fiir the installation in Behalter and tubular conduits are DIN- and ASA flanges provided. … regulator-adjustment ranges are the Ziindgruppen angepaat: G5 (0 to 7 OOC) to GI (50 to 35 … All Come that is provided an acoustic with a switching contact and optical signaling ermoglicht (Scheltex Electrical industrial-heating devices KG, wheel mach first raven 7, D-3110 Uelzen-1).
-
To the Vergrauung of discharge vessels
Before the AufsteUung of a Vergrauung hypothesis, its k6nnten must be dwelt now on the Einfltisse that thereby determines, dab in the discharge device of Gi ~ iserne electrolyte not with metallic Hg, but with the discharge in contact stands. An Hg vapor low pressure discharge is characterized under anderein by dal3 takes place the line of the electric current in the discharge through rapid electrons of high energy (high electron temperature) and slow Hg ions of low energy (low ion temperature).
-
CR4 - Thread: Differences Between Pipes
It is used for hot water and electrical conduit . These plastics can be cut and assembled easily, usuallly with solvent-welded (glued) fittings . GI = galvanized iron (actually steel) is somewhat corrosion resistant.
Indicates content that may require registration and/or purchase.