-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosure Accessories SPARE KEY DIRAK #1333
- Features: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Quarter Turn Inserts and Keys
- Length / Height: 24 inch
- Width/Diameter: 17 inch
- Depth: 7 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DEVICENET CONNECTION DEVICE, STANDARD MATERIALS, MINI FEMALE, MINI MALE, STANDARD KEY LOCATION, MINI JUNCTION BOX, 4-PORT MINI, 0.75-3 AMP, 24 VDC, 1 MALE CONNECTOR, 4 FEMALE CONNECTORS, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: escutcheon - slot - coin proof HMENLINS - Insert For HMEHLKL non-locking insert 2SQK7 - Key For escutcheon - 7mm square HMESQK8 - Key For escutcheon - 8mm square HMETRK6 - Key For escutcheon - 6.5mm triangle 2TRK7 - Key For escutcheon - 7mm triangle HMETRK8 - Key
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Heavy-duty construction provides protection from dirt, dust, oil and water. Sloping front control and instrument panels provide an ideal surface for mounting operator controls or
- Length / Height: 48 inch
- Width/Diameter: 24 inch
- Depth: 36 inch
- Type: Consolet Enclosures, Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14
- Length / Height: 42.13 inch
- Width/Diameter: 60.06 inch
- Depth: 12.69 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: DigiKey
Description: Junction, Module Box Connector Non-Keyed 2 Contact Rails, 1 Direct Wire
-
Supplier: Allied Electronics, Inc.
Description: Ideal for all types of industrial/commercial electrical wiring and factory automation. Four wall mounting holes in back. Embossed grounding hole in bottom allows easy access and flush wall mounting. Features: Heavy Duty 16-Gauge Welded Steel Construction Screwed on Flat Cover with Key
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction All N12 double door enclosures are made
- Length / Height: 36 inch
- Width/Diameter: 48 inch
- Depth: 12 inch
- Height: 36 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction All N12 Free Standing enclosures are
- Length / Height: 60 inch
- Width/Diameter: 36 inch
- Depth: 24 inch
- Height: 60 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: 3-Pin Dual Key Design Convert Hard Wiring to Quick Disconnect Includes PG 7 Cable Gland Facilitates Field Replacements For Use with Custom Wiring, Junction Boxes and Sensors Sealing: NEMA 1, 3, 4, 6P/IP67 Housing Material: PBT, Black Specifications: Termination: Screw Current
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include
-
Supplier: Saginaw Control & Engineering
Description: Application - Designed to house electrical and electronic controls, instrumentation and components in indoor & outdoor locations. For outdoor applications a drip shield is recommended. Construction - 0.104” stainless Steel Type 304 Seams continuously welded and ground smooth. Flange trough
- Length / Height: 60 to 90 inch
- Width/Diameter: 24 to 235 inch
- Depth: 12 to 36 inch
- Height: 60 to 90 inch
-
Supplier: Sulzer Ltd.
Description: electrical junction box. Environmentally safe white oil is used in the oil casing for easy inspection of seal conditions.
- Discharge Size: 2.5 to 4 inch
- Media Temperature: 104 F
- Power Source: AC Powered
- Pump Type: Dewatering Pumps, Submersible Pumps
-
Supplier: L-com, Inc.
Description: appearance. The NB121005 can be used as insulated junction boxes, terminal wiring boxes, instrument housing and housing for electrical controls in wet, dusty and corrosive environments. The enclosure has the following key features: 1. The enclosures are made of beige (RAL 7032)
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Height: 12 inch
-
Description: architectures. This book analytically demonstrates the added values of IAX protocol compared to existing ones, while proposing viable deployment scenarios that assess the behavior of the protocol in operational networks. Key Features: Promotes a viable alternative protocol to ease deployment
-
Description: continuous 360° pan range and tilt range of ±45°. A junction box with all of the necessary hardware for power and data transfer is also included. This allows for quick access to the camera’s thermal readings and configuration options. Fixed image cameras and pyrometers can also be
- Measurement Range: -40 to 500 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Supplier: Advanced Sensor Technologies, Inc.
Description: polymer technology; Available in double junction (standard) or triple junction (optional œTJ) configurations Rugged industrial grade sensors can operate in a temperature range from -35 to 150 degrees Celsius at pressures up to 100 psig for quick-disconnect inline twist lock bayonet
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Caterpillar Oil & Gas
Description: for Gas Group IIb, temperature class T3; heavy-duty, brushless; 24V 65A alternator, NEC 500 Class 1 Division 2 for Gas Groups C&D, temperature Class T3; heavy-duty, brushless; 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: Directive (94/9/EC) Group II - Category 3G (Zone 2) with Mechanical Gas Group IIA, Electrical IIC and Temperature Class T3. • Electrical harness and connectors are certified as intrinsically safe for Zone 2 and for protection against flame propagation • Certified flameproof intake
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Advanced Sensor Technologies, Inc.
Description: polymer technology; Available in double junction (standard) or triple junction (optional œTJ) configurations Rugged industrial grade sensors can operate in a temperature range from -35 to 150 degrees Celsius at pressures up to 150 psig for 3/4" MNPT screw-in type inline style
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
junction boxes is at a premium. The lever-operated CAGE CLAMP® spring technology delivers a gas-tight, corrosion-resistant connection without any tools, reducing installation time and minimizing errors. Key Features (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Hammond Manufacturing’s series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Connector to Cable Design: Key Considerations For Use In Aerospace And Defense Systems As speeds go up and voltages decrease, signal integrity design and management is critical to the functions needed in Military and Aerospace. Digital signal quality is (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
The Eclipse Junior series of enclosures by Hammond Manufacturing are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJSS series offers NEMA Type 3R, 4, 4X, 12 and 13 protection, ideal for (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
with excellent weatherproofing qualities, it is resistant against discoloration and deterioration caused by UV rays. This makes this series suitable for communication equipment and outdoor electrical boxes. Together with our optional (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Inverter Boxes Communication Equipment – Computers, Servers, Base Stations Electrical Test Equipment Manufacturers HVAC System, Indoor & Outdoor Lightning (read more)
Browse D-Subminiature Connectors Datasheets for TE Connectivity -
-resistant outlets provides peace of mind, knowing that the electrical outlets in their property are designed with safety as a priority. Easy installation: NEMA snap-in outlets are designed to be easily installed in standard electrical boxes, making them a straightforward replacement (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Compact Component Design Low Leakage Current High Temperature Stability Reliable Electrical Performance Easy System Integration Key Specifications Product Type: SS16 Schottky Diode (read more)
Browse Diodes Datasheets for Win Source Electronics -
Whether manual or automated our production lines are developed for accuracy and speed in assembly. This focus produces high quality assemblies in a decreased time to market. Keytronic capabilities include electro-mechanical, electrical, mechanical and box-build assembly. Our highly (read more)
Browse Electrical and Electromechanical Assembly Services Datasheets for Keytronic -
, medical communication, security equipment, military, space, commercial systems, as well as low-frequency communication and broadcasting systems. It is also compatible with test & measurement setups, base station equipment and transceiver modules. Key electrical (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
Experiments and thermal-electrical analysis of buss bar and relay assemblies in junction blocks
KEY WORDS : Junction block, Electrical distribution box , Buss bar, Relays, Temperature distribution, FEA .
-
I'm completely stumped!!! Are you up for a challenge? - Page 2 - Self Help Forums
The key will be opening up each electrical box on this dead circuit or any junction boxes to find where power comes into the circuit.
-
Expertise and competency in hazardous areas a joint approach between manufacturers and operators
Key aspects in the field of electrical equipment arise from handling or the assembly of components to form equipment, e.g. in the Ex e type of ignition protection ( junction boxes ), or the verification of intrinsic safety, also the labelling and documentation …
Indicates content that may require registration and/or purchase.