Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE
-
Supplier: Accuris
Description: Transmitter, Temperature Electrical Resistance
-
Supplier: Accuris
Description: Transmitter, Temperature, Electrical Resistance
-
-
Supplier: Accuris
Description: TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE, TYPE B-4
-
Supplier: Clark Solutions
Description: The TFK01 features a temperature-dependent electrical resistor integrated in a protective stainless steel tube. The resistance value changes as a function of the liquid temperature. In the model with an integral transmitter, this resistance value is
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Element Material: Platinum
-
Supplier: PMC Engineering LLC
Description: maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5005 Series Dual output Level & Temperature Transmitter Ranges: Full Scale (Zero Based) Any range 20"WC to 1000 psi FS
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL5270 Series Depth
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 30 to 255 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: Knick Interface LLC
Description: temperature during operation –40 ... +85 °C 5-year warranty When temperatures are to be measured using Pt100 resistance thermometers in high-voltage environments, standard temperature transmitters are often unsuitable due to their insufficient insulation.
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: Knick Interface LLC
Description: Standard transmitters for temperature measurement in a 6 mm housing using resistance thermometers or thermocouples. Flexible use with common temperature sensors: Pt100, Pt1000, Ni100, type J and K thermocouples Intuitive configuration easy, without tools, using 4 rotary
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Laurel Electronics LLC
Description: and 4-wire connections, the transmitter automatically compensates for changes in lead resistance to the sensor. Instrument Setup Software allows user calibration for RTDs whose resistance is different than nominal at 0°C. Laureate Transmitters are easily programmed with
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Inputs: RTD
-
Supplier: Enercorp Instruments Ltd.
Description: accurate, low cost pressure transmitter that can operate over a wide temperature range with corrosion resistance. Stainless Steel Pressure Transmitters Model PX61 are available from stock in both standard and refrigerant models. Stainless Steel Pressure
-
Supplier: Alfa Laval Inc.
Description: highly viscous and pasty products, such as ketchup, honey and toothpaste. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +140°C. Because these 3-A certifed transmitters can withstand high
- Measuring Range: 0 to 118 inch
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -4 to 284 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: ES Systems S.A.
Description: is O-ring fitted to the housing. The pressure transmitters come in various standard pneumatic ports as well as custom ones upon request. The electrical interface can be either analog (4-20 mA, 0-10 V) or digital (I2C). The sensors can be provided calibrated and compensated at various
- Working Pressure Range: 29.00754 to 5,801.508 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Edgetech Instruments Inc.
Description: mirror dew/frost point sensor with an integral PRT temperature sensor. Offers a wide operating range and improved temperature stability. View Model DX dew/frost point sensor data sheet. 4 wire PRT measurement for Dew Point and AT (optional) ±0.2°C Accuracy for both Dew Point and
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Relative Humidity, Temperature
- Electrical Outputs: Analog Current, Analog Voltage
- Technology: Chilled Mirror
- Display: Digital Readouts
-
Supplier: OMEGA Engineering, Inc.
Description: rating from the input to the case or output eliminates the possibility of electrical ground loops between the signal source and the receiver. It also provides a high degree of protection for the receiver against electrical hazards, such as accidental contact between the signal source
- Sensed Temperature: -328 to 2,321.6 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Keller America, Inc.
Description: KELLER can guarantee high accuracy as an error band within the overall compensated pressure and temperature range. Two compensated temperature ranges are available for industrial transmitters, according to choice: -10ق 80 آC and 10ق 40 آC. The level probes are gauged in the
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: Keller America, Inc.
Description: parameters such as temperature and conductivity. The 36 Xi W series is based on the proven KELLER 36 X W series using the high-quality 10 L-series pressure transducer. All series X pressure level transmitters feature an RS485 interface, which provide pressure and temperature
- Maximum Operating Pressure: 435.1131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Electrical Conductivity or Resistance
-
Supplier: Sitron
Description: SP900X single crystal silicon pressure transmitter is a high performance pressure transmitter with international leading technology meticulously designed by Sitron, using the world’s most advanced single crystal silicon pressure sensor technology and patent encapsulation technology.
- Working Pressure Range: 0.145036839357197 to 5,801.47357428788 psi
- Accuracy: 0.075 to 0.05 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Glenair, Inc.
Description: high-bandwidth, long distance transmission. In aerospace and other demanding environments, optoelectronics are ruggedized for resistance to temperature extremes, vibration and shock. Commercial and military avionic platforms, as well as in-flight communications and entertainment
- Data Rate: 1 to 10 Gbps
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure measurement
- Working Pressure Range: 0 to 500 psi
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure measurement
- Working Pressure Range: 0 to 15 psi
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure measurement
- Working Pressure Range: 0 to 15 psi
-
Supplier: Cole-Parmer
Description: • Pressure ranges up to 10,000 psi • Non-linearity is < + 0.5% BFSL • Signal output is 4 to 20 mA • Electrical connection- DIN 43 650 plug connector The WIKA A-10 pressure transmitter is precision engineered and manufactured to fit many industrial and OEM pressure measurement
- Working Pressure Range: 0 to 50 psi
-
Supplier: Honeywell Sensing & IoT
Description: with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Honeywell Sensing & IoT
Description: environmental capabilities needed, including long-term stability, insulation resistance and dielectric strength, external freeze-thaw resistance and EMC performance.
- Working Pressure Range: 0 to 174.04524 psi
- Accuracy: 0.15 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Honeywell Sensing & IoT
Description: with ASIC (Application Specific Integrated Circuit) signal conditioning in a brass housing and Metri-Pack 150 or cable harness electrical connections. The PX3 Series is fully calibrated and temperature compensated from -40°C to 125°C [-40°F to 257°F]. Value to Customers Total Error
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Pyromation
Description: provide some degree of corrosion resistance. All heads are supplied with an internal ground screw, a 825°F temperature rated gasket, and they will accept any of the series 340 terminal blocks listed below and Pyromation's standard series 440 RTD transmitters.
- Operating Temperature: 825 F
- Extension Wire Entry - NPT: 1/2" NPT, 3/4" NPT
- Materials: Aluminum, Cast Iron, Stainless Steel
- Features: Chemical Resistant, Weatherproof
-
Supplier: CSA Group
Description: (Electrical installations of buildings); e) IEC 60439 (Low-voltage switchgear and controlgear assemblies); f) IEC 60601 (Medical electrical equipment); g) IEC 60950 (Information technology equipment including electrical business equipment, except as specified in 1.1.3); h) IEC
-
Supplier: Acromag, Inc.
Description: extremely easy to use. Advanced circuitry eliminates the need to recalibrate as loads change and allows us to provide factory calibration regardless of the load. And, for highly reliable field operation, they withstand extreme ambient temperatures and have excellent temperature
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Features: Channel-to-Channel Isolation, DC Current Input, Other
-
Supplier: Acromag, Inc.
Description: temperatures and have excellent temperature coefficients. Features 3-way isolation; input, output, and power circuits are isolated from each other. 1500V AC peak isolation (250V AC or 354V DC continuous) prevents ground loops. Excellent accuracy and stability ensure reliable
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Features: Channel-to-Channel Isolation, DC Current Input, Other
-
Supplier: ValueTronics International, Inc.
Description: thermocouples, RTDs, frequency, ohms, and pressure to calibrate transmitters Powers transmitters during test using loop supply with simultaneous mA measurement Measures and sources pressure using any of 50 Fluke 700Pxx Pressure Modules Allows you to creates and run automated
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, RTD, Thermistor, Temperature, Thermocouple
-
Supplier: ValueTronics International, Inc.
Description: Software Accessories: Transmitter for BITE2 Transmitter for BITE2P Receiver Fused Source Leads, 20 ft (6 m) Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead CT extension cable, 20 ft (6 m) Communication cable, 6 ft (1.8 m) Charger cable Thermal paper ac line cord, 8 ft (2.5
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
Find Suppliers by Category Top
Featured Products Top
-
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Conax Technologies offers a wide variety of temperature transmitters to meet your precise application needs. Transmitters are a (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Backer Marathon air heaters feature an open coil of high temperature resistance wire electrically isolated in a stainless steel sheath. Because the air being heated passes directly over the resistance wire, maximum heat transfer efficiency is achieved. Backer Marathon brand air heaters are used (read more)
Browse Air Heaters Datasheets for Backer Marathon, Inc. -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
transmitters’ zero reference signals may drift over time due to temperature, pressure, or changes in ambient conditions. To avoid this type of error, it’s important to choose a pressure transmitter with good long-term stability. Otherwise, the transmitter will need to be calibrated more (read more)
Browse Level Transmitters Datasheets for Fuji Electric Corp. of America -
with extreme environmental conditions. The stainless steel construction offers weatherproof protection to IP66 (NEMA 4X) with the transmitter electrical connections made via secure industrial type connector. Utilising the ultra high capacitance (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
/VDC Operating Speed 0~600 RPM Operating Temperature -40°C ~ +65°C IP Rating IP54 Insulation Resistance (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
also passes the damp heat reliability testing by withstanding 1000 hours of 85°C and 85% Relative Humidity (RH).” Although EP21ARHTND-2 is capable of curing at room temperature, to optimize its acid resistance properties, a cure schedule of overnight at ambient temperatures (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
Conduct Research Top
-
An Overview of Temperature Sensor Transmitters
Analog (4 - 20 mA) transmitters provide a number of benefits for use in industrial sensing.The nature of current (versus voltage) loops is to maintain the proper current, even if there is significant electrical resistance in the line, up to its maximum voltage capability.For this reason
More Information Top
-
A mini high-precision digital measurement system of electrical resistance temperature based on MSC1210
Abstract - A highly precise automated portable digital transmitter of electrical resistance temperature is provided.
Indicates content that may require registration and/or purchase.