-
Supplier: Accuris
Description: GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRICAL, O-RING, STANDARD
-
Supplier: Accuris
Description: GASKETING MATERIAL, CONDUCTIVE SHIELDING GASKET, ELECTRICAL, O-RING, STANDARD
-
Supplier: Arizona Sealing Devices, Inc.
Description: colored. Also, self-lubricated and electrically conductive grades are available as well as FDA, ISO 10993 and Class VI medical compliant grades. Liquid silicone rubber is widely used to mold complex profiles because of its excellent flow characteristics. Key Use(s): Static seals in
- Inside Diameter (ID): 0.924 inch
- O-ring Size: Other
- Synthetic Rubbers: Silicone Rubber (SiR)
-
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of
- Inside Diameter (ID): 0.442 to 1.79 inch
- Cross-section: 0.03 to 0.103 inch
- O-ring Hardness (Durometer): 45 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI), Silicone Rubber (SiR)
-
Supplier: Seal Science, Inc.
Description: SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of
- Inside Diameter (ID): 0.145 to 3.987 inch
- Cross-section: 0.07 to 0.103 inch
- O-ring Hardness (Durometer): 45 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer
- Synthetic Rubbers: Fluorosilicone (FVMQ, FMQ, FPM, FSI), Silicone Rubber (SiR)
-
Supplier: Techsil Limited
Description: and static ground on seals and O-rings. It can also act as a gasket in EMI shielding applications. Prevents arching, pitting, hotspots and welds. Safe to use on plastics. Supplied in a 7g syringe. Product Benefits Improves electrical connections between irregular or pitted surfaces
-
Supplier: Cri-Tech, Inc.
Description: this without sacrificing critical properties such as tensile, elongation, and compression set. Already proven in fuel O-ring sealing and roller applications, these new compounds are ready to tackle all your fluoroelastomer needs including fuel and transfer hose/tubing.
- Tensile Strength (Break): 1,500 to 3,000 psi
- Elongation: 300 to 400 %
- Features: ESD Control / Anti-static, Other
- Industry: Electrical Power / HV (Coils, Motors), Electronics (PCB / SMT Assembly)
-
Supplier: Underwater Kinetics
Description: ATEX certified US HAZLOC certifications pending Protective rubber lens cover and glare reducer Rubber covered click ON and OFF or momentary switch Electrically non-conductive case Waterproof O-ring seal Molded pocket clip positioned near the head for easy pocket insertion
- Length: 5.2 inch
- Diameter: 0.95 inch
- Lumen: 35 lm
- Power Source: Alkaline, Battery
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: of media simultaneously All DHS Series models come standard with threaded connections on the sides of the shaft and housing. Models are also available with optional shaft O-ring face seal glands for flush mounting the union to an interface (must be specified when ordering). Need to
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: As a core conductive component tailor-made for extreme environments and high-precision scenarios, the DHS078-1-500A precision conductive slip ring stands out as an ideal choice for industrial automation, low-temperature engineering and other fields with its outstanding
- Number of Circuits: 1
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with
-
Supplier: TE Connectivity
Description: Silver, Silicone Elastomers Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Package Product Type Features Connector Seal Type : Gasket, O-Ring Connector System : Cable-to-Panel RF Connector Style : Plug RF Interface : OSP Sealable : Yes Usage Conditions
- Frequency Range: 18 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: UL Standards & Engagement
Description: Applies Applies 7.2.3 7.2.3 Alternative qualification for elastomeric sealing O-rings Applies Applies 7.3 7.3 Resistance to ultraviolet light Applies Applies 7.4 7.4 Electrostatic charges on external non-metallic materials 7.4.1 7.4.1 Applicability Applies Applies 7.4.2 7.4.2 Avoidance
-
Supplier: UL Standards & Engagement
Description: Applies Applies 7.2.3 7.2.3 Alternative qualification for elastomeric sealing O-rings Applies Applies 7.3 7.3 Resistance to ultraviolet light Applies Applies 7.4 7.4 Electrostatic charges on external non-metallic materials 7.4.1 7.4.1 Applicability Applies Applies 7.4.2 7.4.2 Avoidance
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Hastelloy C-276 locking pins. Double O-ring design ensures secure seal during operation; Standard material of construction is Viton®-75, with CV75, Simriz® 485 and Kalrez® 4079 Optional Back of sensor can be sealed with waterproofing option for use in immersion or submersible type
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
Find Suppliers by Category Top
Featured Products Top
-
1. Product Overview This product is a 26-channel ultra-lightweight high-precision conductive slip ring, specifically designed for the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Transmission for Extreme Environments 1.Extreme Temperature Resistant Design: Engineered as a high-performance conductive rotary joint specifically for cryogenic liquid nitrogen environments, this 500A slip ring operates reliably across an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
65mm OD Encoder Slip Ring | 8-Channel with Shielded Channel | Precious Metal Contacts Ultra-High Signal Integrity for Precision Encoder & Power Transmission Engineered as a dedicated conductive component for encoder signal and power delivery, our 65mm outer (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Modern industrial rotary equipment often encounters persistent technical bottlenecks in synchronous multi-signal transmission during 360-degree continuous rotation. Traditional solutions rely on separately installed conductive slip rings and RF rotary joints (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview 1000A High Current Slip Ring | Industrial-Grade High-Capacity Rotary Conductive Solution Ingiant high current slip ring is engineered for high-power rotating equipment, enabling stable transmission of 1000A ultra-high current to (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
important considerations are: High Density; increased number of I/O’s Low resistance, high current capacity Low insertion force, low compression force Redundant contact engagement High electrical (read more)
Browse Elastomers and Rubber Compounds Datasheets for Fujipoly® America Corp. -
equipment such as pumps, valves and compressors. Components like seals, gaskets, and O-rings are critical for maintaining pressure and preventing leaks. These parts must be made from durable materials that can withstand corrosive chemicals, extreme temperatures and mechanical stress (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Installations environments, by necessity, contain a concentration of high voltage appliances that can create a significant risk of electroshock injury or death should a damaged, malfunctioning or improperly installed device “leak” dangerous electrical current to its conductive surroundings (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
and conduction. Radiant heat from furnaces, boilers, and smelting operations raises temperatures in surrounding areas, making work conditions dangerous. Conductive heat, which travels through metal surfaces, pipes, and structural components, can cause burns and increase the risk of ignition (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
. NOVEL CODE WHEEL EXPLAINED The overall performance of an encoder is influenced not only by the sensor element, but by the design of the code wheel, which is a crucial component of inductive encoders. An electrically-conductive object that is essential for the encoder to produce an (read more)
Browse Rotary Encoders Datasheets for Portescap
More Information Top
-
Optomechanical design of a prompt gamma reaction history diagnostic
The noise coming from outside was blocked by making the enclosure electrically continuous with conductive o - rings .
-
Design and construction of a Gamma reaction history diagnostic for the National Ignition Facility
The external noise was blocked by making the enclosure electrically continuous with conductive O - rings .
-
Permeability anisotropy and resistivity anisotropy of mechanically compressed mudrocks
O - rings were used as necessary for positioning and centering. .... The non- conductive epoxy is used to fix the pin, pin adapter and braided wire in place, filling the hole and electrically disconnecting the pin from the brass plate.
-
Design, fabrication, and characterization of a multi-condenser loop heat pipe
Each condenser was slid onto the four tubes from above with o - rings used to seal the tube connections as shown in Figure 2.13. .... The plates adjacent to each condenser were not electrically heated because the soldered connections caused heat to be conducted to the liquid tube perturbing the liquid temperature measurement.
-
Method for single-cell mass and electrophoretic mobility measurement
…currents seen in devices 1 and 3 are most likely due to ion conduction through the anodic .... From the o - ring manifold data, summarized in Table 6.3, it is evident that the o-ring is not able to seal against the surface of the device enough to prevent fluid from electrically shorting through the adjacent silicon.
-
Planar aqueous electrode technique for polymer impedance spectroscopy
O - rings are used to seal the liquid media at loca- tions between the sample and the Teflon cells, as well as between the stainless plates and the Teflon cells. .... In the assembly, the stainless steel plates and the con- ductive liquid media are electrically in series with the measured sample and are called series components here- .
-
Development and Deployment of Advanced Corrosion Monitoring Systems for High-Level Waste Tanks
…pitting EN data from two channels of 304L "bullet" type electrodes; bullet electrodes are fabricated from two pieces of 304L bar stock welded with 308L filler prior to final machining; EPDM O - ring gaskets are used to electrically isolate electrodes from probe … monitors four channels of EN electrodes (not multiplexed); system is capable of periodically conducting LPR scans at…
-
Mechanical haemolysis in shock wave lithotripsy (SWL): II. In vitro
cell lysis due to shear
The brass ring was electrically isolated from the housing by a cylindrical guide made of polyphenylene oxide .... Conductive O - rings (Tecknit, Cranford, NJ; 87-10512) were used between the element faces, the housing and the brass ring (not shown in figure).
Indicates content that may require registration and/or purchase.