-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AS200 is a thermally conductive gel designed for gap filling. The thermal conductivity is 2.0 W/m*K. The hardness is Shore 00/30, with high flexibility and compressibility. AS200 has ultra-low oil bleeding properties, which helps reduce pollutants from silicon oil,
- Applied Thickness / Gap Fill: 0.01968505 to 0.1968505 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 279.4000000000006 kV/in
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.7211395 W/m-K
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 µin/in-F
- Industry: Aerospace, Automotive, OEM / Industrial, Semiconductors / IC Packaging
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 300,000 to 400,000 cP
- Use Temperature: 572 F
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.88888888888889 to 37.77777777777778 µin/in-F
-
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21TDCS is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive
- Use Temperature: -452 to 275 F
- Thermal Conductivity: 1.585 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
- Tensile Strength (Break): 6,000 to 6,500 psi
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 6,000 to 13,000 cP
- Use Temperature: 527 F
- Thermal Conductivity: 0.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 13.88888888888889 to 72.22222222222221 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 596, Silicone, Gasketing & sealing LOCTITE® 596 cures on exposure to moisture in the air to form a tough, flexible, waterproof, oil-resistant silicone rubber bond. This product resists aging, weathering and thermal cycling without hardening, shrinking or cracking. This product is also
- Viscosity: 73,500 cP
- Cure / Technology: Room Temp. Cure / Vulcanizing, Single Component System
- Chemical System: Silicone
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 1 inch
- Outside Diameter: 1.43 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 1.1538232 to 1.2980511 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 µin/in-F
- Industry: Aerospace, Automotive, OEM / Industrial, Semiconductors / IC Packaging
-
Conductive Compounds - High Tg, Thermally Conductive, Electrically Insulating Epoxy -- EPO-TEK® H74FSupplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Viscosity: 45,000 to 75,000 cP
- Use Temperature: 662 F
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 18.333333333333332 to 60 µin/in-F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.15 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.84 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Kuriyama of America, Inc.
Description: Long Lengths on Reels. High Oil Resistance (Class A) Rated Tube and Cover. Non-Conductive - tested to exceed minimum electrical resistance greater than one (1) MEGOHM per inch of hose length at 1000 Volts DC. Diesel Fuel oil Oil Other petroleum products
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.69 inch
- Working Pressure: 300 psi
- Temperature Range: 180 F
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile
- Use Temperature: 572 F
- Thermal Conductivity: 1 W/m-K
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 to 62.22222222222222 µin/in-F
- Dielectric Constant: 5.19
-
Supplier: Master Bond, Inc.
Description: Master Bond EP55TCFL is a thermally conductive, electrically isolating epoxy for bonding, sealing and coating, available as either a two part system or a one part premixed and frozen system. Good flexibility and toughness Flows smoothly and readily Low modulus Meets NASA low outgassing
- Viscosity: 30,000 to 60,000 cP
- Use Temperature: -58 to 257 F
- Thermal Conductivity: 3.2 to 3.8 W/m-K
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial, Optoelectronics / Photonics, Semiconductors / IC Packaging
-
Supplier: Shiu Li Technology Co., Ltd
Description: Thermal Conductive Putty | LiPOLY S-putty is a thermally conductive putty that is great for filling small air gaps. The thermal conductivity is between 2.0~6.0 W/m*K. The high deformation material can fill gaps closely, cover high tolerance, overcome issues with overflow and solve
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Applications: Electrical / Electronic
-
Supplier: Sauereisen, Inc.
Description: Conductive ConoGlaze is an electrically conductive or dissipative, 100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties.
- Coverage: 80.00000000000001 ft²
- Cure / Dry Temperature: 65 to 85 F
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Protective
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sauereisen, Inc.
Description: Conductive FibreCrete is an electrically conductive,100% solids epoxy coating system. This system offers chemical resistance for use in production, assembly and packaging areas while maintaining electrically conductive properties. The fiber-reinforced matrix of the
- Coverage: 40.00000000000001 ft²
- Cure / Dry Temperature: 60 to 85 F
- Resistivity: 273.403324584427 ohm-cm
- Features: Anti-Static / ESD Control, Chemical / Oil Resistant, Coating, Conductive, Other, Protective
-
Description: UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 5 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 30 %
-
Supplier: Henkel Corporation - Industrial
Description: bonds at room temperature which improves heat transfer while maintaining electrical isolation. LOCTITE ABLESTIK 816H01 bonds offer resistance to salt solutions, mild acids and alkalis, petroleum solvents, lubricating oils and other chemicals. Thermally conductive : 2.0 W/m-K
- Features: Electrically Insulating / Dielectric
- Cure / Technology: Single Component System
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot.
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 3.5 W/m-K
- Dielectric Strength: 11,811,023.62204722 V/m
- Applications: Electrical / Electronic
-
Supplier: ASTM International
Description: potential hazard during the performance of this test. It is essential that the test apparatus, and all associated equipment electrically connected to it, be properly designed and installed for safe operation. Solidly ground all electrically conductive parts which it is possible
-
Description: UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2.5 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 40 %
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's DTT06-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption
- Operating / Use Temperature: -76 to 302 F
- Thermal Conductivity: 6 W/m-K
- Dielectric Strength: 13,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 2.3 specific gravity
-
Description: UL94 V-0 rating. ◆ Low silicone oil bleed and low siloxane volatility, minimizing impact on equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Electric Vehicle Battery Management System ◆ CPU/GPU Chips ◆ Capacitors ◆ Memory/VRAM
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.5 W/m-K
- Elongation: 4 %
- Dielectric Strength: 0.0002032000000000004 kV/in
-
Description: compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability.
- Use Temperature: 320 F
- Thermal Conductivity: 20 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 30 %
-
Supplier: Techsil Limited
Description: MG Chemicals 8481 Premium Carbon Conductive Grease is an electrically conductive grease with a synthetic oil base. Similar to MG 846, however unlike its silicone counterpart, the synthetic-oil grease is essentially non-bleeding. Furthermore, it includes corrosion
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Electrical Contact & Parts Cleaner, fast-evaporating cleaner removes grease, oil, and contaminants from electrical parts and mechanical equipment. Contains no CFCs or HCFCs and is safe on most plastics. Non- conductive, non-corrosive.
- Type: Cleaner / Cleaning Agent
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A-SPECIAL Electrical Grade" is the electrical contact grease of choice for new electrical installations and maintenance. NO-OX-ID electrical contact lubricant is an electrically conductive grease that keeps metals free from rust and corrosion. This electrical contact grease
- Features: Aerosol / Spray, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative, Sealing / Barrier
- Industry Applications: Electrical / Electronic
- Type: Grease / Gel
-
Supplier: RYCO Hydraulics, Inc.
Description: working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT: One or two braids of synthetic fibre. COVER: Orange, oil and abrasion resistant thermoplastic (Polyurethane). Cover is non-perforated. Performance Meets or Exceeds the
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT: One or two braids of aramid fibre. COVER: Orange, oil and abrasion resistant thermoplastic (Polyurethane). Cover is non-perforated. Performance Meets or Exceeds the Performance
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: reinforcement gives TP8TN Hose excellent corrosion and fatigue resistance, and low elongation of ±2% at maximum dynamic working pressure. Construction TUBE: White, oil resistant seamless thermoplastic (Polyester). REINFORCEMENT:One or two braids of aramid fibre. COVER: Orange, oil and
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Description: uses a copper conductor, wrapped with one layer of paper, immersed in the oil and heated to evaluate the capability of the oil to yield copper sulphide and transfer it to paper layers. The growth of copper sulphide on bare copper may cause the presence of conductive particulates
-
Supplier: CSA Group
Description: uses a copper conductor, wrapped with one layer of paper, immersed in the oil and heated to evaluate the capability of the oil to yield copper sulphide and transfer it to paper layers. The growth of copper sulphide on bare copper may cause the presence of conductive particulates
-
Supplier: Xoxide
Description: Ceramique does not contain any metal or other electrically conductive materials. It is a pure electrical insulator, neither electrically conductive nor capacitive. Temperature Limits: Peak: – 40°C to > 180°C Long-Term: – 40°C to 140°C
- Type: Thermally Conductive
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview HTS Silicone Heat Transfer Compound is a metal oxide-filled silicone oil, providing an extremely efficient and thermally conductive interface material that operates over a wide temperature range. Electrolube Heat Transfer Compound is recommended for achieving efficient
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 0.9 W/m-K
- Dielectric Strength: 457.20000000000095 kV/in
- Viscosity: 201,000 to 227,000 cP
Find Suppliers by Category Top
Featured Products Top
-
EP35AOLV is a thermally conductive, electrically insulating compound that withstands aggressive chemicals, such as those found in downhole oil and gas processing. EP35AOLV exhibits superior protection against corrosion in various harsh environments and helps prolong longevity of critical (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Featuring a silver filler, EP3HTS-LO is electrically conductive with a low volume resistivity of less than 0.001 ohm-cm. It also has a thermal conductivity of 12-15 BTU•in/(ft²•hr•°F) [1.73-2.16 W/(m·K)]. EP3HTS is dimensionally stable and bonds well to metals (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Supreme 12AOHT-LO Product Information One part, thermally conductive, electrically insulating, high performance epoxy for bonding and sealing; meets NASA low outgassing specifications Master Bond Supreme 12 (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
conductive, electrically insulative Superior physical strength properties High glass transition temperature Has an element of toughness Combines exceptionally low shrinkage and high dimensional stability (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
laboratory to a typical manufacturing line. Most of our LVDT transducers will tolerate being splashed with non-corrosive and non-conductive oil. RDP LVDTs are made of stainless steel so you just need to ensure that non-compatible fluids do not get inside the transducer where the electronics live. Any (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
laboratory to a typical manufacturing line. Most of our LVDT transducers will tolerate being splashed with non-corrosive and non-conductive oil. RDP LVDTs are made of stainless steel so you just need to ensure that non-compatible fluids do not get inside the transducer where the electronics live. Any (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Flame-Resistant Textiles: Your Guide to Workplace Safety Fire and heat hazards are constant concerns in industrial workplaces. Manufacturing plants, oil refineries (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Percolation in alkyl polyglycoside microemulsions
The percolation transition from an electrically con- ducting oil -in-water microemulsion to an electrically non-conducting water-in-oil microemulsion with increasing cosurfactant content is observed by measurements of elec- trical conductivity and time-resolved electric birefringence.
-
Water-Based Formation Imaging and Resistivity Logging in Oil-Based Drilling Fluids- Today's Reality
Tehrani, A..A., Sawdon, C.A. and Maitland, G.C.: “ Electrically Conductive Oil -Based Drilling Fluids,” US Patent Application No. 1,017,753 12.
-
CR4 - Thread: Need a Low Electrical Resistance and High Conductance Oil
I don't think you'll find an electrically conducting oil .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32927/62775542-MIT.pdf?sequence=2
The lens construction consists of a sealed glass tube filled with non- electrically conducting oil and an electrically conducting solution of water and soap.
-
Design of a hybrid fluid bearing system for HDD spindles
With electrically conductive oil filled in the journal bearing, the hub and the base of spindle motor are no longer electrically separated, hence, an electrical path for discharging of electrostatic charges is provided in hybrid bearing system (refer to Fig. 1).
-
The sinking of an empire
… technical resources for 1989 that the No. 33 has assessed Gosplan with decision of the 16.6.1989, in the for the oil production of relevant positions to lower and indeed the for seamless electrically welded oil line tubes about 30.000 …
-
Ultrasonication assisted preparation of carbonaceous nanoparticles modified polyurethane foam with good conductivity and high oil absorption properties.
In this work, we report a facile, low cost and time-saving method for the fabrication of compressible, electrically conductive , oil absorptive, cost-effective and flexible polyurethane (PU) foam through ultrasonication induced carbonaceous nanoparticles (CNP) onto flexible PU foam (CNP-PU foam).
-
Desalting Heavy Crude Oil by Counter-Flow Electrostatic Mixing
This is an electrically conductive crude oil containing a sizeable fraction of fire flood production (15-20%).
-
The measurement of optical flatness
In an at- tempt to test this suggestion experiments were made with a commercial electrically conducting lubricating oil having a resistivity of IO9 L-l cmP3 and a viscosity of 6.4 P at 20"c.
-
A strain gauge that uses carbon black and carbon nanotube doped silicone oil encapsulated in a PDMS microchannel
To solve this problem, a strain gauge is proposed to use electrically conductive silicone oil encapsulated in a closed-volume microchannel (Fig. 1).
Indicates content that may require registration and/or purchase.