-
Supplier: Epoxies Etc...
Description: 40-3920 is a one component electrically conductive ink. 40-3920 is a silver filled polymer system which exhibits outstanding adhesion to a variety of substrates, such as kapton, mylar, glass, polyester, ceramic, etc. This thick film ink provides excellent conductivity for many
- Viscosity: 9,000 cP
- Use Temperature: -4 to 284 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Flexible / Dampening, Liquid, Room Temperature Curing
-
Supplier: Epoxies Etc...
Description: 40-3914 is a one component electrically conductive ink. This Polymer system was developed to provide a good balance of low cost and high conductivity. This thick film ink provides conductivity for many electronic and industrial applications. 40-3914 exhibits outstanding adhesion
- Viscosity: 14,000 cP
- Use Temperature: -4 to 275 F
- Substrate Compatibility: Ceramic / Glass, Plastic
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Liquid, Room Temperature Curing
-
Supplier: Saint-Gobain Tape Solutions
Description: Electrically Conductive Cast PTFE Tapes FluoroWrap DF1400 and DF1471 are multilayer heat sealable fluoropolymer films with options for conductive layers. Features/Benefits: Conductive fluoropolymer may offer partial discharge resistance Superior electrical and
- Overall Thickness: 0.002 inch
- Overall Width: 3 inch
- Tensile Strength (Break): 3,000 psi
- Tensile Modulus: 60 ksi
-
-
Description: Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard
- Overall Thickness: 0.001 to 0.004 inch
- Overall Width: 18 to 38 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 400 %
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 7371 clear electrically conductive adhesive is compatible with glass and plastic materials with less than 1 min cure time. Delivers great performance with peel strength of 500 gf/cm. Minimum to maximum operating temperatures are +284 F to +338 F.
- Use Temperature: 284 to 338 F
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility,
- Thickness: 0.00984251968503937 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: All-Spec Industries
Description: Cushioning and packaging grade Low density (SOFT) Low shedding, cross-linked urethane Non corrosive CFC FREE Nitrogen blown Black conductive: <105 ohms/sq.
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGATHERM thermal conducting paste is a high temperature and high thermally conductive paste product. They are specially formulated for permanent and temporary bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics,
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Substrate Compatibility: Ceramic / Glass, Metal, Paper / Paperboard, Plastic
-
Supplier: All-Spec Industries
Description: Crisp For Pin Insertion High-reliability pin insertion grade Conductive cross-linked polyethylene Non-staining, non-corrosive Closed cell - non-absorbent Specially developed to provide pin insertion properties without particulation Contains No CFCS or chemical residues Only high purity
- Type: Closed Cellular, Flexible
- Features & Approvals: Electrically Conductive
- Material / Composition: Expanded Polyethylene (EPE), Plastic / Polymer, Thermoplastic
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass, plastics,
- Use Temperature: 221 to 500 F
- Thermal Conductivity: 1.03844088 to 1.38458784 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 to 51 µin/in-F
- Tensile Strength (Break): 2,000 to 2,700 psi
-
Supplier: Sauereisen, Inc.
Description: the spread of explosive gas. A thermally conductive and electrically insulating cement, it resembles a durable ceramic upon curing and will resist high temperatures. The expanding curing property makes No. 30 a good candidate for potting applications and for filling other hollow
- Use Temperature: -100 to 900 F
- Thermal Conductivity: 0.7211395 to 0.8653674 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 µin/in-F
- Tensile Strength (Break): 200 psi
-
Supplier: Master Bond, Inc.
Description: Master Bond X-5TC is an aluminum oxide filled, thermally conductive elastomer-based, one component adhesive for high performance bonding and sealing. This thermally conductive adhesive bonds well in both shear and peel to similar and dissimilar surfaces including metals, woods, most
- Use Temperature: -75 to 250 F
- Thermal Conductivity: 1.61535248 W/m-K
- Coeff. of Thermal Expansion (CTE): 18 µin/in-F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Sauereisen, Inc.
Description: elevated temperatures, it is recommended for embedding heating elements and potting resistors. The stable nature of Electrical Cement No. DW-30 allows for application within explosion proof fittings. Other recommended uses are cementing knife blades into plastic, ceramic, wood or metal
- Use Temperature: 900 F
- Coeff. of Thermal Expansion (CTE): 4.7 µin/in-F
- Tensile Strength (Break): 300 psi
- Cure / Technology: Air Setting / Film Drying
-
Supplier: Master Bond, Inc.
Description: Master Bond FLM36 is a very special film adhesive featuring incomparable strength properties, high temperature resistance and first class thermal conductivity and electrical insulation properties. It differs from other heat resistant epoxies due to its toughness. FLM36 retains very high
- Use Temperature: -100 to 500 F
- Thermal Conductivity: 1.2981 to 1.4423 W/m-K
- Coeff. of Thermal Expansion (CTE): 41.67 to 47.22 µin/in-F
- Tensile Strength (Break): 2,000 to 3,000 psi
-
Supplier: DeWAL
Description: Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications for this product include
- Features: Anti-static, Film / Sheet, Specialty / Other
- Filler: Carbon / Graphite
- Material Type: Electrically Conductive
- Industry: General Industrial
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-100 R201 Semi-conductive Skived PTFE film is manufactured from the highest quality virgin PTFE and is designed to meet the requirements of demanding electrical, mechanical and industrial applications. T-100 R201 is made with conductive fillers to provide
- Overall Thickness: 0.003 to 0.125 inch
- Overall Width: 24 to 50 inch
- Tensile Strength (Break): 3,500 psi
- Elongation: 250 %
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PI film, also known as polyimide film, is made of pyromellitic dianhydride and diaminodiphenyl ether condensed into a film in a strong polar solvent, and then imidized. It has excellent heat resistance, high tensile strength, good chemical stability, good radiation resistance
- Thickness: 0.004921259842519685 inches
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrically Conductive
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: DeWAL
Description: Skived, carbon filled UHMW (Ultrahigh Molecular Weight Polyethylene) Film. The carbon type and level achieve conductivity sufficient for static dissipation applications. Black, Conductive Film Abrasion Resistant Excellent Chemical Resistance Applications for this product include
- Width: 0.25 to 30 inches
- Thickness: 0.003 to 0.04 inches
- Temperature Resistance: 93.33333333333333 C
- Features: Anti-static / ESD Control, Electrical Tape, Electrically Conductive, Specialty / Other, Specialty Tape, Thermally Insulating / Insulative
-
Supplier: DeWAL
Description: Cable Applications Applications for DW 105 are in the industrial and chemical hose industry as well as other mechanical applications where the addition of fillers will increase the life of a PTFE product. DW 105 is also used in the wire & cable market where conductive filled films are
- Features: Anti-static, Film / Sheet
- Filler: Carbon / Graphite
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
-
Supplier: Deposition Sciences, Inc.
Description: Information Traditional multi-layer insulation (MLI) blankets for satellite and spacecraft use consist of a layer of metal coating on a plastic film. Several of these sheets are combined with insulating spacer layers to complete the assembly. This configuration provides highly
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: ASTM International
Description: 1.1 This practice describes methods for measuring the sheet electrical resistance of sputtered thin conductive films deposited on large insulating substrates (glass or plastic), used in making flat panel information displays.
-
Supplier: Raytheon ELCAN Optical Technologies
Description: When no one else can Imagine it, Design it or Build it... Raytheon ELCAN Optical Technologies has pioneered many of its performance improvements in modern optics based on advances in thin film coating techniques. Raytheon ELCAN has over 60 years of experience in thin film coating
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Features: Canada Only, North America, Other, Southern US Only, Specialty / Other, United States Only
-
Supplier: ICO RALLY
Description: Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: -73 to 260 C
- Features: Adhesive Tape, Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Single-Sided Adhesive, Thermally Insulating / Insulative
-
Supplier: Maxi Adhesive Products, Inc.
Description: Electrically conductive acrylic pressure sensitive adhesive transfer film. Exhibits high shear strength, moderate tack, peel and chemical and plasticize resistance. Long term aging and the ability to withstand environmental extremes.
- Width: 1 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4 to 4.1875 lbs/in
- Adhesive: Transfer
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Insa-Lute Adhesive Cement No. 1 is specified throughout the automotive, appliance and assembly industries for bonding, insulating, and encapsulating applications. A thermally conductive and electrically insulating cement paste, the material bonds well to metal, ceramics and
- Use Temperature: 1,800 F
- Tensile Strength (Break): 410 psi
- Dielectric Strength: 1.2954000000000028 to 50.800000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 3.5 to 6
-
Supplier: All-Spec Industries
Description: chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 5/16" Diameter (7.938mm), 2000/Roll Thickness: 2.5mm Specifications: Operating Temp: 0
- Width: 0.3125 inches
- Thickness: 0.0984251968503937 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Features: Anti-static / ESD Control, Electrically Conductive, Removable, Single-Sided Adhesive
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Material Type: Electrically Conductive
- Features: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: General Industrial
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as Sauereisen
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: AGC Chemicals Americas, Inc.
Description: solvents, these nonflammable resins conform to UL Standard 94V-0. ETFE resins are also resistant to ultraviolet light, making them suitable for outdoor use. A 16,000-hour accelerated weathering test (comparable to 30 years’ exposure) produced almost no signs of film deterioration. Available
- Tensile Strength (Break): 6,235 psi
- Elongation: 380 %
- Dielectric Constant: 2.4
- Features: Electrically Conductive Compound, Flame Retardant (e.g. UL 94 Rated), UL Approved
-
Supplier: Micro-Epsilon Group
Description: thickness measurement of plastic film or of plastic coating on metal plates. The sensor is wired to the controller, which processes and calculates the signals in order to put them out via interfaces. Calculation of the two sensor signals provides compensation of mechanical
- Measurement Range: 0.001574804 to 0.2362206 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor, Eddy Current Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
Our premium PTFE films are engineered for industries requiring superior thermal stability, electrical insulation, and chemical resistance. Manufactured from high (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Film converters and packaging converters are creating innovative cast polypropylene (cPP) solutions with Vistamaxx™ performance polymers: improved film toughness for stronger packaging and enhanced seal performance. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products -
Alliance Films, based in Wisconsin, collaborated with ExxonMobil Signature Polymers and Cloeren to develop a high-performance pre-stretch film designed to deliver strong holding force, high stretchability, and reliable puncture and tear resistance (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
Exceed™ Flow+ enables converters to easily fabricate exceptionally tough films with very high dart impact and puncture resistance, and tensile strength at break for high-integrity greenhouse and walk-in tunnel covers. The films also exhibit excellent aging performance for long lasting, durable solutions. These tough films can withstand the rigors of installation and harsh, extreme weather. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
High dielectric strength for electrical insulation and safety Anti-stick properties for easy handling and non-contamination Bondable (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
polycarbonate film meets automotive designer needs. In response to the growing demand for interactive touch surfaces throughout vehicle interiors, XtraForm 3D Matt enables accurate and confident smart surface interaction for the user. This hardcoated matt surface also (read more)
Browse Plastic Sheet and Plastic Film Datasheets for MacDermid Alpha Electronics Solutions -
, flexibility, and consistent performance, these PTFE films, sheets, and membranes help engineers improve material reliability across demanding environments. Key Features and Benefits: • Outstanding chemical and thermal (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
ExxonMobil, Ampacet, and Vis and Son Company Limited (VSC) worked together to study durable cooling diffused films designed to meet the challenges of tropical greenhouses. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
The mechanical and optical properties of the developed MDO structure reached the performance levels of the BOPP and BOPA references. In addition to excellent film properties, the combination of ExxonMobil’s latest generation of performance materials and Reifenhäuser’s high-end MDO processing also enabled film rolls of very high winding quality, which can help facilitate downstream processes like printing. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
A thorough collaboration throughout the full value chain has led to the development of two monomaterial PE film solutions. By leveraging just three PE grades, it is possible to reduce the film thickness and/or incorporate up to 35% recycled content while still meeting performance and processability requirements. (read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
More Information Top
-
Journal of Thermophysics and Heat Transfer > Local heat-transfer performance and mechanisms in radial flow between parallel disks
Each disk was made of Bakelite (10 mm thick with 160-mm i.d. and 500-mm o.d.) attached with an elec- trically conductive plastic film as a heat-generating element.
-
Discussion of heat mirror film: performance, production process, and cost estimates
A unique, transparent, electrically conductive plastic film is produced in commercial quantities by the Sierracin Corporation.
-
Preliminary design of 1 kW bipolar Ni-MH battery for LEO-satellite application
The patented unit wafer-cell construct exploits the chemical and thermal properties of a proprietary electrically conductive plastic film .
-
ASTM MNL15 - Radon: Prevalence, Measurements, Health Risks and Control
Major developments to im- prove performance have been the use of allyl diglycol carbon- ate (CR-39) film , electrically conducting plastic containers, and improved etching methods.
-
Chapter 4-Measurement Methods and Instrumentation
Major developments to im- prove performance have been the use of allyl diglycol carbon- ate (CR-39) film , electrically conducting plastic containers, and improved etching methods.
-
Short and longer term repeatability of ballistocardiography in a sitting position with EMFi sensor
The EMFi sensor is a thin biaxially oriented plastic film coated with electrically conductive layers which are per- manently polarized.
-
Prolonged spiking in the Emfit sensor in patients with sleep-disordered breathing is characterized by increase in transcutaneous carbon dioxide
The Emfit sensor is a small mattress, which consists of a thin, flexible, lightweight, biaxially oriented plastic film coated with electrically conductive , permanently polarized layers.
-
Analysis and Deformulation of Polymeric Materials
This type of coating is useful for making surfaces electrically con- ductive and aluminized reflective plastic film .
-
Nearly Zero Energy Building Refurbishment
The SPD comprises a polymer layer, with a large number of light-absorbing and polarizable particles, between sheets of glass or plastic coated with transparent electrically conducting films facing the polymer layer.
-
CERAMIC ABSTRACTS
…glass frit coni- posed of <20% SiO, and
Indicates content that may require registration and/or purchase.