-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, ELECTRO-CRAFT 1326AS SERIES, BRUSHLESS, 0.7 NM / 6 LB-IN, 6000 RPM, 460 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
- Commutation: Brushless
- Features: DC Servomotor
-
Supplier: ElectroCraft
Description: New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and like all
- Torque Constant: 835.44 to 4,049.76 in-oz/amp
- Continuous Current: 0.4 to 2.4 amps
- Continuous Torque: 0.06194690265486723 to 0.11504424778761058 In-lbs
- Rotor Inertia: 0.0027 to 0.0044 oz-in-sec²
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Nema 34 is a compact, high-performance brushless BLDC motor incorporating ball bearing construction, a low cogging electro-magnetic design with both low audible and magnetic noise. It is available with a hall-effect commutation encoder or a variety of
- Other DC Voltage: 160 VDC
- Torque Constant: 46 in-oz/amp
- Continuous Current: 24.4 amps
- Continuous Torque: 19.5625 In-lbs
-
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: ElectroCraft
Description: The ElectroCraft Torque Power™ Enhanced Nema 17 is a high performance stepper motor incorporating creative design and manufacturing techniques to offer improved holding torque. Motors are available in both bipolar and unipolar windings with a variety of shaft configurations and encoder
- Other DC Voltage: 18.1 VDC
- Current per Phase: 2 amps
- Number of Leads: 6 #
- Static / Holding Torque: 78 In-oz
-
Supplier: Classic Automation LLC
Description: Electro-Craft 550
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other Output Power: 0.1206198346412538 HP
- Continuous Current: 3.07 amps
- Continuous Torque: 1.327433628318584 In-lbs
- Rotor Inertia: 0.001840956 oz-in-sec²
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other Output Power: 0.8979476578848894 HP
- Continuous Current: 13.73 amps
- Continuous Torque: 18.761061946902654 In-lbs
- Rotor Inertia: 0.0637254 oz-in-sec²
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other Output Power: 1.1257851233183689 HP
- Continuous Current: 22.98 amps
- Continuous Torque: 35.39823008849557 In-lbs
- Rotor Inertia: 0.2265792 oz-in-sec²
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors Accessories
- Other Output Power: 0.1876308538863948 HP
- Continuous Current: 3.81 amps
- Continuous Torque: 3.805309734513274 In-lbs
- Rotor Inertia: 0.006655764 oz-in-sec²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MODEL: DM-10, BRU-200, BRUSHLESS SERVO DRIVE, INPUT VOLTS: 120/240VAC, 50/60HZ, 1PH, FLA: 6, OUTPUT VOLTS: 120/240VAC, 0-400HZ, FLA CONT., 5 0-PK, FLA PEAK: 10 0-PK, SAME AS ELECTRO CRAFT 9101-1131. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Berner International Corporation
Description: Recommended For Opening Type Customer Entry Construction 1/2 hp three speed motor(s) Galvanized steel blower wheels and housing Aluminum air directional vanes Hinged bottom panel for easy access to internal components Perforated steel intake grille White electro-static powder coated
- Height: 96 inch
- Type: Air Doors
- Features: Automatic
- Application: Exterior Doors, Industrial
-
Supplier: IBT Industrial Solutions
Description: as a cost-effective alternative. Repair or Replace The Following Components: Hydraulic Pumps Hydraulic Cylinders Hydraulic Valves Hydraulic Motors Electro Hydraulic Components We can service most major industry brands! Rexroth Parker Eaton Yates Danfoss Char-Lynn Racine Denison Moog
- Services: Component Remanufacturing / Rebuild, Replacement / Exchange Program, Troubleshooting, Upgrade Service
- Capabilities: Hydraulic Cylinders, Hydraulic Motors, Hydraulic Pumps, Hydraulic Valves
- Features: Midwest US Only, North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its linear actuator lineup for the AxialPower™ family with the APES17. ElectroCraft has recently expanded the AxialPower™ Enhanced Series of Linear Actuators (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft Strengthens Commitment to U.S. Market with Focus on Domestic Production and Innovation ElectroCraft, a global leader in dependable, application-engineered fractional horsepower motor and motion products, reaffirms its long-standing commitment to (read more)
Browse Gearmotors Datasheets for ElectroCraft -
ElectroCraft Strengthens Commitment to U.S. Market with Focus on Domestic Production and Innovation ElectroCraft, a global leader in dependable, application-engineered fractional horsepower motor and motion products, reaffirms its long-standing commitment to (read more)
Browse Motion Control Systems Datasheets for ElectroCraft -
The ElectroCraft TorquePower™ Stepper Motor Series has set the standard for quality, reliability, and durability in stepping motors. The precision of our TorquePower motors is matched only by the dependability of their performance. All TorquePower motors are bi-directional and totally (read more)
Browse Stepper Motors (rotary) Datasheets for ElectroCraft -
ElectroCraft is a market leading manufacturer specializing in fractional horsepower (FHP) motors and drives. With engineering, manufacturing and value-add operations throughout the U.S., Europe and Asia, ElectroCraft has a large global footprint and serves a diverse range of markets and (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
ElectroCraft continues to develop innovative solutions for a wide range of robotic applications. From traction and steering systems for mobile robots to joint positioning and electric gripper control for robotic arms, ElectroCraft offers a variety of customized motors, drives, gearing and (read more)
Browse Robots Datasheets for ElectroCraft -
In this video, we discuss integrated motors and explore some of advantages they offer, cost savings, and various applications in advanced motion systems. Learn More from ElectroCraft (read more)
Browse DC Motors Datasheets for ElectroCraft -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
With ElectroCraft's SolidPower motors, you can select from a wide range of head, shell and mounting configurations, as well as speeds and electrical types. Plus, we can customize output shafts with a variety of flats, keyways, splines, tapers, threads or cross holes to meet you specific (read more)
Browse AC Motors Datasheets for ElectroCraft -
operation are critical in the medical field, and our high-torque density brushless motors, compact gear motors and precision drives are designed to exceed your expectations. With engineering and manufacturing resources positioned around the globe, ElectroCraft can provide a unique, customized solution (read more)
Browse Datasheets for ElectroCraft
More Information Top
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
The DC motor ( Electro Craft Servo Motor E242) incorporated in new design produces 55 oz-inch torque at 1000 rpm (max .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54841/607526378-MIT.pdf?sequence=2
The mechanical load frames are employed in the low pressure triaxial and small diameter TWC devices and are driven by Electro - craft motor Model E286.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73793/810458408-MIT.pdf?sequence=2
Electro - craft motors Model .
-
Drop breakup in turbulent stirred‐tank contactors. Part I: Effect of dispersed‐phase viscosity
The impellers were driven by a variable speed Electro - Craft motor (model E-680 MGHR-5).
-
http://dspace.mit.edu/bitstream/handle/1721.1/60802/695981950-MIT.pdf?sequence=2
Electro - craft motors Model E286 are used in the majority of MIT load frames, while Electro-craft motors Model E372/352 drive 0.5 Tonne actuators in the PVA's.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
Electro Craft Motomatic Motor Generator .
-
Stretch reflex variation in the relaxed and the pre‐activated quadriceps muscle of normal humans
The other hammer was driven by a motor ( Electro - craft , motor-torque 0.24 Nm) fixed .
-
II universities Technical university, colleges
Progress fur all: The Einfuhrung of the electric motor in the craft .
-
News & Views
and AEG Tele- funken are shown leading; in servo motors , Electro Craft tops Contraves Industrial .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46121/39171406-MIT.pdf?sequence=2
The DC gear motor ( Electro - Craft Motomatic, E652- MGHD) which drives the spindle is specified to have a speed range of .
Indicates content that may require registration and/or purchase.