Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Electroless Nickel Plating
-
Supplier: Columbia Chemical Corporation
Description: MARQUEE® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep,
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Machine Tools, Marine, Military Specification, OEM / Industrial, Process Equipment
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: SAE International
Description: This specification covers the engineering requirements for electroless deposition of nickel on various materials and the properties of the deposit.
-
-
Supplier: Accuris
Description: Electroless nickel plating
-
Supplier: Accuris
Description: Electroless Nickel Plating Low Phosphorus
-
Supplier: Advanced Abrasives Corp.
Description: uDiamond® Plating Additive Introducing uDiamond® Plating Additive for Electroless Nickel - the first ever custom designed NanoDiamond dispersion for electroless plating. Breakthrough in Wear Resistance Introducing uDiamond® Plating Additive for
- Material: Carbon
- Application: Dispersion (Coating / Concentrate)
- Features: Other, Specialty / Other
-
Supplier: Accuris
Description: ELECTROLESS NICKEL-BORON PLATING
-
Supplier: SAE International
Description: This specification covers the engineering requirements for electroless deposition of low-phosphorus nickel on various materials and the properties of the deposit.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for electroless deposition of low-phosphorus nickel on various materials and the properties of the deposit.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for electroless deposition of nickel-boron on various materials and the properties of the deposit.
-
Supplier: Technic, Inc.
Description: Full bright EN deposit, deposition rate 500-1000 u-in/hr (12-25 um/hr).
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: Semi bright EN deposit, deposition rate 400-600 u-in/hr (10-15 um/hr). Highest level of corrosion resistance.
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Technic, Inc.
Description: Semi bright EN deposit, deposition rate 300-400 u/hr (7-10 u/hr).
- Chemical / Composition: Nickel Plating - Hard
-
Supplier: Advanced Abrasives Corp.
Description: uDiamond® Plating Additive Introducing uDiamond® Plating Additive for Electroless Nickel - the first ever custom designed NanoDiamond dispersion for electroless plating. Breakthrough in Wear Resistance Introducing uDiamond® Plating Additive for
- Chemical / Composition: Electroless, Nickel Plating - Hard
- Form: Liquid / Solution
-
Supplier: NBK America LLC
Description: There is a variety of outside diameters and thickness relative to normal plain washers. For securing seating surface on the long hole position and engagement of materials with low marginal seating surface pressure such as aluminum and resin. As a collar and a spacer, it can adjust the cumulative
- Outside Diameter: 0.393701 inch
- Washer Type: Constant Force Spacer
- Finish: Nickel Plated
- Material: Steel
-
Supplier: NBK America LLC
Description: reference surface, precision can be easily achieved when mounting. Also, mounting accuracy is maintained by suppressing warping and misalignment caused by long-term use. SLEC-B-EL is an electroless nickel plating type. For applications that require corrosion resistance. *1: The
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBK America LLC
Description: Our unique processing technology enables screws to meet strength class 12.9 after surface treatment. For applications that require both high strength (Strength Class 12.9) and corrosion resistance.
- Length: 1.574804 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M10
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our electroless nickel chemistries for memory disks produce high percentages of phosphorous deposits with superior corrosion resistance and excellent thermal magnetic stability. All of our electroless nickel products yield deposits with low Particle
- Chemical / Composition: Electroless, Nickel Plating - Hard, Tin Plating
-
Supplier: Oil-Rite Corp.
Description: viscosity at 100° F. The lighter the liquid, the easier it is to spray. The 1 quart clear acrylic reservoir has an electroless nickel plated aluminum base and top plate. The reservoir can be filled by unscrewing the electroless nickel plated top filler cap. A 100 mesh
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Technic, Inc.
Description: ENIG process designed for Pb-free reflow temperatures. Excellent solder joint strength. Equiaxal nickel grain structure.
- Chemical / Composition: Gold Plating, Nickel Plating - Hard
-
Supplier: Umicore Materials
Description: Alternative to electroless nickel With NIPHOS® nickel-phosphorus alloy layers with high phosphorus content can be plated electrolytically in barrel-, rack- or reel-to-reel lines. Compared to electroless nickel layers containing a high phosphorus content, the
-
Supplier: Umicore Metal Deposition Solutions
Description: Alternative to electroless nickel With NIPHOS® nickel-phosphorus alloy layers with high phosphorus content can be plated electrolytically in barrel-, rack- or reel-to-reel lines. Compared to electroless nickel layers containing a high phosphorus content, the
-
Description: Walchem’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of applications including electroless plating baths and microeth baths
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Features: Datalogger, Multi-Function Controller, Totalizer
- Interface: Digital Front Panel
-
Supplier: Sanchem, Inc.
Description: can replace traditional time consuming zincate and copper strikes with an easy to use fast acting single stage plating seal that is used as a base coat for both standard nickel and electrolysis nickel when plating over aluminum, magnesium, beryllium, niobium and titanium.
- Chemical / Composition: Electroless, Nickel Plating - Hard
- Form: Liquid / Solution
-
Supplier: Eco-Tec, Inc.
Description: There are several factors that effect a nickel plate bath; brightener levels, pH, sulfate/chloride ratio, sodium contamination and even the nickel concentration itself. The Eco-Tec Nickel Recovery System uses deionized water from rinsing, avoiding recovery of tap water
- Process / Technology: Electroless Plating
-
Supplier: ASTM International
Description: This specification establishes the requirements for autocatalytic (electroless) nickel-phosphorus coatings applied from acidic aqueous solutions to metallic products for use in engineering functions operating at elevated temperatures. The coatings covered here are alloys of
-
Supplier: Component Surfaces, Inc.
Description: been providing leading manufacturers easy access to advanced plating technologies. Customers rely on us as a valued partner for plating services ranging from development and prototyping to production and certification. Professional Plating Services Advanced technologies,
- Material / Substrate: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating
- Industry Served: Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Additional Services: Material Selection / Design Assistance, New / OEM Parts, Research & Development
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: Specialty Seal Group
Description: Electroless Electroless nickel plating is used to deposit an ultra-bright, consistent nickel coating. Low-medium phosphorous electroless nickel yields a finish for industrial and engineering applications in which excellent hardness, wear resistance
- Shape / Form: Plate
-
Supplier: PIC Wire & Cable
Description: MACHFORCE. GLOBAL READY. MISSION PROVEN. PIC® Wire & Cable, a premier provider of interconnect solutions for the military and aerospace industries, has reinvested in its MACHFORCE® Connectors line, introducing two new RoHS-compliant plating options: Black Zinc Nickel and
- Features: Circular / Cylindrical Connector, Military Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Description: Walchem’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of applications including electroless plating baths and microeth baths
- Number of Control Outputs: 4 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Features: Datalogger, Multi-Function Controller, Totalizer
- Interface: Digital Front Panel
-
Supplier: CRC Chrome
Description: Hard Chrome Plating Repair and Restore Worn Parts Machine parts that have become worn can be repaired using hard chrome. Parts can be restored to their original dimensions. This usually requires grinding before and after the plating process. Increase Life of New Parts Hard chrome
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Plating Processes: Chrome Plating - Hard
- Material / Substrate: Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Additional Services: Hydrogen Relief Baking, New / OEM Parts, Replating / Used Parts
-
Supplier: Umicore Metal Deposition Solutions
Description: Electrolytic process for the deposition of Nickel-phosphorus With NIPHOS® nickel-phosphorus alloy layers in barrel-, rack- and reel-to-reel lines can be plated electrolytically. The electrolytes are free from halides and contain, besides nickel, no other heavy metals such as
-
Supplier: Umicore Materials
Description: Coating system for connectors With NIPHOS® 965 nickel-phosphorus alloy layers can be deposited in reel-to-reel electroplating systems or other high speed systems. In comparison to high-phosphorus containing electroless nickel layers, nickel-phosphorus layers produced by
-
Supplier: Hi-Tech Controls, Inc.
Description: Electroless nickel-plated: this plating offers excellent corrosion resistance, and is an FDA-approved material, making the Camozzi ball valve suitable for food packaging, chemical processing, medical, dental, water treatment, adn printing markets, in addition to standard
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 430 psi
- Number of Ports: 3
- Media Temperature: 5 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 µm/min, MICROFAB SC-40 PLUS delivers a high purity deposit with exceptional within-wafer, within-die and within (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome Treatment (With Fluoride Coating). Please contact us for other surface treatments. (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
To support our core product line, we can customize many components with accessories and optional features such as sensors, mounting options, and different materials and surface coatings such as Industrial Chrome Plating Electroless Nickel Plating, Black Oxide Low Temperature, Black Chrome (read more)
Browse Linear Actuators Datasheets for NB Corporation of America -
The Sesame Rotary Output Flange series provides precise positioning, high efficiency, low operating noise, backlash as low as <1 arcmin, superior redial, axial and moment load capacities, efficiencies >97% and electroless nickel plating surface treatment resists scratch and corrosion (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
the position of the fastening pins. They can be used with locating pins to provide highly accurate positioning. On the steel version, the body is made from stainless steel with an electroless nickel plating finish. The shank is made from 2045 steel. The pin is made from stainless steel. The (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
: Protecting Linear Rail from Corrosion (Blog) Electroless nickel plating, black oxide treatment, and coatings. A low cost option is to simply paint the linear system. The rollers will rub away the paint at the v-edge of (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
discs, screen and digital printing, tin and electroless nickel plating, SurTec 650 protection, assembly of cable glands and mounting of terminals. VIEW ROLEC DIECAST ENCLOSURES >> (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
At VMI, we design and manufacture standard and custom surface-mount multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Our (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
smaller than a postage stamp. Our Miniature Multipliers feature Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. See VMI's other (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
corrosive chemicals, enclosures may be optionally coated with epoxy coatings, electroless nickel plating, chromium conversion coatings, or anodized coatings for surface passivation and barrier protection. We also offer a comprehensive range of models to meet the torque requirements of any application (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
BAN-PLT-1.1 NEW Electroless Nickel Gold Plating (c)
Nickel/gold plating. This construction allows attachment of die and components using a combination of solder, epoxy and wirebond techniques. The following table details results from an evaluation of this system. o use simply specify Silver metallization Nickel Gold plated.
-
PEN-TUF (R)/EN - What Is It And Why Choose It For Your Application?
Electroless Nickel Plating with PTFE (PEN-TUF (R)/EN) is an advanced metal treatment, or coating, that offers dry lubrication, high lubricity, and excellent wear and corrosion resistance. The process was initially developed over 20 years ago by Advanced Surface Technologies and can be applied
More Information Top
-
ZASMHBA0001264
Electroless Nickel Plating Revised by Donald W. Baudrand, MacDermid Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41318/22097997-MIT.pdf?sequence=2
Inaddition, surface profile measurements were taken both before and after electroless nickel plating to determine the net change insurface roughness.
-
Journal of Thermophysics and Heat Transfer > Experimental investigation of the thermal contact conductance of electroplated silver coatings
The anodized coating is estimated to be 85.1 /xm (0.00335 in.) thick and the electroless nickel plating is 44.29 urn (0.001744 in.) thick.
-
Diamond Turning Optical Surfaces On Electroless Nickel
An explanation of the electroless nickel plating process is given and important metallurgical and mechanical properties of the plating are discussed.
-
Materials Processing Technology, ICAMMP2011 Complete Document
The bath temperature of electroless nickel plating is always above 80°C, even up to 90°C [8].
-
Modern Electroplating 5th Edition
D. W. Baudrand, “ Electroless Nickel Plating of Aluminum,” Aluminum Finishing Seminar—Technical Papers, Vol. II, .
-
Journal of Thermophysics and Heat Transfer > Metallic coatings for enhancement of thermal contact conductance
… S11-AA A356-S11-NC A356-S10-AA A356-S10-NC A356-S12-AA A356-S12-NC A356-S5-AA A356-S5-NC A356-S4-AA A356-S4-NC A356-S6-AA A356-S6-NC Anodized "hard coat" Electroless nickel plating Bare .
-
Fabrication Of Electroless Nickel-Plated Mirrors On Alnico Substrates
Several different electroless nickel plating solutions were investigated, along with a variety of masking materials.
-
Characterization of nickel plated copper heat spreaders with different catalytic activation processes for flip-chip ball grid array package
Electroless nickel plating technique has been adopted widely in the semiconductor packaging industry in plating nickel onto the copper.
-
Fabrication of electromagnetic shielding polyester fabrics with carboxymethyl chitosan-palladium complexes activation
Abstract: Electromagnetic shielding polyester fabrics were prepared using carboxymethyl chitosan-palladium (CMCS-Pd) complexes as activation solution, followed by electroless nickel plating .
Indicates content that may require registration and/or purchase.