Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fuel cell technologies \x96 Part 7-1: Single cell test methods for polymer electrolyte fuel cell (PEFC)
-
Supplier: Accuris
Description: Electrolyte for Vented Nickel-Cadmium Cells
-
Supplier: Accuris
Description: Indication of polymer electrolyte fuel cell power facility
-
-
Supplier: Accuris
Description: Performance test for stationary polymer electrolyte fuel cell stack
-
Description: Means of safeguarding personnel while operating or maintaining equipment located in electrolytic cell line working zones are provided. Included are related requirements for equipment and electrical conductor installations. The general types of electrolytic cells covered
-
Description: IEC/TS 62282-7-1:2010(E) covers cell assemblies, test apparatus, measuring instruments and measuring methods, performance test methods, and test reports for PEFC single cells. This Technical Specification is used for evaluating: - the performance of membrane electrode assemblies (MEAs)
-
Description: Applies to electrolytes and their components when used in vented nickel-cadmium cells.
-
Supplier: CSA Group
Description: Applies to electrolytes and their components when used in vented nickel-cadmium cells.
-
Description: Means for improved safeguarding of personnel while operating or maintaining equipment located in electrolytic cell line working zones are provided in this standard. Related requirements for equipment and electrical conductor installations are also included. The general types of
-
Description: cell configuration; - materials or structures of PEFCs in a single cell configuration;or - the influence of impurities in fuel and/or in air on the fuel cell performance.
-
Supplier: CSA Group
Description: cell configuration; - materials or structures of PEFCs in a single cell configuration;or - the influence of impurities in fuel and/or in air on the fuel cell performance.
-
Description: This standard covers means of safeguarding personnel while operating or maintaining equipment located in electrolytic cell line working zones.Included are related requirements for equipment and electrical conductor installations. The general types of electrolytic cells
-
Description: This standard covers means of safeguarding personnel while operating or maintaining equipment located in electrolytic cell line working zones.Included are related requirements for equipment and electrical conductor installations. The general types of electrolytic cells
-
Description: IEC 60623:2017 specifies marking, designation, dimensions, tests and requirements for vented nickel-cadmium prismatic secondary single cells. When there exists an IEC standard specifying test conditions and requirements for cells used in special applications and which is in conflict
-
Supplier: CSA Group
Description: Applies to secondary cells and batteries containing alkaline or other non-acid electrolytes. It proposes a mathematically correct method of current designation which shall be used in future secondary cell and battery standards.
-
Supplier: CSA Group
Description: Preface This is the first edition of CAN/CSA-E61951-2, Secondary cells and batteries containing alkaline or other non-acid electrolytes - Portable sealed rechargeable single cells - Part 2: Nickel-metal hydride, which is an adoption, with Canadian deviations, of the identically titled
-
Supplier: OutBack Power Technologies, Inc.
Description: The EnergyCell RE valve regulated lead acid battery is designed for high power density and renewable energy cycling applications. This battery utilizes Absorbed Glass Mat (AGM) technology for efficient gas recombination of up to 99% and freedom from electrolyte maintenance. The EnergyCell RE also
- Voltage: 12 volts
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
-
Supplier: UL Standards & Engagement
Description: Secondary Cells and Batteries Containing Alkaline or Other Non-Acid Electrolytes - Safety Requirements for Portable Sealed Secondary Cells, and for Batteries Made From Them, for Use in Portable Applications UL 62133 This International Standard specifies requirements and tests for the
-
Supplier: COMSOL, Inc.
Description: The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical
- Operating System: Chrome, Linux, MAC, Windows
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
- Use: Professional
- Source Code: Proprietary
-
Supplier: UL Standards & Engagement
Description: This part of IEC 62133 specifies requirements and tests for the safe operation of portable sealed secondary lithium cells and batteries containing non-acid electrolyte, under intended use and reasonably foreseeable misuse. This standard is not, by itself, generally suitable for the evaluation
-
Supplier: Umicore Materials
Description: been used for years in semiconductor technology and is mainly used in selective high-speed deposition. It is particularly suitable for systems with immersion cells, belt cells, brush cells, jet and spot systems. Advantages Excellent bonding and solderability High deposition rate
-
Supplier: Umicore Metal Deposition Solutions
Description: been used for years in semiconductor technology and is mainly used in selective high-speed deposition. It is particularly suitable for systems with immersion cells, belt cells, brush cells, jet and spot systems. Advantages Excellent bonding and solderability High deposition rate
-
Supplier: ASTM International
Description: best for spherical cells, and may be less accurate if cells are not spherical, such as for discoid cells or budding yeast. The method is appropriate for suspension as well as adherent cell cultures (1).2 Results may be reported as number of cells per milliliter or
-
Description: Description / Abstract This standard for primary (dry) unit cell and multicell batteries includes nomenclature, sizes, tests, safety, handling, and performance for the following: (1) Carbon zinc batteries (LeClanche and zinc-chloride types) (2) Alkaline manganese dioxide batteries (3)
-
Supplier: Umicore Materials
Description: corrosion. The alloy electrolyte can be used for rack and barrel operation as well as in reel-to-reel plating (e.g. spray and dip cells and brush). AURUNA® 311 is also available as a cobalt-free special version. Advantages Hard gold electrolyte for the direct gold-plating of stainless steel
-
Supplier: SAE International
Description: related issues that still need to be addressed. We report here on the thermal response of Li-ion cells specifically assembled in our laboratory to test new materials, electrolytes and additives. Improvements in the thermal abuse tolerance of cells will be presented and discussed in
-
Supplier: Umicore Metal Deposition Solutions
Description: pores and protect against corrosion. AURUNA® 311 For Technical Applications can be used for rack and barrel operation as well as in reel-to-reel plating (e.g. spray and dip cells and brush). Advantages Strongly acidic gold alloy electrolyte for the direct gold-plating of stainless steel and
-
Supplier: SAE International
Description: The cathode gas diffusion layer (GDL) is an important component of polymer electrolyte membrane (PEM) fuel cell. Its design parameters, including thickness, porosity and permeability, significantly affect the reactant transport and water management, thus impacting the fuel cell
-
Supplier: SAE International
Description: Electrode catalyst (platinum) degradation represents a major challenge to the performance and durability of polymer electrolyte membrane fuel cells (PEMFCs) in Fuel Cell Vehicles (FCVs). While various mechanisms have been proposed and investigated previously, there is still a need to
-
Supplier: Umicore Materials
Description: Bright and white coatings for electrical contacts For wearables and cell phones, sales arguments such as a long service life and compatibility with fast charging devices are becoming increasingly crucial. But gold-plated charging contacts and connectors cannot meet these expectations because
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- OD / Width: 0.1875 to 15 inch
- Length: 144 inch
- Thickness: 0.125 to 2 inch
- Conductivity: 101 %IACS
-
Supplier: Marposs Corp
Description: DESCRIPTION With battery cells loaded in the Leak Test vacuum chamber, should there be a leak the system can generate vaporization of the solvents and extract them from the cell, as well as quantify the extent of the leak using a suitable mass spectrometer version. The Leak B-Tracer is
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations, ground
- UNS Number: 11,000
- AISI / AA / CDA Grade: 110
- Overall Width / OD: 0.1875 to 15 inch
- Overall Thickness: 0.125 to 2 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Bulk Chemical Delivery System and Automatic Chemical Dispense Unit (CDU) for Solar Cell and EV Battery Production The production of solar cells and EV batteries relies on the high-volume, precise application of specialized etchants, solvents, and electrolytes. To meet these
- Body Material: Stainless Steel
-
Supplier: Matexcel
Description: It has high discharge specific capacity, excellent rate performance and long cycle life, and is mainly used in sodium-ion batteries. Storage: Store at room temperature Size: D50: 20µm
- Thickness: 0.000787402 inch
- Applications: Battery / Fuel Cell
Find Suppliers by Category Top
Featured Products Top
-
Fuel cells are energy conversion devices which produce electricity from a fuel and an oxidant reacting in the presence of an electrolyte. The electrolyte remains within the cell, while the reactants flow into it and then out of it after the reaction occurs. The advantage of fuel cells is that (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
The Leak B-Tracer is an easily retooled, semi-automatic station designed for Leak Testing for Electrolyte Tracing on several types of sealed battery cells in different operations of the assembling process, before or after formation and degassing (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
circuit and produce electricity, with water and heat byproducts of the process. Polymer electrolyte membrane fuel cells—also known as proton exchange membrane fuel cells—are primarily developed for transportation-related applications. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
tolerance difference in capacitance, resistance and leakage current. These differences create an imbalance in the cell voltages of supercapacitor wired in series. It is important to keep the voltage on any single cell below its maximum recommended working voltage. Otherwise the supercapacitor could (read more)
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
difference in capacitance, resistance and leakage current. These differences create an imbalance in the cell voltages of supercapacitor wired in series. It is important to keep the voltage on any single cell below its maximum recommended working voltage. Otherwise the supercapacitor could degrade (read more)
Browse Transistors Datasheets for Advanced Linear Devices, Inc. -
Applications: Electrolyte membranes and electrodes in fuel cell (PEMFC) Hydrogen production PEM electrolyzers (PEMWE (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Battery systems face two simultaneous challenges: moving heat away from cells and electrical joints, and surviving exposure to harsh chemicals that may occur during manufacture, maintenance, or in-field abuse. The Sheen TIV series thermal adhesives solve both problems with a silicone (read more)
Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Why Battery Manufacturing Relies on Filtration Systems During the battery manufacturing process (including electrode slurry mixing, coating, drying, separator treatment, electrolyte preparation, and filling), various contaminants such as fine (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
In the rapidly expanding EV battery manufacturing sector, the integrity of electrolyte filling and chemical dosing is paramount. A 316L Electropolished Chemical Delivery System (CDS) serves as the high-purity backbone of these facilities, ensuring that process fluids remain entirely free from (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
1990: Nickel-Metal-Hydride (NiMH) battery 1999: Lithium-ion polymer battery 2004: Direct-Methanol Fuel Cell Interestingly, the concept of a battery may date back even further. In 1936 (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation
Conduct Research Top
-
Solid Oxide Fuel Cells and EBSD (.pdf)
emissions. They are particularly attractive for application in remote locations because they have no major moving parts and are compact and lightweight. A fuel cell is an electrochemical conversion device composed of an anode and a cathode separated by an electrolyte.
-
Characterization of Dye-Sensitized Solar Cell Impedance at Low Frequencies with HF2IS Impedance Spectroscope
The electrical impedance spectroscopy (EIS) technique is used to characterize the physical-chemical processes of the dye-sensitized solar cells (DSSC) using different types of metal oxides semiconductors, dyes or electrolytes
-
Effects of Temperature on VRLA Battery Performance
corrosion and electrolyte during are a direct function of the float current, it is important to control the float current to that required to maintain the cell fully charged while minimizing overcharge due to excess float current.
-
The Littlest Big Capacitor -- An Evans Hybrid
High-energy-density capacitors with a tantalum metal anode, Ta2O5 dielectric, aqueous electrolyte, and RuO2 cathode have been described.1 Known as Evans Hybrid capacitors, these devices have the high energy density of electrochemical capacitors with the improved a.c. behavior of electrolytic
-
Get Charged Up About RFID Battery Options
toll tag versions, a nonreplaceable button cell was sufficient to supply current for the required minimum of six years. However, as toll tag designs have progressed, new features require more current. These new features include LEDs and audible warning devices for signaling the user
-
Tech Tip: The Fundamentals of Supercapacitor Balancing
. in capacitance, resistance and leakage current. These differences create an imbalance in the cell. voltages of supercapacitor wired in series. It is important to keep the voltage on any single cell below its. maximum recommended working voltage. Otherwise the supercapacitor could degrade from
-
Tantalum Hybrid (R) Capacitors for High Power Applications
. The thin, flat package also tends to niinimuize electrical resistance. while maximizing heat dissipation. This unique capacitor combines the high cell voltage capa. bility and low resistance of an electrolytic capacitor with the increased energy density of an. electrochemical capacitor. Electrical
-
The Megger Guide to Battery Testing
Now that we know everything there is to know about battery chemistry, except for Tafel curves, ion diffusion, Randles equivalent cells, etc., let's move on to battery construction. A battery must have several components to work properly: a jar to hold everything and a cover, electrolyte (sulphuric
More Information Top
-
Chlorine
SMALL ELECTROLYTIC CELLS .
-
Chlorine-Advanced Commercial Chlor-Alkali Technology
Salt removed from the sodium hydroxide produced in diaphragm cells is recycled to the inlet of the electrolytic cell .
-
http://www.mtu.edu/cls/education/pdfs/reports/Corriveau_Report_2011.pdf
… Choice Questions........................................................................34 Free-Response Questions...........................................................................37 External Exam Question Results ...........................................................................50 Experimental Student Survey on External Exam Questions..................................58 Summary................................................................................................................58 Chapter 5: Summary and Conclusions...............................................................................59 Overview of Research Results...............................................................................59 Voltaic Cells...............................................................................................59 Electrolytic Cells ........................................................................................60 Student Attitude Towards …
-
White's Handbook of Chlorination and Alternative Disinfectants 5th Edition Complete Document
… Contributors and Reviewers List of Abbreviations Acknowledgments 1 Chlorine: History, Manufacture, Properties, Hazards, and Uses Historical Background 1 Elemental Chlorine 1 Chlorine Gas 1 Chlorine Liquid 2 Manufacture of Chlorine 2 History 2 Electrolytic Processes 3 Electrolytic Cell Development 4 The Ideal …
-
SCIENCE OF LOW ENERGY NUCLEAR REACTION, THE: A COMPREHENSIVE COMPILATION OF EVIDENCE AND EXPLANATIONS ABOUT COLD FUSION
Total power compared to applied power for an electrolytic cell .
-
Chemical Metallurgy
… Electrodes 642 Free Energy Changes for Cell Reactions 642 Electrode Reaction Thermodynamics 645 Reversible Electrodes and Cells 649 Applications of Electrochemical Series 650 Cell Types 658 Commercial Galvanic Cells 664 Primary Cells 664 Secondary Cells 668 Electrolytic Cells 670 Faraday’s Laws 674 …
-
Encyclopedia of Applied Electrochemistry
It comprises, e. g., galvanic and electrolytic cells , standard cells, sensor cells, conductivity cells, spectroelec- trochemical cells, fuel cells, electrochemical measuring cells, and two- and three-electrode cells.
-
Handbook of Chlor-Alkali Technology
Galvanic vs Electrolytic Cells .
Indicates content that may require registration and/or purchase.