-
Supplier: Clark Solutions
Description: inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low pressure pneumatic
- Pipe Diameter: 0.25 inch
- Operating Temperature: -20 to 200 F
- Operating Pressure: 1,000 psi
- Media Temperature: -20 to 200 F
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Georg Fischer Piping Systems Ltd
Description: FKM O-Ring, Union
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
-
-
Supplier: ABB Measurement & Analytics
Description: full bore flow meter would be uneconomic. The assembly can be installed in existing pipelines without the need for major excavations or alterations to pipe work normally associated with the installation full bore meters.
- Pipe Diameter: 8 to 320 inch
- Media Temperature Range: -4 to 140 F
- Operating Pressure: 295 psi
- Operating Temperature: -4 to 140 F
-
Supplier: ABB Measurement & Analytics
Description: The stainless steel exterior, the variable process connection, the advanced signal processing and the state-of-the-art data storage provide a complete and cost effective flow solution. HygienicMaster FEH500 is a versatile, reasonably priced, most accurate flow meter tailored for
- Pipe Diameter: 0.04 to 4 inch
- Media Temperature Range: -13 to 266 F
- Liquid Volumetric Flow Rate: 0.00032 to 2,113 GPM
- Operating Pressure: 145 to 580 psi
-
Supplier: ABB Measurement & Analytics
Description: exceptional low flow performance aids network leak detection. Fit and flow for foolproof installation, all data is stored in the sensor to reduce on-site setup. AquaMaster's unique sensor design conditions the flow profile resulting in excellent meter performance in poor
- Pipe Diameter: 0.5 to 24 inch
- Media Temperature Range: -4 to 158 F
- Liquid Volumetric Flow Rate: 0.070445880624 to 55,035.8442375 GPM
- Operating Pressure: 145 to 300 psi
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: McCrometer, Inc.
Description: The FPI Mag Plus 3000 offers the accuracy of a full-bore meter with the ease of a hot-tap insertion design. Save on installation costs without interrupting service. Ideal for municipal and industrial water retrofits.
- Pipe Diameter: 130 inch
- Electrical Output: Analog Current
- Features: Averaging / Multi-Insertion, Other
- Meter Technology: Electromagnetic Meter
-
Supplier: McCrometer, Inc.
Description: The Vera Mag 5000 combines ±0.5% accuracy with the advanced ProComm Max transmitter. Featuring Modbus, HART, and Ethernet connectivity, it is the premier choice for municipal and industrial water system integration.
- Pipe Diameter: 2 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: McCrometer, Inc.
Description: The SPI Mag 3000 offers reliable flow measurement for large pipes at a fraction of the cost. Featuring a hot-tap design and battery power, it’s the ideal maintenance-free solution for remote wastewater and industrial sites.
- Pipe Diameter: 2 to 240 inch
- Velocity Flow Rate: 0.3 to 32.808398950131235 ft/sec
- Velocity Flow Rate Range: 0.3 to 32.808398950131235 ft/sec
- Electrical Output: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The powerful transmitter is easy to use and provides the output signal that meets the needs. ProcessMaster FEP300 is a versatile, reasonably priced, most accurate flow meter tailored for all process industry applications. A flowmeter with base functionality, short delivery and a simple
- Pipe Diameter: 1 to 16 inch
- Operating Pressure: 2,500 psi
- Media Temperature: -25 to 130 F
- Media Temperature Range: -25 to 130 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Feature ・Compact and excellent cost performance ・Outstanding reliability with no moving parts ・Suitable for use in machines ・Easy-to-check 2-color LED(status) indicator ・2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) Examples of use Measurement principle
- Media Temperature Range: 32 to 104 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Media Temperature: 32 to 104 F
- Volumetric Flow Rate Range: 0.0132 to 15.84 GPM
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: Features This flow sensor is a compact version of our electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.0132 to 15.84 GPM
- Operating Pressure: 145.036839357197 psi
- Media Temperature: 32 to 140 F
-
Supplier: Badger Meter
Description: The ModMAG® M1000 Electromagnetic flow meter is designed, developed and manufactured under strict quality standards. It features sophisticated, processor-based signal conversion with accuracies of +0.3%. Maximum Compatibility. Minimal Maintenance. The ModMAG M1000
- Pipe Diameter: 0.25 to 20 inch
- Liquid Volumetric Flow Rate: 0.01 to 6,278 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00002205 to 13.84299 lbs/min
-
Supplier: Badger Meter
Description: The ModMAG® 7600 Electromagnetic flow meter features a non-obstructive flow-through pipe design, allowing particulates to pass through the meter body with sustained accuracy. Advanced Technology. Reliable Operation. The ModMAG M7600 Electromagnetic
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 0.14 to 1,320 GPM
- Mass Flow Rate: 0.0003087 to 2.9106 lbs/min
- Operating Temperature: 0 to 212 F
-
Supplier: GF Piping Systems
Description: The Signet 2551 Magmeter is an insertion-style magnetic flow sensor that features no moving parts. The patented* sensor design is available in corrosion-resistant materials to provide long-term reliability with minimal maintenance costs. Material options include PP with stainless steel, PVDF
- Pipe Diameter: 0.5 to 36 inch
- Meter Technology: Electromagnetic Meter
- Features: Insertion Type
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The ModMAG® M3000 Electromagnetic flow meter is virtually unaffected by density, temperature, pressure and viscosity changes, making it an accurate and reliable long-term metering solution. Innovative Design. Enhanced Performance. The ModMAG M3000 Electromagnetic
- Pipe Diameter: 0.25 to 24 inch
- Liquid Volumetric Flow Rate: 0.01 to 53,779 GPM
- Mass Flow Rate: 0.00002205 to 118.582695 lbs/min
- Operating Temperature: 0 to 248 F
-
Supplier: Badger Meter
Description: Combining a general-purpose detector with an amplifier, the ModMAG® M2000 Electromagnetic flow meter features an advanced, user-friendly design that is built for field verification testing with the use of a simple, handheld device. Maximum Compatibility. Minimum Maintenance. The
- Pipe Diameter: 0.25 to 80 inch
- Liquid Volumetric Flow Rate: 0.01 to 597,525 GPM
- Mass Flow Rate: 0.00002205 to 1,317.542625 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: KEYENCE
Description: KEYENCE Electromagnetic Flow Sensor: FD-M Series • Obstruction free flow sensor • Dual digital display with easy set-up • Protected housing: IP65 The FD-M Series uses electromagnetics to determine the flow rate of conductive liquids. This enables detection without
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0.132 to 7.92 GPM
- Operating Pressure: 0 to 145 psi
-
Supplier: Automation24, Inc.
Description: The SM4000 magnetic-inductive flow meter from ifm with a measuring range of 0.005-3 l/min and Totalizer function ensures high accuracy, repeatability and measurement dynamics. There are two different outputs for signal processing: OUT = flow monitoring (binary), quantity
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.00132 to 0.792 GPM
- Operating Pressure: 10 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Litre Meter Limited
Description: State-of-the-art in gaseous and liquid flow switching or liquid level control. High-resolution thermal differential technique.
- Pipe Diameter: 0.9842525 to 787.402 inch
- Operating Pressure: 3,000 psi
- Media Temperature: 158 to 905 F
- Media Temperature Range: 158 to 905 F
-
Supplier: KOBOLD Instruments, Inc.
Description: / 43,333 GPM The KOBOLD DMH flowmeter is used to measure and monitor the volume flow rate of fluids, pulps, pastes and other electrically conductive materials, with virtually no system pressure loss. The DMH is available with a hard rubber, soft rubber or PTFE-lined flow tube and
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.29 to 43,333 GPM
- Operating Pressure: 580 psi
- Media Temperature: 32 to 176 F
-
Supplier: Turbines, Inc.
Description: The design of the Turbines, Inc. liquid in-line turbine flow meter is specifically engineered to produce a performance envelope ideally suited for clear non-solids bearing liquids such as water, brine, chemicals and petrochemicals. USE OF THE STANDARD SERIES TM TURBINE FLOW
- Pipe Diameter: 3 inch
- Liquid Volumetric Flow Rate: 60 to 600 GPM
- Operating Pressure: 800 psi
- Operating Temperature: -100 to 300 F
-
Supplier: Holykell Technology Company Limited
Description: Electromagnetic Flow meter does not have any moving parts, ideal for wastewater applications or any dirty liquids which is conductive or water based, or for applications where low-pressure drop and low maintenance are required. It applies to measure (is fit for the measurement
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
- Features: Velocity Meter
-
Description: The HMS5000 is a pipe clamp style meter perfect for low pressure water and waste water applications.
- Pipe Diameter: 0.75 to 3 inch
- Liquid Volumetric Flow Rate: 5.5 to 800 GPM
- Operating Pressure: 85 psi
- Volumetric Flow Rate Range: 5.5 to 800 GPM
-
Supplier: Spire Metering Technology
Description: magnetic BTU meters and more. Compared with other measurement methods, MAG888 electromagnetic flowmeter offers the following particular advantages: No moving parts to wear and tear Short straight-pipe run required, thus, suitable for any desired installation location Plug and play. All
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s FMG90 Series electro-magnetic flow sensor for conductive liquid media was developed for OEM applications and does not contain any moving parts. FMG90 series is the most economic electromagnetic flowmeter due to the cost optimized plastic construction. Its design is compact and
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.07 to 66 GPM
- Operating Temperature: 41 to 140 F
- Volumetric Flow Rate Range: 0.07 to 66 GPM
-
Supplier: Clark Solutions
Description: The WMX101 is a flanged electromagnetic flow meter for use in utility or industrial water and wastewater applications. An ingenious economical design makes it an ideal meter for applications where propeller meters have been the norm, but with no moving parts to
- Pipe Diameter: 8 inch
- Liquid Volumetric Flow Rate: 60 to 1,500 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 10 to 130 F
-
Supplier: Bronkhorst USA
Description: machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.5 .. 30 lpm.
- Media Temperature Range: 32 to 194 F
- Liquid Volumetric Flow Rate: 0.132 to 7.92 GPM
- Operating Pressure: 145.0377 psi
- Operating Temperature: 41 to 194 F
-
Supplier: KROHNE Messtechnik
Description: Battery powered electromagnetic flowmeter for drinking water applications. WATERFLUX 3070 is the first battery powered water meter for the drinking water industry that is capable of measuring flow, pressure and temperature with one sensor. To enable remote access to flow,
- Pipe Diameter: 1 to 24 inch
- Media Temperature Range: 23 to 158 F
- Operating Pressure: 232 psi
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.266666666666667 to 88.05 GPM
- Operating Pressure: 232 psi
- Operating Temperature: 32 to 212 F
-
Supplier: Micro Sensor Co., Ltd.
Description: MFE600E Intelligent Electromagnetic Flowmeter has 4mA~20mA DC, HART and RS485 output signals. Using a water tower up to 37m as pressure stabilizer for actual flow calibration, it is able to work with high accuracy and stability for a long time. · Flange type: DN6~DN1600 · Flange,
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who need to build the sensors into their equipments (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Abnormal flow-rates can be identified at a glance. Multiple units installed can be identified. The meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution - Case Study Over long distances, the safest and most economic method of transporting (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
: Solution from the masters of flow measurement – in 1988, ABB invented and designed the world's first battery-powered electromagnetic flowmeter for DMA (District Metered Area) Invest smartly through 'single box' DMA solution – combining flow, pressure and (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
article from McCrometer, “Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution”, explains the flow measurement challenges associated (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer's FPI Mag™ Full Profile Magnetic Flow Meter is an accurate and economical solution designed to fit almost any project: from capital to (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
With its innovative design, the V-Cone Flow Meter from McCrometer offers superior accuracy and can be installed in close proximity to pumps in crowded plant (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Approaches to blood-flow measurement by means of electromagnetic catheter flow meters
P. Spenser and C. A. Barefoot, “Sensor design for electro- magnetic blood flow meters ,” in New Findings in Blood Flow- .
-
Recollections — encounters with scientists, successes and failures
One of the research engagements was a temporary fellowship at New York University Medical School to continue my work on the electromagnetic blood flow meter .
-
A transistorized squarewave electromagnetic flowmeter—I
1958) Electro- magnetic blood flow meter yielding a baseline without interruption of flow.
-
Techniques for measurement of blood flow through intact vessels
1962) The development of the electro- magnetic blood flow meter .
-
Local Absorption Kinetics of Levofloxacin from Intestinal Tract into Portal Vein in Conscious Rat Using Portal-Venous Concentration Difference
… estimation of the portal blood flow rate is extensively important to calculate the absorption rate of drug into the por- tal system. ln the present study, we newly measure the portal blood flow rate of rats with an electromagnetic blood flow meter .
-
Unequal sensitivity of the arterial systems of the brain to noradrenalin
The cerebral blood flow was determined in unanesthetized animals after preliminary implantation of the sensitive element of an electromagnetic blood flow meter .
-
Gas transfer and hemolysis in an intravascular lung assist device using a PZT actuator
The experimental closed loop fluid circuit consisted of a 3/8-inch inner diameter biocompatibility cylindrical shell, a deoxygenator (Baxter Healthcare, Deerfield, IL), an electromagnetic blood flow meter , a roller pump (Cobe Cardiovascular, Arvada, CO), and the IVLAD.
-
Carotid Arterial Impedance During Oscillated Blood Flow
Systemic flow, which was pump flow, was measured by an electromagnetic blood flow meter , and carotid arterial flow was measured by an ultrasonic blood flow meter.
-
ABSTRACTS FOR INVITED PRESENTATIONS
Blood flow rate of aorta and VFP were measured by electromagnetic blood flow meter .
-
DYNAMIC EFFECTS OF RESPIRATION ON AORTIC BLOOD FLOW AND ITS AUTONOMIC CONTROL IN RATS
2 In the present study, we used an electromagnetic blood flow meter to measure ascending aortic blood flow, from which stroke volume was integrated, to study respiration–stroke volume coupling and its underlying neural regulation.
Indicates content that may require registration and/or purchase.