Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, BUILT-IN GUIDE, 2.13 X 1.5 INCH FRAME, 0.4724 INCH LEAD, 3.94 INCH STROKE, BALL SCREW DRIVE METHOD, 16 LB THRUST, 22 LB PUSH FORCE, W/ ELECTROMAGNETIC BRAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Dustproof, waterproof, oilproof feature. It is used for metal detection, when limit switch get close to metal, indicator of limit switch will light on, and release reverse signal. [Range of Application] FUYU ball screw motorized linear guideway, belt driven linear
- Certifications / Approvals: CE Certification
- Switch Configuration: Double Pole, Double Throw (DPDT), Double Pole, Single Throw (DPST), Single Pole, Double Throw (SPDT), Single Pole, Single Throw (SPST)
- Switch Type: Electromechanical
- Features: Linear Limit Switch
-
-
Supplier: SAE International
Description: through smoother shifts. However, actuator system dynamics and controls remain critical challenges to attaining the full benefits of such AMT variants, which demands precise timing and coordination of the actuators. This paper presents a method for modeling a solenoid, including its
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ELECTROMAGNETIC ACTUATOR, MW SERIES, LINEAR, IRONLESS, 512 X 50 MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: AMADA Weld Tech
Description: The Miyachi Unitek Series 300 electromagnetic weld head system includes both a linear magnetic force actuator and a microprocessor-based electronic control, for precisely controlled weld force for welding miniature and micro-miniature parts. Programmable follow-up force and
- Output Power Capability: AC Output, DC Output
- Equipment Type: Complete System, Monitor / Controller
- Features: Displacement, Other, Position / Rate, Specialty / Other
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: SAE International
Description: implement advanced and innovative VVA managements on four-stroke engines. ElectroMechanical Valve Actuator (EMVA) formed by two opposite magnets and two balanced springs seem to be a very promising solution among several camless actuation systems. This type of valve actuator is
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base
- Length: 10.13 to 11.31 inch
- Features: Conveyor, Electrical, Industrial / General Purpose, Magnetic, Other
- Configuration: Disc
- Magnetic Type: Electromagnetic
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Micromega Dynamics
Description: electromagnetic actuator of the active damping device. As it does not rely on a model of the structure to be controlled, a rather simple control algorithm can be implemented. It will work theoretically on any type of structure and will damp any vibration mode that is observable in its
- Shock Absorber / Damper Type: Linear Damper
- Dampening Method: Mechanical
-
Supplier: CARLO GAVAZZI Automation Components
Description: operating points (consistency) Immune to electromagnetic disturbances Zb type contact blocks Current Ith = 10A Rated insulation voltage Ui = 500V UL, CSA, CE
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Total Travel: 90 degrees
-
Supplier: Allied Electronics, Inc.
Description: Standard and Precision Elongated coil solenoids can provide up to 20 million actuations. BTA® Series BTA® rotary, non-axial stroke actuators are a good solution for applications requiring reliable, low hysteresis operation with a good torque profile as required for proportional operation.
-
Supplier: Kelco Industries
Description: component for medical devices, locking and security systems, and any application that requires immediate electromechanical or electromagnetic response. At Kelco, our engineers can design, manufacture and supply custom solenoids with the following advantages: Custom voltages available Model 18
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: Knick Interface LLC
Description: hard to achieve. SIL 3 even in single-channel structure P22400’s safety functionality is the highly precise, linear transmis-sion of 4 ... 20 mA signals. A high level of functional safety can be achieved even in single-channel structure and without diagnostics. For instance, sensors and
- Operating Temperature: -40 to 158 F
- Outputs: Current Output
- Features: DC Current Input, Other, Other Output
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
Linear Actuators for Micropositioning and Precision Alignment – Now Available with Fast Delivery High Precision Actuators with Stepper Motors and Servo Motors For tasks (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
accessibility and scalability for our customers.” Highlights of Featured Product Categories Product highlights include hexapods, precision linear and rotary stages, precision actuators, fast focus stages, and piezo (read more)
Browse Linear Actuators Datasheets for PI (Physik Instrumente) L.P. -
https://www.orientalmotor.com/linear-actuators/rack-and-pinion-linear-head-lj-series-az-motors.html KIIS Series compatible: (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
precision motion control and nanopositioning, debuted a new innovative high-bandwidth lever-hexapod with direct-driven lever-actuators at LASER World of Photonics in Munich last month. This direct-drive concept hexapod micro-robot provides higher accelerations and velocities with reduced mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
was designed specifically for the precise alignment of high-resolution miniature lenses and photonics components. The hexapod utilizes six low-friction, long-life actuators and 12 precision cardanic joints with offset axes, ensuring enhanced stiffness. Higher Resolution and In (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
nanopositioning stages with absolute-measuring nano-precision capacitive sensors for extreme linearity and repeatability of motion. Vibration-Free Motion, Ultra-High-Resolution Performance, Fast Response Compared to traditional motorized systems that rely on mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Q-motion stage with an analog voltage signal, similar to the behavior of a conventional linear piezo actuator system, where a changing control voltage is directly amplified (read more)
Browse Datasheets for PI (Physik Instrumente) L.P. -
-speed photonics and micro-optics alignment applications. With 500µm linear travel in X, Y, and Z, a rotational range of 3° in θX, θY, θZ, and true parallel-kinematic 6-DOF motion, the novel platform establishes a new standard for compactness, dynamic performance, and (read more)
Browse Microscope Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
How to Use Relays to Control Linear Actuators
In this post we will be going over how to use relay boards to control the motion of linear actuators. We have 2-channel, 4-channel and 8-channel relay boards available and each one does the same thing, the only difference being how many channels are usable. We will be combining the relay boards
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
-
Transportation Industry In A "Buzz" Over Haptics
for driver sensory awareness and incorporation into aftermarket add-on safety solutions. Vibrotactile Haptic technologies. There are three principal types of vibration-inducing technologies: 1. Eccentric Rotating Mass (ERC). 2. Piezoelectric Actuators. 3. Linear Resonant Actuator (LRA). ERC's are motors
-
The History of the Rotary Solenoid
Rotary solenoids are electromechanical devices used for a variety of applications. They have a strong connection to Dayton and are vital for long life operation in challenging environments. What, Exactly, is a Rotary Solenoid?. A rotary solenoid uses three ball bearings to convert linear motion
More Information Top
-
Proceedings of the FISITA 2012 World Automotive Congress
Abstract A new type of electromagnetic linear actuator for vehicle active sus- pension was designed, with the characteristics of large stroke and force and fast response.
-
A novel design of active accelerator pedal using linear electromagnetic actuator
This research, therefore, aims to solve these draw- backs and maximize car safety by optimizing the electromagnetic linear actuator .
-
Optimal design of electromagnetic actuator with divided coil excitation to increase clamping force
Abstract — This paper performed the optimal design of electromagnetic linear actuator with divided coil excitation.
-
Electromagnetic Active Vehicle Suspension System
Abstract—A new type of electromagnetic linear actuator for vehicle active suspension is designed.
-
2008 Combined Subject Index IEEE Industry Applications Society Publications
Development of Planar Microcoils for an Electromagnetic Linear Actuator Fabricated in Batch-Type Wafer Technology.
-
Advances in Mechatronics and Control Engineering
A new type of electromagnetic linear actuator for vehicle active suspension was designed, with the characteristics of large stroke and force and fast response.
-
Intelligent Computer Techniques in Applied Electromagnetics
Optimization of an Electromagnetic Linear Actuator Operating in Error Actuated Control System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Romansy 16
Chen, G.L.Yang, W.Lin: A Flexure-Based Electromagnetic Linear Actuator for Nano-Positioning .............................
-
Model-Based Compensation of Thermal Disturbance in a Precision Linear Electromagnetic Actuator
Flexure-based electromagnetic linear actuator .
-
Design of a Normal Stress Electromagnetic Fast Linear Actuator
This paper describes the design of a normal stress electromagnetic linear actuator for fast tool servos during nonrotationally symmetric diamond turning.
Indicates content that may require registration and/or purchase.