Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an
- Maximum Pressure: 150 psi
- Flow Capacity: 200 to 300 SCFM
- Port Size: 0.5 inch
- Material: Aluminum
-
Supplier: Kelly Pneumatics, Inc.
Description: Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
-
Supplier: Festo Corporation
Description: Compact module with integrated control electronics Dynamic regulation with short response time Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Ideal for life sciences applications
- Pressure Rating: 0 to 36.259425 psi
- Media Temperature: 104 to 41 F
- Media: Air, Compressed Air, Gas
- Features: Control Valves
-
Supplier: ASCO
Description: Numatics 503 Valve series provides higher flow and higher reliability in one versatile valve platform. Our 503 Series is available in dual 3-Way and 4-Way solenoid air pilot actuated valves. 503 Series valves are available with manifold or individual base
- Pressure Rating: 29 to 115 psi
- Media Temperature: -10 to 50 F
- Number of Ports/Ways: 5
- Media: Air, Compressed Air
-
Supplier: Enfield Technologies
Description: The M2D is a proportional pneumatic valve. It is primarily used for directional control of inert gases in servo systems to control position, pressure, force or flow. It is also used in systems requiring very high speed pneumatic switching. The valve includes
- Valve Size: 0.375 inch
- Pressure Rating: 149.388831 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4 to 20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA® ECV valve features programmable direct-acting or reverse-acting
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 248 F
-
Supplier: Clippard
Description: proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: Clippard
Description: top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Supplier: Clippard
Description: Precise, linear flow control within a closed-loop system with ultra high resolution and repeatability. The Cordis flow controller utilizes an extremely fast-reacting mems technology sensor upstream from a proportional valve, with the option of a DR-2 regulator for
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: PID Control
-
Supplier: Clippard
Description: top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is perfect
- Number of Ports/Ways: 2
- Media Temperature: 32 to 180 F
- Media: Air, Compressed Air, Gas
- Features: Control Valves, Other
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Eastern Instruments
Description: The CentriFeeder™ with Integrated Control Valve or ICV, accurately measures and controls the flow of any dry, free‐flowing solid. Using a highly customizable touch screen HMI integrated with a low rpm, AC, Brushless Servo, a PID control loop is established to
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: KSB AG
Description: Design Balancing valve with electronic sensor for flow and fluid temperature measurement with BOATRONIC M-2 measuring computer for hydraulic balancing with short-term measurement, with BOATRONIC M-420 for analog signal transfer, e.g. to a control room. Independent of
- Valve Size: 0.5905515 to 13.779535 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally
- Pressure Rating: 232 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.12
- Media Temperature: 180 F
-
Supplier: OMEGA Engineering, Inc.
Description: air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Festo Corporation
Description: High-precision and dynamic pressure control in even the smallest spaces The new VTEP proportional valve terminal expands the Controlled Pneumatics product portfolio. It boasts an impressive and extremely compact multi-channel pressure control with a low flow rate. Up to 5
- Valve Size: 0.1574804 to 0.3149608 inch
- Pressure Rating: 29 to 101.5 psi
- Media Temperature: 41 to 122 F
- Media: Air, Compressed Air, Gas
-
Supplier: Barksdale Control Products
Description: The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional functions for air suspension applications. With actuation of an
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: Bronkhorst USA
Description: Coriolis Mass Flow Controllers The pc-board of a mini CORI-FLOW™ Mass Flow device features integrated, adaptable PID control for fast and smooth control of any electronically driven control valve. Depending on the application this could be an
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: OMEGA Engineering, Inc.
Description: An electronically controlled proportioning valve (ECV) will take an electrical input signal (usually 4-20 mA) and proportion the amount of flow through a pipe from fully closed to fully open. The OMEGA ECV valve features programmable reverse or direct acting control.
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 70 to 120 psi
- Number of Ports/Ways: 2
- Media Temperature: 0.4 to 248 F
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I :
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Equilibar, LLC.
Description: Equilibar vacuum regulators are built in 1.5 to 4 inch sizes to handle high flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic measurement
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: Sierra Instruments, Inc.
Description: Flow Controller SmartTrak® 100 flow controller from Sierra Instruments is the next generation of our flagship Model 100 flow controllers. Building upon unprecedented performance, the SmartTrak 100 flow controller gives users the world’s most linear sensor, smoother
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: interface, gives users the world’s most linear sensor, smoother valve performance, more robust electronics and even more control over a wide range of functions. The result is a series of mass flow meters and controllers that demonstrates premium flow
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Sierra Instruments, Inc.
Description: most linear sensor, smoother valve performance, more robust electronics and even more control over a wide range of functions. The result is a series of mass flow meters and flow controllers that demonstrates premium flow instrumentation doesn’t have to be
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Electro-Pneumatic Positioner Series EPP Precise Electronic Control for Air-Actuated Ball Valves Features: Uses force balance principle of operation and 4-20mA electronic signal for precise control of air actuated ball valves. Combine with
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: 40 to 185 F
- Positioner Type: Electro-pneumatic (I / P)
- Valve Actuation: Rotary Valve Actuation
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA. Can be
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The combination of a flow meter and a solenoid valve in one compact unit enables, with suitable electronics, the accurate metering of a liquid together with the ability to interrupt the flow. A servo controlled valve avoids water hammer when connected to the mains
- Liquid Volumetric Flow Rate: 7.92 GPM
- End Fittings: Clamp
- Mounting: In-line
- Features: Liquid, Velocity Meter
-
Supplier: Equilibar, LLC.
Description: Equilibar electronic vacuum regulators are available in 1/4 to 4 inch sizes to handle all flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate
- Port Size / OD: 0.25 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: OMEGA Engineering, Inc.
Description: range table on p. D-14. The FMA-A2100/2200/ 2300/2400 Series is compatible with most noncorrosive gases. The user is advised to check the wetted materials against gas compatibility. OMEGA’s Mass Flow Controllers use an internal electromagnetic proportional valve to control the
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
- Interface: Knobs / Switches / Meter
Find Suppliers by Category Top
Featured Products Top
-
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Clippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. • Fast-response MEMs sensors with <1 minute warm-up for quick startup (read more)
Browse Flow Controllers Datasheets for Clippard -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
from the Festo Core Range has proven itself to be a cost-effective solution for standard applications. The manually adjustable one-way flow control valve VFOE from Festo as a supply air and exhaust air variant enables the retraction and advancing speed of a pneumatic actuator’s piston rod to be freely adjusted. Thanks to optimised production, the one-way flow control valve is a low-cost way of implementing standard requirements. (read more)
Browse Flow Switches Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Clippard announces the release of the 8mm Series Proportional Micro Electronic Valves. These proportional direct-acting valves provide precise, linear control for accurate dosing and flow regulation in critical applications. With low power consumption, they offer excellent energy (read more)
Browse Industrial Valves Datasheets for Clippard -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Motor Selection for HVAC Gas Valve Actuators
The purpose of this paper is to highlight and compare motor technologies available for the actuation of gas valves used in heating, ventilation and air conditioning (HVAC) systems. HVAC systems include low cost, electronically controlled valves for fluid flow modulation and shut-off purposes
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and bulk packaging plants. When machinery is coupled with proportional solenoid valves for flow control, entire systems become automated and able to release raw ingredients continuously or infrequently for precise recipe control. Both linear and rotary solenoid valves are mounted on food processing
More Information Top
-
Measures Against the Emission of Gaseous and Particulate Pollutants from Internal Combustion Engines to be Installed in Non-road Mobile Machinery Regulations, ...
Equipment for gas engines Pressure reducer Evaporator Mixer 6 Fuel injection equipment (petrol and diesel) Prefilter Filter Pump High-pressure pipe Injector Air inlet valve Electronic control system air flow meter, etc.
-
Directive 97/68/EC - Emissions of Gaseous and Particulate Pollutants for Internal Combustion Engines to be Installed in Non-road Mobile Machinery.
Equipment for gas engines Pressure reducer Evaporator Mixer 6 Fuel injection equipment (petrol and diesel) Prefilter Filter Pump High-pressure pipe Injector Air inlet valve Electronic control system air flow meter, etc.
-
An experimental test of the critical behaviour of fracture precursors
The electronic valve EV controls the air flow from a high pressure reservoir HPR.
-
Flow Control Valve With Integrated Electronics For Aircraft Applications
Figure 7 shows the Electronic Flow Control Valve in an air conditioning rig test during performance evaluation.
-
Investigation on temperature separation and flow behaviour in vortex chamber
Dry air was used as the working gas, and the com- pressed air controlled by electronic control valve flows into vortex chamber from four tangential pipes (inside diameter: 5 mm).
-
Uniform Provisions Concerning the Approval of: Internal Combustion Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile Machine...
Equipment for gas engines Pressure reducer Evaporator Mixer 6 Fuel injection equipment (petrol and diesel) Pre-filter Filter Pump High-pressure pipe Injector Air inlet valve Electronic control system, air flow meter, etc.
-
Grease lubrication of the high-speed ball bearing for small turbomachines
The air flow is controlled by two electronic control valves (ECV), a flow control valve (FCV) and a pressure regulator.
-
An Automated Oxygen Diffusion Measurement System for Porous Media in Microgravity
Electronic solenoid valves provide air and water flow control while pressure transducers measure water and substrate potential.
Indicates content that may require registration and/or purchase.