-
Supplier: Newark, An Avnet Company
Description: WATER FLOW CONTROLLER 5 SCCM
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW CONTROLLER 20 SCCM
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW CONTROLLER 1LPM, OUTPUT/INPUT
-
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW CONTROLLER 5LPM ROHS COMPLIANT: YES
-
Supplier: Malema Sensors
Description: response time. Each controller module contains four primary components: Flow Meter, Flow Meter Electronics, Control Valve, and Control Valve Electronics. In operation, the user inputs a flow rate, 'set point', either manually or remotely via an analog
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Valve PAC® Electronic Valve Positioner/Controller is a single-loop controller specifically designed to provide automatic rate-of-flow control of various flows in a water treatment plant, but can be used on a wide range of process control
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Solids / Powder
- Form Factor: Panel / Chassis Mount, Stand-Alone
- Features: Rate Indication / Control
-
Supplier: Cleaver-Brooks
Description: epoxy lined interiors and utilizes water activated diaphragm valves and an electronic controller. Features: Sized from 20,000 to 1,500,000 grains exchange capacity Flow rates from 2 to 450 gpm Galvanized steel exterior pipling with cast iron fittings NEMA 4 electrical
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
- Removal Application: Water Softening
-
Supplier: Badger Meter
Description: The Hedland® water-based fluid meter is designed to monitor fluid flow rates of water and oil emulsions, including glycol mixtures, water-in-oil, glycerin and other various coolants. Meter Flexibility. Accurate Fluid Monitoring. The Hedland water-based fluid meter
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 300 GPM
- Mass Flow Rate: 0.0000441 to 0.6615 lbs/min
- Operating Temperature: -20 to 240 F
-
Supplier: Badger Meter
Description: Made from high-impact thermoplastics, the Hedland® EZ-View® flow meter contains a minimum number of moving parts, offering a reliable and trouble-free flow rate indicator. Durable Design. Instantaneous Flow Measurement. The Hedland EZ-View flow meter is a direct-reading,
- Pipe Diameter: 0.5 to 3 inch
- Liquid Volumetric Flow Rate: 0.5 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0011025 to 0.606375 lbs/min
-
Supplier: Badger Meter
Description: The 4000 series flow sensor is an in-line, flow-through design using a tangential six bladed impeller. Its compact molded design allows the 4000 series to replace old style magnetic sensors with little or no piping changes. In-line, flow-through design using a tangential six
- Pipe Diameter: 0.5 to 1 inch
- Operating Pressure: 0 psi
- Velocity Flow Rate: 0.25 to 20 ft/sec
- Operating Temperature: 0 to 220 F
-
Supplier: Gems Sensors & Controls
Description: Low Flow Rates of .2 to 4 GPM Accuracy ±2% of Reading Overmolded Electronics with Integral Cable Strain Reinforcement The FT-330 is highly accurate and repeatable, Hall Effect turbine flow sensor designed for low flow OEM applications. This low cost, NSF Std. 61 listed
- Pipe Diameter: 0.375 inch
- Media Temperature Range: -4 to 176 F
- Liquid Volumetric Flow Rate: 0.2 to 4 GPM
- Operating Pressure: 200 psi
-
Supplier: Badger Meter
Description: The Hedland® water and other fluid meter is designed to monitor fluid flow rates of water and solvents. Compared to water-based fluid counterparts, this meter features different internal wetted components for fluid compatibility. Meter Versatility. Economical Solution.
- Pipe Diameter: 0.25 to 3 inch
- Liquid Volumetric Flow Rate: 0.02 to 275 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.0000441 to 0.606375 lbs/min
-
Supplier: Clark Solutions
Description: CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the
- Pipe Diameter: 1 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 8 to 60 GPM
- Operating Pressure: 200 psi
-
Supplier: Sitron
Description: The CF420RM Remote Mounted Thermal Dispersion Flow Transmitter is available in two versions: CF420RMDC (+/-24Vdc) or CF420RMAC (85 to 264Vac). Both of these models offer reliable liquid flow monitoring, with the flexibility of a separate panel mountable analog/relay controller.
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Pressure: 4,500 psi
- Velocity Flow Rate: 0.131233595800525 to 13.1233595800525 ft/sec
- Operating Temperature: 14 to 176 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure.
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Burger & Brown Engineering, Inc.
Description: flow rate and greater control over cooling water conditions without manual adjustments. Automatic flow regulation compensates for changes in pressure that can occur during normal production due to in-line press startup or shutdown. The AutoReg responds quickly to maintain a
- Features: Liquid
-
Supplier: Quantachrome Instruments
Description: 80°C ( DVS-2), 10 - 85°C (DVS-2HT), 15-60°C (DVS-1) Sample chamber temperature stability: ± 0.1°C Balance head temperature : Up to 85°C (DVS-2) , 90°C (DVS-2HT), 75°C (DVS-1) Gas flow rates: 0 - 200 cm 3/min (mass flow controllers) Viewing port / sample chamber door heated,
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Sitron
Description: for liquid level detection. Applications Pump protection High flow alarm Low flow alarm HVAC monitoring Leak detection Supply line control Fill/Drain control Lubricant monitoring Cooling water monitoring Heat exchanger control On/Off valve monitoring Oil flow detection
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to sustain a
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: AirClean Systems
Description: Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly monitors filter
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Armstrong International
Description: The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly simplifies
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: corrosion resistant 1-1/2” valve flow coefficient (Cv): 19.6 mixing; 14.5 single port•Valve constructed of C8FM (316) stainless steel End connection: 1-1/2” NPT inlets and 1-1/2” NPT outlet Elastomer seal material options are available to support NON water temperature control
- Valve Size: 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: Chicago Pneumatic and Pneumatech
Description: range unique? Purelogic™ controller stands out from the rest. Saver-Cycle Control, which optimizes the unload time of the compressor. Brazed plate heat exchanger with integrated water separator (AC-15 to AC-100). Aluminum heat exchanger with integrated water separator (AC-125 to
- Drying Capacity: 3,390 SCFM
- Motor Power (Refrigerated Style): 21.5775481969354 HP
- Dryer Technology: Refrigerated
-
Supplier: Haida International Equipment Co., Ltd.
Description: with water filter Controller A programmable logic controller (liquid crystal display) Pendulum tube angle Drive stepper motor using PLC (arbitrarily set angle and display) Flow display Precision plexiglass flowmeter Observation plane A large area of visualizing glass door
- Configuration: Floor Mount
-
Supplier: Myron L Company
Description: FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual Override
- Maximum Diameter / Width: 7.75 inch
- Maximum Length: 7.25 inch
- Mounting Options: Hand Held (Dip) or Portable
-
Supplier: Pump Solutions Group
Description: directly to the pump. No machining or any special drillings or tappings needed to retrofit pump. Ideal for water/wastewater, power and process industry applications...anywhere that pump flow must be automatically proportioned or varied. Features • Stroke position indicator on
- Pump Type: Metering Pumps
-
Supplier: Watts
Description: Designed to be electrically positioned to control flow, pressure, level or temperature for water applications. By alternately energizing the (2) solenoids, the valve can be positioned to maintain a desired value. The valve is normally interfaced with SCADA systems or Programmable Logic
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: The WATTS ACV Electronic Control Valve is designed to be electrically positioned to control flow, pressure, level or temperature for water applications. It is a throttling valve controlled by two 2-way solenoids installed in the pilot control system. By alternately energizing
-
Supplier: SWAN Analytical USA, INC.
Description: Electronic transmitter / controller for the measurement of dissolved oxygen in high purity water. Features Sensor connections for Oxytrace G oxygen sensor with integrated NT5k temperature probe and for a digital sample flow meter. Automatic compensation of temperature and
- Dissolved O2 Range: 0.01 to 20 ppm
- Control Relays: 2
- Operating Temperature: 14 to 122 F
- Number of Control Relays: 2
-
Supplier: Ruskin Company
Description: The EAMS is an electronic air measuring station with an intregral high performance heated mass flow sensor and controller. The heated mass flow sensor is positioned behind the air scoop manifold inside the sensor chase, protecting it from water carryover, making
- Gas Volumetric Flow Rate: 202 to 24,428 SCFM
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current
- Features: Controller Functions, In-line
Find Suppliers by Category Top
Featured Products Top
-
The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
website for more information. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
capillary tube-based temperature controllers are designed for precise temperature regulation and limitation in electric heating systems used in hot water generation. With a strong focus on quality, safety, and reliability, our products are ideally suited for applications where secure (read more)
Browse Thermostats Datasheets for Isabellenhutte USA -
Corporation helps many water/wastewater treatment facilities by delivering a wide array of optimized, power quality solutions. These facilities require carefully controlled flow rates and chemical dosing to ensure safe processing of fresh and grey water, respectively. Water/wastewater facilities and (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
door controller manufacturer was dealing with a phase-change material that performed well in theory but created problems on the line. It had to be peeled from the release film extremely quickly, often (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
900 Series Monitor/Controllers do the job of multiple monitors and controllers. They are affordable, reliable, low-maintenance, easy to operate, and easy to configure with pluggable terminal blocks and an intuitive interface. Monitor 7 critical water quality parameters (read more)
Browse Environmental Controllers Datasheets for Myron L Company
More Information Top
-
Research and Application of Mobile Precision Irrigation and Fertilizing Compound Machine for Greenhouse and Horticulture
By the acquisition of electronic water flow gauge signal, controller calculates the flow volume, and then decides whether or not to the actual configuration by the procedure.
-
C1 Chemistry for the Production of Ultra-Clean Liquid Transportation Fuels and Hydrogen
CO and N2 are delivered into the manifold by means of electronic mass- flow controllers and water is delivered via a precision .
-
International Conference on Environmental Systems (ICES) > On the Performance Potential of Bioelectrochemical Life Support Systems (AIAA 2013-3332)
The water is passed through an electronic flow controller and into the anode compartment.
-
KINETICS OF PITCHING SD8020, CH10SM, M06-13-128, AND NACA 2414 HYDROFOILS
The water tunnel was also connected to a centrifugal water pump and the elec- tronic flow speed controller , which was able to produce a maximum water flow speed of 17 cm/s.
-
Assessment of PEFC performance by applying harmonized testing procedure
…heater inside a tank reservoir, a pump, and a water/water heat exchanger to provide de- ionized water as coolant to the stack, reactant gas circuitries made of stainless steel with MFC (mass flow controllers ), a water cooled electronic load to draw current…
-
Københavns Universitet
Coherent Atom-Light Interaction in an Ultracold Atomic Gas
Figure D.3: Schematic drawing of the electronic circuit containing the micro controller for the water flow control system.
-
Deterministic multivariate model for
simulation of downstream BIVAL automatic
controller in irrigation systems
The mathematical model describes the behavior of the unsteady flow of water in irrigations canals equipped with electronic controllers of BIVAL type which directly adjust the water level in canal.
-
Structural Relaxation During Drying and Rehydration of Food Materials—the Water Effect and the Origin of Hysteresis
The vapour partial pressure around the sample is controlled by mixing saturated and dry carrier gas streams using electronic mass flow controllers ; the experimental uncer- tainty on partial water pressure was 0.5% around the set point.
-
Implementation and calibration of a laser-induced fluorescence system in a diesel engine
The pump that provided flow through the water jacket was regulated by an electronic controller , which kept the coolant at 90 0 C.
-
Strain rate and fuel composition dependence of chemiluminescent species profiles in non-premixed counterflow flames: comparison with model results
The volumetric flow of fuel and nitrogen through the fuel cylinder was regulated by electronic flow controllers (Bronkhorst), while the required cooling water through the fuel cylinder and through the cooling plates positioned in the exhaust flow on either side of the…
Indicates content that may require registration and/or purchase.