-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Electronic or Manual Control High Volume Relieving Flow Rate Electronic Performance Feedback Optional Digital Display Available Quick Response to Change in Pressure Pressure Range 1-98 PSI ( 120 PSI MAX ) Pressure Accuracy +/- 2% or less (Full Span) Linearity +/-
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
-
Supplier: TM Electronics, Inc.
Description: The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”. A
- Leak Test Method: Bubble Testing
- Display Type: Digital Readouts
-
Supplier: Sames North American Corporation
Description: The output pressure of this pneumatically operated valve is adjusted by changing the control air pressure. The changes can be achieved by manual adjustments of the air pressure or by changing the strength of the electronic flow rate signal (0 to 10v DC or 0 to 4095 Dnet).
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Burger & Brown Engineering, Inc.
Description: Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and
- Orifice Diameter: 0.25 to 0.5 inch
- Maximum Pressure: 100 psi
- Maximum Liquid Flow Rate: 90 to 4,800 GPH
- Material: Aluminum, Brass
-
Supplier: Burger & Brown Engineering, Inc.
Description: Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the connected flow regulator opening, resulting
- Features: Liquid
-
Supplier: ALLDOS Inc.
Description: the integration in external PLC or process control systems can be carried out. Easy operation The maintenance of all modules can be carried out involving minimum labour thanks to the convenient arrangement. Applications Drinking water treatment Industrial water Waste water
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Charging System Battery chargers Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal, non-self-priming
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler Exhaust System Dry wrapped
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: provides electronic governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler Exhaust System Dry wrapped
- Horse Power: 3,550 to 3,785 HP
- Displacement: 254.45812576654603 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: FX PCB Co., Ltd.
Description: the technique of maintaining electrical systems and electronic components’ temperatures within the specified ranges. The performance of the electronic devices will be maximized if designers are aware of good thermal management. Effective thermal management lowers the possibility of
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 10 is a precision pressure regulator designed for applications that require high performance and accurate process control. Stability of regulated pressure is maintained under varying flow conditions through the use of an aspirator tube which adjusts the
- Pressure Rating: 400 psi
- Features: Regulators
- Media: Water
-
Supplier: Clippard
Description: When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator applications continue to increase, Clippard is meeting the demand with the
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 16 Vacuum Regulator is designed for systems that require system pressure control above and below atmospheric pressure. Stability of regulated vacuum or pressure is maintained under varying flow conditions through the use of an aspirator tube which
- Pressure Rating: 150 psi
- Features: Regulators
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PR/PRH/PRHM Downstream pressure reducing valve features large area rolling diaphragm, ultra-smooth operation and isolated spring control. Molded and machined valves in 1/4″ through 4″ and metric pipe sizes in popular thermoplastic materials with a wide range of connection types. Proven
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 to 3 inch
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 4000A is a no bleed high flow precision pressure regulator designed for applications that require high performance, very low consumption and accurate process control.
- Pressure Rating: 250 psi
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 18 Vacuum Relief Regulator is designed for systems that require system vacuum control up to full vacuum. The Model 18 Vacuum Relief Valve uses a force balance principle to open the relief valve and allow atmospheric air to lower vacuum levels when the set point is
- Media: Air, Water
- Features: Regulator (general)
-
Supplier: Asahi/America, Inc.
Description: T-241 PVDF Pressure Regulator PVDF 20-75mm (½" – 2-1/2") Introducing, the next-generation model T-241 forward pressure regulator for ultrapure water systems. The T-241 pressure regulator is a forward pressure regulator that controls
- Features: Regulators
- Media: Water
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Series PRHM design incorporates a poppet seat, double u-cups, large area rolling diaphragm and one piece body construction. A pressure balanced shaft assures smooth and stable control, while the valve design provides excellent flow performance. • Pressure setting is
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.5 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 5 to 125 psi
- Number of Ports/Ways: 2
- Port Size: 0.5 to 1 inch
-
Supplier: APV, An SPX Brand
Description: The valve is designed for continuous flow control. It is equipped with a diaphragm actuator and positioner. Field of application All industries. For hygienic applications with fixed Kvs values. Advantages 3A approved Profile seals than eliminate gaps and ease ordering of spares due to ID-numbering
- Valve Size: 1 to 4 inch
- Pressure Rating: 87.02262 to 362.59425 psi
- Port Size: 1 to 4 inch
- Features: Powder / Solids, Regulators, Sanitary / Hygienic Valves
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume) ends
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: General Pump
Description: Industrial Pneumatic Valve, with and without check valve Features Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge leakage in bypass. Suitable for
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 6,530 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 3
-
Supplier: Equilibar, LLC.
Description: Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 0 to 14.736 psi
- Number of Ports/Ways: 2
- Media Temperature: 620.6 F
-
Supplier: Equilibar, LLC.
Description: Equilibar's Research Series back pressure regulator offer precision performance for high pressure applications up to 5000 psig. These regulators provide stable inlet pressure across widely varying flow rates, for liquid, gas, and mixed phase fluids. We can provide
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT,
- Valve Size: 0.17 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Watson McDaniel Company
Description: The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 150 to 210 F
-
Supplier: Watts
Description: Series F127SS Process Steam Pressure Regulators are used in commercial, industrial, and institutional applications to regulate steam pressure in main line and large capacity process services. They feature a cast iron body with flanged inlet and outlet connections, single seat,
- Valve Size: 3 to 4 inch
- Port Size: 3 to 4 inch
- Features: Cast Iron, Regulators
- Media: Steam, Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Pressure control needs aren’t one-size-fits-all. Where does simple, set-and-forget regulation make sense, and where can real-time electronic adjustment improve performance? Check out this quick video or read the article to learn how mechanical and electronic pressure regulators compare in controllability, accuracy, dynamic response, and system integration. (read more)
Browse Pressure Regulators Datasheets for Clippard -
For applications where downstream pressure must remain steady but real-time electronic adjustment is not required, Clippard's mechanical regulators offer a dependable set-and-forget solution: • Smooth manual adjustment • Compact designs for easy integration • Straightforward installation and operation (read more)
Browse Pressure Regulators Datasheets for Clippard -
(e.g., SO?, HCl). The system typically consists of a compact, enclosed cabinet housing key components: a scrubbing chamber, liquid spray nozzles, packing media, and exhaust fans. The contaminated gas passes through the scrubbing chamber, where it contacts a liquid solution (often water or a (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
, require pressures that may cause damage to other tools or materials. Aircraft Pressure regulators are found in aircraft cabin pressurization, canopy seal pressure control, potable water systems, and waveguide pressurization. Aerospace Aerospace pressure regulators have (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
force control for small parts assembly and testing in the electronics industry. Installing the MS2 couldn't be easier thanks to the push-to-connect porting options, simply push a 6mm tube into the ports and the MS2 regulator, or filter/regulator, is connected and ready for operation. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Reducing valve provides constant inlet pressure for booster pump During the water treatment/purification process at a small municipal (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s new Cordis controls utilize the proven EV line of electronic valves allowing for steady, repeatable downstream pressure under static conditions. The result, a precise linear pressure control within a closed (read more)
Browse Pressure Regulators Datasheets for Clippard -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Inductive Loads (e.g., motors, pumps): Require higher capacity due to high starting currents (5–7x rated current). Precision Equipment (e.g., CNC machines): Demand ‌electronic regulators with fast response (±1–2% accuracy) to avoid (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
A semi-automated vascular access system for preclinical models
Compressed Nitrogen Gas Electronic Pressure Regulator Water Reservoir Artificial Vessel Digital Pressure Gauge or End Cap .
-
Fabrication and characterization of strain gauge integrated polymeric diaphragm pressure sensors
Fig. 3 (a) A schematic diagram and (b) photograph showing the experimental setup for pressure sensor calibration with dynamic pressure and temperature control: ① PC, ② DAQ, ③ custom circuit, ④ electronic pressure regulator , ⑤ circulating water bath, ⑥ jacketed beaker, ⑦…
-
AIAA Journal > Axial wavenumber measurements in axisymmetric jets
Compressed air was supplied by a reciprocating compressor to a 300 mm diameter stilling chamber by way of a storage tank, water aftercooler, water separator/filters, an electronic pressure regulator , and a muffler.
-
Malheur Experiment Station
Annual Report 2001
Each plot was irrigated separately by its own pressure regulator , electronic solenoid valve, and water meter.
-
Malheur Experiment Station
Annual Report 2000
Each eight-row plot has four drip tapes, each supplying water needs of two rows, and is controlled separately by its own pressure regulator , electronic solenoid valve, and water meter.
-
Malheur Experiment Station
Annual Report 2002
Each plot was irrigated separately by its own pressure regulator , electronic solenoid valve, and water meter.
-
Experiment Station
Each plot was irrigated separately by its own pressure regulator , electronic solenoid valve, and water meter.
-
Maiheur Experiment Station
Annual Report 2003
Each plot was irrigated separately by its own pressure regulator , electronic solenoid valve, and water meter.
-
Electronic Control Separate Layer Flooding – A Case Study in Jilin Oil field
✓ Outer diameter: 22mm ✓ Driving current: 20mA ✓ Rated torque: 14.5N·M ✓ Seal pressure difference: 45Mpa Electronic controlled water regulator .
-
Assessing the Hydro-Mechanical Behavior of Collapsible Soils Using a Modified Triaxial Test Device
The combination of suction control using the axis translation technique, pressure control using a closed circuit of electronic pressure regulators and pressure sensors, and water flow measurements using two digital volume change measuring devices was found to permit investigation of the interaction…
Indicates content that may require registration and/or purchase.