Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014SP16 E0002 iGMR magnetic angle sensor for high speed applications Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014SP16 E0001 iGMR magnetic angle sensor, SPI interface, AEC-Q100 qualified Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014SP16D magnetic angle sensor, easy-to-use, plug and play Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and are thus
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
-
Description: environment (4. cost effective and wide selection for many applications. Applications: (1. Distance detection Detect the elevator and lifts stop position and start position. Detect the vehicle position, the setting position of the working machines, the extreme
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Description: environment (4. cost effective and wide selection for many applications. Applications: (1. Distance detection Detect the elevator and lifts stop position and start position. Detect the vehicle position, the setting position of the working machines, the extreme
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 4. cost effective and wide selection for many applications. Applications: (1Distance detection Detect the elevator and lifts stop position and start position. Detect the vehicle position, the setting position of the working machines, the extreme position of
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: switches Bi-stable level switches in elevator doors Magnetic flip level gauges Speed sensing Rotary and linear position sensing
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The GE-T gear tooth encoders are non-contact incremental encoders measuring rotary speed and position in spindles and motors. Based on MultiDimension Technology (MDT)’s unique tunneling magnetoresistance (TMR) sensor technology, they detect changes in the magnetic field due
- Encoder Technology: Magnetic
-
Supplier: ATS Automation
Description: adjustable sensor positions for accurate repeatability Fully enclosed drive components for adequate protection and long life performance Individual stepper motor drive for each roller ensures precise control Step rollers allow different pallet sizes on the same conveyor Can be mounted
- Maximum Load: 8.82 lbs
- Speed: 19.685039370078748 to 55.118110236220495 ft/min
- Features and Options: Anti-static, Sanitary
- Conveyor Type: Pallet / Puck Conveyor, Roller Conveyor
-
Supplier: Gefran
Description: of power supply and a wide range of power ratings, built to meet existing and future standards and regulations. Functions: • Speed control EFC (Elevator Floor Control) function: direct arrival at the floor and automatic calculation of deceleration point. • Position control EPC
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Acromag, Inc.
Description: fault conditions directly from the TJA1041 transceivers. It also has the ability to transmit, receive and perform message filtering on extended and standard messages. Using CAN to network controllers, actuators, sensors, and transducers provides many benefits to system developers. First, the
- Number of Channels: 2
- Clock Rate: 32 MHz, 8 MHz
- Module Type: Interface/Adapter Module
- Features: Opto-Isolated Channels, Other
Find Suppliers by Category Top
Featured Products Top
-
-cycle position detection, component counting, machine sequencing, and metal-part verification. It is important to note that the XS118BLNAL2 is an on/off proximity sensor rather than a measuring sensor. It does not provide a proportional analog output indicating the (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
Drive Under 'Tunnel' Cart Transportation: The DC-10S has an extremely low profile allowing it to drive under pre-positioned carts. This is ideal for hospital cart transportation or clean room systems where the work pieces are on their own carts and in applications where carts need to be picked up (read more)
Browse Datasheets for Savant Automation, Inc. -
motor for the different applications. Elevator/lift Access – There’s nothing worse than an elevator door that won’t open, but the reliability of Parvalux motors ensures that we get elevator door automation right on so many levels. Home Access – With smart (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
' Navigation Drive Under 'Tunnel' Cart Transportation: The DC-20L has an extremely low profile allowing it to drive under pre-positioned carts. This is ideal for cart transportation where the loads on their own carts and in applications where carts need to be picked up (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
A New Twist on Sensor Technologies
Sensors that detect motion, position, rotation, and the presence of objects are essential in hundreds of applications, from aircraft to elevators, garage doors to vehicles, and in the equipment used on every production line. However, as they're small and unassuming and their actions are taken
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Federal Register > Thursday, September 15, 2005 > [70 FR 54563] Notice of Issuance of Final Determination Concerning Desktop Scanners
…lamp invertors, latch handles, bumpers, stops, slide blocks, bushings, brackets, gaskets, wires, air ducts, UDDS emitter boards (a circuit board for the ultrasonic double document sensor, which is used to detect misfeeds), electronic grounding jacks, elevator position sensors , carriage plates, motors, lamps…
-
Organizing aircraft navigation system as real time reference model architecture
It reads the Elevator position sensor and send report to process 9.
-
Introduction to Avionics Systems
Tailplane angular position sensors Elevator angular position sensors Aileron angular position sensors Rudder angular position sensors .
-
Time-sensitive network-control systems and applications
Subsystem: Controller: Sensor: Actuator: Subsystem: Elevator Controller: Elevator controller Position sensor Hydraulic valve .
-
Research on position sensor magnetic encoder based on the elevator door machine servo system
The rotating magnetic encoder which has simple structure and excellent performance of resistant vibration and disturbance is applied to position sensor of elevator ’s door motor servo system.
-
Savannah River Plant californium-252 Shuffler electronics manual
…source irradiation and storage position optical sensors (STORAGE and RADIATE), a bit from the assay chamber plug interlock sensor (DOOR OPEN), a bit from the sample rotation optical sensor (CYCLE), two bits from the turntable position sensors ( ELEVATOR 1 and ELEVATOR 2…
-
Application and comparison of neural networks and optimization algorithms as a virtual angle of attack sensor
The presented method estimates an AOA to fit the data from thrust lever position, elevator position , airspeed sensor and acceleration sensors.
-
Laboratory Performance of a Low Cost Mass Flow Sensor for Combines
Another difference that should be considered concerning the delay time from meter to sensor between the conventional clean grain and the bucket elevator is the sensor position .
-
SmartElevator: revitalizing a legacy device through inexpensive augmentation
In the trial implementation of our system, we decided to transmit raw sensor readings from the RCX unit to the PC and then on the PC compute the mapping from sensor readings to elevator position .
-
Computer Safety, Reliability, and Security
…and it is usually a side-stick (or yoke) providing longitudinal deflections in degrees, the controller (Controller) is an Actuator Control Electronics device (ACE) responsible to process the reference signal and the elevator position provided by the sensor component (Sensor) to generate…
Indicates content that may require registration and/or purchase.