-
Supplier: RS Components, Ltd.
Description: Emergency stop push-button Red
- Features: Dustproof, Other, RoHS, Weather Resistant / Waterproof
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: RS Components, Ltd.
Description: 800B 16 mm Emergency Stop Push-Button
- Reset/Release Operation: Pushbutton
-
Supplier: Progressive Automations
Description: The RC-20 push button emergency switch provides you with a way to stop your actuator instantly in case of emergency. All you do is press the button down and it will lock in the Off position, stopping the movement of your actuator. To put it back in the On position,
- Maximum Current: 10 amps
- Maximum DC Voltage: 12 volts
- Switch Function: Alternate Contact (Push-Push)
- Actuator Specifications: Raised Pushbutton
-
-
Supplier: elobau U.S., Inc.
Description: Emergency-Stop-push-button w/Rotary unlocking left/right.
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: elobau U.S., Inc.
Description: Emergency-stop-push-button with a blocking protection collar.
- Maximum Operating Distance (Rope Span): 0 meters
- Operating Temperature: -22 to 158 F
- Switch Type: Electrical Switching
- Features: Lockable
-
Supplier: elobau U.S., Inc.
Description: Emergency-Stop-push-button, hygiene type with a food approval.
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: Newark, An Avnet Company
Description: EMERGENCY PUSH BUTTON STATION,RED
-
Supplier: elobau U.S., Inc.
Description: Emergency-stop-push-button with a blocking protection collar.
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
- Pushbutton Material: Thermoplastic / Plastic
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's rugged OMPBD7 E-Stops offer maximum flexibility and a wide choice for all applications. This 22 mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. What is Momentary vs Maintained? When a pushbutton is pressed, it will open or close a
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Features: CE Certified, CSA Certified, Other, RoHS, UL listed
- Pushbutton Material: Metal, Thermoplastic / Plastic
-
Supplier: Newark, An Avnet Company
Description: EMERGENCY PUSH BUTTON STATION,WITH KEY
-
Supplier: Newark, An Avnet Company
Description: EMERGENCY PUSH BUTTON STATION,FLAG IND.
-
Supplier: Newark, An Avnet Company
Description: EMERGENCY PUSH BUTTON STATION,WITH FLAG
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800B Emergency Stop
- Reset/Release Operation: Pushbutton
-
Supplier: Accuris
Description: Draft BS EN 18141 Railway applications - Braking - Emergency push button
-
Supplier: Omni Metalcraft Corp.
Description: A push button station, hand pendant or emergency stop can be remote mounted to provide the operator with a more convenient control location.
-
Supplier: RS Components, Ltd.
Description: Push button accessory Emergency Stop lab
-
Supplier: TE Connectivity
Description: Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 18 - 32 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated
- Maximum Current: 100 amps
- Maximum DC Voltage: 32 volts
- Configuration: Normally Closed (NC)
- Features: Other
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. Ø22mm Mushroom head Push L ock and Twist-to-release Non-illuminated Red in color UL, cUL, CE approved contact blocks
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: RS Components, Ltd.
Description: Switch collar 84 "EMERGENCY STOP"
-
Supplier: DORMA Group
Description: push buttons DORMA PB Series blue push buttons are available in a selection of functions and options for applications where ADA compliance is required. Momentary, maintained, or time-delay switches are available. NFPA101 compliant push buttons DORMA PB
- Features: Illuminated Switch, Locking Switch, UL listed
- Configuration: Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
- Terminal Type: Screw Terminals
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800H Assembled, Type 7&9 Hazardous Location Push Button Station. with Two Push Buttons, OPEN- CLOSE Momentary Push Buttons, Lever Type Actuator
- Reset/Release Operation: Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only offered
-
Supplier: Banner Engineering Corp.
Description: Overview Electro-Mechanical 30 mm E-Stop Push Buttons Four styles of actuators: standard, illuminated, lockable, and illuminated lockable Push-to-stop, twist-to-release (standard and lockable), or pull-to-release (standard) operation per IEC60947-5-5 Latching design complies
- Reset/Release Operation: Pushbutton
-
Description: The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels. Each unit is available with or without a
- Switch Function: Momentary Contact
- Features: UL listed
-
Supplier: Pinnacle Systems, Inc.
Description: Emergency stop buttons used to stop equipment in critical situations and are an integral part of the machine’s safety circuit. 1 – 22mm red mushroom push button 1 – Emergency Stop Legend Plate with yellow background 2 – NC Contact Blocks 1 – Aluminum enclosure
- Normally Closed Contacts: 1 #
- Switch Type: Electrical Switching
- Reset/Release Operation: Pull to Reset, Pushbutton
-
Supplier: TelephoneStuff.com
Description: Flush-Mount Two-Button Emergency Telephone Features: - Flush-mount telephone - Heavy gauge, brushed stainless steel front panel - Emergency push button - Assistance (non-emergency) push button
- Phone Type: Telephone
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800R Pushbutton Station, Standard, 1 Push Button,Bulletin 800T Units, NEMA Type 4 and 13 Cast Aluminum Alloy Surface Mount, EMERGENCY STOP (RED)
- Configuration: Normally Closed (NC)
-
Supplier: Rees, Inc.
Description: installation. The mechanical life of these devices is 1,000,000 operations. These switches can be found on a variety of machines such as punch presses, press brakes, and spot-welding equipment as “RUN”, “START” or “STOP” buttons. They are also used on transfer machines. The 04662-002 complies
- Switch Function: Momentary Contact
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell's push-pull switch is a robust, environmentally sealed, sliding contact switch incorporating two circuits with multiple combinations. The sliding contacts provide positive contact closure and opening when the switch knob is operated. Contact closures are available with both circuits
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 212 F
- Reset/Release Operation: Pushbutton
-
Supplier: Rees, Inc.
Description: tight seal upon installation. The mechanical life of these devices is 500,000 operations. These switches can be found on a variety of machines such as punch presses and press brakes as “RUN”, “START” or “STOP” buttons. The switches marked BY-PASS are designed with the normal operation of one
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Supplier: BARTEC
Description: A large variants and versions of Ex d actuators, like: - Spring return push buttons with or without padlockable device - Pilot lights - Illuminated spring return push buttons - Relase by key and/or turn to release mushroom type emergency push buttons
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Emergency Stop Switches / E-Stop Switches PUSH BUTTON ENCLOSURE 600VAC 10A XALB SP
-
Supplier: steute
Description: Features / Options Metal enclosure 4 contacts Position indicator and integrated emergency-stop push-button Wire length up to 100 m Pretensioning force 100 N Lever for release and position indication Watertight collar Wire pull and breakage detection Indicator lamps for various
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Metal enclosure 2 contacts Position indicator and integrated emergency-stop push-button Wire length up to 100 m Pretensioning force 100 N Lever for release and position indication Watertight collar Wire pull and breakage detection Special
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 250 volts
- Features: Explosion Proof
- Actuation Type: Trip Wire (Rope Pull)
-
Supplier: Philips Emergency Lighting
Description: Philips Emergency Lighting’s RCT remote control testing emergency ballasts and RCT retrofit modules provide a simple testing alternative for emergency lighting. By pointing the WHRCT handheld remote control transmitter (sold separately) toward the RCT's infrared receiver and
Find Suppliers by Category Top
Featured Products Top
-
trip-wire is pulled or goes slack. Integrated emergency-stop button … assures complete emergency stop. Watertight design … meets IP65 environmental requirements. Continuous E-stop protection … for supported spans up to 164 feet (50m). Visual (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Specifying Your Call Point Needs
Federal Signal’s Break Glass and Push Button Call Points are electromechanical devices for a facility’s fire alarm, emergency, or access control system. Available in general signaling and fire-rated models compatible with a wide range of onshore and offshore hazardous locations and (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
connection. User friendly touch screen controls include agitator speed management, cycle timer, temperature and vacuum displays, and an Emergency Stop push button all located in a NEMA 12 panel. The controls package, built by ROSS Systems & Controls, is rigorously tested with the mixer prior to shipment, ensuring fast and seamless start-up. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
-up of the machine is prevented. Emergency Exit and Emergency Release In addition, the new versions of the AZM40 solenoid interlock can be extended with an emergency exit or emergency release. Two different styles are available, as a lever or a push-button (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof & Hazardous Location Call Points
model works best for you? Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Engineered Flameproof Call Points for Max Safety!
model works best for you? Federal Signal’s Break Glass and Push Button Call Points are preconfigured to meet general signaling and fire rated requirements for the North American and international markets (read more)
Browse Pushbutton Switches Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
carriage engages an obstruction while lowering. Emergency stop button. PLC CONTROLLER FEATURES Turntable speed adjustment. Carriage speed adjustment. Jog features for both (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc.
More Information Top
-
Grainger.com
• Emergency Push Button, Key-To-Reset Emergency Push Button, Key -To-Reset .
-
Electromagnetic Lock Activation Devices - Locking Systems - Grainger Industrial Supply
○ Emergency Push Button (11) .
-
Grainger.com
• Emergency Push Button (2) .
-
Grainger.com
• Emergency Push Button , Timer, Blue Emergency Push Button,Timer,Blue .
-
A Practical Guide to The Wiring Regulations 4th Edition Complete Document
Regulation 537.4.2.3 requires that, where ac ircuit-breaker or contactor is used which is operated remotely (e.g. from a remote emergency push button ), the arrangement is to be such as to open the circuit on de-energization of…
-
$90-$100 Hardware - Grainger Industrial Supply
• Emergency Push Button , Red, ADA Emergency Push Button,Red,ADA .
Indicates content that may require registration and/or purchase.