-
Supplier: Accuris
Description: Specification for Resin-Based Dental Filling Materials (Class B)
-
Supplier: Groschopp, Inc.
Description: Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
- Other DC Voltage: 12 VDC
- Other Output Power: 0.1214 HP
- Continuous Current: 12.44 amps
- Continuous Torque: 65.7 In-lbs
-
Supplier: Accuris
Description: Protective garments for motorcycle riders Part 5: Class B garments \x96 Requirements
-
-
Supplier: Accuris
Description: Ships and Marine Technology - Magnetic Compasses, Binnacles and Azimuth Reading Devices - Class B
-
Supplier: Baker
Description: Baker’s EuroFlow B, our top range of high quality Class II Biological Safety Cabinets ensures the highest level of protection for operator, product and environment, minimizing hazards inherent to working with agents assigned to biosafety levels 1, 2 and 3. The EuroFlow B is
-
Supplier: Accuris
Description: Optical fibres Part 2-50: Product specifications - Sectional specification for class B singlemode fibres
-
Supplier: TDK-Lambda Europe GmbH
Description: The 500W, 1U, single output XMS500A is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for both industrial and medical equipment
- DC Output Voltage: 48 volts
- DC Output Current: 10.4 amps
- DC Output Power: 500.00000000000006 watts
- Form Factor: Board Mount, Open Frame
-
Supplier: TDK-Lambda Europe GmbH
Description: The 500W, single output XMS500 is available in either class I or class II configurations. Both versions achieve class B EMC performance (both conducted and radiated) to EN55011 and EN55032. The whole range is certified for medical equipment with BF ready medical
- DC Output Voltage: 24 volts
- DC Output Current: 20.8 amps
- DC Output Power: 500.00000000000006 watts
- Form Factor: Board Mount, Open Frame
-
Supplier: Hubbell Electrical Products
Description: 54 3/8 INCH L X 17 1/2 INCH W X 9 1/2 INCH D OVERALL SIZE 50 INCH L X 13 INCH W X 6 5/8 INCH D INNER SIZE 1 1/2 INCH, 3 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Hottinger Brüel & Kjær A/S
Description: B&K Class 1 Sound Level Calibrator is designed for accurate in-field acoustic calibration of sound level meters, microphones and other sound measurement equipment. Standards : IEC/EN 60942 (2017) Class 1 Calibration pressure : 94 and 114 dB Calibration frequencies : 1000 Hz
-
Supplier: ValueTronics International, Inc.
Description: interface. When paired with a temperature sensor they can take high accuracy temperature measurements to verify process temperatures and ensure the highest product quality and safety. Additional Features: Measure and simulate 17 different thermocouple types Thermocouple TC Types: B, C, D, E,
- Environmental Properties: Temperature, Thermocouple
-
Supplier: Hottinger Brüel & Kjær A/S
Description: B&K Class 1 Sound Level Calibrator is designed for accurate in-field acoustic calibration of sound level meters, microphones and other sound measurement equipment. Standards : IEC/EN 60942 (2017) Class 1 Calibration pressure : 94 and 114 dB Calibration frequencies : 1000 Hz
-
Supplier: Power Solutions
Description: FCC, CISPR-11 EN55011 class B, UL/c-UL, TUV, CE approvals, 3 year warranty
- DC Output Voltage: -12 to 5 volts
- DC Output Current: 1 to 5 amps
- DC Output Power: 53 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Block USA, Inc.
Description: Rated input voltage 110/125/230/240 Vac Rated output voltage 110/125/230/240 Vac Rated power 150 - 3000 VA Insulation class B or E Maximum ambient temperature 40 °C Degree of protection IP 00 Autotransformer to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL
- Maximum Primary Voltage Rating: 110 to 240 volts
- Maximum Secondary Voltage Rating: 110 to 240 volts
- Power Rating (VA): 1,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: AENOR
Description: Maritime navigation and radiocommunication equipment and systems - Class B shipborne equipment of the automatic identification system (AIS) -- Part 1: Carrier-sense time division multiple access (CSTDMA) techniques
-
Supplier: Cole-Parmer
Description: Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120
- Clothing Type: Gloves
- Features: Other
-
Supplier: Cole-Parmer
Description: Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120
- Clothing Type: Gloves
- Features: Other
-
Supplier: Cole-Parmer
Description: Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120
- Clothing Type: Gloves
- Features: Other
-
Supplier: Cole-Parmer
Description: Protect yourself when working with switchboards, power cabinets, or anytime you are working on energized circuits. Combining high dielectric and physical strength, flexibility and durability, gloves provide superior performance meeting and exceeding the requirements of current ASTM D120
- Clothing Type: Gloves
- Features: Other
-
Supplier: DigiKey
Description: JU7070B 36V K CLASS
- Forward Voltage: 35.4 volts
- Forward Current: 400 milliamps
- Viewing Angle: 115 degrees
- Color Temperature: 5,700 K
-
Supplier: Total Power International, Inc.
Description: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1”PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING COMPLIANCE
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 1.25 to 5 amps
- DC Output Power: 63 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: .. ACCOMMODATE UNIVERSAL AC SOURCES .. COMPACT 4”x2”x1” PCB FORMAT .. MEET MEDICAL STANDARD EN 60601-1/ UL 2601-1 .. EMI MEET EN 55011 & FCC CLASS B .. CE MARKING COMPLIANCE
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 0.85 to 3.5 amps
- DC Output Power: 42 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1101-1110 from Transtector is a UL 497B, Class I/Div II, ATEX Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector
- Maximum Surge Current: 5,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, CE Marking, CSA Mark, IEC, RoHS Compliant, UL, UL 497B Rating
- Features: Computer Rooms, Lightning Arrestor, Other, SPD, Silicon Avalanche Diode, Telecom Applications
-
Supplier: AENOR
Description: Protective garments for motorcycle riders - Part 5: Class B garments - Requirements
-
Supplier: AENOR
Description: Writing paper and certain classes of printed matter - Trimmed sizes - A and B series. (ISO 216:1975)
-
Supplier: AENOR
Description: Glass in building. Coated glass. Part 2: Requirements and test methods for class A, B and S coatings.
-
Supplier: CSA Group
Description: Groupe CSA dans la série Classes et spécifications des combustibles. Cette série comprend les documents suivants: a) ISO 17225-1, Partie 1 : Exigences générales ; b) ISO 17225-2, Partie 2 : Classes de granulés de bois ; c) ISO 17225-3, Partie 3 : Classes de briquettes de bois ; d) ISO
-
Supplier: CSA Group
Description: Groupe CSA dans la série Classes et spécifications des combustibles. Cette série comprend les documents suivants : a) ISO 17225-1, Partie 1 : Exigences générales ; b) ISO 17225-2, Partie 2 : Classes de granulés de bois ; c) ISO 17225-3, Partie 3 : Classes de briquettes de bois ; d) ISO
-
Supplier: Acromag, Inc.
Description: conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed,
- Digital I/O Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: UL, cUL listed, Class 1 Div 2 Groups A, B, C, D; EtherNet/IP, Modbus/TCP conformance tested.
- Analog Input Channels: 6 #
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -382 to 3,214.4 F
-
Supplier: Acromag, Inc.
Description: conditions Compact packaging with pluggable terminals saves space and simplifies wiring Wide operational temperature range permits installation in extreme environments: 972EN: -25°C to +60°C (-13°F to +140°F) 973EN: -25°C to +70°C (-13°F to +158°F) Approvals: CE/ATEX marked; UL, cUL listed,
- Digital I/O Channels: 6 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 12 bits
-
Supplier: Precision Polymer Engineering Ltd.
Description: turn-round for emergency breakdown situations Ability to react to changing conditions through access to world-class customer service and technical support EnDura® oilfield elastomers for the ultimate in: Explosive Decompression resistance Temperature capability down to -51°C (-60°F) and up to
- O-ring Hardness (Durometer): >90 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes
- Synthetic Rubbers: Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
-
Supplier: L-com, Inc.
Description: to 29dBm) delivers longer range than ordinary access points in its class. The EAP350 can be configured to operate in several different modes – as a Wireless-N Access Point, a WDS Access Point, or Repeater. It operates in the 2.4GHz frequency spectrum supporting the 802.11b/g/n standards. The
-
Supplier: Precision Polymer Engineering Ltd.
Description: turn-round for emergency breakdown situations Ability to react to changing conditions through access to world-class customer service and technical support EnDura® oilfield elastomers for the ultimate in: Explosive Decompression resistance Temperature capability down to -51°C (-60°F) and up to
- O-ring Hardness (Durometer): >90 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Perfluoroelastomer (FFKM, FFPM)
- Features: Other Rubber Material
-
Supplier: CSA Group
Description: dans la série Classes et spécifications des combustibles. Cette série comprend les documents suivants: a) ISO 17225-1, Partie 1 : Exigences générales ; b) ISO 17225-2, Partie 2 : Classes de granulés de bois ; c) ISO 17225-3, Partie 3 : Classes de briquettes de bois ; d) ISO 17225-4, Partie 4
Find Suppliers by Category Top
Featured Products Top
-
supply is certified to IEC/EN62477-1 OVC III, IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The model is also compliant to EN 55011, EN 55032 Class B conducted and Class A radiated emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
CE marking for the Low Voltage, EMC and RoHS2 Directives. The series is compliant to EN 55011-B, EN 55032-B conducted and radiated emissions (for both Class I and II), EN 61000-3-2 harmonics, IEC 60601-1-2 Edition 4, and IEC 61000-4 immunity standards. Input to output isolation is 4 (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
desktop devices, it meets stringent safety standards including ANSI/AAMI/IEC/EN ES60601-1 (3.1 edition) with 2x MOPP protection and touch current <100μA. This medical power adapter achieves DoE Level VI efficiency and complies with EN 55011 Class B EMC standards. It features regulated output with (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The model is also compliant to EN 55011, EN 55032 Class B conducted and radiated emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards. More information can be obtained at the following TDK (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
, rear USB, Ethernet, isolated analog (DB15), and optional digital interface modules (CAN, Profibus, Profinet, ModBus TCP, EtherCAT, etc.), ensures safety with comprehensive protections (OVP, OCP, OPP, OT, PF) and meets international safety and EMC standards (EN 61010-1, EN 55011 Class B), and is ideal (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
output isolation is 3,000Vac, input to ground 2,000Vac and output to ground 500vac. Leakage current is less than 300µA. All models meet EN 55011-B, FCC Class B conducted (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. All models meet IEC60601-1-2 Ed4:2014, EN55011 Class B, FCC Part 18 Class B emissions and immunity standards. Input to ground isolation is 1,500Vac (1 x MoPP), input to output 4,000Vac (2 x MoPP), output to ground 1,500Vac (1 x MoPP), with a touch current of <100µA and a leakage (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The DTM300 has been certified to IEC/ES/CSA/EN60601-1, IEC/UL/CSA/EN60950-1 and carries the CE mark for the Low Voltage, EMC and RoHS2 Directives. All models meet EN60601-2, IEC60601-1-2 Ed4:2014, EN55011/EN55022 Class B, EN55024 Class B, FCC (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
output isolation of 4,000Vac (2 x MOPPs), 2,000Vac input to ground (1 x MOPP) and 1,500Vac (1 x MOPP) output to ground, the series can be used in BF rated medical equipment. The series is also compliant to EN 55011-B, EN 55022-B and FCC Class B for radiated and conducted emissions and the IEC 61000 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-1 (OVC III) and carries the CE mark for the Low Voltage, EMC and RoHS Directives. All models meet IEC 60601-1-2 Ed4:2014, EN 55011-B, EN 55032-B, FCC Class B, VCCI-B emissions and immunity standards. The earth leakage current is <300µA, input to ground isolation is 1,500Vac (1 x (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.