Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Block USA, Inc.
Description: Current loading 0.02 - 11.5 A Long-term thermal resistance 150°C (class F) May be tinned >350 °C Wire diameter 0.08 - 2 mm Enamelled copper wire for the production of coils and winding and for general laboratory needs.
-
Supplier: Accuris
Description: General Rules for Enameled Copper Wires
-
Supplier: Accuris
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS OF ROUND ENAMELLED COPPER WIRE. DEGREES 1, 2 AND 3.
-
-
Supplier: Accuris
Description: Metric Dimensions for Enamelled Round Copper Wires
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Shape / Form: Coiled Stock, Wire / Shaped Wire
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Resistance to abrasion, Excellent chemical resistance, Poor hydrolytic resistance Application: Motors, Medium-sized Transformers
- Gauge Thickness: 0.02 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Shape / Form: Coiled Stock, Wire / Shaped Wire
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro transformers, Linear motors, Relays, Solenoids, Micro motors, Watch coils, Magnet head, Instrumental coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Shape / Form: Coiled Stock, Wire / Shaped Wire
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Description: Solderability, Dyeability, Moisture Resistance, Few Pin Holes, Low Dielectric Loss in high frequency, Suitable for high speed winding operation. Applications: Micro motors, Transformers, Automobile coils
- Gauge Thickness: 0.012 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Shape / Form: Coiled Stock, Wire / Shaped Wire
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Accuris
Description: Enamelled round copper winding wires
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Polyurethane-insulated copper wire Cross section: 0.0314 mm² Thermal resistance: -40°C to 155°C (for short periods up to 175°C) For internal connection of the strain gauges in the transducer. 25 m on reel
-
Supplier: ELANTAS North America LLC
Description: portfolio comprises enamels especially designed for various wire grades such as copper and aluminum wires, fine wires, medium wires, heavy round wires and shaped wires. We provide solutions for both horizontal and vertical enameling technologies, as
- Industry: Electronics
- Chemistry: Glaze / Glass Enamel
- Features: Other
- Type: Varnish
-
Description: Specifies the general requirements of enamelled rectangular copper winding wires with or without bonding layer. This publication supersedes IEC 60182-3 (1972).
-
Supplier: CSA Group
Description: IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire
-
Description: IEC 60317-8:2010 specifies the requirements of enamelled round copper winding wires of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire
-
Supplier: CSA Group
Description: and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013. Keywords: insulated wires used for windings, enamelled round copper winding wire of class 240 This publication is to be read in conjunction with IEC 60317-0-1:2013.
-
Supplier: CSA Group
Description: IEC 60317-0-2:2013 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. This third edition cancels and replaces the second edition published in 1997, Amendment
-
Description: IEC 60317-0-2:2013 specifies the general requirements of enamelled rectangular copper winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. This third edition cancels and replaces the second edition published in 1997, Amendment
-
Supplier: CSA Group
Description: IEC 60317-12:2010 specifies the requirements of enamelled round copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Enameled light brown flat wire coil inductor, low magnetic leakage, light weight, low resistance, high efficiency, low noise
- Features: Other
- Configuration: Variable
-
Supplier: Newark, An Avnet Company
Description: ENAMELED WIRE, 31AWG, 0.043MM2, COPPER, PU, TRANSPARENT, 4691FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:31AWG; Conductor Area CSA:0.043mm²; Reel Length (Imperial):4691.6ft; Reel Length (Metric):1430m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENAMELED WIRE, 28AWG, 0.078MM2, COPPER, PU, TRANSPARENT, 2362FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:28AWG; Conductor Area CSA:0.078mm²; Reel Length (Imperial):2362ft; Reel Length (Metric):720m; Voltage Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENAMELED WIRE, 30AWG, 0.051MM2, COPPER, PU, TRANSPARENT, 3674FT; Jacket Material:PU; Jacket Color:Transparent; Wire Gauge:30AWG; Conductor Area CSA:0.051mm²; Reel Length (Imperial):3674.5ft; Reel Length (Metric):1120m RoHS Compliant: Yes
-
Supplier: Isabellenhutte USA
Description: S-COPPER is used as positive leg for the compensating lead of thermocouple type Pt30Rh-Pt6Rh. S-COPPER is standardized in the temperature range between 0 and +100 °C. Isabellenhütte delivers S-COPPER with a tolerance of ±30 μV up to +200 °C. Form of Delivery S-COPPER is
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Specifications: EN
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: AENOR
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. DIMENSIONS OF ROUND ENAMELLED COPPER WIRE. DEGREES 1, 2 AND 3.
-
Supplier: Device Technologies, Inc.
Description: Benefits: Withstands higher temperatures to 265℃ by dissipating heat faster than regular magnet wire. Motors can run hotter, longer, with less risk of damage to the wire. More conductive material in the same space yields a higher power density creating longer drive times or reducing
-
Supplier: AENOR
Description: ENAMELLED RECTANGULAR COPPER WIRES FOR ELECTROMAGNETIC COILS. TYPE CLASSFICATIONS
-
Supplier: ASTM International
Description: This specification covers round wires and ribbons with controlled electrical properties made from magnetic and nonmagnetic class 1a-11 alloys. The wires and ribbons, which may have insulated coverings or enamel coatings, are recommended for use in wire-wound resistance units
-
Supplier: AENOR
Description: ENAMELLED ROUND COPPER WIRES FOR ELECTROMAGNETIC COILS. CLASSIFICATION OF TYPES.
-
Supplier: AENOR
Description: SPECIFICATIONS FOR PARTICULAR TYPES OF WINDING WIRES. POLYESTERIMIDE ENAMELLED RECTANGULAR COPPER WIRE, CLASS 180.
-
Supplier: O-Z/Gedney
Description: ALKYD ENAMEL COATED MALLEABLE/DUCTILE IRON MATERIAL 1.05 INCH (CONDUIT/STEEL PIPE), 1.125 INCH (COPPER TUBE) OUTER DIAMETER 3/4 INCH (CONDUIT/STEEL PIPE), 1 INCH (COPPER TUBE) TRADE SIZE WATERTIGHT 7-1/2 TO 16 INCH WALL THICKNESS NUMBER OF CLAMP SCREW 2 WSK MODEL
- Opening Diameter: 0.75 to 1 inch
- Application: Cable & Wire
- Features: Other
-
Supplier: Isabellenhutte USA
Description: can also be used as welding wire, e. g. for building-up welding in copper-plated steel-tanks, as well as for tube-weldings. Form of Delivery ISA® 13 is supplied in the form of round wires in the range 0.05 to 8.00 mm Ø in bare or enamelled condition, flat wires,
- Tensile Strength (UTS, Break): 42,050 psi
- Processing, Temper & Finish: Annealed
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
-
Supplier: Hottinger Brüel & Kjær A/S
Description: F Series Strain Gages For measurements according to IPC/JEDEC-9704A Geometry: Y-rosette (round) (miniature rosette) Measuring grid material: Constantan Carrier foil: PEEKF (d=5.2mm) 3 measuring grids, stacked, 0°/45°/90° Measuring grid covered Enameled copper wire 500 mm + 3 m TPE
- Active Gauge Length (Grid Length): 0.0393701 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
Supplier: Transcat, Inc.
Description: Immersion Immerse in either non-corrosive liquids or dry mediums Lead wire Lead wire: 4-wire single conductor, enameled copper Lead Length 2.5 m (8 ft); can customize lead wire length
- Sensed Temperature: -328 to 320 F
- Features: RTD
-
Supplier: Appleton Electric
Description: INTERLOCKED TYPE ENAMEL COATED SHEET METAL ENCLOSURE, EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM RECEPTACLE ASSEMBLY MATERIAL 3 WIRE(S) 600 VAC 3 PHASE/250 VDC VOLTAGE RATING NEMA 12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) RAIN TIGHT, WATER TIGHT NON FUSIBLE FUSE
- Voltage Rating: 250 to 600 volts
- Current Rating: 100 amps
- Standards / Certifications: CSA Mark
- Configuration: NEMA
Find Suppliers by Category Top
Featured Products Top
-
withstand heat and harsh chemicals. In fact, you can use fluoropolymers as polymer and enamel layers for flat wire coating materials. Fluoropolymers provide excellent electrical and insulating properties in a wide range of temperatures. They also provide heat and chemical resistance. These (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Wire Enamels Wire enamels are special coatings applied to copper and aluminum wires to ensure electrical insulation of the magnet wires. ELANTAS develops and manufactures wire enamels based on different chemistries according to individual requirements. With our (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for ELANTAS North America LLC -
. ELANTAS Polyimide (PI) Wire Enamels provide a durable and highly effective primary insulation for copper wires, specifically developed for high-voltage applications. ELANTAS (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
withstand heat and harsh chemicals. In fact, you can use fluoropolymers as polymer and enamel layers for flat wire coating materials. Fluoropolymers provide excellent electrical and insulating properties in a wide range of temperatures. They also provide heat and chemical resistance. These (read more)
Browse Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Stripping Magnet Wire Using the Eraser Model RT2S
Eraser's RT2S Fine Magnet Wire Stripper is made for stripping enamel, Formvar, polyurethane, polyimide, and many other types of film insulations from copper magnet wire from 28-48awg.
More Information Top
-
Laser soldering of enameled wires
In electrical connections with enameled copper wires , isolation material residue can be found in the solder area when the coating is not stripped.
Indicates content that may require registration and/or purchase.