Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lika Electronic
Description: Absolute encoder converter from SSI to Analogue
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Hymark/Kentucky Gauge
Description: Absolute encoder converter from SSI to Analogue and RS232/RS485 accept all SSI protocols from 6 to 25 bit converts SSI to ±10 V, 0-10V, 0-20 mA or 4-20 mA programmable scaling factor, output linearization, bit blanking RS232/RS485 for encoder position readout Master or Slave
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Lika Electronic
Description: Encoder splitter and signal divider splits (divides) encoder output signals signal level converter HTL/TTL > TTL/HTL signal levels individually adjustable regenerates signal levels as a repeater cross switch function DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL, HTL
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Supplier: Lika Electronic
Description: Incremental to analogue converter RS232/RS485 interface
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Hymark/Kentucky Gauge
Description: Signal converter for incremental encoder AB0 /AB0 Line Driver to Push-Pull converter DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Hymark/Kentucky Gauge
Description: Conversion interface for absolute encoders From SSI to Bit parallel DIN rail mounting
- Features: DC Current, DC Voltage, Other
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Hymark/Kentucky Gauge
Description: Signal converter for incremental encoders Converts from LD (RS422), TTL or HTL to analogue Selectable output ±10V, 0-10V, 0-20mA, 4-20mA Linearization curves, scaling factors and Teach-in function DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CONEXANT COLOR SIGNAL ENCODER
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CONEXANT COLOR SIGNAL ENCODER
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Quarktwin Technology Ltd.
Description: RDS/RBDS Signal Processor IC 16-TSSOP
- Features: Other, RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
- Device Type: Sample Rate Converter
-
Description: COLOR SIGNAL ENCODER
- Features: Other
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: COLOR SIGNAL ENCODER,
-
Supplier: Knick Interface LLC
Description: Doubling, Conversion, and Isolation of Speed Sensor Signals Doubling of speed signals and thus simplification of system integration in rolling stock Optional conversion of the speed signal and thus increased compatibility of speed sensors Galvanic isolation of the speed
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other Output
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Sensata Technologies
Description: The Dual Encoder to USB Converter translates encoder position to industry standard USB 2.0 format that can be read by a computer. Each module can handle signals from two encoders. Modules are available for SSI absolute encoders, as well as quadrature
- Operating Temperature: 32 to 158 F
- Output Signal: Serial
-
Supplier: DigiKey
Description: RDS/RBDS Signal Processor IC 16-TSSOP
- Function: Decoders
- Features: Other
- Package Type: TSSOP
-
Supplier: Radwell International
Description: PRICE/EA (MIN PURCH= 2500) IC, 8 TO 3 LINE PRIORITY ENCODER, SOIC16; IC APPLICATIONS:CODE CONVERTERS AND GENERATORS, N-BIT ENCODING; LOGIC TYPE:PRIORI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensata Technologies
Description: The SCC 200 signal converter is for use with MHG-VP, SHG-VP, SHG-VS and SHG-AV series Incremental and Absolute Linear Encoders. The sinusoidal incremental signals are produced by advanced processing of both the A and B signal channels. These channels are phase
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 032191-TIR1000IPWR Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1106559-TDA7333NTR Packaging: Reel - TR Type: RDS/RBDS Signal Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-TSSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Win Source Electronics
Description: 1.8V, 3.3V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision, Portable Devices
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Win Source Electronics
Description: 3.3V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Communications & Networking, Consumer Electronics, Imaging, Video & Vision
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Lika Electronic
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: LEMO USA, Inc.
Description: The LEMO MEERKAT™ is a triax to fibre media converter. The unit encodes the camera’s triaxial signal and sends it to the OB van using SMPTE 311M cable. Description: • Triaxial 50 or 75 Ω (see our Audio/Video connectors) • Hybrid with: (see the 3K.93C series) 2 fibre optic contacts 2
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: USB410 , External USB Output Kit , Standard , encoded version
- Signal Converter Type: Analog-to-Digital Converter
- Features: DC Voltage Input, Other
- User Interface: None
-
Supplier: TR Electronic
Description: 65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be solved directly from the 65mm Rotary Encoder. Machine parts are controlled via cams signal
- Encoder Type: Absolute
- Output Signal: DeviceNet, PROFIBUS®, Parallel, SSI
- Features: Other, Programmable
-
Supplier: HydroLynx Systems, Inc.
Description: Model 436A Incremental Shaft Encoder. The Model 5096QI is compatible with many industrial encoders and instruments that provide quadrature output. For specific compatibility requirements, consult the factory. The Model 5096QI standard package configuration is pin-compatible with the
- Features: Encoder Input, Encoder and Resolver Signal Conditioners, Other, Other Output
-
Supplier: Thinklogical
Description: Convert & Scale HDMI to SDI The Thinklogical HDMI to SDI Converter allows you to seamlessly convert an HDMI or DVI signal to a broadcast quality SDI signal. The HDMI to SDI Converter is fully SMPTE compliant, and includes a genlock input. User interface options include a
- Power: 115 VAC, 230 VAC, DC
- Controls: Contrast
- Mounting: Desktop / Stand-alone
- Features: Genlock, Remote Control Support
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ENCODER VIDEO W/DAC 64-LQFP Product overview: ADV7343BSTZ from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers
- Pin Count: 64
- Resolution: 11 bits
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Teledyne e2v Semiconductors
Description: signal). Main functions accessed via the 3WSI can also be accessed by hardware (OA, GA, SDA, SDAEN_n, TM_n, RS pin).
- Resolution: 12 bits
- Sample Rate: 1,500,000 kSamples/Sec
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Photocraft SR12 is a full function, 10-bit, single-turn, absolute position encoder intended for application requiring miniature size, low cost, and up to 1024 uniquely identifiable positions per revolution. The low cost and small size make it ideal for applications
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: Richardson RFPD
Description: The AD9789 is a flexible QAM encoder/interpolator/upconverter combined with a high performance, 2400 MSPS, 14-bit RF digital-to-analog converter (DAC). The flexible digital interface can accept up to four channels of complex data. The QAM encoder supports constellation sizes of
- Package Type: QFP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multiformat 11-Bit Triple DAC Video Encoder / Video Encoder 3 DAC 11bit 64-Pin LQFP Product overview: ADV7330KST from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded
-
Supplier: Richardson RFPD
Description: The AD10465 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range AD6644 ADC's. Each AD6644 has a dc-coupled amplifier front end including an AD8037 low
- Resolution: 14 bits
- Sample Rate: 65,000 kSamples/Sec
- Features: Other
-
Supplier: Sensata Technologies
Description: The Divide-By Module option provides a method to divide the effective resolution and signal frequency of a quadrature output incremental encoder. The Divide By option is available with the BEI Optical Isolator and Broadcaster. The module receives quadrature counts from an incremental
Find Suppliers by Category Top
Featured Products Top
-
frequency range (kHz), thereby enhancing the encoder’s reliability and performance. To regulate the secondary coil signal, the rotor (or code wheel), which is made from a ferromagnetic material, interacts with the magnetic field from the primary coil to affect the current in the (read more)
Browse Rotary Encoders Datasheets for Portescap -
, enabling full 6-degree-of-freedom motion (X, Y, Z, pitch, yaw, roll) with smooth coordination and minimal mechanical crosstalk. Absolute encoders provide 1 nanometer resolution, while pneumatic brakes ensure positional safety during power loss. The compact, low-profile system supports payloads (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
time of mathematical and control operations. Its Nested Vectored Interrupt Controller provides fast and deterministic interrupt handling, which is particularly valuable when a system must respond quickly to timer events, communication traffic, external signals, ADC conversion completion, or motor (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
-to-Digital Converters (ADCs) DSC family. * Quadrature Encoder Interface (QEI) When performing controller routines and implementing Why Use the FOC Algorithm? digital filters, dsPIC DSCs enable designers to optimize The traditional control method for BLDC motors drives code because MAC instructions
-
Agilent: Five Hints for Debugging Microcontroller-Based Designs
Hint 1: Verifying quadrature encoder signals in a motion control system Using a mixed analog and digital signal oscilloscope to simultaneously monitor the signal levels of a quadrature encoder, an LS7083 converter chip, and a motor's positive lead. Hint 2: Implementing a simple voltage follower
More Information Top
-
An FPGA-based motion-vision integrated system for real-time machine vision applications
The motion control module consists of the following : power converter , encoder signal filter, high-speed encoder counter, PID feed-forward controller, and velocity profile/command pulse generator.
-
Design of acceleration control system considering current dynamics
On the PCI board, other peripherals to control the robot were also implemented, such as D/A converters , encoder signal .
-
Controlled Coronal Stiffness Prosthetic Ankle
for Improving Balance on Uneven Terrain
Figure 3 outlines the system consists of a brushless motor, an encoder, a master micro controller, a slave micro controller, a motor controller, a digital to analog signal converter , an encoder counter chip.
-
Computational Intelligence in Engineering
The converter uses the encoder signals as speed- feedback.
-
An accurate four-quadrant nonlinear dynamical model for marine thrusters: theory and experimental validation
It is equipped with a resolver-to-digital converter pro- viding an encoder signal with a resolution of 4096 counts per revolution.
-
Bow spring/tendon actuation for low cost haptic interfaces
While not necessary for commutation, position sensing resolution of 1 part in 1000 on an electrical turn is easy and inexpensive to provide by using at least a 10 bit A/D con- verter on the encoder signals , yielding an angular position sensing…
-
Automated methods of field harmonic signal extraction and processing for the magnets in superconducting supercollider
Modules built inhouse included coil gain/attenuation card, V/F con- verter scaler, encoder signal simulator and a IPIO to L2bus converter.
-
An image processor implementing algorithms using characteristics of phase spectrum of two-dimensional Fourier transformation
The circuit controls the external image FIFO, digital to analog converter , and signal encoder .
-
Digital stabilization of motion of precision controlled base platforms with inertial sensitive elements. I. Application of float angular velocity sensor
The sequence of pulses whose number is proportional to the platform rotation angle is read from the angular encoder via the corresponding signal converter .
-
Feature Evaluation for Effective Bearing Prognostics
Thus, three sensors are used: a load cell and its transducer amplifier, an incremental encoder and its analogue signal converter and a torque transducer with its converter.
Indicates content that may require registration and/or purchase.