-
Supplier: Transcat, Inc.
Description: setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Unit Includes: Instrument power supply voltage test leads
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: energy consumption and power quality state of health with our automated reporting. Each Unit Includes Instrument, power supply, voltage test leads, Alligator clips (4x), 12 in 1, Soft case, Energy Analyze Software, WiFi adapter**, line cords, color coding set and documentation
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1738 Includes Instrument power supply
- Data Acquisition: Datalogger / Recorder
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Energy logging is now within your reach—discover where you’re wasting energy, optimize your facility’s energy use and reduce your bill The new Fluke 1732 and 1734 Three-Phase Electrical Energy loggers introduce a new simplicity to discovering sources of
- Data Acquisition: Datalogger / Recorder
-
Supplier: Panel Components & Systems, Inc.
Description: DENT’s PowerScout™ Series networked power meters are submetering devices designed to provide timely and accurate consumption data necessary to gain the upper hand on electrical costs in today’s escalating energy market. These meters can capture kWh/kW energy and demand data as
- Data Acquisition: Datalogger / Recorder
-
Supplier: ACR Systems, Inc.
Description: The SmartReader Plus 3 easily and accurately records AC Current and Voltage (requires separate transducer). Simply connect the logger to ACR's current probes which are then clamped around the conductors, wire the voltage transducer option and begin recording. From this data, total energy
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: around the conductors, wire the voltage transducer option and begin recording. From this data, total energy consumption (kWh) can be determined for a given period using TrendReader
software.
|SmartReader Plus 3:|- Energy usage profile - real power (kW) |
- Power
- Data Acquisition: Datalogger / Recorder
-
Supplier: Panel Components & Systems, Inc.
Description: The ELITEpro SP is a complete solution for pinpointing electric usage and quantifying energy usage. It is capable of measuring, storing, and analyzing electrical consumption data which is derived from the voltage and current inputs. The ELITEpro SP uses direct connections to each phase
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: check-ins. Profiling energy usage across your facility helps you identify opportunities for energy savings, and provides you with the data you need to act on them. The new Energy Analyze software package allows you to compare multiple data points over time to build a complete
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: • Energy monitoring mode quantifies your power consumption costs • Compatible with user-supplied AC and DC current clamps • Three operating modes: current, millivolt, and energy monitoring • User-configurable logging options (immediate, delayed, and push to start) and alarm
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: CAS DataLoggers
Description: The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software and USB
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, Other Input
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: of 60 minutes you can keep logging for 666 days. A Base Unit can download via wireless communication one RTR-503 Remote Unit at full logging capacity (16,000 readings) in about two minutes. Low Energy Consumption Design The RTR-503 Wireless Temperature Humidity Data Logger uses one
- Operating Temperature: 14 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: CAS DataLoggers
Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase angle
- Analog Input Channels: 6 #
- Sampling Frequency: 0.96 kHz
- Resolution: 10 bits
- Accuracy: 1 % FS
-
Supplier: CAS DataLoggers
Description: This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski
- Analog Input Channels: 3 #
- Resolution: 10 bits
- Accuracy: 1 % FS
- Data Storage: 0.192 MB
-
Supplier: PI (Physik Instrumente) L.P.
Description: vibration absorber, noncircular grinding, valve control, materials testing, test equipment High dynamics tip/tilt mirror applications Peak power up to 1200 W High currents to 10 A Low power consumption due to integrated energy recovery Bandwidth to 20 kHz for high dynamics applications
-
Supplier: Microchip Technology, Inc.
Description: Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial *NOTE: The package suffix '-ABC' indicates a Sawn QFN package. This is
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Advanced Energy Industries, Inc.
Description: error tracking and energy consumption Mains-load optimization features dynamic digital control and power monitoring 50 years of experience are infused in the Thyro-PX® series’ design and functionality. The SCR power controller is available in single-, dual-, and three-phase units,
- Load Voltage: 500 to 2,900 volts
- Maximum Load Current: 2,900 amps
- SSPC Type: AC Controller
- Mounting: Bracket (Flange) Mount
-
Supplier: E+E Elektronik
Description: stability and fast response time. Outstanding measuring accuracy, even in the lower measuring range, is achieved by an application-specific multi-point factory adjustment performed at 7 bar (102 psi). This allows reliable leak detection and corresponding energy savings. The construction of
- Pipe Diameter: 0.5 to 1 inch
- Velocity Flow Rate: 0.656167979002625 to 2,782.80839895013 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Microchip Technology, Inc.
Description: Auto-MDIX in accordance with IEEE 802.3ab specification Cable length greater than 150 meters Automatic Polarity Correction Latch-Up Performance Exceeds 150mA per EIA/JESD 78, Class II Energy Detect power-down mode Low Current consumption power-down mode Low operating current
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: Regulator can be disabled if 1.8V system supply is available Performs HP Auto-MDIX in accordance with IEEE 802.3ab specification Automatic Polarity Correction Latch-Up Performance Exceeds 150mA per EIA/JESD 78, Class II Energy Detect power-down mode Low Current consumption power-down
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption when
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption when
- Number of Ports: 24 #
- Data Rate: 48 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption when
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: PoE-powered model that has the ability to passthrough power to one or two PoE devices downstream. D-Link Green / Power Saving Performance Compliant with IEEE 802.3az Energy Efficient Ethernet (EEE), these switches consume less energy by cutting down on power consumption when
- Number of Ports: 5 #
- Data Rate: 10 Gbps
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: integration are making it impossible to ignore efficient energy management. Using a high-resolution current-transient recorder, like the one already installed in the NGMO2, these modes can be checked using methods similar to those described above. In addition to current transients, the
- DC Output Power: 150 watts
- Type: DC Power Supply
Find Suppliers by Category Top
More Information Top
-
Energy Audit of Building: A Case Study of A Commercial Building in Shanghai
Keywords: energy audit, energy consumption recorder data, field-measurement, outer climate, office occpancy rate .
-
A model of domestic energy management enabling low-cost technology
The Energy Controller should include both automatic and manual switches, the timer, energy consumption recorder and some protection devices.
-
Process Equipment Procurement in the Chemical and Related Industries
…inlet of absorption towers) • Gas composition analysers (stack gas analysers) • Detectors for toxic/inflammable gases • Level indicators and transmitters (process tanks, storage tanks) • Tachometers (for important drives) • Current, voltage, energy consumption indicators • Recorders (The readings displayed by…
-
Mobile patient monitoring based on impedance-loaded SAW-sensors
Long-term recording of an electrocardiogram (ECG) is a standard procedure in current cardiac medicine, but the devices are not capable of performing real-time analysis due to restrictions in size and energy consumption of the recorder .
-
Novel dry electrodes for ECG monitoring
By finding the trade-off between the separation of the electrodes and the size and energy consumption of the Holter recorder , a miniaturized measurement device can be realized with increased patient comfort. .
-
Ambulatory monitoring of cumulative free-living activity
Paolo Bonato and his laboratory at the Spaulding Rehabilitation Hospital, Boston, use the Vitaport3 by Temec (http://www.temec.nl/in- dex.html), which is a modular digital recorder marked by low energy consumption .
-
The Role of Environmental Protection in EC Competition Law and Policy
The Role of Environmental Protection in EC Competition Law and Policy
…in this type of cost-benefit analysis is the EACEM case,59 in which a comfort letter was granted to an agreement between EACEM setting out a voluntary commitment to reduce energy consumption by televisions and video recorders when on stand-by…
-
The Handbook of Environmental Voluntary Agreements
ŹAgreement to reduce energy consumption by televisions and video recorders in standby mode (notice in OJ C 12, 16.1.1998, p.
-
A model for generating household electricity load profiles
Power measurements and national energy consumption of televisions and videocassette recorders in the USA.
-
Emission mitigation from implementation of minimum energy performance standard (MEPS) for TVs in Malaysia
(2000) Power measurements and national energy consumption of televisions and videocassette recorders in the USA.
Indicates content that may require registration and/or purchase.