Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: AIR CLEANER, ENGINE
-
Supplier: Accuris
Description: Performance Assessment of Agricultural Tractors Part 8: Method of Testing Engine Air Cleaners
-
Description: Defines the measurement accuracy. Describes the preparation and test procedure, and the results to be recorded. Annex A (test report) forms an integral part of this standard.
-
-
Supplier: CSA Group
Description: Defines the measurement accuracy. Describes the preparation and test procedure, and the results to be recorded. Annex A (test report) forms an integral part of this standard.
-
Supplier: Accuris
Description: Flammability of Air Cleaner Elements for Internal Combustion Engines
-
Supplier: Accuris
Description: RAINCAP, FOR AIR CLEANER INTAKE, FOR INDUSTRIAL ENGINES
-
Supplier: SAE International
Description: automobile manufacturers, and the air cleaner producers. Currently, there are hundreds of different air cleaner elements required to service these vehicles. The SAE Air Cleaner Test Code Subcommittee, recognizing the need for standardization of air
-
Supplier: SAE International
Description: The air cleaner test code has been established to cover dry type and oil bath air cleaners used on internal combustion engines and to present a uniform method of determining and reporting air cleaner performance.
-
Supplier: SAE International
Description: The air cleaner test code has been established to cover dry type and oil bath air cleaners used on internal combustion engines and to present a uniform method of determining and reporting air cleaner performance.
-
Supplier: CSA Group
Description: 19425:2015 applies to all air cleaners installed on reciprocating internal combustion engines (reciprocating internal combustion engine is referred to as engine except particular explanation in the following text) falling within the field of application of ISO
-
Cleaning Agents and Surface Treatments - LPS® Presolve Industrial Cleaner 523ml Aerosol -- ITLP00005Supplier: Techsil Limited
Description: Safe on all metals and plastics Non-food Compounds Program Listed, Cat Code C1 Reg #129025 Applications Air Compressors Alternators Bearings Chains & Cable Connections Cranes Diesel Engines Electric Motors Forklifts
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
Supplier: Kohler Co. - Engines
Description: Designed to meet a variety of application needs, our gasoline engines range from 3hp to 38hp. Engines boast cast-iron cylinder liners for added durability and engine protection Features 2x longer engine life certified by Kohler* Enjoy effortless, no-prime starts thanks to
- Horse Power: 5.5 to 38 HP
- Displacement: 0.012000004542495042 to 0.06100002309101645 liters
- Features: Air Cooled, Four Stroke, Other Application, Vertical Shaft
- Fuel Type: Gasoline
-
Supplier: CSA Group
Description: collection efficiency, dust capacity, and oil carry-over on oil bath air cleaners. This test code therefore deals with the measurement of these parameters. ISO 5011:2014 is applicable to air cleaners used on internal combustion engines and compressors generally
-
Supplier: SAE International
Description: This SAE Standard outlines the requirements for a preformed thermosetting hose intended for use in heavy-duty vehicle engines, such as air cleaner to carburetor hose, where it is exposed to normal heat and splash of motor oil.
-
Supplier: jbj Techniques Limited
Description: GALI air starters are designed for starting internal combustion engines and gas turbines. Despite their compact size and lightweight construction, they deliver exceptional power, offering high torque, rapid starting speed, low air consumption, and minimal maintenance
- Required Torque: 48.67256637168141 to 471.976401179941 Ft-lbs
- Maximum Air Pressure: 435.1131 to 580.1508 psi
- Rated Free Speed (output): 0 to 4,000 rpm
- Weight: 14.553 to 74.97 lbs
-
Supplier: Radwell International
Description: AIR FILTER, DUAL INNER ENGINE CLEANER ELEMENT, ASSEMBLY FOR GM, 4Y GAS, 1ZS AND 1DZ DIESEL ENGINES, VOLUME 0.83 GALLON, HEIGHT EXTENDED HANDLE 11.5 INCHES, OVERALL LENGTH 5.5 INCHES, WIDTH 4 INCHES. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Ecolink, Inc.
Description: Construction Companies Engine & Motor Rebuilders Air Conditioning Maintenance Machine Shops School Bus Yards Oil Field Services Equipment Manufacturers For use on: Gears Windings Generators Engine Parts Printing Equipment Production Machinery Relays Motors Starters Bearings Gas,
- Type: Cleaner / Cleaning Agent
- Features: VOC Compliant
-
Supplier: Caterpillar Oil & Gas
Description: explosion relief valves Gas shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3606 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging
- Horse Power: 1,775 to 1,895 HP
- Displacement: 127.1962887815514 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3612 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System Charging alternators
- Horse Power: 3,550 to 3,785 HP
- Displacement: 254.45812576654603 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3616 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System Charging alternators
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3608 Optional Equipment Air Inlet System Heavy-duty air cleaner — with precleaners Heavy-duty air cleaner — with rain protection Charging System Charging
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: CECOR
Description: air hoses or power cords. Power source is self-contained on the sump cleaner. Large size Sump Shark has pintle-eye hitch for easy towing through plant. The SP50 Propane Sump Shark sump cleaner is the most powerful in the fleet. Twenty horsepower engine turns the pumps
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: pressure lubrication provide maximum power and torque. Dependable electronic ignition ensures fast, easy starts. CECOR’s SP50-175 propane sump cleaner sump cleaner is the smallest capacity of our propane units. Powerful 20 HP propane engine creates deep suction to pick up thick
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Propane Powered Sump Cleaner for more powerful pumping without electrical outlets or air drops The propane twin cylinder engine drive allows for greater convenience and flexibility. No need for air hoses or power cords. Power source is self-contained on the sump
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Filter Minder®
Description: The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in
- Vacuum Range: 754.3951928199999 to 703.9519282 torr
- Accuracy: 10 ±% FS
- Operating Temperature: -40 to 221 F
- Display Type: Analog Meter
-
Supplier: Filter Minder®
Description: The graduated indicator monitors engine air filters. The position indicator progressively fills the window as air filter restriction increases, locking at the highest restriction. The air filter should be changed when the position indicator reaches the red zone. Mounts in
- Vacuum Switch Set point Range: 15.001275108377818 to 75.00637554188918 torr
- Operating Temperature: -40 to 250 F
- Features: Alarm Indicator, Other
- Tech: Electro-mechanical
-
Supplier: Rolair Systems
Description: On/Off Switch, Dual Element Air Cleaner, Electronic Ignition, Low Oil Control STANDARD EQUIPMENT : Regulator w/Air Line Pressure Gauge, Universal Quick Disconnect w/Plug, 4 oz. Crankcase Pre-filled with Oil, 110/135 PSI Operating Pressure, Automatic Engine Throttle for
- Flow Capacity: 4.6 SCFM
- Horse Power: 4 to 4.5 HP
- Power Source: Gasoline
- Features: Integral Filter
-
Supplier: CSA Group
Description: fractional efficiencies during dust loading. The purpose of this test code is to establish and specify consistent test procedures, conditions, equipment and performance reports in order to enable comparison of filter performances of air cleaners and air filter elements used in
-
Description: fractional efficiencies during dust loading. The purpose of this test code is to establish and specify consistent test procedures, conditions, equipment and performance reports in order to enable comparison of filter performances of air cleaners and air filter elements used in
-
Description: National Park Best Available Technology (BAT) standards that are likened to those of the California Air Resourced Board (CARB). Innovative technology solutions include: • Standard application for diesel engine designs • Applications to address and test both engine and track
-
Supplier: Tele-Lite, Inc.
Description: 2500 Watts of Portable Honda Power Honda GX160 Commercial OHV Engine Large Fuel Tank for Extended Run Time Fuel Gauge Manual Fuel Shut-Off Valve AVR (Automatic Voltage Reduction) to Minimize Voltage Fluctuation Low Noise by Utilizing a Large Muffler and Exclusive Air Cleaner
- Wattage: 2,500 watts
- Voltage: 120 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: valve timing and all other engine systems that require input to manage load and performance. Air-to-Air Aftercooler (ATAAC) System The ATAAC system provides a separate cooling system for the intake manifold air. It routes hot, compressed air from the turbo and
- Horsepower: 554 HP
- Operating Weight: 103,849 lbs
- Type: Wheel Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The optimum fan speed is calculated based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The Cat C7 ACERT delivered a completely new layout that separates the cooling system from the engine compartment. Air Cleaner The
- Travel Speed: 3.5 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
In every part of the world, you’ll find vehicles that rely on diesel fuel. As new machines and engines are required to meet ever-changing air quality standards, diesel engine design and quality is rapidly improving, which means that reliable diesel engine operation demands cleaner and dryer fuel. (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
Reach Maintenance, precision cleaning wasn’t just a task; it was a mission. Terry, the lead technician, wiped sweat from his brow as he stared at the jet engine’s intake. The faint glimmer of residue clung stubbornly to the surface. A misstep here could mean disaster in the air (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
. Innovations such as lightweight materials, advanced aerodynamics and fuel-efficient engines contribute to significant emission reductions. Weight reduction, for instance, involves the use of composite materials that are lighter and stronger than traditional metals. This not only enhances fuel (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Cutting the Carbon Cost with Improved Air Inlet Systems
When you use more efficient air intake filters that are adapted to your environmental and operational conditions, you get cleaner-running engines with less fouling, corrosion and reduced air resistance across the system. The engines don't have to work as hard, so they use less fuel. Burning less
-
Trucking & Transportation Case Study
the employee cleaning labor that was saved! The ArmaKleen Technical Center recommendation: use 5% by volume ArmaKleen TM 4 in 1 Cleaner at 160°F in an Agitating Immersion Washer for a minimum of 8 hours. Post cleaning recommendation: Fresh water rinse with air pressure drying.
More Information Top
-
Performance and Benefits of Zero Maintenance Air Induction Systems
Based on the LLF technology, an innovative ‘Zero Maintenance’ Long Life engine air cleaner system was developed for 2003 ½ and 2004 Ford Focus Vehicle.
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
HEAVY-DUTY AIR CLEANER Engine air cleaner with greater dust-holding capacity for applicat~ons where operations will be in heavy dust concentrations for sustained periods.
Indicates content that may require registration and/or purchase.