Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring mount,
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: In classic absorber design without fluid, or filled with fluid as so-called hydraulic absorbers, they reduce structure-borne vibration caused by resonances occurring in the engine mount system. The elastomer spring is generally where the damping characteristics of absorbers are
- Application: Vibration Isolation
-
-
Supplier: ContiTech AG
Description: A greater degree of ride comfort is achieved by effectively separating the engine noise and vibration from the chassis and driver´s cab. We develop efficient mounting concepts for engines, for example by using Schwingmetall® conical mounts and V series and K series hydromounts.
- Type: Hydraulic Mount
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: A motor vehicle's drive shaft represents a vibrational system. Especially in the case of front-mounted engines and rear-wheel drive, the engine's torsional variability results in vibration in the drive shaft that detracts from comfort in the form of a rattling or humming noise.
- Features: Other
- Application: Vibration Isolation
-
Supplier: ContiTech AG
Description: Conventional rubber-to-metal bonded and rubber-to-plastic bonded engine and transmission mounts for cars and trucks. Fixing of the engine Absorption of static loads Isolation of structure-borne vibration Absorption of engine – torque Limitation of unit motion Damping of
- Application: Vibration Isolation
-
Supplier: Hutchinson Aerospace and Industry
Description: Engine mounts isolate vibration, absorb shock and attenuate noise due to structure-borne vibrations. Barry V-Spring Engine mounts isolate vibration, absorb shock and attenuate noise due to structure-borne vibration. These mounts feature uniquely tuned
-
Supplier: Isotech, Inc.
Description: IBC Compliant M Series Isolators utilize our open spring isolators within a welded steel housing. M Series Isolators are available with up to 5 inches of static deflection and loads up to 26,270 lbs. Features & Benefits Rugged steel housing serves as blocking during equipment
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant AMSR Series Isolators are unitized, adjustable open-spring isolators with a welded steel housing designed to resist seismic forces in all directions. Restraint surfaces which engage under seismic motion are cushioned with a resilient elastomer to protect equipment. The
- Type: Steel Spring Isolator
- Application: Vibration Isolation
-
Supplier: Hutchinson Aerospace and Industry
Description: Effective reduction of noise and vibration of internal combustion diesel engines in marine installations. Barry Controls Marine Mounts are designed to provide effective noise and vibration isolation of marine engines up to, but not limited to, 1,000 hp. One of the most
-
Supplier: Advanced Antivibration Components - AAC
Description: MOUNTING PLATE: Mild Steel, Painted ISOLATOR: Natural Rubber FOR STANDARD LOADS OF: 4 to 900 kgf (9 to 1980 lb.) APPLICATIONS: • AIR COMPRESSORS • MACHINE TOOLS • VIBRATION SCREENS • VIBRATION SIEVES • HIGH-SPEED DIESEL ENGINES • HORIZONTAL CENTRIFUGAL SEPARATORS
- Maximum Load Capacity (Per mount): 374.85 lbs
- Height or Thickness (Before loading): 2.8740173 inch
- Mounting Size (To Machine): 0.4724412 inch
- Mounting Size (To Support Structure): 0.4724412 inch
-
Supplier: ASME Standards and Certification
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: ASME
Description: vibration isolation systems for major groups of objects (vibration-sensitive objects, vibration-generating objects, general purpose machinery) static and dynamic characteristics of the most widely used materials for vibration isolators basic designs of
-
Supplier: SAE International
Description: To satisfy the increased expectations of customers, engineers are challenged to increase fuel economy while also improving noise, vibration, and harshness (NVH) performance. In order to improve fuel economy, engine compartment designs have become more compact with reduced air flow.
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness in the
- Maximum Load Capacity (Per mount): 264.6 lbs
- Height or Thickness (Before loading): 1.574804 inch
- Mounting Size (To Machine): 0.5511814 inch
- Mounting Size (To Support Structure): 0.5511814 inch
-
Supplier: Hutchinson Aerospace and Industry
Description: 500 Series mounts are low cost isolators that provide high load carrying capacity, compact size and stability. These all attitude mounts are perfect for isolating truck, bus and marine engines.
-
Supplier: Caterpillar Oil & Gas
Description: engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: Stationary NSPS Emissions for 2007/8 and 2010/11 with the use of aftermarket AFRC and TWC Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: MTI Instruments Inc.
Description: Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it
- Application: Aircraft / Aerospace
- Configuration: Rotating
- Test Modes: Vibration Analysis
-
Supplier: Caterpillar Oil & Gas
Description: and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Gas Engine Rating Pro
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Waytek, Inc.
Description: Cole Hersee 48090 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 1/4" Studs For use in 12-36VDC Negative ground systems Mounting holes: (2) 9/32" holes Battery isolators are designed for vehicles and equipment with multiple batteries -
- Voltage: 12 to 36 volts
- Current: 90 amps
- Features: Other Connection
-
Supplier: Waytek, Inc.
Description: Cole Hersee 48120 Battery Isolators Category: Battery Isolators Manufacturer: Cole Hersee Termination: (3) 5/16" Studs For use in 12-36VDC Negative ground systems Mounting holes: (4) 9/32" holes Battery isolators are designed for vehicles and equipment with multiple batteries -
- Voltage: 12 to 36 volts
- Current: 140 amps
- Features: Other Connection
-
Supplier: SAE International
Description: The primary path of take-off shudder is the Engine Mounting System (EMS), which isolates the vibration inputs from the vehicle body. A typical receiver of shudder is the passenger seat, so seat track acceleration and velocity are usually chosen to be the design objective for vehicle
-
Supplier: Mi-T-M Corporation
Description: Pump: Direct drive triplex piston Mi-T-M pump with ceramic plungers · Stainless-steel and brass unloader with djustable pressure · Forged brass manifold · Thermal relief valve · In-line water strainer Engine: Performance-proven Subaru OHC engine with low-oil protection Frame: Patented
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: adjustable pressure · Forged brass manifold · Thermal relief valve · Water filter with clear sleeve for screen inspection Engine: Performance-proven Kohler OHV engine with low-oil protection Frame: Patented vibration isolation plate with four rubber isolators for reduced
- Water Jet Pressure: 3,500 to 4,000 psi
- Water Flow: 204 to 222 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°,
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: & transport Vibration Reduction •Wide pneumatic wheels take on rough terrain •Vibration isolators under the engine reduce wear & tear Professional Grade Gun, Wand & Nozzles •Adjustable side grip lets you work longer with less fatigue •4 quick connect nozzles: 40°,
- Water Jet Pressure: 3,500 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: filter with clear sleeve for screen inspection Engine: Performance-proven Subaru OHC engine with low-oil protection Frame: 1-inch powder coated steel tube handles · Convenient gun/wand holder and hose wrap · Solid steel threaded axle · Pneumatic tires with tubes for longer life · Dual
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
- Wattage: 121,000 to 150,000 watts
- Volt-Ampere: 121,000 to 187,500 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
- Wattage: 241,000 to 350,000 watts
- Volt-Ampere: 241,000 to 437,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
- Wattage: 55,000 to 60,000 watts
- Volt-Ampere: 55,000 to 75,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Heavy duty steel base with integral vibration isolators EPA Certified Engine.
- Wattage: 97,000 to 125,000 watts
- Volt-Ampere: 97,000 to 156,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: DEWALT Industrial Tool Co.
Description: and job sites Four vibration isolators control vibration and helps to prevent crawling Ball drain valve allows for quick and thorough tank draining
- Flow Capacity: 9 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Central Marine Diesel
Description: features a Briggs Vanguard V-Twin OHV propane/natural gas engine, premium iron cylinder sleeves, full lubrication with spin-on oil filter, brushless generator, AC voltage regulation to protect your electronics, low oil shutdown, high volume air filter, vibration isolator mounts,
- Wattage: 6,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
performance fabrics to insulate launch vehicles, shield engine components, and contain fires within aircraft systems. Aerospace High Performance Fabrics From Mid?Mountain Materials, Inc. Since 1976, MidMountain Materials, Inc. has specialised in high performance fabrics built for (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
How the Slam Stick Vibration Data Logger Helped the US Navy to Quickly Isolate a Vibration Issue - Saving Time and Money
The US Navy had a challenge: the crew of a C-2A Greyhound was reporting excessive vibration in the cockpit, yet no abnormal vibrations were being detected by the engine's vibration monitoring system. Usually, a system of traditional wired accelerometers would be used to further test vibration
More Information Top
-
Federal Register > Wednesday, February 10, 1999 > [64 FR 6522] Airworthiness Directives; Saab Model SAAB SF340A and SAAB 340B Series Airplanes
This action requires a review of the airplane maintenance records to identify the bottom engine vibration isolator , an inspection of the aft engine vibration isolator to determine whether the deflection is within limits, and various follow-on actions.
-
Journal of Aircraft > Procedure for evaluation of engine isolators for reduced structure-borne noise transmission
The design of the dummy engine allowed direct use of the existing engine mount frame and the incorporation of a series of engine vibration isolators with varying mechanical properties in addition to the original equipment isolators (see Fig. 5).
-
Federal Register > Wednesday, February 16, 2005 > [70 FR 7851] Airworthiness Directives; Saab Model SAAB SF340A and SAAB 340B Series Airplanes
This AD requires a one-time inspection to determine the part and serial numbers of certain engine vibration isolators (mounts) and the cure dates of certain molded assemblies incorporated in those engine mounts; and related corrective actions if necessary.
-
Journal of Aircraft > Specification, design, and test of aircraft engine isolators for reduced interior noise
procedure was then developed for the evaluation of engine vibration isolators for reduced structure borne transmission by coupling analytical models of the engine, vibration isolators and engine mount structure to an empirical model of the fuselage 6 By comparison of predicted structure…
-
Journal of Aircraft > Acoustical design features of boeing model 727
Fig. 16 Characteristics of 727 engine vibration isolators .
-
Advanced Mechanical Design
So the total craft radiated noise needs to be decreased by analyzing and optimizing engine vibration isolator to decrease the vibration from engine to craft shell [1-4].
Indicates content that may require registration and/or purchase.