Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ecolink, Inc.
Description: VOC emissions in use Suitable for vertical surfaces No Methylene Chloride, MEK or Toluene One-step coatings removal Applications SAFE STRIP G effectively removes a variety of paints including high gloss alkyl enamel, varnish, acrylic latex and polyurethane. As a coatings remover, it
- Type: Cleaner / Cleaning Agent
-
Supplier: Accuris
Description: METALLIC COATINGS. TEST METHODS FOR ELECTRODEPOSITED GOLD AND GOLD ALLOYS COATINGS. PART 2: ENVIRONMENTAL TESTS.
-
Supplier: Accuris
Description: Optics and photonics - Optical coatings - Part 3: Environmental durability
-
-
Supplier: Accuris
Description: Test method for CMAS corrosion of thermal/environmental barrier coatings under dynamic thermal cycling
-
Supplier: Accuris
Description: Optics and Optical Instruments - Optical Coatings - Part 3: Environmental Durability
-
Supplier: PPG Protective & Marine Coatings
Description: Leading range of world-class, cargo tank coatings NOVAGUARD products are part of the SIGMAGUARD™ tank coatings range and designed to increase cargo tanker flexibility, enabling carriers to take maximum advantage of opportunities within the marketplace. These market-leading
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Chemistry: Epoxy, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Description: not intended to define the process method. ISO 9211-3:2008 specifies categories of use for optical coatings and identifies which environmental tests are necessary to prove that the coatings meet the required specification.
-
Supplier: CSA Group
Description: not intended to define the process method. ISO 9211-3:2008 specifies categories of use for optical coatings and identifies which environmental tests are necessary to prove that the coatings meet the required specification.
-
Description: Metallic coatings -- Test methods for electrodeposited gold and gold alloy coatings -- Part 2: Mixed flowing gas (MFG) environmental tests
-
Supplier: Ecolink, Inc.
Description: a brush on, rinse off solvent. Benefits Biodegradable Non-flammable Low VOC emissions in use One-step coatings removal Performance similar to MEK and methylene chloride Non ozone depleting Applications SAFE STRIP is effective on all coatings, even two step high-solids epoxy and
- Type: Cleaner / Cleaning Agent
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Kansai Paint (America), Inc.
Description: PROVIDING POWERFUL PROTECTION FOR SUBSTRATES WHILE MINIMIZING ENVIRONMENTAL IMPACTAs a pioneer in ultra-thick film epoxy resin coatings, Kansai Paint has released a heavy-duty anticorrosion coating that protects infrastructures from the dangers of a harsh natural environment. In
- Features: Coating, Protective
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Location / Orientation: Exterior
-
Supplier: Axalta Coating Systems, LLC
Description: compounds (VOCs) and targeted hazardous air pollutants (HAPs), powder coatings are designed to respond to environmental demands while meeting customer requirements. In addition, powder coatings are free from solvents and do not leave traces of residual solvents in the
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Weather / UV Resistant
- Chemistry: Epoxy, Metal / Metal Filled, Resin Base / Polymer Binder, Silver
- Location / Orientation: Exterior
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical, aerospace,
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Thermal Cycling / Shock, UV Exposure (Weathering / Solar Radiation), Wind & Rain / Icing Simulation
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: ASTM International
Description: performance of coatings that have potential to reduce air emissions. The data from the verification testing is available on the internet at the EPAs Environmental Technology Verification (ETV) Program website (http://www.epa.gov/etv/centers/center6.html) under the "P2 Innovative
-
Supplier: Crosslink
Description: coating based on electroactive polymers. When corrosion begins to occur, chemical changes in the makeup of the metallic surface create an electric charge. Crosslink's smart coating senses this charge and releases an additive that neutralizes the chemical reaction, preventing further
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Nylok Corporation
Description: Nylok® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages Prevents galvanic corrosion between dissimilar metals Rust
- Operating / Use Temperature: 70 to 250 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Substrate: Metal
- Type: Powder Coating
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: coating cost, as it increases the efficient use of the coating chamber. In the event a custom design is required, our Coating Engineer uses specialized software to design a coating to meet your spectral and environmental performance requirements.
- Coating: Antireflection, Beamsplitter, Filter, High-Reflector
- Features: East Asia / Pacific Only
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
-
Supplier: Rainbow Research Optics, Inc.
Description: competitors. Equipped with resistance heated and electron beam evaporation coating chambers, we can produce coatings ranging from the ultraviolet to the far-infrared wavelengths. Wavelengths from 193 nm to 14 µm Fast custom designs ITO coatings and in-house environmental
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Mirror
- Materials: Glass, Metal, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Southwest US Only, United States Only
-
Supplier: Intertek
Description: standards. Our state-of-the-art environmental performance testing capabilities allow us to complete evaluations at compressed times to meet your development schedule deadlines. Accelerated Stress Testing (AST) Accelerated Reliability, Failure Mode Verification Testing (FMVT), HALT/HASS/Step
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Performance Testing, Reliability / Robustness, Test Development
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Kansai Paint (America), Inc.
Description: CONCENTRATING ON CUTTING-EDGE COATING TECHNOLOGY AS ONE OF OUR FLAGSHIP FIELDSOur Coatings, just a few tens of microns in thickness from undercoat to surface to topcoat, are infused with cutting-edge technology to protect vehicles long-term from the rigors of a harsh environment. In
- Industry: Automotive
- Type: Base Coat, Clear Coat / Top Coat
- Features: Protective
-
Supplier: ASTM International
Description: phosphate coating may constitute the only coating on a substrate or be one of a multiple coated device. 1.7 This test method is limited to the laboratory evaluation of the dissolution rate of a calcium phosphate coatings. No correlation of the results to in vivo performance is
-
Supplier: Valspar Corporation (The)
Description: Valspar offers both traditional, high-performance, solvent-based coatings and environmentally safer, low-VOC, water-based coatings. We are extremely proficient in producing reactive-cure coatings, including two-component liquid materials that are used for primers or topcoats
-
Supplier: Qioptiq
Description: Front surface mirror gold coating for the IR spectral range up to 25 µm with improved environmental characteristics Constant high reflection within a broad spectral and angle-of-incidence range without absorption bands Average reflection > 98 % in the range of 0° ≤ AOI ≤ 60°,
- Features: Coating, Other
- Substrate: Glass
- Chemistry: Metal / Metal Filled
-
Supplier: Pico Chemical Corp.
Description: Peelable Booth Coatings: PICO manufactures a line of water-based peelable coatings to protect all substrates from overspray build-up in coating applications. Our proven products are used for floors, walls, fixtures and windows. Eliminate the unpleasant, laborious, time-consuming
- Trigger: Solvent
-
Supplier: Dontech Incorporated
Description: converted to transmitted light. Dontech can index match the conductive coatings to air (n=1), to the optical substrate, and to an optical adhesive (n=1.43 through n>2.36). ITO coatings offer excellent optical properties and very good environmental durability with low to moderate
- Features: EMI / RFI Shielding
-
Supplier: Kansai Paint (America), Inc.
Description: environmental factors. Kansai Paint is providing the market with unique paints and coatings with a diverse array of features to keep building facades beautiful and preserve the city scenery for years to come. Only paint has the ability to make one™s home feel new again and protect it
- Features: Coating, Paint, Protective
- Location / Orientation: Exterior
- Type: Sealer / Surface Sealant
-
Supplier: Atlas Material Testing Technology LLC
Description: Proper maintenance and calibration are critical to maximize the reliability of your test data. A poorly maintained instrument can produce results that diminish the repeatability and reproducibility of the data. Instrument downtime delays your product's time to market. Atlas is committed to helping
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Food / Drugs, Health Care / Medical, Marine, Materials, Paper / Plastic Packaging
- Services Offered: Combined Environments / Conditions, Humidity, UV Exposure (Weathering / Solar Radiation), Wind & Rain / Icing Simulation
- Capabilities: Component / Product Comparisons, Component / Product Testing, Consulting / Training, Evaluation and Analysis, Performance Testing, Test Development, Test Fixtures / Equipment
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Newark, An Avnet Company
Description: 3M Maintenance Sorbent Rug M-RGC36100E, Environmental Safety Product, with Coating, 1 ea/cs
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. specializes in PVD (Physical Vapor Deposition) coatings. Over the past decade these coatings have become standards in many industries. From extending the service life of tools, to eliminating tarnishing of brass marine fittings, to preventing scratches on bath hardware,
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
-
Supplier: ASTM International
Description: laboratory-scale controlled environment as opposed to a full-scale field environment. 1.3 Evaluation of touch-up properties under constant drying conditions is described. Environmental conditions can be adjusted to incorporate high or low temperature drying , or both. The changes in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 5290, Silicone, Conformal coating LOCTITE® 5290 is used for protecting printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is typically used in applications with an operating range of -53 °C to 204
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon’s Bullet Tip ID Coating is the latest technology in ammunition identification, specifically formulated for using inkjet applications, offering advances in adhesion, scratch resistance, and superior print quality. This single-component, solvent-free, UV or LED-curable coating
- Industry: Military Specification
- Cure / Setting Technology: Radiation Cured - UV Irradiation
Find Suppliers by Category Top
Featured Products Top
-
Fungal growth threatens the performance and durability of materials, electronic components, and coatings - especially in tropical, humid, or sealed environments. At E-Labs, our fungus contamination testing service recreates real-world environmental stresses to assess how your parts, assemblies (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
and manufacturing heat exchangers for aircraft using chemical conversion coatings approved by the FAA. The MRO uses a formulation of BONDERITE found in the Qualified Product List of products under performance specification MIL-DTL-81706 Chemical Conversion Materials for Coating Aluminum and Aluminum (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
coatings with enhanced corrosion resistance properties. By studying how different formulations perform under simulated environmental conditions, researchers can refine their designs and create more robust solutions for various applications. Regulatory Compliance In (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
integrity and PCB resilience in rapid time is a competitive edge. Adhesives, Coatings & Materials (Construction, Marine) HAST accelerates degradation of coatings, adhesives, and polymer systems- perfect for validating outdoor materials used in construction, marine, and industrial (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
lifecycle. » CONTACT E-LABS « Why Corrosive Atmosphere Testing Matters: Realistic Simulation: Replicating corrosive atmospheres helps predict how materials and coatings will react in extreme (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
. Test standard compliance: Testing in accordance with MIL-STD-810 and other industry environmental standards. - - - - - Contact (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
. The main testing objectives include: conducting accelerated life tests to increase environmental and operational stresses to shorten the test time; investigating and analyzing the wear, service life, and failure distribution of electronic components and mechanical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
can be extremely abrasive and can deteriorate paint, protective coatings, windows, plastics and labels on vehicles and components. Gears, rotors, and seals can be damaged by sand as well as jet engines and turbines. Since dust has a nasty habit of getting into areas of your unit under test that can be (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
storage are presenting new challenges to the industry. Element has extensive technical expertise in testing materials, coating, and electrochemistry in environmental conditions. As an energy carrier, hydrogen (H2) offers numerous advantages: it can be used in internal (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
Structure The outer shell is generally made of cold-rolled steel plate with a high-temperature and corrosion-resistant coating. This design is not only aesthetically pleasing but also effectively prevents environmental factors from affecting the internal components. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Coatings Fight Environmental Attacks On Oil & Gas Equipment
Design engineers, operating engineers, and equipment maintenance specialists in the oil and gas industry are increasingly turning to high-tech surface enhancement coatings that allow oil and gas operating equipment and their component parts to withstand the rigors of the environments to which
-
Dark Mirror Coatings
Dark mirror coatings absorb incident light, rather than reflecting or transmitting it. They exhibit both the low transmittance of a metal and the low reflectance of an antireflection coating. DSI dark mirrors are distinguished by their broadband spectral performance and exceptional environmental
-
Coating Emission Control
Emission control and the operating costs associated with meeting environmental regulations were nothing new for the Coated Products Division of Brady Corp. The company has been manufacturing coated films for nearly 60 years, demonstrating over that time a commitment to pollution prevention
-
Conformal Coating - Sealing PCBs
"Sealing" in dispensing and potting technology describes a process in which sensitive electronics surfaces are coated with a very thin layer of casting resin or protective varnish. It serves to protect against environmental influences and corrosion, resulting in a longer service life
-
Silicone Coating with Catalyst vs Solvent: Which is More Environmentally Friendly?
Commodity fabric coatings like polyvinyl chloride (PVC) and polyurethane (PU) are used in many different applications, but silicone-coated textiles have grown substantially in popularity over the years. Silicone coated fabric is used in a range of industries including aerospace, aluminum
-
Insulating Epoxy Coating: A Guide to Its Properties and Uses
Insulating epoxy coating is a specialized coating material that is commonly used to provide protection against a variety of environmental factors. This type of coating is made up of two parts, an epoxy resin and a hardener. Both are mixed together to form a durable and protective layer.
-
Exploring the Different Types of Non Conductive Coating for Electronics
, corrosion, and other environmental factors that can damage electronics. In this article, we will explore the importance of using non conductive coating for electronics, the different types of coatings available, the benefits they offer, factors to consider when choosing a coating, application methods
-
FEVE Formulations Improve Durability & Value of Powder Coatings
Fluoroethylene vinyl ether (FEVE) resin-based. powder coatings provide exceptional weatherability, corrosion and chemical resistance, and environmental benefits. These powder coating resins do not require a solvent, thereby eliminating volatile organic compounds at detectable limits. Moreover, new
More Information Top
-
Thermal and Environmental Barrier Coatings for SiC/SiC CMCs in Aircraft Engine Applications *
The combined hot corrosion and oxidation test (CHCO), commonly referred to as a Burner Rig test and typically used for evaluation of metallic environmental coatings , has been adapted to accommodate testing of EBCs and T/EBCs.
-
Mechanical Design for Accommodating Thermal Expansion Mismatch in Multilayer Coatings for Environmental Protection at Ultrahigh Temperatures
10 S. R. Shah and R. Raj, ‘‘Multilayer Design and Evaluation of a High Tem- perature Environmental Coating for Si-Based Ceramics,’’ J. Am.
-
Superalloys
It is well known that environmental coatings , especially diffi.1sion coatings such as Pt aluminide coatings, can degrade the mechanical properties of the surface layer of single crystal superalloys by converting the base material surface microstructure into a microstructure with inferior stress …
-
Nanocoatings
In this chapter, at first, various types of nanostructures (especially nanocoatings) and their producing methods, including thermal spraying coatings, transitional metal nitride coatings, super-hard coatings, multi-layers, nano-composite and environmental coatings will be analyzed.
-
High Temperature Surface Engineering
G. Wright The Application of Glow Discharge Optical Emission Spectroscopy to the Study of Thermal Barrier and Environmental Coatings 129 .
-
Aerospace Sciences Meetings > NASA Environmentally Responsible Aviation Project's Propulsion Technology Phase I Overview and Highlights of Accomplishments
To reduce oxides of nitrogen emissions, ERA is developing advanced concepts to enable a low NOx fuel flexible combustor inclusive of lean direct injection concepts, advanced Ceramic Matrix Composite (CMC) liners with advanced environmental coatings , and combustion control strategies to enable stable …
-
Core Capabilities and Technical Enhancement -- FY-98 Annual Report
Developing environmental coatings requires a relatively large number of sample coupons for metallographic evaluation and corrosion testing; therefore, one of the spray stations is dedicated to coupon fabrication and the other is primarily used for diagnostic .
-
ADVANCED TURBINE SYSTEM FEDERAL ASSISTANCE PROGRAM
Only the vanes having the experimental environmental coating showed substantial loss of mechanical properties, and this was a direct consequence of the coating rather than exposure to engine conditions.
Indicates content that may require registration and/or purchase.